-
Supplier: RS Components, Ltd.
Description: HENSEL DK 0604 V Terminal Box
- Length / Height: 3.0314977 inch
- Width/Diameter: 5.118113 inch
- Depth: 5.118113 inch
- Height: 3.0314977 inch
-
Supplier: Schmersal Inc.
Description: field device junction box for 2 components, with screw terminals the terminals of the junction box are integrated in an enclosure Double-insulated 4 cable entries M20
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54
- Length / Height: 14 inch
- Width/Diameter: 10.75 inch
- Depth: 3 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
-
Supplier: Piezo-Metrics
Description: load cell junction box JBA is an active summing junction box for up to four load cells. The JBA has an active summing junction circuit that accepts inputs from any strain gauge based sensor (load cell, force sensors, pressure sensor, torque sensor) and applies individual gain
-
Supplier: O-Z/Gedney
Description: UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 19 INCH 19 WIDTH IN INCH 25 INCH 25 HEIGHT IN INCH 9-5/16 INCH 9.3125 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (72) 300 V 30 AMPERE 10 AWG SCREW TERMINAL
- Length / Height: 25 inch
- Width/Diameter: 19 inch
- Depth: 9.3125 inch
- Height: 25 inch
-
Supplier: R. STAHL, Inc.
Description: Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks and adaptors must be
- Length / Height: 5.3149635 inch
- Width/Diameter: 4.5275615 inch
- Depth: 2.2834658 inch
- Height: 5.3149635 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Integrated junction box consisting of cable glands and a terminal block. Suitable for industrial facilities, power cable joints, relay between motors and/or sensors. IP65 protection class with high oil resistant PBT material. 3, 4, and 6 pole types are available. Φ5.0 and Φ7.4 rubber cable
- Length / Height: 0.9448824 inch
- Width/Diameter: 1.2992133 to 1.968505 inch
- Depth: 2.362206 to 2.755907 inch
- Height: 0.9448824 inch
-
Supplier: R. STAHL, Inc.
Description: Junction box, EExe for use in hazardous areas. 50mm2 Max 1100V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks and adaptors must be
- Length / Height: 12.8346526 inch
- Width/Diameter: 14.7244174 inch
- Depth: 6.299216 inch
- Features: Explosion Resistant, Terminal and Junction Boxes
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP65 protection class and impact resistant diecast aluminum terminal junction box. Diecast aluminum box has superior heat dissipation, heat resistance, and oil resistance compared to plastic boxes. Protection class : IP65 Operating temperature : -40℃ ~ +80℃ Recommended torque : 1N・m
- Length / Height: 2.26378075 to 3.543309 inch
- Width/Diameter: 3.149608 to 5.1968532 inch
- Depth: 2.9527575 to 8.661422 inch
- Height: 2.26378075 to 3.543309 inch
-
Supplier: Pentair, Inc.
Description: " STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 18 INCH 4.5 INCH UL 50/50E/1773, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE REMOVABLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC
- Length / Height: 18 inch
- Width/Diameter: 8 inch
- Depth: 4.5 inch
- Height: 18 inch
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Length / Height: 5.8267748 inch
- Width/Diameter: 4.4488213 inch
- Depth: 2.2440957 inch
- Height: 5.8267748 inch
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Length / Height: 5.511814 inch
- Width/Diameter: 2.9527575 inch
- Depth: 2.2440957 inch
- Height: 5.511814 inch
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Length / Height: 4.9212625 inch
- Width/Diameter: 5.3543336 inch
- Depth: 2.2440957 inch
- Height: 4.9212625 inch
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Length / Height: 4.9212625 inch
- Width/Diameter: 5.3543336 inch
- Depth: 2.2440957 inch
- Height: 4.9212625 inch
-
Supplier: Embedded Data Systems
Description: -67°F to +257°F (-55°C to +125°C). The JB6 junction box is designed to simplify the installation of 1-Wire networks configured in a star / distributed star topology. By providing six convenient RJ11 jacks for the connection of sensors / actuators, the JB6 can reduce your on-site installation
-
Supplier: TelephoneStuff.com
Description: Raceway 1 Gang and 2 Gang Junction Boxes are Low voltage and available in single gang and double gang sizes with varying depths. Provide concentric knockouts on all 4 sides for every TSR size raceway. Includes adhesive strips on the back of the base and #6 screws to attach the box to
- Features: Terminal and Junction Boxes
-
Supplier: Piezo-Metrics
Description: with no trimming and no corner compensation, use the Load Cell Junction PCB, model JPP Load Cell Junction PCB, and for trimming and corner compensation, use the Active Junction Box, model JBA Load Cell Junction Box. The alarm will be activated if: One or more load cells
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:240mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:240mm; External Width - Metric:160mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PV BAR 4 JUNCTION BOX TUV/UL1000V 1M
-
Supplier: Hubbell Electrical Products
Description: WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL TS BRACKET FLUSH, CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES, (1) (1/2 INCH - 3/4 INCH) CONDUIT
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 2.125 inch
- Features: Knockouts, Terminal and Junction Boxes
-
Supplier: Newark, An Avnet Company
Description: PV BAR 4 JUNCTION BOX TUV/UL1500V 1.2M
-
Supplier: UL Standards & Engagement
Description: This document describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V DC for use on photovoltaic modules in accordance with class II of IEC 61140:2016. This document applies also to enclosures mounted on PV-modules containing electronic
-
Supplier: Accuris
Description: Specification for Junction boxes for use in electrical installations with rated voltages not exceeding 250 V
-
Supplier: Powell Electronics, Inc.
Description: KU4002B, Enclosure
- Features: Terminal and Junction Boxes
-
Supplier: Powell Electronics, Inc.
Description: JUNCTION ASSY
- Features: Terminal and Junction Boxes
-
Description: IEC 62790:2014 describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V dc for use on photovoltaic modules according to class II of IEC 61140:2001. This standard applies also to enclosures mounted on PV-modules containing electronic circuits
-
Supplier: CSA Group
Description: IEC 62790:2014 describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V dc for use on photovoltaic modules according to class II of IEC 61140:2001. This standard applies also to enclosures mounted on PV-modules containing electronic circuits
-
Supplier: DigiKey
Description: "Box Metal, Aluminum Gray Split Sides 9.450"" L x 9.450"" W (240.03mm x 240.03mm) X 4.720"" (119.89mm)"
- Material: Aluminum
- Features: Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Accuris
Description: Junction Box for Indoor Wiring (for 600 V Grade Polyvinyl Chloride Insulated and Sheathed Cables: VVF)
-
Supplier: BARTEC
Description: BARTEC stainless steel housings and distribution boxes are designed and approved for Zone 1 and 2 as well as Zone 21 and 22. They are particularly suitable for applications under extreme environmental conditions, and they provide reliable protection under heavy loads. The housings are made
- Operating Temperature: -40 to 26.666666666666664 C
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Junction box for EMC-compliant connection of T21WN, T20WN and T22 torquetransducers to HBM amplifier systems 14 - 30 V DC supply voltage
-
Supplier: PHOENIX CONTACT USA
Description: Terminal box, material: Stainless steel, 316L/1.4404, surface resistance: brushed, silver, 600 mm x 650 mm x 240 mm, type of locking: Door with replaceable hinge, scope of supply - ATD: Door hinge with quarter turn locking, Mounting plate, Double-bit key, Fixing angle with mounting screws, M12
- Length / Height: 25.590565 inch
- Width/Diameter: 23.62206 inch
- Depth: 9.448824 inch
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Terminal box, material: Stainless steel 304 / 1.4301, surface resistance: brushed, silver, 600 mm x 650 mm x 240 mm, type of locking: Door with replaceable hinge, scope of supply - ATD: Door hinge with quarter turn locking, Mounting plate, Double-bit key, Fixing angle with mounting screws, M12
- Length / Height: 25.590565 inch
- Width/Diameter: 23.62206 inch
- Depth: 9.448824 inch
- Material: Stainless Steel
-
Supplier: Tripp Lite by Eaton
Description: Features Waterproof Electrical Junction Box Recommended for Outdoor or Harsh Outdoor EnvironmentsThis surface-mount junction box is ideal for connecting Cat5e/6 networks, USB 3.0 or 4K HDMI installations in outdoor applications and other areas where protection from harsh elements is
Find Suppliers by Category Top
Featured Products Top
-
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Protection: IP67 (in mated form) Color: Orange Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries Potential Applications: Inverters, power electric box, junction box, xEV battery (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc.
More Information Top
-
A commercial 1kW CPV system that breaks the $2/W price barrier
Therefore, the only external output from the SolarPoint™ Power system is a 120V/ 240V AC power cord or junction box connection.
-
The underwater power and communications hub of the ANTARES neutrino telescope
Two additional 240V -rated windings power the junction box internal slow control systems.
-
Connecting baseboard heaters in parallel - Self Help Forums
If I connect a cable to the breaker box ( 240V ,20A,12/2), and then from a junction box splice it to three new cables that connect to the heaters, would they be connected in parallel?
-
Two Thermostats on One Circuit? - Self Help Forums
I have a 12/2 cable carrying 240v and running from a 20-amp circuit breaker into my crawlspace, where it was run into a junction box .
-
Real-Time Full-Profile Current Measurements For Exploration And Production Structures In Ultra Deepwater
A single double armored power ( 240v ) and data (RS422 protocol) cable is installed from the subsea location terminating at a suitable zone rated junction box on deck at the surface.
-
Emt rules - Self Help Forums
I am running two 240v circuits (four #8awg and two #6grounds) inside 3/4 emt from two 40 amp c/bers at the main panel 20 feet away to an outside junction box , where I will continue with 1/2 inch emt to each respective…
-
Adding 120V to a 240V circuit - Self Help Forums
…currently connected (I first posted this at work so I did not remember exaclty what was there) from the 240v Dryer breaker (30/30/30/30) in … of this outside breaker box is a timer, from … of this timer is junction box with a outlet…
-
Self Help Forums - Adding 120V to a 240V circuit
…currently connected (I first posted this at work so I did not remember exaclty what was there) from the 240v Dryer breaker (30/30/30/30) in … of this outside breaker box is a timer, from … of this timer is junction box with a outlet…
-
Self Help Forums - 240v/120v in same conduit
Is it ok to run two 240v 40 amp A/C branch circuits (CB protected at the main panel) and 6 12/2 romex (also CB … 200 amp main panel for about 16" through an exterior wall to a 8x8x4 metal interior splice box . .... Yes, both the cubic inch capacity of the junction box and the size of the nipple will…
-
wiring a 120v receptacle from a 240v circuit - Self Help Forums
Do you know how I should cap off the end of the 240v circuit where my old .... Do I just put it into a junction box ?
Indicates content that may require registration and/or purchase.