-
Supplier: Utility Systems Technologies, Inc.
Description: The Mini-EVR™ is the single phase power conditioner - voltage regulator that saves you money! Based on the same technology found in UST's popular Sure-Volt™ power conditioner, the Mini-EVR™ provides the same very fast response, high overload capacity, industrial-grade
- Power Rating: 3,000 VA
- Input Voltage: 240 volts
- Output Voltage: 240 volts
- Voltage Regulation Accuracy: 3 ±% Full Scale
-
Supplier: Utility Systems Technologies, Inc.
Description: The Sure-Volt™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line: Industry-leading overload capacity for compatibility with all loads types Built-in surge suppression for surges and
- Power Rating: 750,000 VA
- Input Voltage: 240 volts
- Output Voltage: 120 to 600 volts
- Voltage Regulation Accuracy: 3 ±% Full Scale
-
Supplier: Radwell International
Description: POWER CONDITIONER, CONSTANT, MCR SERIES, 1000 VA, 60 HERTZ, 1 PHASE, 480 V INPUT, 240 V OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Newark, An Avnet Company
Description: POWER CONDITIONER, 10KVA, FACTORY SET TO 240V, 60 HZ
-
Supplier: Newark, An Avnet Company
Description: POWER CONDITIONER, 10KVA, FACTORY SET TO 240V, 50 HZ
-
Supplier: Tele-Communication, Inc.
Description: Power Conditioner Data Sheet SurgeX SXN240 Surge Eliminator & Power Conditioner User Guide The unit comes in a 12" x 12" x 4" NEMA enclosure and meets code for use at the service entrance, sub-panels and in ceiling plenums. The SXN240 is 20-amp load capable, and has two
-
Supplier: Newark, An Avnet Company
Description: POWER CONDITIONER, PARALLEL, 10KVA, FACTORY SET TO 240V, 60 HZ
-
Supplier: Newark, An Avnet Company
Description: 10KVA RACK POWER CONDITIONER, PARALLEL, 240V/50HZ FACTORY SET
-
Supplier: TelephoneStuff.com
Description: H Type AV Power Conditioner 120V provide premium surge protection, noise filtering, and voltage regulation. Power Conditioner Features: - 12 outlets - Surge protection - Noise filtering - Automatic voltage regulation - 15A maximum input current - Data line protection -
- Configuration: Rack Mount
-
Supplier: Chloride Power North America
Description: Conditioner is available in 120/230 V, 50/60 Hz, 75 - 1000 VA (single-phase) units. The ONEAC ConditionOne features an isolation transformer for premium power conditioning. Optional ONEGROUND® technology is available to correct ground skew problems.
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA 110 VAC, 220 VAC OR 18-24 VDC power Switch selectable filtering 1 Hz to 5 kHz Single channel powers up to 4 transducers
- Maximum Output: 10 volts
- Bandwidth: 6 kHz
- Operating Temperature: 32 to 122 F
- Signal Conditioning: Bridge Conditioner, Signal Filter
-
Supplier: Visual Sound, Inc.
Description: APC by Schneider Electric APC AV J Type 1.5kVA Power Conditioner with Battery Backup & AVR 120V Green mode Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any
-
Supplier: Pepperl+Fuchs SE
Description: Output: 14.7 ... 30.7 V/1 A For very high segment load High-power trunk for high device count and long cable lengths Installation only in safe areas For FOUNDATION Fieldbus H1 Selectable, high-availability terminator Low heat dissipation Supply via Power Rail
-
Supplier: TelephoneStuff.com
Description: J Type AV 1500VA Power Conditioner with Battery. AV Power Conditioner Features: - 12 Outlets - Output Power Capacity and Maximum Configurable Power: 865 Watts / 1500VA - 18 minute runtime while half load - Surge protection - Noise filtering - Input 120V /
-
Supplier: Tele-Communication, Inc.
Description: Power Conditioner Data Sheet SurgeX SX20 NE Surge Eliminator & Power Conditioner User Guide SX20 NE units are 20-amp load-capable, 10" x 8" x 4" NEMA enclosures and meet code for use at the service entrance, sub-panels and in ceiling plenums. The unit features both common
-
Supplier: Tripp Lite by Eaton
Description: The LC2400 2400W 120V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power that meets ANSI C84.1 specifications. Built-in automatic voltage regulation (AVR) offers three levels of voltage stabilization that correct undervoltages as low as
- Output Voltage: 120 volts
- Number of Outlets (if Applicable): 6
- Protection: Surge
-
Supplier: Hydrofarm, Inc.
Description: Power Expansion Modules increase the number OR size of the: lights fans, air conditioners and pumps in your growing area that can be "automated". Can control an additional 15A of power. The PXM-1 is 120v. No wiring required. When you need to control larger equipment with higher
-
Supplier: Tripp Lite by Eaton
Description: The LR2000 2000W 230V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power. Built-in automatic voltage regulation (AVR) offers three levels of voltage stabilization that correct undervoltages as low as 168V and overvoltages as high as 278V
- Output Voltage: 230 volts
- Number of Outlets (if Applicable): 6
- Protection: Surge
-
Supplier: Tripp Lite by Eaton
Description: The LS606M 600W 120V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power that meets ANSI C84.1 specifications. Built-in automatic voltage regulation (AVR) offers two levels of voltage stabilization that correct undervoltages as low as 85V
- Output Voltage: 120 volts
- Number of Outlets (if Applicable): 6
- Protection: Surge
-
Supplier: Tripp Lite by Eaton
Description: transformer filtering with no wearable parts reduces surges in the worst of power environments to harmless levels Includes 4 widely-spaced NEMA5-15R output receptacles, 6 ft power cord, circuit breaker overload protection and lighted power switch Rugged all-metal housing ships
- Maximum Primary Voltage Rating: 120 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Airlink Transformers
Description: JACBS1500 - Conditioning Balanced Power Supply 1500VA 230v to 100v CTE Two Japan 3 pin sockets Extensively used in small recording studios and High end audio installations Help reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise
- AC Input Voltage: 230 volts
- AC Output Voltage: 100 volts
- AC Output Power: 1,500 VA
- DC Output Current: 15 amps
-
Supplier: Princess Auto Limited
Description: 12V Arctic Condition Fuel Pump
- Maximum Discharge Flow: 15 GPM
- Discharge Size: 0.75 inch
- Horsepower: 0.25 HP
- Pump Housing Material: Cast Iron
-
Supplier: Knick Interface LLC
Description: Loop-powered universal isolator, one-channel Input: 0/4...20 mA Output: 0/4...20 mA Continuous isolation (working voltage): 600 V AC/DC Test voltage 5.4 kV AC Functional safety: up to SIL 3
- Outputs: Current Output
- Features: DC Current Input
- Signal Conditioning: Signal Isolator
-
Supplier: Tele-Communication, Inc.
Description: breaker overload protection Self-test circuit with visual indicator 8 grounded AC outlets on rear panel (6 switched,2 always on) Documents and Downloads SurgeX SX1115 Surge Eliminator & Power Conditioner Data Sheet SurgeX SX1115 Surge Eliminator & Power Conditioner User
-
Supplier: ValueTronics International, Inc.
Description: The 240A is a 65 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 1200V Current: 0.01A
- DC Output Power: 65 watts
- Type: DC Power Supply
-
Supplier: Tele-Communication, Inc.
Description: SX20 NE/RT Surge Eliminator & Power Conditioner Data Sheet SurgeX SX20 NE/RT Surge Eliminator & Power Conditioner User Guide SX20 NE units are 20-amp load-capable, 10" x 8" x 4" NEMA enclosures and meet code for use at the service entrance, sub-panels and in ceiling
-
Supplier: Status Instruments, Inc.
Description: signals. The product comes with an AC/DC power supply that will operate in the range 10 to 48VDC and 10 to 32VAC making the device ideal for battery operation. An additional volt free contact input is available for tare setting using a remote switch. The high precision input stage of the
- Operating Temperature: -22 to 158 F
- Signal Conditioning: Bridge Conditioner, Signal Isolator
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
-
Supplier: L-com, Inc.
Description: Tripp Lite's Desktop Tower series of line conditioners protect computer accessories and home theater equipment from power-related damage and performance problems. These line conditioners also extend the useful life of connected equipment by providing optimum voltage conditions
-
Supplier: L-com, Inc.
Description: Tripp Lite's Desktop Tower series of line conditioners protect computer accessories and home theater equipment from power-related damage and performance problems. These line conditioners also extend the useful life of connected equipment by providing optimum voltage conditions
-
Supplier: L-com, Inc.
Description: Tripp Lite's Desktop Tower series of line conditioners protect computer accessories and home theater equipment from power-related damage and performance problems. These line conditioners also extend the useful life of connected equipment by providing optimum voltage conditions
-
Supplier: PCB Piezotronics, Inc.
Description: 2-channel, voltage inputs, USB-powered, sensor signal conditioner with USB digital output (24-bit A/D)
-
Supplier: Knick Interface LLC
Description: Loop-powered universal isolator, two-channel Inputs: (2x) 0/4...20 mA Outputs: (2x) 0/4...20 mA Continuous isolation (working voltage): 600 V AC/DC Test voltage 54 kV AC Functional safety: up to SIL 3
- Signal Conditioning: Signal Isolator
-
Supplier: Radwell International
Description: SIGNAL CONDITIONER, SMART AC-LVDT, LOOP POWERED, 30-530MV/V, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: S. Himmelstein & Company
Description: and 12V sensor power real-time cross channel calculations RS232/422/485 serial communications Details This is a full featured frequency conditioner/readout; the Model 722+ handles two frequency generating inputs. It provides fast, accurate data for each channel. Built-in are 20 useful
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- Features: Frequency Input
Find Suppliers by Category Top
Featured Products Top
-
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
Reliable Performance and Applicability Designed with galvanic isolation between input, output, and power supply, the P27000 ensures signal integrity by protecting against electrical interference. This robust design offers continuous isolation up to 1000 V, both at the input and (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Vibration is one of the earliest signs of failure in industrial equipment. A single defect appearing in spindles, shafts, bearing or gearboxes can degrade process quality, increase power consumption, or even generate a failure causing costly equipment downtime. Condition Based Monitoring (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
Having an active predictive maintenance campaign in place for large rotating equipment can be a key strategy for maximizing process uptime. With the advent of Industry 4.0, condition monitoring programs that employ the collection and analysis of temperature and vibration data have become more (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Delivering accurate steam flow measurement in a space-saver design, the V-Cone Steam Flow Meter from McCrometer is ideal for Campus District Energy Facilities and eliminates many of the common equipment layout problems associated with steam processes in HVAC and Electric Power Co (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Equipment The relay can be evaluated for switching functions in: Battery energy-storage systems Industrial charging equipment Photovoltaic power-conditioning equipment DC power converters and distribution assemblies Uninterruptible (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
oil from demanding environments, such as shallow oil sands deposits and other challenging formations. Featuring unique differential pressure (dP) technology, McCrometer's self-conditioning V-Cone Flow Meter provides superior flow measurement accuracy and repeatability over a broad flow range (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ability to self-condition flow, the V-Cone Subsea Flow Meter is a real space-saver, eliminating the need for long up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Low-cost quasi-resonant dc-dc converter for fuel cells with enhanced efficiency
To accommodate the low dc voltage of fuel cells (22 ~ 50V) to the required split 120V/ 240V single phase ac voltage, a typical fuel cell based power conditioner has two parts; dc/dc converter and dc/ac inverter, while a battery/ultra capacitor is…
-
A new soft switching direct converter for residential fuel cell power system
To accommodate the low dc voltage of fuel cells (42 ~ 60V) to the required split 120V/ 240V single phase ac voltage, a typical fuel cell based power conditioner has two parts; variable low dc -to- fixed high dc converter and dc/ac…
-
CR4 - Thread: How to Coverter from 110v 60Hz to 240v 50Hz
I have an air conditioner which is operate at 240V 50Hz 2.5HP single phase,now i want to install at my fishing yatch which power supply is 110v 60Hz. .... I brought an step up transformer 110v 50Hz to 240v 50Hz at transformer shop with the size…
-
Quasi-Resonant DC/DC Converter for High Power Fuel Cells Systems
50V) to the required split 120V/ 240V single continuous replenishment of the reactants consumed; i.e. it. .... phase ac voltage, a typical fuel cell based power conditioner produces electricity from an external fuel supply as opposed to .
-
FUEL TRANSFORMER SOLID OXIDE FUEL CELL
This strategy is applicable to split-phase (120V/ 240V ) stand-alone systems though single-phase and grid .... A schematic diagram of a printed circuit controller for SOFC power conditioner firmware development has been completed.
-
CR4 - Thread: Working a PC on a single phase
"My computer is a common 1.5Mhz Pentium-4 that runs on a 240v input at its power box". .... when you have high drain items like large water heaters, electric ovens, air conditioners etc the bring…
-
CR4 - Thread: grounding & earthing?
Look at the power pole and most, where there is a transformer providing service 110/220V for an .... A double breaker (NOT two singles taped together!) across both the bars gives the 220V- 240V for the stove/heater/air conditioner /dryer/well pump etc.
-
voltage regulator - offers from voltage regulator manufacturers, suppliers, exporters & wholesalers
Manufacturer : AC Power Corp. .... [ Related Keywords : Line Conditioner , Voltage Regulator, Stabilizer ]. .... Sell TSD servo ac 240v digital dispaly avr 5kva voltage regulator .
-
what are options when ground wire is not there - Self Help Forums
With regard to air conditioner (I'll be using a 120v model), this 240v outlet is not on a dedicated circuit. .... Kitchens are power hungry areas so connecting to those circuits with an a/c wouldn't be appropriate or…
-
air pump - offers from air pump manufacturers, suppliers, exporters & wholesalers
The good quality evaporative air cooler/water air cooler/air cooler/portable air cooler Power saving Environmental ... .... [ Related Categories : General Industrial Equipment, Air Conditioners ]. .... Electric balloon pump Pressure:2psi Voltage:110-220v/220v- 240v Materail:ABS Product Size:200*130*160mm ...
Indicates content that may require registration and/or purchase.