-
Supplier: Marposs Corp
Description: speed data acquisition and sampling data signals, data synchronization and 24Vdc power supply are channeled through an internal Ethernet connection for maximum efficiency All modules are synchronized, for even the most demanding dynamic measurements, including management
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- Resolution: 24 bits
- Form Factor: DIN Rail
-
Supplier: Elsys AG
Description: The TraNET PPC is a powerful and portable data acquisition instruments and Transient Recorders for many different applications. Key Capabilities: Portable turnkey Data Acquisition System LCD Size: 17” Up to 24-channels SE, Remote control over TCP/IP protocol
- Analog Input Channels: 24 #
- Sampling Frequency: 240,000 kHz
- Resolution: 16 bits
- RAM / On-board Memory: 2,000 MB
-
Description: SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test
- Analog Input Channels: 3 #
- Digital I/O Channels: 0 #
- Sampling Frequency: 900 kHz
- Resolution: 16 bits
-
-
Supplier: CAS DataLoggers
Description: The Delphin Expert Transient ET-8 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: tablet. Through management app, it is possible to operate planning and local management of the instrument through Bluetooth connection or GPRS / Ethernet remote connection. DL8M data acquisition platform is characterized by: High resolution: 24 bit resolution and high
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: AMETEK Programmable Power
Description: Supports quarter-bridge (120, 350Oor user defined), half-bridge or full-bridge 24-bit ADCs, sampling rates up to 25 kSa/s Built in programmable differential excitation -8V to 8V Built in selectable bridge completion Configure signal conditioning excitation and bridge completion on a
- Analog Input Channels: 48 #
- Features: DC Voltage Input, Data Acquisition Instrument / System
-
Supplier: CAS DataLoggers
Description: Data then undergoes direct scaling and linearization. Conversions from mA to bar or ml/min take place directly within the ProfiMessage data acquisition system. High measurement precision is achieved through the use of 24-bit resolution Sigma-Delta converters
- Analog Input Channels: 15 #
- Sampling Frequency: 160 kHz
- Resolution: 24 bits
- Transmission Rate: 1,000 kbps
-
Supplier: ACCES I/O Products, Inc.
Description: connectors. 8 Differential Analog Inputs, 12-bit Resolution for sensor or voltage monitoring 4 Analog Outputs, 12-bit Resolution 24 lines of Digital I/O 3 Counter timers, 16-bit Existing Configuration 3 Built upon Existing Configuration 2 plus the Specifications of our
-
Supplier: Measurement Computing
Description: USB or Ethernet data acquisition (DAQ) system with 32 thermocouple inputs (expandable to 64), 24-bit resolution, up to 3 S/s/ch sample rate, eight digital inputs, and 32 digital outputs/alarms. KEY HIGHLIGHTS The TC-32 data acquisition (DAQ)
- Analog Input Channels: 32 #
- Digital I/O Channels: 40 #
- Sampling Frequency: 0.003 kHz
- Resolution: 24 bits
-
Supplier: OMEGA Engineering, Inc.
Description: begin acquiring, viewing and storing data is included with the OMB-DAQ-3000 Series, including comprehensive software support. The OMB-DAQ-3000 features a 16-bit/1-MHz A/D converter, 16 analog input channels user-expandable to 64, up to four 16-bit/1-MHz analog outputs, 24
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Remote Intelligent Data Acquisition and Control System Distributed Input/Output is commonly used to reduce installation cost, " home-run" wiring, and potential noise interference. REMOTE ACCES pods installed in RIDACS systems let you install interfaces and control outputs
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: ACCES I/O Products, Inc.
Description: Data stored in RAM can be accessed at the convenience of the computer All communication is ASCII-based command/response protocol at rates up to 28.8Kbaud Industry-standard 8051 compatible microcontroller APPLICATIONS Remote Data Acquisition Supervisory Control Building
- Analog Input Channels: 8 #
- Resolution: 12 bits
- User Interface: Computer Programmable
- Features: Data Acquisition Instrument / System, I/O Module, Other, Stand Alone
-
Supplier: ACCES I/O Products, Inc.
Description: 3V/5V flat panels via 24-bit TFT LCD interface. Standard Configuration 1A Built upon our standard configuration. This system adds up to 6 channels of 16-bit LVDT/RVDT signal conditioning, 16 analog inputs and 8 analog outputs with 12-bit, 100KHz conversions, 48
-
Supplier: Prosig USA, Inc.
Description: The Prosig P8012 data acquisition system can hold up to 3 cards giving up to 24 analog input channels. The chassis is rugged and portable making it ideal for mobile data acquisition of all kinds. Holds up to 3 cards Configurable channel options (more) Up to
- Features: Data Acquisition Instrument / System
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom
- Digital I/O Channels: 24 #
- Operating Temperature: -40 to 185 F
- Features: Analog-to-Digital Converter, DC Current Input, DC Voltage Input, Digital-to-Analog Converter
- Isolation: Channel-to-Channel Isolation
-
Supplier: Prosig USA, Inc.
Description: DATS NVH software, the Pro system adds the Hammer Impact, Psychoacoustics and Structural Animation packages. System includes... - P8020 16-channel data acquisition system - CAN-bus input - DATS Toolbox software - DATS NVH software package - DATS Hammer Impact
- Features: Data Acquisition Instrument / System
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 781834-LTC1283ACN#PBF Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±3.3V, 3 V ~ 3.6 V
- Sample Rate: 15 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 781836-LTC1289CCN#PBF Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±3.3V Data
- Sample Rate: 25 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Package Type: DIP
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: The CellMite® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The
- Analog Input Channels: 4 #
- Resolution: 24 bits
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: Prosig USA, Inc.
Description: The Acoustic system combines a high quality P8004 measurement system with the rich functionality of the DATS Acoustic software package. The Prosig P8004 is an ultra-portable, high quality, 24-bit data acquisition system. It is compact, rugged and has
- Features: Data Acquisition Instrument / System
-
Supplier: Prosig USA, Inc.
Description: The Prosig Modal Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze frequency response data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds
- Features: Data Acquisition Instrument / System
-
Supplier: Measurement Computing
Description: USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS The USB-2404 Series of isolated USB data acquisition (DAQ)
- Analog Input Channels: 4 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
- Operating Temperature: 32 to 140 F
-
Supplier: AMETEK Programmable Power
Description: First integrated data acquisition instrument to support IEPE, charge, and voltage inputs 625 kSa/s/channel, 24-Bit ADC, 4-Channel Flexible analog and user defined digital filter combinations True differential inputs with 25 V Isolation Exceptional noise immunity Highest
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: Measurement Computing
Description: USB-based ±10 V, 24-bit simultaneous sampling analog input device. KEY HIGHLIGHTS The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input and multiple sensor support for measuring thermocouples, RTDs, resistance, and
- Analog Input Channels: 4 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
- Operating Temperature: 32 to 140 F
-
Supplier: TOP-electronics USA
Description: Fully USB 2.0 compatible Support of all USB modes (Control, Bulk, Interrupt, Isochronous) USB Redirector implemented as a Windows kernel-mode driver XP/2003/Vista/2008/7/2008R2/8/2012/8.1/2012R2/10 incl. Server-, 64-bit editions and virtual systems Communication even without user login
- Features: Data Acquisition Instrument / System
-
Supplier: D-TACQ Solutions
Description: ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to
- Analog Input Channels: 64 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 128 kHz
- Resolution: 24 bits
-
Supplier: Crystal Instruments
Description: Highlights •Highly modular, distributed, networkable dynamic measurement system • 4 - 1024 input channels •Time synchronization accuracy up to 100 ns for all channels •PC Tethered mode or standalone Black Box mode •All input channels sampled simultaneously up to 102.4 kHz
- Analog Input Channels: 8 #
- Sampling Frequency: 102.4 kHz
- Features: AC Voltage Input, Application Software Included, DC Current Input, Data Acquisition Instrument / System
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular, Weather / Meteorology
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ADC 24BIT SAR 16MSOP Product overview: LTC2380IMS-24#TRPBF from Analog Devices Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and
- Pin Count: 16
- Resolution: 24 bits
- Power Dissipation: 28 milliwatts
- Input Voltage Range (Vpp): 1.71 to 5.25 volts
-
Supplier: CAS DataLoggers
Description: Delphin LogMessage LM5000 Data Logger devices are specifically designed as universal data loggers. Product Highlights Reliable data logger including potential isolation 16 Universal analog inputs for thermocouples, RTDs, mV or mA signals High-precision differential inputs with
- Analog Input Channels: 16 #
- Sampling Frequency: 0.08 kHz
- Resolution: 24 bits
- Data Storage: 15,500 MB
-
Supplier: ValueTronics International, Inc.
Description: The 2700 is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and
- Data Acquisition: Datalogger / Recorder
-
Supplier: ADLINK Technology Inc.
Description: The PCI-9524 is a robust, multi-purpose module designed for turnkey material test systems (MTS). Equipped with four strain gauge-based transducer input channels, four general purpose analog input channels, and a 3-axis motion controller, the PCI-9524 delivers a complete hardware solution for
- Sampling Frequency: 30 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
-
Supplier: Kistler Group
Description: Measurement module (DAQ) for piezoelectric sensors (charge amplifier). Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 100 kSps sampling rate per channel, 24 Bit
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Features: Charge Input, Data Acquisition Instrument / System, Other
-
Data Acquisition Systems and Instruments - Portable Universal Input Data Logger -- Grant SQ2040-4F16Supplier: CAS DataLoggers
Description: High performance data loggers for demanding applications Up to 100 readings per second on 4 channels Four 24-bit A to D converters In built Ethernet connectivity 4 pulse rate / counter inputs (2 at up to 64kHz, 2 at up to 100Hz) Fully configurable via the integrated keypad
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: Kistler Group
Description: Measurement module (DAQ) for IEPE sensors (Piezotron) and voltage. Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 100 kSps sampling rate per channel, 24 Bit resolution
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Accuracy: 0.01 % FS
Find Suppliers by Category Top
Featured Products Top
-
High-performance data acquisition systems require accurate signal conversion with a combination of high resolution and high-speed processing. Traditional ADCs may not provide the dynamic range and precision needed for (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
Voltage Output models are used to drive valves, perform other crucial process operations, and provide up to eight channels of 300Vrms channel-to-channel isolated output which can be independently configured Discrete Input/Output Data Acquisition Components: Provide five channels of input and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. The systems can measure 14 cell voltages and a combination of six temperatures or system voltage measurements with fully redundant (read more)
Browse Data Acquisition Datasheets for DigiKey -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
easily configure, test, and monitor CAN bus connections directly within ibaPDA. The intuitive interface displays connection status, error counts, and message activity, while powerful configuration tools allow users to define and analyze analog and digital signals by CAN ID, address, and bit length. This new interface ensures long-term compatibility for CAN-based data acquisition across automotive and industrial automation systems. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
-to-end solution, from precise data acquisition to web-based analysis. The ibaM-4AI-IEPE module serves as a compact input device for the accurate measurement of mechanical vibrations. It features four galvanically isolated analog inputs, which can be used as IEPE, AC, or DC inputs. The module records (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Using the ibaPADU (Parallel Analog Digital Unit) device family, analog and digital signals can be acquired and recorded with high precision by the data acquisition system ibaPDA. Fast and synchronous sampling of all signals allows detailed analyzing of all processes. (read more)
Browse Data Input Modules Datasheets for iba America LLC -
. Data is acquired with 24-bit resolution and a sampling rate of up to 500 kHz, making it perfectly suited for detailed analyses of grid voltages, power quality phenomena, or the monitoring of sensitive system components. The module integrates seamlessly into existing (read more)
Browse I/O Modules and Instruments Datasheets for iba America LLC -
Adaptive matrix control for complex test environments High-speed 24-bit acquisition with 204.8 kHz simultaneous sampling Automatic test reporting and comprehensive safety protection Designed (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
The EX1402 adds isolation and high-speed measurement capability to the popular EX1400 Series of instruments, an advanced, full-featured data acquisition family designed to acquire precision data from voltage sensors. The EX1402 delivers accurate and highly repeatable voltage measurements (read more)
Browse Signal Isolators Datasheets for AMETEK Programmable Power
More Information Top
-
South Pacific mantle plumes imaged by seismic observation on islands and seafloor
The PLUME seismic system was equipped with an STS-2 broadband seismometer and a 24 bit data acquisition system that continuously recorded data at a sampling rate of 40 Hz.
-
High Dynamic Range - Fact or Fiction?
…input signal is always smaller than +/- 158.49 mV (corresponding to -36dB relative to full scale) then it never uses the gain-less ADC, so in this case the system has no advantage over other similar 24bit data acquisition systems .
-
A review of the seismicity and seismotectonics of Delhi and adjoining areas
The field stations are equipped with short period seismometer (S-13, natural frequency 1 Hz), 24 bit Data Acquisition System (DAS), GPS and VSATcommunication equipments.
-
Estimation of the distribution of intramuscular current during electrical stimulation of the quadriceps muscle
5,000 samples/s on a Biopac 24 bit data acquisition system (MP 150 Biopac Corp.
-
Shear wave speed structure beneath the South Pacific superswell using broadband data from ocean floor and islands
The BBOBS stations were equipped with the Guralp CMG- 3T/EBB sensors which have a flat velocity response in period from 0.02 to 360 seconds and a 24 bit data acqui- sition system .
-
A New Prototype of a Remote Station for the Monitoring of Geoelectrical Parameters in Seismic Active Areas
The new instrument is based on a 24 bit data acquisition system , and upon an electrode array that is capable of recording electromagnetic transi- ent signals.
-
Low frequency magnetic field suppression in an atomic spin co-magnetometer with a large electron magnetic field
About 900 s output signal was acquired by using a National Instrument (NI) 24 bit data acquire sys- tem .
-
The Chest is a Significant Collector of Ambient Noise in Heart Sound Recordings
The sounds were recorded using a 24 bit data acquisition system dedicated to recordings of heart sounds[16].
-
The Anti-Interference Design against Power Frequency in Multiplex High-Precision Data Acquisition System
In this paper, the advanced high-precision Σ-ΔA/D converter was introduced to be the front end of the 24bits data acquisition system and the π-type RC filter and Sinc3-type FIR notch filter were applied to restrain the…
-
Non-stationary condition torsional vibration monitoring using induction machine electromagnetic torque estimation
For this experimental set-up, two differential voltage and two current sensors are connected to induction machine terminals and then they are linked to an external 24bit data acquisition system with an integrated anti-aliasing low-pass filter (Fig. 4) which…
Indicates content that may require registration and/or purchase.