-
Supplier: Quarktwin Technology Ltd.
Description: Shift Shift Register 1 Element 8 Bit 24-CDIP
- Operating Temperature: -55 to 125 C
- Package Type: DIP
- Features: Other
- Register Type: Universal Shift Register
-
Supplier: DigiKey
Description: Shift Register, Bidirectional 1 Element 8 Bit 24-PDIP
- Operating Temperature: -55 to 125 C
- Shift Direction: Bidirectional
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC 8-BIT SHIFT REGISTER 24-SOIC
- Pin Count: 24
- Number of Bits (Stages): 8
- Propagation Delay: 125 ns
- Operating Temperature: -40 to 125 C
-
-
Supplier: Lingto Electronic Limited
Description: IC REGISTER DIAGNOST 8BIT 24-DIP
- Number of Bits (Stages): 8
- Register Type: Universal Shift Register
-
Supplier: Newark, An Avnet Company
Description: SHIFT REGISTER, 16-BIT, TSSOP-24; Logic Family / Base Number:-; Shift Register Function:Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2.5V; RoHS Compliant:
-
Supplier: Texas Instruments
Description: 16-Bit Shift Registers 24-CDIP -55 to 125
- Clock (Shift) Frequency: 35 MHz
- Propagation Delay: 40 ns
- Operating Current: 80 mA
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: 16-BIT SHIFT REGISTERS 24-CDIP -
- Operating Temperature: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SHIFT REGISTER, 16BIT, SISO, TSSOP-24; Logic Family / Base Number:PCA9703; Shift Register Function:Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply VoltageRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SHIFT REGISTER, 8BIT, SOIC-24; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Counter Shift Registers 24-Bit Serial to Parallel Convertr
-
Supplier: Newark, An Avnet Company
Description: GPI SHIFT REGISTER, 16 BIT, TSSOP-24, FULL REEL; Logic Family / Base Number:-; Shift Register Function:Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:TSSOP; No. of Pins:24Pins RoHS Compliant: Yes
-
Description: IC REGISTER SHIFT 16BIT 24-DIP
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Texas Instruments
Description: 8-Bit Shift Register 24-SOIC -40 to 125
- Features: Other, RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: 16-BIT SHIFT REGISTERS 24-CDIP
- Features: Other
-
Supplier: Texas Instruments
Description: 8-Bit Shift Register 24-SOIC -40 to 125
- Features: Other, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 904829-100336SC Operating Temperature Range: -40°C ~ 85°C Features: Shift Shift Register 1 Element 4 Bit 24-SOP Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status:
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOIC, SOP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1040212-74F676SC Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74F Package: Tube Standard Package: 900 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Parallel or Serial to Serial Number of
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 16
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Nexperia B.V.
Description: The 74LVC8T595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. Data is shifted on the positive-going transitions of the SHCP input.
- Operating Temperature: 125 C
- Output Characteristics: 3-State Output
- Features: ESD Protection, Other
- Register Type: Serial In / Serial Out
-
Supplier: Texas Instruments
Description: 8-Bit Multi-Level Pipeline Register 24-CDIP -55 to 125
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Registers 24-48-Bit Registered Buffer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 24MHz, 5V, SOIC, Shift Registers. This listing supports
- Propagation Delay: 25 ns
- Operating Temperature: -40 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 16BIT, SOIC, Shift Registers. This listing supports clearer product discovery for
- Propagation Delay: 13.5 ns
- Operating Temperature: 0 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 16BIT, DIP, Shift Registers. This listing supports clearer product discovery for
- Propagation Delay: 13.5 ns
- Operating Temperature: 0 C
- IC Package Type: Other
-
Supplier: Rochester Electronics
Description: Pipeline Register, 8-Bit, CMOS, PDIP24
- Package Type: DIP
- Features: Other
- Logic Family: Standard CMOS / CMOS 4000
-
Supplier: DigiKey
Description: Shift Register File 2 Element 4 Bit 24-SOIC
- Operating Ambient Temperature: 0 to 70 C
- Features: Other
- Package Type: SOIC
-
Supplier: Quarktwin Technology Ltd.
Description: Shift Register File 1 Element 4 Bit 24-CDIP
- IC Package Type: DIP, Other
-
Supplier: Radwell International
Description: 16BIT SHIFT REGISTER, LATCH AND CONCTANT CURRENT DRIVER,SDIP24. FREE 2 YEAR RADWELL WARRANTY
- Gate Type: AND, Buffer / Driver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Shift Registers. This listing supports clearer
- Propagation Delay: 14 ns
- Operating Temperature: -40 C
- IC Package Type: Other
-
Supplier: Cirrus Logic, Inc.
Description: members have four pseudo-differential analog input channels. The CS5505/07 family provides a 16-bit output word. The CS5506/08 provides a 20-bit output word. The CS5505/06/07/08 family samples upon command up to 100 output updates per second. The on-chip digital filter offers superior
- Resolution: 16 bits
- Package Type: SOIC
- ADC Type: Sigma-Delta
-
Supplier: Microchip Technology, Inc.
Description: architecture C compiler optimized instruction set 16-bit-wide data path, 24-bit-wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 71 base instructions, mostly one word/one cycle Sixteen 16-bit
- Clock Speed: 80 MHz
- Internal RAM Size: 1 KB
- Internal ROM Size: 12 KB
- Number of Timers: 3
-
Supplier: Microchip Technology, Inc.
Description: shifted into a 24bit shift register that can then be retained in a 24bit latch. To reduce any possible clock feed through noise, the latch enable bar should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS
- Features: Other
- Switch Type: SPST
-
Supplier: Microchip Technology, Inc.
Description: shifted into a 24-bit shift register that can then be retained in a 24-bit latch. To reduce any possible clock feed through noise, the latch enable (LE) should be left high until all bits are clocked in. Data are clocked in during the rising edge of
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 047424-SY100S336FC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Counter/Shift Register Number of Bits: 4 Supply Voltage: 4.2 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range -
- Operating Temperature: 0 to 85 C
- IC Package Type: Other
-
Supplier: Richardson RFPD
Description: amplifiers.Each DAC has its own DAC register that holds its output state. These DAC registers are updated from an internal serial-to-parallel shift register that is loaded from a standard 3-wire serial input digital interface. Twelve data bits make up the data word
- Resolution: 8 bits
-
Supplier: Win Source Electronics
Description: Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 45 ns Logic Function: Shift Register Max Operating Temperature: 125 °C
Find Suppliers by Category Top
Featured Products Top
-
execution becomes abnormal. The processor also includes a 24-bit SysTick timer for operating-system ticks, delays, and periodic software tasks. Clock, Reset and Power Management The MCU operates from a 2.0 V to 3.6 V (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
architecture, this FPGA enables dual 5-LUT output mode, supporting multifunctional roles such as distributed RAM or shift registers, maximizing resource reuse in compact designs. Its configurable on-chip memory with dual-port operation, optional ECC, byte (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
but also versatile and user-friendly: Wide Range of Bit Rates and Bandwidths: The BERT unit caters to a broad spectrum of bit rates, ranging from 24.3 Gbit/s to 28.2 Gbit/s in the standard configuration. Additionally, with optional upgrades, it can support bit rates as low as 9.5 Gbit (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
bits, 97.2 dB signal-to-noise ratio (SNR), and 111.4 dB dynamic range make the AD4854 an ideal choice for applications requiring high accuracy, throughput, and precision in a compact footprint. Enabling 24-bit oversampling offers further SNR and dynamic range improvements. Optional per (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
protected radiation rooms, where they are bombarded with Gamma rays. The environment is deadly to humans. Before personnel can enter the room to handle the sterilized equipment, all of the radioactive isotopes are lowered into a 24 foot bath of chilled water. This effectively shields the (read more)
Browse Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
transmission over 95% with a fully blocked configuration requiring OD4, OD5, or greater level of blocking over 200–1200nm and longer. All thin-film filters exhibit a shift in the wavelength of the pass band dependent on the angle of incidence. The net effect of greater cone angle (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/35398/31305705-MIT.pdf?sequence=2
This block simply shifts bits through the 24 bit shift register and compares the bits to a hardwired AlAlA2 pattern in the decoding section.
-
An ETL gate array implementation of a 2.5 Gb/s, 48-bit wide, channel programmable demultiplexer for fiber optic data transmission
CK drives a fanout of 10 differential receivers with the signal CK1 having 2 receivers in series driving the top 24 bit shift registerand the signal CK2 driving the bottom 24 bit shift register .
-
The multifunction photoelectric photometer of Torino Observatory
counter is connected to a buffer memory made by a parallel in-serial out 24 bit shift register to store the start time and to transfer data to the computer.
-
A synchronization system of very low-frequency interferometers
The necessity of increasing the code combination length is due to the presence of a 24 bit shift register in the DAC of this .
-
Optoelectronic hybrid microscheme for synthetic aperture radar signal processing
There are three serial 24 bits shift registers connected in such manner, that every of the 64 lower bit owtput wires are connected with the anode of one LED strip.
-
X-Band transmit/receive module MMIC chip-set based on emerging GaN and SiGe technologies
Said digital circuitry consists of an input level translator, to allow level translation from standard TTL levels to 2.5V CMOS standard, a 24 bit shift registers , a 24 bit hold register and a 24 bit 2:1 multiplexer: this structure permits …
-
A mixed-signal X-band SiGe multi-function control MMIC for phased array radar applications
The digital circuitry consists of an input level translator, a 24 bit shift registers , a 24 bit hold register and a 24 bit 2:1 multiplexer: this structure allows to load two different control words and to select them with an external …
-
A Lower Power Up-conversion Frequency Synthesizer for AM/FM/WB/SW Applications
The N counter is programmed with 14 bits from a 24 bit shift register /latch.
-
An experimental TDMA indoor radio communications system using slow frequency hopping and coding
Within this circuit, the detected data stream is passed through a 24 bit shift register attached to a correlator.
-
A computerized remote control for an implanted urinary prosthesis
For that purpose, we use a custom VLSI chip the SHCOM [4] which is composed of three 8 bits words data registers and 24 bits shift register to perform a serial data conversion and the Manchester encoding at a 300 kHz clock …
Indicates content that may require registration and/or purchase.