Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ACE Antenna Company
Description: The 24 GHz Radar, used for short/middle range radars, is being used to detect blind spots and for traffic congestion, and its technology and product is a high-value added automobile safety device relying solely on foreign products. Also, 26GHz radar antennas as
-
Supplier: Infineon Technologies AG
Description: XENSIV™ 24 GHz pulsed Doppler radar sensor The BGT24ATR22 is a Monolithic Microwave Integrated Circuit (MMIC) for 24 GHz radar applications. It provides building blocks for analog signal generation and reception, operating in the frequency range from
- Operating Temperature: -40 to 105 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: lead-tip-inspection (LTI) feature Applications 24 GHz radar system Automotive radar systems
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Infineon Technologies AG
Description: lead-tip-inspection (LTI) feature Applications 24 GHz radar system Automotive radar systems
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: The BGT24LTR22 is a low power, low noise multichannel Silicon Germanium transceiver MMIC for 24GHz radar applications. It provides building blocks for analog signal generation and reception, operating in the frequency range from 24.0 GHz up to 24.25 GHz. The device
- Input (Supply) Voltage: 1.5 volts
- Operating Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Accuris
Description: Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Radio Equipment to Be Used in the 24 GHz Band; System Reference Document for Automotive Collision Warning Short Range Radar
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF AMP RADAR 5GHZ-20GHZ 8QFN Product overview: AVA-24A+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Supply Voltage (VS): 5 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: LufftUSA
Description: Description: Country version: EU, USA and Canada Supplementary description: The speed rate of drops is registered with a 24 GHz doppler radar system. By comparison between the speed rate and the size of drops, the quantity of rain or its intensity will be registered. The
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Rain/Snow Fall
- Mounting Type: Pole-mounted (Typically via clamps)
- Device Classification: Sensor Only
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
- Power Rating: 2 watts
- VSWR: 1.2 :1
- Frequency Range: 0 to 50,000 MHz
- Connector Type: 2.4 mm
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
- Power Rating: 5 watts
- VSWR: 1.3 :1
- Frequency Range: 0 to 50,000 MHz
- Connector Type: 2.4 mm
-
Supplier: KROHNE Messtechnik
Description: Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic
- Measuring Range: 0 to 3,937.01 inch
- Maximum Operating Pressure: 232 psi
- Material Temperature Range: -58 to 266 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: ZTS Technologies Co., Ltd
Description: is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space
- Frequency Range: 26,300 to 40,000 MHz
- Maximum Input Power: 40 dBm
- VSWR: 1.2 :1
- Adapter Connector Type: 2.4 mm
-
Supplier: ZTS Technologies Co., Ltd
Description: is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space
- Frequency Range: 21,700 to 33,000 MHz
- Maximum Input Power: 40 dBm
- VSWR: 1.2 :1
- Adapter Connector Type: 2.4 mm
-
Supplier: Integra Technologies, Inc.
Description: Metallization System: Chip - Wire Bond - Package ■ Package Size: W=0.953″(24.21mm), L=0.685″(17.40mm) ■ 100% High Power RF Tested in 50Ω RF Test Fixture
- Power Gain: 13 dB
- Output Power: 120 watts
- Operating Frequency: 2,700 to 3,100 MHz
- Features: MOSFET RF Transistors, Other, Power BJT Transistors
-
Supplier: Qorvo
Description: Qorvo QPA4536 is a K-Band Power Amplifier with integrated power detector. The QPA4536 operates from 24.2 - 26.5 GHz and is designed using Qorvo's power pHEMT production process. The QPA4536 typically provides 33 dBm of saturated output power, and 31.5 dBm output power at 1dB gain
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC AMP RADAR 17GHZ-27GHZ 24CQFN Product overview: HMC997LC4 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Supply Voltage (VS): 5 volts
- Operating Temperature: -40 C
- Pin Count: 24
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC AMP RADAR 8GHZ-16GHZ 24CSMT Product overview: HMC6380LC4BTR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Supply Voltage (VS): 5 volts
- Operating Temperature: -40 C
- Pin Count: 24
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF AMP RADAR 5GHZ-12GHZ 24QFN Product overview: HMC996LP4ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Supply Voltage (VS): 5.5 volts
- Operating Temperature: -40 C
- Pin Count: 24
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's QPA0524 is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA0524 targets the 24.25-26.5 GHz for 5G and Satcom band. It provides 400 mW linear power with ACPR of -30 dBc at 802.11ac 160MHz MSC9.
-
Supplier: Qorvo
Description: Qorvo's CMD326 is a wideband GaAs MMIC low phase noise amplifier ideally suited for military, space, and communications systems. At 10 GHz, the device delivers 14.4 dB of gain, has a saturated output power of +24.4 dBm, and has a noise figure of 3.5 dB. Also, with an input
- Frequency Range: 18,000 MHz
- Minimum Gain: 14.4 dB
- Maximum Gain: 14.4 dB
- Nominal Operating Current: 0.18 amps
-
Supplier: Qorvo
Description: 15 mm bolt-down package with a Cu base for superior thermal management. Both RF ports (RF input internally DC blocked) are matched to 50 ohms allowing for simple system integration. The TGA2238-CP is ideally suited for both military and commercial x-band radar systems and data
- Frequency Range: 8,000 to 11,000 MHz
- Minimum Gain: 28 dB
- Maximum Gain: 28 dB
- Amplifier Type: Power Amplifier
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 862689-AVA-24A+ Features: RF Amplifier IC Radar, DBS 5GHz ~ 20GHz 8-QFN (3x3) Package: Reel - TR Package: 8-VQFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 8-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Applications: Terrestrial RF/Microwave Systems
-
Supplier: SV Microwave, Inc.
Description: have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with
- Connectors: SMA
-
Supplier: Custom MMIC
Description: The CMD163 is a high dynamic range GaAs MMIC low noise amplifier ideally suited for military, space and communications systems where small size and high linearity are critical design requirements. The device is optimized for 21 GHz and delivers greater than 24 dB of gain with a
- Frequency Range: 17,000 to 27,000 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Output Power( P1dB): 19.000000000000004 dBm
-
Supplier: QuinStar Technology, Inc.
Description: multiplier housing enables I/O ports of SMA (DC-26.5 GHz), 2.9 mm (DC-40 GHz) and 2.4 mm (DC-50 GHz) coaxial connectors and WR-42 through WR-10 waveguide sizes. These multipliers are useful as part of the LO chain of communication, radar and instrumentation
- Input Frequency Range: 8,000 to 110,000 MHz
- Output Power: 26.999999999999996 dBm
- Multiplying Factor: 2X, 3X, 4X
- Frequency Multiplier Type: Active
-
Supplier: Richardson RFPD
Description: The CHA4396-QDG is a three-stage GaAs Medium Power Amplifier operating between 24 GHz and 30 GHz. This amplifier provides 22dBm maximum Output Power with 17% of Power Added Efficiency and 21dBm Output Power at 1dB gain compression. The circuit exhibits a typical small signal
- Frequency Range: 24,000 to 30,000 MHz
- Maximum Gain: 22 dB
- Output Power( P1dB): 21 dBm
- Minimum Operating Voltage: 4 volts
-
Supplier: KRYTAR, Inc.
Description: AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 109 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 18.5 GHz with a Frequency Response of ±0.3 dB to 12.4 GHz and ±0.6 dB
- Frequency Range: 10 to 18,500 MHz
- Connector Type: BNC
-
Supplier: KRYTAR, Inc.
Description: AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 209 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 18.5 GHz with a Frequency Response of ±0.3 dB to 12.4 GHz and ±0.6 dB
- Frequency Range: 100 to 18,500 MHz
- Connector Type: SMA
-
Supplier: KRYTAR, Inc.
Description: AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 109 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 18.5 GHz with a Frequency Response of ±0.3 dB to 12.4 GHz and ±0.6 dB
- Frequency Range: 10 to 18,500 MHz
- Connector Type: BNC
-
Supplier: KRYTAR, Inc.
Description: AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 203 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 40 GHz with a Frequency Response of ±0.5 dB to 20 GHz, ±0.8 dB to 26.5
- Frequency Range: 10 to 40,000 MHz
- Connector Type: SMA
-
Supplier: Microchip Technology, Inc.
Description: modulators, etc. where output powers are low and need to be increased to the 20dBm to 30dBm range. Additional Features High Gain Power Amplifiers to 65GHz 24 dBm and 30 dBm Saturated Output Power Variants @ 10 GHz. 26 dBm Saturated Output Power Variants @ 40 GHz. 15dB to 30dB
- Features: Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: high-end robots, rotating turrets on vehicles, remote control systems, radar antennas, medical systems, video surveillance systems, submarine operation systems to ensure national or international security systems, emergency lighting equipment, robots,
- Number of Circuits: 120
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: vehicles, high-end robots, rotating turrets on vehicles, remote control systems, radar antennas, medical systems, video surveillance systems, national security or international safety system subsea operation systems, emergency lighting equipment, robots,
- Number of Circuits: 84
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Custom MMIC
Description: General Description The XM-A5A6-0409D is a SP4T RF Switch (CMD203C4 from Custom MMIC) provided as a X-MWblock 0409 Drop-In Package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 3.0 dB and high isolation of 38 dB at 10 GHz. The switch also includes an on board
- Development Tool: Break Out Board
- Features: Other
- Supported System: RF
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: engineering vehicles Radar systems UAV technology Satellite communications Wind energy Our advantage: Product advantage: Our products convince by high performance, wear resistance and high material quality of the contacts, which leads to high plant availability, flexibility and an
Find Suppliers by Category Top
Featured Products Top
-
KRYTAR Announces New Compact, 2-Way Power Divider Covers 7 to 24 GHz KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
measurement applications within 2 to 50 GHz (S- through Q-Bands) including electronic warfare (EW), commercial wireless, 5G communications, SATCOM, radar, signal monitoring and measurement, antenna beam forming, electric vehicle (EV) systems, and EMC (electromagnetic compatibility) testing environments. For (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
coupling within a broadband frequency range of 10.0 to 46.0 GHz in a single, compact and lightweight package. In addition, Model 510046010 offers superior performance (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Overview This single-channel RF rotary joint (coaxial rotary coupler) is designed for seamless transmission of high-frequency signals between stationary and rotating parts of a system. It supports frequencies from DC to 40GHz, making it (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
KRYTAR announces the continued expansion of its line of directional couplers with the addition of a new model offering 30 dB of Coupling over the broadband frequency range of 10 to 50 GHz (X through Q-Bands), in a single, compact and lightweight package (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
GHz (K- through Ku-Bands), in a single, compact and lightweight package. KRYTAR’s new directional coupler, Model 184030, enhances the selection of multi (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
exhibit excellent coupling over the ultra-broadband frequency range of 2.0 to 40.0 GHz in a single, compact and lightweight package. The new directional coupler lends itself to wireless designs and many test and measurement applications within S through K-Bands. (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Microwave communication systems Radar and navigation equipment Satellite and aerospace electronics (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
-specific requirements: Your required frequency range depends entirely on the application. For example: Mobile communications: 700 MHz - 6 GHz Wi-Fi testing: 2.4 GHz and 5 GHz bands Automotive radar: 24 GHz, 77 GHz, 79 GHz Satellite communications (read more)
Browse RF Generators Datasheets for Uni-Trend US
Conduct Research Top
-
Automotive radar technology, market and test requirements
This white paper explains the basics of automotive radar, MIMO radar signal processing, applications and market trends. Test and measurement requirements for research and development, mandatory ETSI tests and production verification of automotive radar sensors in the 24 GHz, 77 GHz and 79 GHz
-
Microwave Office Enables First Pass Design Success for World's Only Pocket-Sized Sports Radar Gun
The Pocket Radar team set out to completely redesign the size and shape of traditional radar guns, opening a new market for a small, low-cost, accurate and convenient product. This required operation at 24 GHz using tiny, low-cost, off-the-shelf components and inexpensive substrates. The first
More Information Top
-
Microwave Circuits for 24 GHz Automotive Radar in Silicon-based Technologies
the corresponding measurement procedures for 24 GHz radar systems are defined in the ETSI standard EN 302 288-1 [8].
-
Infineon Introduces Single-Chip 24GHz Radar Solutions For Industrial And Commercial Sensor Systems
For energy efficient lighting, 24GHz Radar Systems are well-suited for adjusting the intensity level of street, industrial and office lighting by detecting moving objects or people in the designated area.
-
Noncontact heart rate measurement using a 24 GHz Doppler radar
The block diagram of the design of the 24 GHz radar system developed by the authors is shown in Figure 1.
-
Waveform Design and Diversity for Advanced Radar Systems
The tremendous progress in the development of 24 and 77 GHz radar sensors of the past years recently culminated in the presentation of a 24 GHz radar system on a single chip based on SiGe BiCMOS MMIC technology [5].
-
Advanced Microsystems for Automotive Applications 2003
Further the new 24GHz Radar system is an essential “building block” of the EU Project RESPONSE.
-
Application of state space frequency estimation techniques to radar systems
Our experimental setup consists of the 24 GHz radar system described in [7].
-
A High Precision 24 GHz FMCW-Radar using a Phase-Slope Signal Processing Algorithm
Reproducibility error of the 24 GHz radar system .
-
Target classification based on near-distance radar sensors
The target recognition technique has been integrated into two different 24 GHz radar systems .
-
Insight Weekly – 13th July 2015
Hella plans to introduce further updates in 2017 and 2018, adding a 24GHz radar system generation 4.0, followed by a 77GHz generation 5.0 that will provide functions in the front of the vehicle.
-
Hella introduces new driver assistance system
Hella plans to introduce further updates in 2017 and 2018, adding a 24GHz radar system generation 4.0, followed by a 77GHz generation 5.0 that will provide functions in the front of the vehicle.
Indicates content that may require registration and/or purchase.