Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Black Box
Description: The LGB424A is a gigabit Ethernet switch with 24 10/100/1000 Mbps RJ45 ports. The switch delivers line rate, non blocking throughput. This unmanaged switch is plug and play and does not require any configuration.
- Features: Switch
-
Supplier: Black Box
Description: The LGB524A is a gigabit Ethernet switch with 20 10/100/1000 Mbps RJ45 ports and and 4 dual media gigabit ports for RJ45 or SFP connections. This unmanaged switch is plug and play and does not require any configuration.
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: (PDU) with an Unmanaged 24-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution. Power Distribution Unit (PDU): 1.44kW 12A 120V Basic Power Distribution Unit 12 NEMA 5-15R AC outlets NEMA 5-15P input plug; 6 ft. line cord 12 Amps Unmanaged Ethernet
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Features: Switch
-
-
Supplier: Tripp Lite by Eaton
Description: The Gigabit Ethernet Network Switch has 24 RJ45 ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for true “plug and play” capability. Two Combo SFP ports can uplink to other switches using optical fiber.
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: Tripp Lite 24 Port Gigabit Ethernet Switch with 12 Outlet PDU 1U
-
Supplier: L-com, Inc.
Description: This NETGEAR 24-port Gigabit Ethernet Switch is high on value and capability. With 24 10/100/1000Mbps ports, each capable of powering 2000Mbps of data throughput in full-duplex mod, plus two optional fiber ports, the SWTC-GS724T provides a fast
- Number of Ports: 24 #
- Network Media: Fiber Optic
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP
- Number of Ports: 24 #
- Data Rate: 56 Gbps
- Features: Switch
-
Supplier: Brainboxes Limited
Description: Industrial 5 Port Gigabit unmanaged Ethernet switch. Galvanically Isolated Ethernet Ports capable of 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be
- Number of Ports: 5 #
- Data Rate: 0.01 to 1 Gbps
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: line cord 12 Amps Unmanaged Ethernet Switch: 24 RJ45 Gigabit Ethernet ports, 8 Ports PoE+ 8 PoE+ ports support up to 30W per port and a POE budget of 120W, to connect POE devices such as Wireless APs, IP Cameras, VoIP phones and more
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: ELMA Electronic Inc.
Description: assignment 802.1Q - port based, protocol based 802.1V, service VLANs 802.1ad, policy based VLANs Quality of Service engine Eight priority ques per port Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine L3 IP V4 and V6 routing engine 1K UC
- Number of Ports: 4
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: Data Connect Enterprise, Inc.
Description: ease of management with an easy to use Web-GUI. * 26-port managed Gigabit Ethernet switch * 24-Gigabit Ethernet ports and 2 SFP optical ports * Non-blocking, up to 52 Gbps switching capacity * Link aggregation, LLDP and LLDP.MED * 802.1Q tagged
- Number of Ports: 26 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Description: Gigabit switched quad port Enable-IT 850 Gigabit CPE units. The 8924 aggregates its upstream and downstream bandwidth through a pair dedicated Gigabit ports (dual copper or GBIC fiber modules) to your Ethernet switching equipment or routers. This 8924
- Number of Ports: 24 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP
- Number of Ports: 24 #
- Data Rate: 56 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: D-Link Systems, Inc.
Description: multiply bandwidth, boost response time, and satisfy heavy load demands. Increased Productivity The DES-1026G comes with 24 10/100 Mbps ports, allowing a small workgroup to flexibly integrate to Ethernet and Fast Ethernet. These intelligent ports detect the network
- Number of Ports: 24 #
- Data Rate: 8.8 Gbps
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH, MANAGED GIGABIT, RACK; No. of Ports:26Ports; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:RJ45 x 24, RJ45/SFP x 2; Network Speeds:10Mbps, 100Mbps, 1Gbps; Product Range:
-
Supplier: Black Box
Description: Capable Layer2+ switch offers 24 autosensing 100-/1000-Mbps RJ45 Ethernet ports, plus 2 dual-media ports, each of which consists of one 100-/1000-Mbps RJ45 port plus a 100-/1000-Mbps SFP port.
- Features: Switch
-
Supplier: Black Box
Description: This Layer 2 managed gigabit Ethernet switch includes (20) 100/1000-Mbps SFP (Small Form-Factor Pluggable) fiber ports and (4) dual-media 100/1000-Mbps RJ45/SFP ports.
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: The NG24 24-Port 10/100/1000 Mbps 1U Rack-Mount/Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD
- Form Factor: Desktop / Standalone, Rack Mount
- Features: Switch
-
Supplier: Brainboxes Limited
Description: Compact industrial 5 Port Gigabit Ethernet unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can
- Number of Ports: 5 #
- Data Rate: 0.01 to 1 Gbps
- Features: Switch
-
Description: First Slot I/O (XChange3031) Eight 10/100/1000BASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2 Four 10GBASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2's high-speed inserts One
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: Brainboxes Limited
Description: Compact industrial 5 port Gigabit Ethernet unmanaged switch. Galvanically Isolated Ethernet Ports. Automatic detection of data transmission speed: 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power
- Number of Ports: 5 #
- Data Rate: 0.01 to 1 Gbps
- Features: Switch
-
Supplier: Juniper Networks Inc.
Description: Power over Ethernet (PoE) or 802.3at PoE+. A 24-port 100BASE-FX/1000BASE-X SFP-based fiber configuration is available for gigabit aggregation in long-distance deployments. Available uplinks include 4-port 1GbE or 2-port 10GbE copper or fiber configurations,
- Number of Ports: 24 to 48 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DES-3200 Series are members of D-Link’s Layer 2 xStack Managed Switch family designed for the Metro ETTX, FTTX, and Enterprise market. The DES-3200 series offers 24 or 48 10/100Mbps Fast Ethernet Ports with available PoE, plus 2 combo Gigabit/SFP ports
- Number of Ports: 24 #
- Data Rate: 12.8 Gbps
- Features: Switch
-
Supplier: Supermicro Computer, Inc.
Description: features - the same as in the new Ethernet switch for the Supermicro SuperBlade® server systems. In addition to the 24 ports at 1-gigabit per second, the SSE-G24-TG4 offers up to four 10-gigabit per second "uplink ports". These uplink ports can be
- Features: Layer 3 Capable, Switch
-
Supplier: Newark, An Avnet Company
Description: 24 Port 10/1000 Gigabit Rack Mount Switch; No. of Ports:24Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:Desktop / Rack; Port Types:RJ45 x 24; Product Range:
-
Supplier: L-com, Inc.
Description: Power over Ethernet Plus (PoE+) at an affordable price. The GSW-2620HP is equipped with 24 10/100/1000BASE-T Gigabit Ethernet ports and 2 1000BASE-X SFP interfaces with inner power system. Its 24 Gigabit Ethernet ports are integrated
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 16/24 ports, dual media ports, enabling distance extension
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: ELMA Electronic Inc.
Description: Gigabit Ethernet Switch PICMG 2.16 or VITA 31.1 Model 6760 series 24 10/100/1000BT Ethernet Ports Switching capacity of 24M packets (16 ports) and 36M packets (24 ports) 8K MAC addresses Automatic or controlled learning and aging routing table
- Number of Ports: 16 to 24
- Protocol / Network: Gigabit Ethernet
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 24 ports, modem QoS, tagged VLAN, dual media port, full SNMG management
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: L-com, Inc.
Description: PoE usage status display Up to 24 ports of IEEE 802.3af/802.3at devices powered with PoE Power up to 30.8 watts for each PoE port 24-port 10/100BASE-TX Fast Ethernet RJ45 copper, 2 10/100/1000BASE-T TP and 2 1000BASE-X mini-GBIC SFP shared combo interfaces
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: SFCable.com
Description: The SG1024 is specially designed for Ethernet (10Mbps), Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) with seamless link. Each port supports up to 2000Mbps throughput in full duplex mode. It is the perfect choice to improve the performance of Offices and
- Number of Ports: 24 #
- Data Rate: 1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Huawei Technologies Co., Ltd.
Description: The S5720S-LI is a next-generation, energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware and the Huawei Versatile Routing Platform (VRP), the S5720S-LI supports
- Data Rate: 336 to 20,480 Gbps
- Features: Power Line Network Adapter, Switch, Wireless
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Red Lion Controls, Inc.
Description: 8 Port Gigabit Managed Industrial Ethernet Switch Eight 10/100/1000BaseTX RJ-45 Ports -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power
- Number of Ports: 8 #
- Features: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: advanced security capabilities, and ease of management with an easy to use Web-GUI. * 24-port auto-sensing 10/100Base-T managed Layer 2 Ethernet switch * 4 Gigabit uplink ports * Non-blocking, up to 12.8 Gbps switching capacity * 802.1Q tagged and port-based
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 16 Port Gigabit Managed Industrial Ethernet Switch 16 10/100/1000BaseTX RJ-45 Ports -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power
- Number of Ports: 16 #
- Features: Switch
Find Suppliers by Category Top
Featured Products Top
-
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust Po (read more)
Browse Network Switches Datasheets for Volktek Corporation -
management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution. (read more)
Browse Network Switches Datasheets for Larch Networks -
Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch The INS (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Analog Devices ADIN6310 6-port Gigabit Ethernet TSN switches feature integrated security primarily designed for industrial Ethernet applications. These switches have uncommitted media access controller (MAC) interfaces and can be paired with Analog Devices physical (PHY (read more)
Browse Network Equipment Datasheets for DigiKey -
/ETH) The LN-3848G-6Y switch is a Gigabit Ethernet access/aggregation switch with four 25G SFP uplinks. The switch is ideal as a high-performance Gigabit access/aggregation switch with 1 Gigabit downlinks, or as an enterprise core switch. This switch is also (read more)
Browse Access Points Datasheets for Larch Networks -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The SN24R420-4 is a battery powered wireless sensor node that provides support for two 100 ohm Platinum RTD inputs, two 4-20 mA inputs and two switch inputs (many other sensor configurations are available, contact Muratafor details). Wireless connectivity is provided through a robust 2.4 GHz (read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
transmitting Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) signals across a continuously rotating interface. Designed to eliminate cable twist and ensure uninterrupted data flow, this component is essential for modern industrial automation systems, high-definition video surveillance platforms (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Smart Computing Article - Get Wired
CAT5 cable for 10BASE-T (10Mbps [megabits per second]) networks, and 100BASE-T (100Mbps) Fast Ethernet networks. Category 5e, or CAT5e, features improved insulation and is better suited to higher-throughput networking, such as 1000BASE-T, or Gigabit (1000Mbps). CAT5e cable is also backwardly
More Information Top
-
Computational Science – ICCS 2009
The cluster consists of 16 SMP PC computing nodes connected by 24 port gigabit Ethernet switch .
-
Optimizing the distribution of large data sets in theory and practice
The switching capacity of our passive node, the 24 port Gigabit Ethernet switch is about 4 GB s−1—much higher than needed for a partition cast.
-
Euro-Par 2000 Parallel Processing
The switching capacity of our passive node, the 24 port Gigabit Ethernet switch is about 4 GByte/s - much higher than needed for a partition cast.
-
A simple digital TDPAC spectrometer
The analysis PC (500 GB hard-disk and 1 GB memory) is connected to the acquisition PCs via a TP-Link TL-SG1024 24 port Gigabit Ethernet switch , with its hard-disk shared to facilitate data transfer, similar to Herden et al…
-
A simple parallelization of GEANT4 on a PC cluster with static scheduling for dose calculations
Our Beowulf cluster consisted of 22 client (slave) machines and a server (master) connected with a Netgear 24 port Gigabit Ethernet switch .
-
Flexible Multi-link Ethernet Binding System for PC Clusters with Asymmetric Topology
Dell PowerConnect 5324 ( 24 ports Gigabit Ethernet switch ) .
-
Incorporating Historic Knowledge into a Communication Library for Self-Optimizing High Performance Computing Applications
This network consists of six 48-port switches which are used to connect the nodes, each 48-port switch has four links to the upper level 24 port Gigabit Ethernet switch .
-
Terabyte IDE RAID-5 Disk Arrays
C P U 24 - port Gigabit Ethernet Switch .
-
Vitesse Courts GigE Market | Light Reading
Vitesse Semiconductor Corp. (Nasdaq: VTSS) has begun sampling a 24 - port Gigabit Ethernet switch chip, an attempt to leapfrog aggressive rivals Broadcom Corp. (Nasdaq: BRCM) and Marvell Technology Group Ltd. (Nasdaq: MRVL).
-
Towards performance portability through runtime adaptation for high‐performance computing applications
This network consists of six 48-port switches which are used to connect the nodes, each 48-port switch has four links to the upper level 24 - port Gigabit Ethernet switch .
Indicates content that may require registration and/or purchase.