-
Supplier: TelephoneStuff.com
Description: 24 RJ45 port patch panel with pins 4 and 5 active in each port and one female RJ21 connector on back of panel. Features: - Consists of single female telco 50 pin/25 pair connector with VELCRO brand touch fasteners wired for common active voice equipment -
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, RJ45, KEYSTONE, 24PORT, GRY; Connector Type:Patch Panel; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, RJ45, KEYSTONE, 24PORT, BLK; Connector Type:Patch Panel; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, RJ45, 24 PORTS, CAT6A, 1U
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, 24 PORT, RJ45, CAT5E ROHS COMPLIANT: YES
-
Supplier: TelephoneStuff.com
Description: 24 port patch panel with 24 pre-installed RJ45 keystone couplers. Complies with Category 5e channel performance requirements. Features: - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Include write-on areas for panel
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: 24 Port Flush Mount Patch Panel supplied with rear mounted faceplates. Modular Patch Panel Features: - RoHS compliant - Rear mounted faceplates allow modules to be flush with front of patch panel - Accept Mini-Com Modules for UTP, fiber optic,
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: 24 port flush mount patch panel supplied with rear mounted faceplates. Features: - Rear mounted faceplates allow modules to be flush with front of patch panel - Accept Mini-Com Modules for UTP, fiber optic and audio/video, which snap in and out for easy
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: Belden Inc.
Description: Angled Patch Panel, 24-port, 1U, with 10GX RJ45 Modular Jack
- Number of Ports: 24
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: Belden Inc.
Description: Angled Patch Panel, 24-port, 1U with CAT6+ RJ45 Modular Jack
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Feed-through connectors provide super-easy patching. Just plug in cables. Unique design features RJ-45 plugs on both sides of the patch panels. Compliant with CAT6 specs. Work with either T568A or T658B wiring. Use in relay racks or comm cabinets.
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 24-Port Cat5e Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat5e specifications - works with USOC, T568A, and T568B wiring. 19" width mounts easily in 2-Post Relay Rack, or
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 24-Port Cat6 Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat6 specifications - works with USOC, T568A, and T568B wiring. 19" width mounts easily in 2-Post Relay Rack, or a
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Supplier: Belden Inc.
Description: Angled Patch Panel, 24-port, 1U with CAT5E RJ45 Modular Jack
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: The N254-024-6A 24-Port 1U Rack-Mount Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Fully rated for 10 Gbps Ethernet data transfer speeds, this low-profile patch
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Feed-through connectors provide super-easy patching. Just plug in cables. Unique design features RJ-45 plugs on both sides of the patch panels. Compliant with CAT6 specs. Work with either T568A or T658B wiring. Use in relay racks or comm cabinets.
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 24-Port Shielded Cat6 Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat6 specifications - works with USOC, T568A, and T568B wiring. 19" width mounts easily in 2-Post Relay
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Built-in, all-wire protection on each port makes this panel a time and money saver! Instead of buying multiple protectors, all you need is one of these panels. CAT6 compliant for use in high-speed data, voice, and multimedia applications.
- Number of Ports: 24
- Height: 2
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Ideal for noisy environments. Features a nickel-plated snap-on frame. 110-type IDC terminations enable connections with 22–26-AWG cable. Contacts are 0.018" (.46 mm) diameter phosphor bronze, 50-µm gold over nickel plating.
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: Shielded CAT 6 cabling High Performance, Shielded Category 6 RJ45 Ports for maximum protection against EMI/RFI interference Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Low profile 24 port 0.5U (.875" x 19") rack mount panel
- Number of Ports: 24
- Cable Specifications: Category 6
- Features: Shielded Ports
-
Supplier: L-com, Inc.
Description: Speed Ethernet Connectivity Low profile 24 port 0.5U (.875" x 19") rack mount panel design allows for higher port density, while taking up less rack space Numbered ports for easy identification Application Data center management Equipment rooms Wiring
- Number of Ports: 24
- Cable Specifications: Category 6
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 6-port distributor 3RU/7HP, anodized aluminum, for mounting in 3RU assembly frame Cat.5e class E link performance to ISO/IEC11801 ED.2.2:2011-06, DIN EN 50173-1:2011-09 For 1 GBit ethernet Suitable for power over ethernet Easy to install connection of 2 to 4-pair AWG 24/1 -
-
Supplier: L-com, Inc.
Description: organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C5E-24S allows you to have 24 ports in a 0.5U (.875") Rack Space Features Accommodates 22-24AWG Solid, Shielded CAT 5E cabling Low profile
- Number of Ports: 24
- Cable Specifications: Category 5/5E
- Features: Shielded Ports
-
Supplier: L-com, Inc.
Description: chosen cable plan. The DCP110C5E-24 allows you to have 24 ports in a 0.5U (.875") Rack Space Features Category 5E RJ45 Ports for Ethernet Connectivity Low profile 24 port 0.5U (.875" x 19") rack mount panel design allows for higher port
- Number of Ports: 24
- Cable Specifications: Category 5/5E
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 6-port RJ45 assembly for connecting a 24-pair installation cable AWG26 or awg23 Component testing for cat.6A To ISO/IEC 11801 ed.2.2:2011-06, tia/eia-568-c.2 (2009-08) and IEC 60603-7-51 ed.1 (12/2008), certified to GHMT Compliance with class eA Up to 500 MHz to ISO/IEC 11801
-
Supplier: Belden Inc.
Description: 1U/19’’ unscreened patch panel with 24 ports that can accommodate Belden KeyConnect unshielded RJ45 module or Belden KeyConnect LC Duplex Fiber Adapter Module, which makes it possible to combine the fiber and copper category cables into one patch panel.
- Port Type: RJ (Modular)
-
Supplier: Hubbell Incorporated
Description: LOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 24 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 24 ADAPTER PANEL FPR MODEL
- Number of Ports: 24
- Height: 1
- Port Type: ST
-
Supplier: DigiKey
Description: 24 PORT 1U CAT6 PATCH PANEL
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: ODG (Origin Data Global)
Description: PATCH PANEL 19" 24PORT RJ45 CAT6
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors Patch Panel 24 Port Recessed Black
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Radwell International
Description: 24-PORT CAT 3 RJ-11 2W TELCO PATCH PANEL, USOC, MALE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PUNCHDOWN PATCH PANEL, CAT 6, FLAT, 24 PORT, RJ45 MODULE INTERFACE, 1 RACK UNIT, RACK MOUNT, BLACK, NON-SHIELDED, TERMINATION: 110 PUNCHDOWN, WIRING CONFIG: T568A/T568B, 19 X 1.17 X 1.72 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Powell Electronics, Inc.
Description: Patch Panel 1/2 U 24 Ports, Attachment K
- Connector Type: Modular Connector and RJ Connector
-
Supplier: CableOrganizer.com, Inc.
Description: Signamax™ Multimedia Keystone Jacks and Unloaded Patch Panels provide the perfect solution when an application requires multiple connection types. These fully modular keystone jacks simply snap into most types of standard keystone port inserts, to provide quick and user-friendly
Find Suppliers by Category Top
Featured Products Top
-
Compact and low power, easily embedded in small-body cameras, flat panel X-ray detectors, and imaging systems Available with a horizontally or vertically mounted RJ45 to the main board (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
. Typical implementations include virtual COM ports, human-interface devices, measurement instruments, firmware-update interfaces, and custom USB peripherals. One CAN 2.0B Active controller supports reliable communication in (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Popular Products In Accessories - Big Bruin
SF Cable 68TA23 - Rj11 6p4c 1 F/ 2f Modular T Adapter RJ11 6P4C 1 F/ 2F Modular … … 10X815104 - CableWholesale 10X8-15104 Cat 6 Bootless Cables 4 foot Cat6 Green Ethernet Patch Cable, Bootless Cat6 … These cables will suffice for connecting routers/switches to Cable/DSL modems, computers to routers/switches or even in the server/network room for connecting ports on patch panels . The individual conductors are 24 AWG (American wire gauge) stranded pure copper.
-
Popular Products In Accessories - Big Bruin
Product Details End 1: RJ11 2-line Male Phone PlugEnd 2: RJ11 2-line Male Phone PlugLength … These cables will suffice for connecting routers/switches to Cable/DSL modems, computers to routers/switches or even in the server/network room for connecting ports on patch panels . The individual conductors are 24 AWG (American wire gauge) stranded pure copper.
-
Shopping In Cables & Adapters - Big Bruin
These cables will suffice for connecting routers/switches to Cable/DSL modems, computers to routers/switches or even in the server/network room for connecting ports on patch panels . The individual conductors are 24 AWG (American wire gauge) stranded pure copper. • Cable Showcase Telephone Cord (Data), RJ11 , 6P / 4C, Silver Satin, Straight, 2 foot .
-
ICESat laser altimeter measurement time validation system
The port numbers are mapped to a graphical grid to illustrate the position of the counters that … The timing system, comprising a 96-channel patch panel , a TAC GPS receiver and a National Instruments (NI) PXI chassis (housing all of the PXI components), was centrally located between the 23 detector assemblies. Each detector was wired/connected to the Telco patch panel with category 3 wire and RJ11 connectors. The 2.5 mm laser beam travelled through a 24 mm diverging lens before it left the …
-
Popular Products In Accessories - Big Bruin
Product Details End 1: RJ11 2-line Male Phone PlugEnd 2: RJ11 2-line Male Phone PlugLength … • Cat5e Orange Ethernet Patch Cable, Snagless/Molded Boot, 3 foot … modem to a router/switch in the home or office or for particularly longpatch panel runs inside server/network … The individual conductors are 24 AWG (American wire gauge) stranded pure copper. … Cable/DSL modems, computers to routers/switches or even in the server/network room for connecting ports on patch panels.
-
Belden Wire & Cable Modular Connectors / Ethernet Connectors | Mouser
Patch Panels RJ45, RJ11 Number of Ports 24 .
-
Panduit Modular Connectors / Ethernet Connectors | Mouser
Patch Panels RJ11 Number of Ports 24 .
-
Panduit Modular Connectors / Ethernet Connectors | Mouser
Patch Panels RJ11 Number of Ports 24 .
-
Shopping In Cables & Adapters - Big Bruin
The individual conductors are 24 AWG (American wire gauge) stranded pure copper. … 0 data transfer rates, while simultaneously charging your HTC cellular device phone through your computer's USB port . • Cable Showcase Telephone Cord (Data), RJ11 , 6P / 4C, Silver Satin, Straight, 2 foot It is ideal for use in phone patch panels and connecting modems/fax machines where a longer cord is a hassle.
-
ATM passive optical networks and integrated VDSL
The Yukon contains an internal 24 -cell buffer for the UTOPIA to allow for bursty traffic, and … This will allow, for example, the users connected to the ATM-25 ports to operate with identical … The adapter contains an RJ45 socket for the VDSL link, an RJ11 POTS connection, and a debug … The cable farm consists of a patch panel and several lengths of 0.5 mm drop-wire cable which can be assembled to form a continuous length from 10 m to over 5000 m in various increments.
Indicates content that may require registration and/or purchase.