-
Supplier: Radwell International
Description: DIAPHRAGM PUMP, 6AMPS MAX 24VDC, 45PSI, 3.4GPM. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Primary Material: Aluminum
-
-
Supplier: Rotork plc
Description: Low power - under 1.5W (24 Vdc) Essential component in the control of electro-hydraulic valve actuators Provides an accurate and flexible positioning system 4-20mA current command and retransmission signals Suitable for current or potentiometer valve actuator feedback Control of
- Electric Actuation Type: DC Voltage Application
-
Supplier: Rotork plc
Description: ow power - under 2.0W (24 Vdc) Essential component in the modulating control of pneumatic, hydraulic and electro-hydraulic valve actuators Provides an accurate and flexible positioning system 4-20mA isolated command and retransmission signals Integral linear, current or
- Electric Actuation Type: DC Voltage Application
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
- Valve Actuation: Linear Valve Actuation
-
Supplier: Rotork plc
Description: Low power - under 2.0W (24 Vdc) Essential component in the control and testing of pneumatic, hydraulic and electro-hydraulic valve actuators Provides a unique partial stroke test solution suitable for SIL applications Available with Ex i intrinsically safe 4-20mA command
- Electric Actuation Type: DC Voltage Application
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
options to increase the economic life of your equipment. These automated valves are available with 115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Condensate lines Evaporators Crude and refined product lines Steam lines Vacuum lines Breakers Metering pumps Hydraulic lines Air or Gas lines Compressor inlet Pressure letdown and more (read more)
Browse Check Valves Datasheets for DFT Inc. -
), hydrazine, hydraulic fluid and many solvents. The EP Valves are available in standard 12 and 24 vdc coil designs, and are used in medical instrumentation, aerospace and satellite thrust control applications. Special designs and configurations, including threaded ends with MINSTAC® (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
316) Stainless steel brackets Cable is molded into end fitting Integrated Controller Options Analog or Digital Control Max Stroke Length is limited up to 600mm 12 or 24 VDC The Underwater easyE® is the (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Cable is molded into end fitting Integrated Controller Options Analog or Digital Control Max Stroke Length is limited up to 600mm 12 or 24 VDC The Underwater easyE® is the perfect solution for your underwater motion control (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Very Slim Design In-line Actuator for Easy Fit Bansbach’s easyE® in-line actuator is a slim design with a programmable controller. Offered in three sizes, steel or stainless steel. 12/24VDC, optional battery (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Hydraulic-Pumps By means of the Bansbach hydraulic pumps, a multitude of applications can be adjusted in height by simply pumping. Customized Force: Up to 10,000 N Stroke: Up to 400 mm (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Design of a microprocessor-based control system of a compression molding process
The relay output of the hydraulic pump is connected (via a 24Vdc industrial standard scheme) to the ADC input.
-
CR4 - Thread: Runing Generator by hydralic power
Secondly, addressing your earlier example of a hydraulic lift: Yes, a small pump run by a 24VDC motor can lift tons of weight.
-
Autonomous exploration and mapping of abandoned mines
The explosion-proof enclosure houses a 24 Vdc , 90 A, electric motor that drives the pump for the hydraulic system.
-
Autonomous Buoy for Offshore Well Control and Monitoring
The Hydraulic Power Unit (HPU) uses a low flow high pressure chemical injection pump driven by a 112 HP 24Vdc permanent magnet motor.
-
Ormat Energy Converter the Most Reliable Power For Unmanned Offshore Facilities
Each of the OEC is rated at 3000 W with an output voltage of 24 VDC in order to supply, trough a direct current panel, electrical power to the main AC load (i.e. hydraulic unit pumps , glycol injection pumps) and to…
-
Fuelcell-Hybrid Mine loader (LHD)
…voltage bus (600-850 VDC) that powers the traction motor and hydraulic motor inverter; 2) a … voltage bus (280-400 VDC ), powered by the fuel … the air compressor, cooling pumps , and the cooling fan; and 3) a 24 VDC bus for auxiliaries…
-
Modified Water Powered Greens King VI Mower
Several of the major problems solved were (1) overcoming the lack of a variable displacement pump , (2) eliminating the axial loading on the water hydraulic wheel motors, (3) mounting and locating of … functioning mowing units, and (6) adapting electronic 24 VDC controls.
-
Installation And Operation Of Hydraulic Pumping Systems On Cook Inlet
The panel automatically actuates a fire alarm, shuts down the hydraulic pumping system, and actuates signal lights on annunciator panels to show where the fire is located. .... The 24 VDC power for both the gas detectors and fire detectors is independent of the platform electrical power system.
-
Centralized Lubrication for
Construction and Mining Equipment
FlowMaster Centralized Lubrication System FlowMaster Pump Station. .... Hydraulic or 24 VDC .
-
ISA SCADA - SCADA: Supervisory Control and Data Acquisition
24 VDC FROM BATTERY. .... HYDRAULIC OIL AT 600 PSI, OR 120 VAC FOR ELECTROHYDRAULIC PUMP .
Indicates content that may require registration and/or purchase.