-
Description: 24V brushless DC motor outer rotor. This electric fan motor uses outer rotor 24V brushless motor, can provide the best speed and torque for floor electric fan, ceiling fan lamp, compact structure, low power consumption, low noise, long life.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.012866115695067072 HP
- Continuous Torque: 0.5929203539823006 In-lbs
- Shaft Speed: 1,385 rpm
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance
- Other DC Voltage: 12 VDC
- Other Output Power: 0.06 HP
- Continuous Torque: 1.33 In-lbs
- Gearbox Efficiency: 59 %
-
Supplier: Portescap
Description: 13N88 Brush DC High Efficiency Electric Motor 13N88 With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime. Product Highlights Ironless
- Other DC Voltage: 24 VDC
- Torque Constant: 2.25144 in-oz/amp
- Other Output Power: 0.00335055096225705 HP
- Continuous Current: 0.21 amps
-
-
Description: High Torque; High Durability; Low Noise.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.09417728644712116 HP
- Continuous Torque: 3.274336283185839 In-lbs
- Shaft Speed: 1,819 rpm
-
Supplier: Portescap
Description: 16ECP24 Slotless Brushless DC motor 16ECP24 The 16ECP24 brushless DC slotless motor is a cost optimized compact solution without compromising on premium performances. The 16ECP24 provides the right balance between torque and speed in a compact short length. Product
- Other DC Voltage: 12 VDC
- Torque Constant: 0.890664 in-oz/amp
- Continuous Current: 0.6 amps
- Continuous Torque: 0.03539823008849556 In-lbs
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 24 VDC
- Continuous Current: 0.427 amps
- Continuous Torque: 0.0003703185840707966 In-lbs
- Shaft Speed: 1,848 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 24 VDC
- Continuous Current: 8.325 amps
- Continuous Torque: 0.00029400000000000015 In-lbs
- Shaft Speed: 3,999 rpm
-
Supplier: Constar Motion Co., Ltd
Description: 24mm 370 DC Core Motor Diameter: 24mm Length : 30mm Voltage: 3.7V , 12V, 24V Max. Output Power : 3.91W Speed: 2500-6350rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options:
- Other DC Voltage: 24 VDC
- Other Output Power: 0.000576294765508213 HP
- Continuous Current: 0.004 amps
- Shaft Speed: 1.96 rpm
-
Description: Long Life; High Durability; Low Noise.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.04958815424140434 HP
- Continuous Torque: 0.9911504424778756 In-lbs
- Shaft Speed: 3,111 rpm
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform
- Other DC Voltage: 24 VDC
- Other Output Power: 0.01 HP
- Continuous Torque: 0.18 In-lbs
- Gearbox Efficiency: 55 %
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Eccentric wheel Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 24 VDC
- Continuous Current: 0.085 amps
- Continuous Torque: 0.03469026548672568 In-lbs
- Shaft Speed: 5,000 rpm
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform
- Other DC Voltage: 1.2 to 24 VDC
- Other Output Power: 0.0002 to 0.0805 HP
- Shaft Speed: 4,492 to 30,000 rpm
- Diameter / Width: 0.8 to 1 inch
-
Supplier: Constar Motion Co., Ltd
Description: 24V Brushless DC Motor Diameter: 24mm Length: 40mm Voltage: 18V 24V Max. output power : 56W Speed: 17000rpm Applications: Medical Equipment, Industrial Automation, Electric Tool Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0750523415545579 HP
- Continuous Current: 0.15 amps
- Continuous Torque: 0.161061946902655 In-lbs
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0131341597720476 HP
- Continuous Current: 0.55 amps
- Continuous Torque: 0.953982300884956 In-lbs
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or
- Other DC Voltage: 12 to 36 VDC
- Other Output Power: 0.0034711707968983 to 0.00552170798579962 HP
- Continuous Current: 0.33 to 0.44 amps
- Continuous Torque: 0.106725663716814 to 0.173539823008849 In-lbs
-
Supplier: Portescap
Description: B0512A1 Autoclavable Slotted Brushless DC Motor Spine Drill Surgical Motor (B0512A1) This size 5 brushless DC slotted motor is optimized for high-speed drill applications. Motor torque and speed make this an ideal solution for powered surgical hand tools
- Other DC Voltage: 24 VDC
- Torque Constant: 0.338424 in-oz/amp
- Continuous Torque: 0.0732743362831858 In-lbs
- Shaft Speed: 96,000 rpm
-
Supplier: Exlar
Description: Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear
- Other DC Voltage: 24 to 48 VDC
- Continuous Torque: 4.7 to 10.1 In-lbs
- Shaft Size: 0.5511814 inch
- Shaft Speed: 2,500 to 5,000 rpm
-
Supplier: Portescap
Description: 16ECP36 Ultra EC Slotless Brushless DC Motor 16ECP36 Ultra EC Downsize and optimize your application with a brushless slotless DC motor that also runs up to 25W continuous power at 60,000 rpm. Product Highlights Compact 16mm diameter - enables machine miniaturization
- Other DC Voltage: 24 VDC
- Torque Constant: 1.09032 in-oz/amp
- Continuous Current: 0.9 amps
- Continuous Torque: 0.06283185840707962 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.0008443388424887766 HP
- Continuous Current: 0.035 amps
- Continuous Torque: 0.00867256637168142 In-lbs
-
Supplier: Johnson Electric North America, Inc.
Description: DC Gearmotors combine Johnson Electric’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers
- Other DC Voltage: 24 VDC
- Shaft Size: 0.315 inch
- Standard DC Voltage: 24 Volt
- Motor Type: DC Motor
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in
- Other DC Voltage: 9 to 24 VDC
- Other Output Power: 0.019031129465620043 HP
- Continuous Current: 0.21 amps
- Continuous Torque: 0.07866017699115048 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00454334710482056 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.0265486725663717 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in
- Other DC Voltage: 12 to 30 VDC
- Other Output Power: 0.005749545451233098 HP
- Continuous Current: 0.07 amps
- Continuous Torque: 0.055417699115044274 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in
- Other DC Voltage: 22 to 26 VDC
- Other Output Power: 0.008362975201793597 HP
- Continuous Current: 0.06 amps
- Continuous Torque: 0.07497433628318588 In-lbs
-
Supplier: Air Compressors Direct
Description: & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and
- Other DC Voltage: 24 VDC
- Torque Constant: 5.0976 in-oz/amp
- Continuous Current: 20 amps
- Continuous Torque: 6.63716814159292 In-lbs
-
Supplier: Koford Engineering, LLC
Description: • High performance slotless brushless motors for military, aerospace, medical/den-tal, electric power tools, and industrial applications •Medium and long lengths available •Speeds up 200,000 rpm • Autoclavable versions for surgical/dental applications • Vacuum versions suitable for
- Other DC Voltage: 12 to 48 VDC
- Gearbox Efficiency: 92 %
- Shaft Size: 0.1179 inch
- Diameter / Width: 0.86 inch
-
Supplier: Johnson Electric Group
Description: DC Gearmotors combine Johnson Electric’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers
- Other DC Voltage: 0 to 24 VDC
- Continuous Torque: 0.53 to 5.31 In-lbs
- Shaft Size: 0.315 inch
- Standard DC Voltage: 12 Volt, 24 Volt, 6 Volt, 9 Volt
-
Supplier: Bodine Electric Company
Description: To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm. 24A Motor provides high starting torque, adjustable speed, and predictable
- Other DC Voltage: 90 VDC
- Other Output Power: 0.05 HP
- Continuous Current: 0.58 amps
- Continuous Torque: 55 In-lbs
-
Supplier: parvalux by maxon
Description: power of 138 watts and 3.7Nm nominal continuous torque, this 4000 RPM DC motor offers a powerful and efficient solution for all your BLDC motor needs. Just get in touch with our expert team today and we can discuss your solution and lead times on this electric
- Other Output Power: 0.18495041311658916 HP
- Continuous Current: 6.7 amps
- Continuous Torque: 32.743362831858406 In-lbs
- Gearbox Ratio: 15 : 1
-
Supplier: International Hydraulics
Description: Qty: Power Unit * MTE D/A DC Hydraulic Unit +$399.00 Qty: Remote Option None 4-Wire Power Unit Remote +$24.99 Wireless Power Unit Remote +$129.99 Qty: Extended Warranty None Power Unit Extended Warranty - 2 Years +$50.00 * Required Fields Price as configured: $473.99 Qty: Add to Cart
- Reservoir Capacity: 2 gallons
- Stages: Double Stage
- Power Source: Electric Motor
-
Supplier: Milwaukee Electric Tool Corporation
Description: 21 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 7.8 POUND WEIGHT ELECTRIC GRINDER 14500 RPM SPEED RATING DIE, STRAIGHT, WHEEL ITEM TYPE 3/8 INCH-24 TPI SPINDLE SIZE 3 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE TRIGGER WITH LOCK-ON
- Rotary Speed: 14,500 rpm
- Current: 11 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Die Grinder / Rotary Tool, Disc Grinder
-
Supplier: Radwell International
Description: SUBSTITUTE SCHNEIDER ELECTRIC TELEMECANIQUE LP2K1201-BD, CONTACTOR, 20 AMP, 600 VOLT, 3 POLE, REVERSING DC RATED CONTACTOR, COMPLETE WITH 24VDC CONTROL COIL, 1 NORMALLY CLOSED AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 20 amps
- Number of Poles: 3
- Features: DC Motor Starter, Motor Contactor Only
-
Description: 24 Volt DC Motor Motorized actuator Adjustable limit stops Variable speed control
- Supply Voltage: 10 to 24 volts
- Maximum Torque: 51 In-lbs
- Shaft / Table Axial Load Capacity: 51 lbs
- Rotation Angle: >360°
-
Supplier: Constar Motion Co., Ltd
Description: 30mm DC 24v Geared Electric Motors Diameter: 30mm Length : 92.5-111.5 mm Voltage: 24V, 9V Gearbox: Metal CNC, Metal injection, Plastia injection.Matched Motor Type: BLDC motor, Coreless motor, Cored motor Applications: medical equipment, scientific
- Other DC Voltage: 24 VDC
- Gearbox Ratio: 4 to 939 : 1
- Diameter / Width: 1.181103 inch
- Housing Length: 3.64173425 to 4.38976615 inch
Find Suppliers by Category Top
Featured Products Top
-
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
and robust motor drivers that reduce undesired noise in electric motors. (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
have been met. For example, units sold in Europe must comply with the EN-15194 standards. CONCLUSION Hub motors are a cost-efficient, low-maintenance option for electric bikes that will be used on flat surfaces. Brushless DC technology and a planetary gear system are (read more)
Browse DC Motors Datasheets for Portescap -
Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
, contact Yuyao Baida Electric to learn more or request customized DC motor configurations tailored to your appliance or power tool application. (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
The BRS-395SH DC Micro Motor features a compact cylindrical body with a 27 mm diameter, enabling seamless integration into space-constrained consumer and light-industrial devices. Designed for stable output and flexible adaptation, it supports engineers in building (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
. The BRS-360SH365SH DC micro motor offers compact size, versatile applications, and customizable design to address these needs (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Modern compact devices require motors that deliver reliable performance while maintaining limited installation space and efficient power transmission. Baida Electric’s 76mm DC micro motor is designed for space-constrained applications, featuring a compact cylindrical structure and (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
durability concerns that directly impact product reliability and user experience. The BD40 DC Micro Motor is engineered to address these challenges through precision engineering and a (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD.
More Information Top
-
electric oil pump ( Page 13 ) - offers from electric oil pump manufacturers, suppliers, exporters & wholesalers
Oil Pump Starting System DC 24Volt Electric Motor Fuel Consumption(g/ps.h) 150 152 Rotating Direction Clock Wise ...
-
Heat Exchanger - Heat Exchanger Manufacturers, Suppliers (Page 20)
Light Oil Lubricating Oil API Classification "CI-4", SAE 10W40 Cooling System Heat Exchanger type Forced Circulating Lubricating System Forced Feed with Oil Pump Starting System DC 24Volt Electric Motor Fuel...
-
In vitro simulation of stent fracture mechanisms in ureteric nitinol wire stents
This mechanism produced a 23.6 mm linear motion of the stent with the help of an electric motor ( 24 Volt DC Servo Motor, Maxon Motor AG, Sahsein/Switzerland).
-
Garwood Industries M134G 7.62 mm electric minigun
It is produced in a much modified form from the original design, with a 24 -28 Volt DC , 56 Amps electric motor that provides the operating system with continuous power.
-
TETROBOT: a modular approach to parallel robotics
These actuators are electric lead screw actuators with 24 volt DC brushed motors connected to ball screws by worm gears.
-
Gast Rocking Pistons Offer Outstanding Performance For Food & Beverage Dosing And Filling Applications
Options include dual-function compressor and vacuum pumps, dual-frequency, multi-voltage AC electric motors are available along with, 12 and 24 volts DC -rated models.
-
Gast Rocking Pistons Offer Outstanding Performance For Food & Beverage Dosing And Filling Applications
Options include dual-function compressor and vacuum pumps, dual-frequency, multi-voltage AC electric motors are available along with, 12 and 24 volts DC -rated models.
-
TETROBOT modular robotics: prototype and experiments
These actuators are electric lead screw actua.tors with 24 volt DC brushed motors connected to ball screws by worm gears.
Indicates content that may require registration and/or purchase.