Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TelephoneStuff.com
Description: output loads. A greater than 12 Amp load on power will cause the power supply to current limit. Short circuit protection is provided. Over voltage is provided to limit the output voltage to approximately 28 Volts should a failure occur within the power
- Technology: Switching
-
Supplier: Allied Electronics, Inc.
Description: Power Supply, Low Cost, 24 Volts, 150 Watts
-
Supplier: Allied Electronics, Inc.
Description: 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency
-
-
Supplier: Allied Electronics, Inc.
Description: 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency
-
Supplier: Allied Electronics, Inc.
Description: 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency
-
Supplier: WINSYSTEMS, INC.
Description: The PS-RS35-24 is a small, convection cooled 35W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 1.5A of current at 24 volts. The 24 voltage output can be adjusted with an on board trimpot. The
- DC Output Voltage: 24 volts
- DC Output Current: 1.5 amps
- DC Output Power: 36 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Process Technology
Description: The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a
- DC Output Voltage: 24 volts
- DC Output Current: 100 amps
- DC Output Power: 2,400.000000000002 watts
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: TiMOTION Technology
Description: General Features Transformer type: SMPS Input voltage: 100~240V AC Maximum output: 29V DC, 2.5A Plug support: EU, USA, AUS, UK, JPN Color: black With backup battery-NiMH (24V/0.25Ah)
- DC Output Voltage: 29 volts
- DC Output Current: 2.5 amps
- AC Input Voltage: 100 to 240 volts
- Number of Outputs: 1 #
-
Supplier: ValueTronics International, Inc.
Description: The 6236B is a 24 W, 6 V, 2.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional
- DC Output Power: 24.000000000000014 watts
- Type: DC Power Supply
-
Supplier: Opto 22
Description: The SNAP-PS24 power supply provides 24 volts (0.75 amps) of DC power and requires a 120 VAC input. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP
- DC Output Voltage: 24 volts
- DC Output Current: 0.75 to 1.25 amps
- AC Input Voltage: 100 to 250 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Placid Industries, Inc.
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features.
- DC Output Voltage: 24 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Newark, An Avnet Company
Description: 1-PHASE REGULATED SWITCHING POWER SUPPLY 115 - 230 VOLT AC NOMINAL 24 VOLT DC RATED LOAD SIDE 5 AMP 120WATT
-
Supplier: Process Technology
Description: The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a
- DC Output Voltage: 12 volts
- DC Output Current: 10 amps
- DC Output Power: 119.9999999999997 watts
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: Placid Industries, Inc.
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features.
- DC Output Voltage: 24 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
-
Supplier: WINSYSTEMS, INC.
Description: The ISM-DC-AT512-P is a dual output, DC/DC power supply designed for small form factor embedded systems. It features a very wide voltage input range from 10 to 50 volts DC. This allows the unit to operate with 12, 24, or 48 volt battery
- DC Input Voltage: 10 to 50 volts
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 20 amps
- Number of Outputs: 2 #
-
Supplier: Advanced Energy Industries, Inc.
Description: The MPM series offers a unique range of low-cost, general-purpose high voltage DC-to-DC converters. Maximum Output Voltage/Power: 3 kV DC/1.5 W Type: Single output Ripple: < 5000 ppm Control Interface: Proportional Temperature Coefficent: < 300 ppm/°C Advanced Energy's
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.025 to 0.04 amps
- DC Output Voltage: 100 to 3,000 volts
- DC Output Power: 1.5 watts
-
Supplier: Placid Industries, Inc.
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features.
- DC Output Voltage: 24 volts
- AC Input Voltage: 220 to 230 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Opto 22
Description: The SNAP-PS24U power supply provides 24 volts (1.25 amps) of DC power. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP analog modules mounted on a SNAP
- DC Output Voltage: 24 volts
- DC Output Current: 1.25 amps
- AC Input Voltage: 100 to 250 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Placid Industries, Inc.
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features.
- DC Output Voltage: 24 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt C series of regulated DC-to-DC supplies are designed for capacitor charging applications that demand fast charging rates with limited voltage overshoot. Maximum Output Voltage/Power: 6 kV DC/30 W Type: Single output Ripple: To 167 ppm Control
- DC Input Voltage: 9 to 32 volts
- DC Input Current: 0.95 to 1.425 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.005 to 0.48 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt A series of regulated DC-to-DC biasing supplies provides reliable, general-purpose high voltage power for many applications. Maximum Output Voltage/Power: 40 kV DC/30 W Type: Single output Ripple: To 100 ppm Control Interface: Analog
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.4 to 1.35 amps
- DC Output Voltage: 0 to 2,000 volts
- DC Output Current: 0.032 to 0.48 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy's UltraVolt M series of regulated DC-to-DC supplies provide high voltage power in a lightweight, low-profile, and PCB-mountable package. Maximum Output Voltage/Power: 3 kV DC/1 W Type: Single output Ripple: 100 ppm Control Interface: Analog
- DC Input Voltage: 5 to 24 volts
- DC Input Current: 0.16 to 0.45 amps
- DC Output Voltage: 0 to 3,000 volts
- DC Output Current: 0.0004 to 0.00167 amps
-
Supplier: TDK-Lambda Europe GmbH
Description: An I2C interface and/or front entry AC are available as standard options. Features 1U High Up to 3000W (3 units) in 19″-Rack Hotswap capable (Oring diodes built in) Low cost 12, 24, 32 & 48 Volt Outputs Applications for this product General Purpose Industrial Factory Automation /
- DC Output Voltage: 24 volts
- DC Output Current: 40 amps
- DC Output Power: 960.0000000000001 watts
- AC Input Voltage: 85 to 360 volts
-
Supplier: WINSYSTEMS, INC.
Description: The PPM-DC-ATX-P is a PC/104-Plus module that produces five regulated DC voltages from a common DC input. It features a very wide voltage input range from 10 to 50 volts. This allows the unit to operate with 12, 24, or 48 volt battery or distributed
- DC Input Voltage: 10 to 50 volts
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 10 amps
- Number of Outputs: 3 #
-
Supplier: Lumina Power, Inc.
Description: Lumina Power has the expertise and experience to design for almost any requirement in the laser, electro-optic or specialty power supply industry. With experience in high voltage (>300kV) and high power (>130kW), our R&D department can adapt configurations from our
- Type: DC Power Supply, Laser Power Supply
-
Supplier: Radwell International
Description: POWER SUPPLY, INPUT AC: 100-240 VOLT AC, 1 AMP MAX, 50-60 HZ, DC 110-300 VOLT DC, 6 AMP, OUTPUT: 24-28 VOLT DC, 2.1-8 AMP, FACTORY SET 24.5 VOLT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Analytic Systems
Description: The PWS310 Series of power supplies provides 12, 24, 32 or 48 Volts DC at 300 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 5 to 25 amps
- DC Output Power: 300 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Time Mark Corporation
Description: The Model 650 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example the Model 650-240-24 has output options of 24 VDC regulated, 32 VDC unregulated, and 60 Hz pulse at 46 peak
- DC Output Voltage: 5 to 32 volts
- DC Output Current: 0.15 amps
- AC Input Voltage: 120 to 240 volts
- Input Frequency: 60 Hz
-
Supplier: Newark, An Avnet Company
Description: DC Power Supply Benc 4 Kit; Input Supply 85 -264 V ac 50/60 Hz 120-370 V dc; Output- 24 Volts 1.3 Amps; Terminal Block Connectors
-
Supplier: Analytic Systems
Description: The PWS1000R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 20 to 70 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Triad Magnetics
Description: supplies includes four interchangeable input plugs for use in the Americas, United Kingdom, European Union, Australia/New Zealand. They feature excellent performance up to 40C ambient, have low noise, more and low leakage currents. With high power efficiency and super low stand-by
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 1 amps
- Operating Frequency Range: 79 to 60 Hz
-
Supplier: TDK-Lambda Europe GmbH
Description: voltages of 12, 24, 48 and 72 volts, and users can operate them, both with AC or DC voltage. The DRB’s high operating efficiencies, the use of high-quality electrolytic capacitors and the integration of a gas discharge tube provide maximum system up-time. Special models
- DC Output Voltage: 24 volts
- DC Output Current: 5 amps
- DC Output Power: 120.00000000000001 watts
- Type: DC Power Supply
-
Supplier: TelephoneStuff.com
Description: Wall mountable switching 24 Vdc, 6 Amp filtered "A" talk battery power supply with three 2 Amp outputs, each protected with auto-reset poly switches. Features: - 24 Volt DC "A" battery power supply - Three outputs, 2 amps each - Regulated and
- Technology: Switching
-
Supplier: BEI Sensors
Description: More power in a compact, easy- to-install package. Available in either a 5 volt or a 24 volt version, this supply can deliver 4 Amps (at 5V) or 1.5 Amps (at 24V) to get you that extra bit of power that you need. With a wide range of acceptable input
- DC Input Voltage: 110 to 350 volts
- Input Frequency: 45 to 65 Hz
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 1.5 to 4 amps
-
Supplier: Stored Energy Systems/SENS
Description: SENS BPS 63 is a factory packaged DC battery power system that provides non-stop DC power to critical loads. Available in 12, 24 and 48-volt configurations, the non-corroding weather resistant cabinet eliminates the need for equipment shelters. Options
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 12 amps
- DC Output Power: 287.9999999999999 watts
- Number of Outputs: 1 #
Find Suppliers by Category Top
Featured Products Top
-
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom DC power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC Power Supplies Datasheets for Triad Magnetics -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio -
encapsulated AC-DC power supplies use field-proven topology to deliver up to 150W output power. The power supplies deliver a single regulated output of 12Vdc, 24Vdc, 48Vdc, 125Vdc or custom, and accept a universal input of 95Vac-264Vac. DC-input options are available on request. Regulation is better than 1 (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
UDP4303S Programmable DC Power Supply: The Cutting-edge Performance to your Workspace (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
toward smaller nodes and more complex device structures, manufacturing and test environments place increasing demands on power delivery systems. In this context, programmable DC power supplies (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The PFC 319-F4 universal input AC-DC power supplies deliver up to 500W continuous output power. They use active power factor correction to convert a universal input (95V to 264Vac) to 12Vdc, 24Vdc, 48Vdc or 125Vdc. Custom input/output voltages are readily available. An optional built (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
Understanding the Basics of DC Power Supplies
BAS interface devices (such as output transducers, multiplexers and transmitters) typically require 24 VDC power. Since building power is 120 volts or greater and of the AC variety, a power supply is required to obtain the 24 volts DC necessary to operate these devices. Accurate selection
More Information Top
-
Project W-314 acceptance test report HNF-4643 for HNF-4642 241-AN-A valve pit manifold valves and position indication for project W-314
MEASURE AND RECORD the voltage BETWEEN Terminal TB-DCI-2 AND the NEGATIVE Terminal on the 24 volt dc power supply .
-
241-AN-B valve pit manifold valves and position indication acceptance test procedure
24 volt dc Power Supply .
-
241-AN-A valve pit manifold valves and position indication acceptance test procedure
24 volt dc Power Supply .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87876/53815875-MIT.pdf?sequence=2
24 Volt DC Power Supply .
-
en standard - offers from en standard manufacturers, suppliers, exporters & wholesalers
Overload Protection Standard 24 Volt DC Power Supply 40W 1.6A 60Hz ...
-
Sanders Manufacturers, Sanders Product Catalogs Directory
Overload Protection Standard 24 Volt DC Power Supply 40W 1.6A 60Hz IP20 EN55022 .
-
Operational manual for reactor safety system
ECS + 24 Volts DC Power Supply Scram .
-
Evaluation of the US Army DT-236 battlefield personnel dosimetry system
by a 24 volt DC power supply (OKNL Model X-93776) connected to the power .
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/693/Alternative%20solar%20hot%20water%20system%20with%20multistorage%20tank%20%e2%80%a6.pdf?sequence=1
Figure 2.11 : 24 volt DC power supply used in our thesis…………………………31 .
Indicates content that may require registration and/or purchase.