-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 8400 RPM 20W 24VDC
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0268044076980564 HP
- Continuous Torque: 0.23 In-lbs
- Shaft Speed: 8,400 rpm
-
Supplier: WorldWide Electric Corporation
Description: * 24 Volt coil available for all ratings
- Continuous Current: 7.6 amps
- Single Phase Power: 5 HP
- Control Voltage (Separate Control): 480 volts
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: * 24 Volt coil available for all ratings
- Continuous Current: 104 amps
- Single Phase Power: 40 HP
- Control Voltage (Separate Control): 230 volts
- Features: AC Motor Starter
-
-
Supplier: WorldWide Electric Corporation
Description: * 24 Volt coil available for all ratings
- Continuous Current: 50 amps
- Single Phase Power: 10 HP
- Control Voltage (Separate Control): 230 volts
- Features: AC Motor Starter
-
Description: Protect your sensitive equipment from harmful line disturbances with Acme AC Line Reactors. AC Line Reactors help prevent equipment failure and downtime, and can add years to the life of your equipment. Designed to protect DC motor drives, AC variable frequency drives and
- Input Voltage: 480 V, 600 V
- Frequency: 60 Hz
- Filter Type: Passive
- Signal Type: Three Phase AC
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly
- Other DC Voltage: 24 VDC
- Continuous Current: 6.1 amps
- Continuous Torque: 2.125 In-lbs
- Shaft Speed: 3,877 rpm
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly
- Other DC Voltage: 24 VDC
- Continuous Current: 20.5 amps
- Continuous Torque: 7.75 In-lbs
- Shaft Speed: 3,595 rpm
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting
- Other DC Voltage: 21.6 to 26.4 VDC
- Continuous Current: 0.195 to 0.45 amps
- Continuous Torque: 0.216875 to 0.65625 In-lbs
- Gearbox Ratio: 30 : 1
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor, from a
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 24 to 48 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor, from a
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Clark Solutions
Description: between the magnets. In/out ports have 1/8' NPT female threads. A built-in relief valve is available upon request. The unit is supplied with 24 Volt brushless DC motor and Variotronic speed control system.
- Maximum Discharge Flow: 0.924602182 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: ElectroCraft
Description: The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to create a
- Other DC Voltage: 12 to 24 VDC
- Continuous Torque: 0.08125 to 0.2375 In-lbs
- Shaft Size: 0.37 inch
- Shaft Speed: 300 to 600 rpm
-
Supplier: Larson Electronics LLC
Description: incoming 24 volts DC to 12 volts DC. Any 24-volt Golight can be turned into a 12 volt Golight by simply removing the step down board and plugging power connection into the main board directly. Lamp Wattage: 65 Watts Amp Draw: 2.7 amps on 24
-
Supplier: Allied Electronics, Inc.
Description: level B conducted and level A radiated. Medical applications for which these new supplies are ideally suited include small single board computers (SBCs), battery charging and powering small motors, pumps and solenoids. Features: 11 Watt Medical AC/DC Universal Input Power Supply 85 -
-
Supplier: Kollmorgen Corporation
Description: Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world.
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 5000 rpm and has a minimum voltage of 24 volts. The
- Other Output Power: 0.1675275481128525 HP
- Continuous Torque: 2.1238938053097343 In-lbs
- Shaft Speed: 5,000 rpm
- Operating Temperature: 104 F
-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 4000 rpm and is available in 24 volts. The
- Other Output Power: 0.05092837462630716 HP
- Continuous Torque: 0.7964601769911503 In-lbs
- Shaft Speed: 4,000 rpm
- Operating Temperature: 104 F
-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 4000 rpm and is available in 24 volts. The
- Other Output Power: 0.067011019245141 HP
- Continuous Torque: 1.0619469026548671 In-lbs
- Shaft Speed: 4,000 rpm
- Operating Temperature: 104 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Starting Torque Control, 3 phase motor, control 1 phase, 12 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Starting Torque Control, 3 phase motor, control 2 phase, 25 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Starting Torque Control, 3 phase motor, control 2 phase, 16 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Starting Torque Control, 3 phase motor, control 2 phase, 12 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage
-
Supplier: Opto 22
Description: SPST-NO, Make). All AC output modules feature zero voltage turn-on and zero current turn-off. Typical uses and applications for AC output modules include switching the following loads: Relays Solenoids Motor starters Heaters Lamps or indicators
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: Data Acquisition Instrument / System, Other Input, Output Module, Stand Alone
- Application: General Lab and Industrial
-
Supplier: Groschopp, Inc.
Description: Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
- Other Output Power: 0.104 HP
- Continuous Current: 6.8 amps
- Continuous Torque: 850 In-lbs
- Gearbox Ratio: 400 : 1
-
Supplier: Sinotech
Description: Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise --------------------------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class --------------------------------------- B
- Other DC Voltage: 24 VDC
- Static / Holding Torque: 16.70796460176992 In-oz
- Step Angle: 1.5 to 3 degrees
- Continuous Current: 0.2 amps
-
Supplier: Sinotech
Description: Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise --------------------------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class --------------------------------------- B
- Other DC Voltage: 24 VDC
- Static / Holding Torque: 1.3876106194690272 In-oz
- Step Angle: 15 degrees
- Continuous Current: 0.2 amps
-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Series Range is a series-wound AC/DC motor that features a motor speed between 6000
- Other Output Power: 0.2546418731315358 HP
- Continuous Torque: 2.654867256637168 In-lbs
- Shaft Speed: 6,000 rpm
- Operating Temperature: 104 F
-
Supplier: Sinotech
Description: Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise --------------------------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class --------------------------------------- B
- Other DC Voltage: 24 VDC
- Static / Holding Torque: 3.746548672566368 In-oz
- Step Angle: 7.5 degrees
- Continuous Current: 0.32 amps
-
Supplier: Sinotech
Description: Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise --------------------------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class --------------------------------------- B
- Other DC Voltage: 24 VDC
- Static / Holding Torque: 8.74194690265488 In-oz
- Step Angle: 7.5 degrees
- Continuous Current: 0.22 amps
-
Supplier: Allied Electronics, Inc.
Description: LS Series AC Output SIP Relays High surge rated SCR output Metal baseplate Zero volt or instant switch on No moving parts PCB Mount High Surge Rated SCR Output Metal Baseplate Application Include Motor, Heater, Lamp and Solenoid Switching No Moving Parts Zero Volt or
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 11W – 33W, 20 bit encoder The SGM7M ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC power and holding brakes. Features Highlights: Low inertia High resolution
- Other Output Power: 0.01474242423393102 HP
- Continuous Current: 0.83 amps
- Continuous Torque: 0.30973451327433627 In-lbs
- Standard DC Voltage: 24 Volt
-
Supplier: Honeywell International, Inc.
Description: RECTANGULAR, PARALLEL BLADE TYPE EXTRUDED ALUMINUM MATERIAL 10 INCH X 24 INCH OVERALL SIZE DAMPER MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP MOTOR TYPE POWER CLOSED/SPRING OPEN MOTOR MOUNTING TYPE BOTTOM TEMPERATURE RATING -40 TO 140 DEG F
-
Supplier: Allied Electronics, Inc.
Description: level B conducted and level A radiated. Medical applications for which these new supplies are ideally suited include small single board computers (SBCs), battery charging and powering small motors, pumps and solenoids. Features: 11 Watt Medical AC/DC Universal Input Power Supply 85 -
-
Supplier: Selectric, Inc.
Description: Amp ratings; AC3-50, AC1-70, control voltages from 24-660 volts
- Thermal Current: 50 amps
- Motor Voltage: 460 volts
- Three Phase Power Rating: 40 HP
- Number of Poles: 3
Find Suppliers by Category Top
Featured Products Top
-
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft -
Yaskawa is the world's largest manufacturer of AC drives for industrial automation and OEM equipment. Our drives cover every automation application need in the industrial plant. These AC drives incorporate the latest technological advancements in AC motor speed control, made possible by (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
The use of networking between the AC Drives and the BAS reduces the need for signal and control wiring to transfer performance information from the AC Drives to the Building Automation System. More About Fuji Electric Did you know that Fuji Electric (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fuji Electric delivers high-performance VFD drives and industrial power inverter ac drives that offer automatically controlled motor operations and operating speeds for a wide variety of drive applications in (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Grain storage facilities ensure that grains stay in optimal condition, ready for sale or further processing. Fuji Electric AC Drives are used to adjust the speed of various motors as grain storage systems consist of multiple motor-driven components. More About Fuji (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fuji Electric also provides Solar drives that allow autonomous systems without human supervision – specific functions to ensure a continuous operation. Our VFDs start the pump when the conditions (irradiation) are suitable and always obtain the maximum power from the solar panels, thanks to the function of Maximum Power Point Tracking (MPPT).
(read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Did you kno all Irrigation systems rely on a pump’s flow to distribute water and provide consistent pressure control?
(read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
/IP, EtherCAT®, BACnet/IP®, or MECHATROLINK-4, all within a single AC drive. Reduce installation time with dual-port Ethernet connections, standard DIN rail mounting for up to 7.5 HP, and spring-tension I/O terminals. With support for all major industrial Ethernet protocols and topologies, the GA501 (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
AC Drives Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
More Information Top
-
2-3 HVAC and Refrigeration - Grainger Industrial Supply
• Motor, Power Rating 20 Watts, AC Voltage 24 Volts , Motor Style 2 Position Spring Return, Torque 60 Pounds/Inches, Depth 8 3/4 Inches, Height 6 7/16 Inches, Width 5 1/2 Inches, Recommended Use Low Voltage On/Off Signal .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2196.pdf
❏ Actuator motor and circuitry operate from 24 volts AC .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2204.pdf
❏ Actuator motor and circuitry operate from 24 volts AC .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2199.pdf
❏ Actuator motor and circuitry operate from 24 volts AC .
-
CR4 - Thread: Motor Overload
I have 3-Ph 400 volts 50 Hz AC induction motor full load amp was 24 amp trip on over load and current reach to 43 amp balanced I compare with other similar one work for same condition ( both of them are …
-
CR4 - Thread: 24V Motor with 90:1 Gearbox - Change to AC Motor?
Re: 24 volt motor with 90:1 gearbox change to ac motor?
Indicates content that may require registration and/or purchase.