Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 60 SECOND RUNNING TIME, 4 MM STROKE, 120N THRUST, 24 VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell International, Inc.
Description: DIRECT COUPLED, 2-POSITION, SPST/SPDT TYPE 3.7 INCH WIDTH X 2.7 INCH DEPTH X 2.8 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING SPRING RETURN OPERATION TYPE CSA, CE APPROVAL HVAC APPLICATION 24 VOLT AC VOLTAGE RATING IP40 ENCLOSURE 2.2 AMP AT 5 TO 110 VOLT AC, 1 AMP AT 110 TO 277
- AC Voltage: 24 volts
- Operating Temperature: 30 to 150 F
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: RS Components, Ltd.
Description: Electrak Linear Actuator , 24 Volt. Stro
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Force: 4,046.4 lbs
- Actuation Type: Electrical
-
-
Supplier: Honeywell International, Inc.
Description: DIRECT COUPLED, SPDT, FLOATING TYPE 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING SPRING RETURN, ON/OFF OPERATION TYPE UL 873, UL, CE APPROVAL HVAC APPLICATION 24 VOLT AC/DC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE PLENUM RATED PLASTIC BODY
- Actuator Torque: 27 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Indelac Controls, Inc.
Description: The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No
- Actuator Torque: 400 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 10 seconds
-
Description: 24 Volt DC Motor Motorized actuator Adjustable limit stops Variable speed control
- Supply Voltage: 10 to 24 volts
- Maximum Torque: 51 In-lbs
- Shaft / Table Axial Load Capacity: 51 lbs
- Rotation Angle: >360°
-
Supplier: Radwell International
Description: ELECTRIC SPRING RETURN VALVE ACTUATOR, PROPORTIONAL, PLENUM CABLE, TORQUE: 70-LB-INCH, 150 SECOND CYCLE TIME, ON-OFF/FLOATING, 24 VOLTS. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 40 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 2.5 seconds
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 11/2” to 4” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 350 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 7 seconds
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 220 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 3 seconds
-
Supplier: Hilliard Corporation (The)
Description: 24 volt DC power. Solenoid actuated Positork drive. Output torque up to 80 ft lb. Splined output for gas turbine applications. SAE 3 mounting flange, multi-position. CW and CCW direction of rotation.
-
Description: cycles. Additional features and benefits include: Lifting Speed 5 to 64 FPM AC Power Supply 115/230 1-60 HZ; 230/460-3-60 reconnectable or 208 and 575-3-60 single voltage Control Push-button control voltage of 115-volts standard on all models. 24-volt control optional. Single
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the Johnson Motor
- Other DC Voltage: 24 VDC
- Other Output Power: 0.55 HP
- Continuous Torque: 39.47 In-lbs
- Gearbox Efficiency: 78 %
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in
- Other DC Voltage: 24 VDC
- Other Output Power: 0.08 HP
- Continuous Torque: 0.75 In-lbs
- Gearbox Efficiency: 70 %
-
Supplier: Lift Products, Inc.
Description: Multiple Carts Daisy chain multiple carts together to pull smaller, lighter carts. Standard Features 24-Volt DC Transaxle Drive 24-Volt DC Lift Motor/Actuator Non-Marking, Flat-Free Tires 22 Amp/Hr AGM Batteries Quick-change battery system Self-diagnostics
-
Supplier: Lift Products, Inc.
Description: lift actuation. Limit Switch Upper travel limit switch reduces wear on the cylinder by eliminating over pressurization. Standard Features Roller Grip Controls Variable Speed Adjustable Top Speed Power Green Light Emergency Stop Bump Switch Horn and Key Switch Automatic Breaking 24 Volt
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Radwell International
Description: ELECTRIC VALVE ACTUATOR, FLOATING, FOR USE W/ GLOBE VALVES, NON-SPRING RETURN, SCREW TRMINAL, 3 WIRE, 24 VOLT, 24 VAC, 5/16 INCH STROKE, 3.4 VA. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Globe Valves
-
Supplier: Optimal Handling Solutions
Description: All units are 24 volt DC Standard - Fully powered electric pallet truck for easy and quick operation - Raise and lower loads with a push of a button - Maneuvers loads in warehouses and trailers - Reinforced welded forks with adjustable tie-rods give long service - High torque
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in
- Other DC Voltage: 1.2 to 24 VDC
- Other Output Power: 0.0002 to 0.0805 HP
- Shaft Speed: 4,492 to 30,000 rpm
- Diameter / Width: 0.8 to 1 inch
-
Supplier: Lift Products, Inc.
Description: Stop Bump Switch Horn and Key Switch Automatic Breaking 24 Volt Electrical System Curtis Controls Color: White w/Black Deck Mat Hydraulic Foot Pump Trapped Top & Base Rollers Maintenance Safety Bars (2) 33 AMP Batteries On-Board UL-Charger Free Wheel Mode Pneumatic Non-Marking Rubber
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Portescap
Description: magnetic circuit Max continuous torque up to 91 mNm Sensored or sensorless 3-Phase BLDC Applications Air Cushion Systems Electric Grippers Electric Grippers for Robotics Flight Control Systems Military Robotics Robotic Applications Seat Actuation Surgical Robotics Valve Actuation
- Other DC Voltage: 24 VDC
- Torque Constant: 5.09052 in-oz/amp
- Continuous Current: 2.5 amps
- Continuous Torque: 0.805309734513274 In-lbs
-
Supplier: Portescap
Description: circuit Max continuous torque up to 298 mNm Sensored or sensorless 3-Phase BLDC Applications Bionics & Exoskeleton Systems Conveyors Electric Grippers for Robotics Exoskeleton Flap Actuation Surgical Robotics
- Other DC Voltage: 24 VDC
- Torque Constant: 8.11368 in-oz/amp
- Continuous Current: 5.14 amps
- Continuous Torque: 2.3805309734513265 In-lbs
-
Supplier: Exlar
Description: Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing
- Other DC Voltage: 24 to 48 VDC
- Continuous Torque: 4.5 to 11.4 In-lbs
- Shaft Size: 0.5511814 inch
- Shaft Speed: 2,500 to 5,000 rpm
-
Supplier: Honeywell International, Inc.
Description: 2-WAY, STRAIGHT-THROUGH TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL APPLICATION 10 TO 93 DEG C (FLUID), 52 DEG C (AMBIENT) TEMPERATURE RATING COMPACT CONSTRUCTION, MANUAL OPENER INCLUSIONS/FEATURES BRASS BODY MATERIAL
- Valve Size: 0.75 inch
- Pressure Rating: 125 psi
- Media Temperature: 50 to 199.4 F
- Primary Material: Brass / Bronze
-
Supplier: Caterpillar Oil & Gas
Description: stub shaft Protection System Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from either of two battery sources and capable of manual starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (6 kW,
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Nu-Star, Inc.
Description: The Power Tug™ is designed to promote productivity and minimal manpower by mobilizing up to 5,000 pounds with ease. Leg is equipped with an electric actuator in order to accommodate various load heights, and its mono-drive wheel with stabilizing caster enables the unit to mobilize
-
Supplier: International Thermal Systems LLC.
Description: Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric Natural Gas (direct, indirect or pulse fired) Material Handling Options Powered or Manual Car Hearth Construction Specifications Heavy
- Process Temperature: 982.2222222222222 C
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Features: Other
-
Supplier: Dover Flexo Electronics, Inc.
Description: and down Sample and hold output Operator lock-out Soft Start Tension meter damping Integrated diagnostic tools for quick trouble-shooting if necessary USB connectivity to upload and download individual job setups to and from a PC OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Caterpillar Oil & Gas
Description: starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (3 kW, 120-240 volt) General Vibration damper Lifting eyes Automatic variable timing, electronic Electronic installation kit, 70 pin connector (connectors, pins, sockets)
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Dover Flexo Electronics, Inc.
Description: includes a servo valve and pressure regulator installed in a separate enclosure. High Voltage output (V): Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. FEATURES Organic
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
Product Video - ProVolt® Series Universal Voltage Actuator ProVolt® Series Actuator Datasheet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
automatically actuate the submersible electric actuator every 90 seconds, 24 hours a day, 7 days a week. After several months under water, the column of water even began to freeze and thaw over the winter! No problem for the lndelac electric actuator. Under the ice and water, in below freezing temperatures the (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
The Underwater easyE® actuator is our new extreme condition electric actuator. It has been tested for conditions down to 100-meter water depth, 10% active duty cycle, and the motor chamber is sealed for 100 bars of pressure. Features: Available in stainless steel (AISI (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
Conduct Research Top
-
What is a 12 Volt Linear Actuator?
Linear actuators are typically characterized by their drive mechanism - belt drive, ball or lead screw drive, pneumatic drive, etc. But it 's not unusual for rod style electric actuators to be classified by the input voltage - commonly 12 or 24 volts - of their integrated motors. These actuators
More Information Top
-
TETROBOT: a modular approach to parallel robotics
These actuators are electric lead screw actuators with 24 volt DC brushed motors connected to ball screws by worm gears.
-
New Automated Continuous Gas-Lift Control System Improves Operational Efficiency
The electronic actuator was a 24 volt DC, multiple turn electric actuator that mounted directly to the existing 2-in. flow control valve.
-
TETROBOT modular robotics: prototype and experiments
These actuators are electric lead screw actua.tors with 24 volt DC brushed motors connected to ball screws by worm gears.
-
The CEBAF control system for the CHL
The electric valve driver module sends DC signals to valve actuators driven by 24 volt DC motors.
-
Intelligent Vehicles Designed by Intelligent Students
ELECTRICAL SYSTEMS - Electric vehicles are powered by batteries arranged to give 24 , 36, and 48 volts to supply traction, computers, sensors, and actuators .
-
ISOTOPES DEVELOPMENT PROGRAMS RESEARCH AND DEVELOPMENT: 1971. Progress Reports on Sponsored Work.
an ah electric output hybrid engine that powers a motor that m turn … The total weight and volume of the engine, motor, and actuator are 1 83 kg … and puts out 7 24 W(e) at 15 volts The thermoelectric system, after…
-
Mathematical Methods for Robust and Nonlinear Control
It is easy to cite many instances of actuator saturation in virtually all areas of applied control. .... For instance, in the control of electric motors the voltage input is strictly limited by the rail voltage, to something like ±5, ±12 or ± 24 volts .
-
A Control System Development for Submersible Sea Cage System
The water control valve is a ball valve fitted with an electric actuator . .... It is actuated by a 24 volt supply and has an operating time of specific duration for fully open to fully closed or vice-versa [48].
-
Federal Register > Thursday, March 31, 2016 > [81 FR 18572] Foreign-Trade Zone (FTZ) 87-Lake Charles, Louisiana; Notification of Proposed Production Activity; ...
…steel valves; hydraulic and pneumatic actuated valves; copper valve parts; steel valve parts; iron or steel slide plates; spiral wound gaskets, mixture of metallic material; collector seals; electric actuator of an output exceeding … 6 watts; gear motors; electric motors of an output .... , parts & accessories; sensors; gas chromatographs; electrical turbidity transmitters and sensors; turbidity transmitters and sensors with exposure meters; integrated turbines compressor control system designed for use in 6, 12 or 24 volt systems; local gauge board with bolts, nuts & washers (duty…
-
Maximizing Manipulation Capabilities for People with Disabilities Using a 9-DoF Wheelchair-Mounted Robotic Arm System
This is only practical with electric drive and actuator placement directly at each joint. .... In the power wheelchair industry, a 24 - volt lead-acid battery pack is standard, and is the natural choice for the power supply of a WMRA with minimum power consumption.
Indicates content that may require registration and/or purchase.