-
Supplier: Radwell International
Description: INDICATOR LIGHT, GREEN, 24 VOLT, INCANDESCENT, 3 PIECE. FREE 2 YEAR RADWELL WARRANTY
- LED Color: Green
- Lamp Type: Incandescent Lamps
-
Supplier: Allied Electronics, Inc.
Description: 240 Series Panel Mount LED Indicator, T-1-3⁄4 Package Type 26 AWG stranded Cu Uses T-1-3⁄4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1⁄4 ” (0.250 ”) dia. hole, snap fits, needs no mounting hardware. No lens for
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators 24 VOLT WHITE LED PURE WHITE LIGHT
- Lamp Type: LED Lamps
-
-
Supplier: Allied Electronics, Inc.
Description: Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After
-
Supplier: Allied Electronics, Inc.
Description: Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color for Easy Visibility, Model 205 Rear Mount Indicator for Easy Installation After
-
Supplier: Allied Electronics, Inc.
Description: Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Grn LED Indicator Wire Leads 24 Volt
- Lamp Type: LED Lamps
-
Supplier: Dover Flexo Electronics, Inc.
Description: analog meter, the TrueView Tension Indicator powers the tension transducer (or transducer pair) and provides an isolated 0-to-10Vdc (or optional isolated 4-to-20 mA) signal proportional to tension for a drive, controller or PLC. A status LED lights when power is applied. For mounting
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
-
Supplier: Larson Electronics LLC
Description: of run time. Work light kit include carrying case, HID work light, detachable 21 foot cord, 4.5 Ah battery with 70 minute run time, AC charger for battery and carrying strap 12/24 volt HID work light is hard wired to 12/24 volt vehicle system via
-
Supplier: Radwell International
Description: INDICATOR PANEL MOUNT LIGHT UNIT, LED, MOUNT-SIZE 22MM, GREEN, 24 VOLT AC/VOLT DC. FREE 2 YEAR RADWELL WARRANTY
- LED Color: Green
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Snap-in Volt Rating: 21.6 to 26.4 AC/DC Rated Voltage: 24.0 Max Current (mA): 20 mA LED Color: Green Termination: Bare Wires CUL Approved: No Size: 6 x 24.1 mm Weight: 2.8 g Options: For other options contact
- Width or Diameter: 6 mm
- Height: 24.1 mm
- Voltage Rating: 21.6 to 26.4 volts
- Current Rating: 0.02 amps
-
Supplier: bulbs.com
Description: Bulbrite brand 7 Watt wedge base Xenon capsules. T3 type, 24 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Extended 10,00 hour rated life Xenon lamps provide brighter, whiter light than incandescent bulbs, while maintaining
- Lamp Power: 7.5 watts
- Rated Average Life: 10,000 hours
- Mean Lumens: 65 lm
-
Supplier: bulbs.com
Description: Bulbrite brand 10 Watt wedge base xenon capsules. T5 type, 24 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Extended 10,000 rated life Xenon lamps provide brighter, whiter light than incandescent bulbs, while maintaining
- Lamp Power: 10 watts
- Rated Average Life: 10,000 hours
- Mean Lumens: 90 lm
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-923AC 12/24V Startall w/Air-All and Powrlite 12/24 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to transit, military and off-road equipment Air Compressor for air tools and tire service AC Generator for lights, heater,
-
Supplier: Galco Industrial Electronics
Description: PLT/LT 22MM LED RND FLUSH F/VOLT MK
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 450 Amp, 12 Volt DC Start*All with 2,000 Watt AC Generator Compact 2 in 1 for jump starting cars, trucks and school buses AC generators for lights, heater and power tools Start-All 12
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,SIGNALING COLUMN, 24 VOLT AC, 1 HZ, 70 MM DIAMETER, THERMOPLAST, WITHOUT LAMP FLASHING INDICATOR, MOUNTING BAYONET, ELEMENT YELLOW,SUCESSOR:8WD4420-1BD. FREE 2 YEAR RADWELL WARRANTY
- Light Options: Flashing
- Light Colors Available: Yellow
-
Supplier: Rees, Inc.
Description: 24 Volt - Bi-Polar Red LED with Red Lens #40431-002 LED bulb #80507-074 1/2 NPT mounting
-
Supplier: OMEGA Engineering, Inc.
Description: have superior shock and vibration ratings, a life rating of up to 100,000 hours and leakage current protection up to 3 mA. LED bulbs are available in 24 Vac/dc, 120 and 240 Vac. The incandescent bulbs are front replaceable and are available in 6, 12, 24, 48 and 120 volts.
- Voltage Rating: 24 to 240 volts
- Current Rating: 0.05 to 0.22 amps
- Lamp Power: 0.095 to 2.86 watts
- Rated Average Life: 100,000 hours
-
Supplier: Radwell International
Description: COMPACT LED INDICATOR LIGHT VOLTAGE: 24 VOLT DC, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
- LED Type: Red
-
Supplier: Larson Electronics LLC
Description: reaching 200 feet in length. - Operates on 120 volts, 60 hz, 1 phase power and draw 18 amps (2200 watts). 240 Volts available. - 25 foot SOW cord with straight blade plug - On/off switch, line circuit protection and power indicator - Cart can be tilted back and rolled to
-
Supplier: Larson Electronics LLC
Description: or vehicle mounted. Included is an LED battery status indicator light. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status, allowing the user to effectively
-
Supplier: ACCES I/O Products, Inc.
Description: ROB-24 and ROB-24H are a 24-channel relay-output cards that can be controlled by digital inputs from ACCES IOD-Series digital I/O cards or other manufacturer's digital output cards. The card can be powered by either +5 VDC (ROB-24 or ROB-24H) or by 125 VAC (ROB-24-1 or
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 SPDT, Form C Relays (DPDT optional) Fully compatible with any ACCES digital I/O card (except for IOD-64) 3A carry-current contact ratings on ROB-24 and 4A on ROB-24H Screw terminals for #14 through #22 AWG wire LED status indicators for each relay Model ROB-24
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: Larson Electronics LLC
Description: to a wall or vehicle mounted. Included is an LED battery status indicator light. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status, allowing the user to
-
Supplier: Grob, Inc.
Description: Completely manufactured in USA. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil Resistant Rubber Facing Heavy
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Mersen
Description: Finger-Safe (touch safe) Optional visual blown fuse Indicator lights DIN-rail mounting Compact footprint Quick, tool-free, easy fuse change outs USM use with: ATQ, ATM, A6Y-2B, A25Z-2, TRM, OTM, A13X-2, A60Q-2, DCT, HP6M, HP10M USCC use with: ATDR, ATMR, ATQR ATM, DCT, ATMR recommended
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 0 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, IEC (UMF) Approval, UL Approval
-
Supplier: Reznor
Description: temperature limit control Pressure switch to verify vent flow Integrated circuit board with LED diagnostic indicator light 24-volt control voltage transformer Insulated indoor cabinet with return airflow from bottom to top Vertical discharge outlet with duct flange Corner
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Time Mark Corporation
Description: immediately. After the time delay, the TRIPPED indicator lights and the relay contact transfers. This device can directly monitor AC currents in the range of 1 to 5 amps; 50 to 400 Hz. Matching transformers are available to extend the use of this monitor to most any current range. The
- Measuring Range: 1 to 5 amps
- Input Voltage: 24 to 120 volts
- Frequency Range: 400 Hz
- Accuracy: 1 %FS
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Seedburo Equipment Company
Description: light shows when the charger is operating. The battery is designed to last 4 to 5 years under normal conditions. Recharging is simple: just plug the charging cord into an AC outlet and let the unit charge for approximately 24 hours. The B260 is available in 120 or 230 volt.
-
Supplier: Seedburo Equipment Company
Description: light shows when the charger is operating. The battery is designed to last 4 to 5 years under normal conditions. Recharging is simple: just plug the charging cord into an AC outlet and let the unit charge for approximately 24 hours. The B260 is available in 120 or 230 volt.
-
Supplier: Seedburo Equipment Company
Description: light shows when the charger is operating. The battery is designed to last 4 to 5 years under normal conditions. Recharging is simple: just plug the charging cord into an AC outlet and let the unit charge for approximately 24 hours. The B260 is available in 120 or 230 volt.
-
Supplier: Reznor
Description: LED diagnostic indicator lights to identify abnormalities in control functions. Cabinet has four suspension points for hanging or may be wall mounted. Designed for ease of installation with an external 24-volt terminal strip and gas line connection.
- Heating Capacity: 97.3092 kW
- AC Voltage Required: 208 to 230 volts
- Maximum Air Flow: 5,589 SCFM
- Heater Type: Air Heater, Space Heater
-
Supplier: ValueTronics International, Inc.
Description: portable, battery-powered BK Precision 325 Clamp-On meter measures the most common AC Volts, DC Volts, and AC current needed to troubleshoot residential and small commercial electrical systems. The Model 325 AC/DC True RMS Power Clamp Meter provides safe, non-invasive measurements of
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
The Global Standard for Life Safety Warning Lights
with urgency and safety, this new option ensures alerts are recognized fast helping drive rapid response when it matters most. Available in 24 Vdc, 120 Vac, and 220-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
, and a solid top panel. Internally, C2RR cabinets have drilled and #10-32 tapped adjustable-depth 19" combination rails with rack unit indicators. C2RR units have a 1,500 lb static load rating. Models are available in 24U, 36U, 40U, and 45U height, 23" width (19" mounting width), and 23 (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
, within the limits of the output voltage adjustment range. Overload/Short Circuit Protection: Foldback current limiting with automatic recovery. Overvoltage Protection: Latches power supply OFF, reset by momentarily removing AC input power. Red indicator lights to indicate latchup (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
dialysate. Both instruments are easy to calibrate for more accurate readings. Both instruments have built-in cell cups and are completely self-contained. They are powered by 9 volt batteries which last for at least 2,000 tests. A glow light serves as a battery reserve indicator. Thousands (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
transmitter (requires 24Vdc power supply), compartment heater, heater and thermostat, breather, three position control, light indication, two wire control, timer, speed control, remote/off/local control panel, electronic torque sensor and one additional ½'' NPT conduit entry (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Features & Benefits 2.4 GHz Channel Hopping 802.15.4 Compliant Meets IEC 60601 3rd Edition Automatic RF power level adjustment of Transmitter Waterproof – IP68 degree of protection for foot pedal (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Valves CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Standard actuation time is 5 (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm. CAFE (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
CAFE & CAFE NITRO Electric Actuators Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Similarity of cardiac CR forms in the rhesus monkey during several experimental procedures
The experimental session was signalled by a 24 - volt indicator light placed next to the CS signal projector.
-
CR4 - Blog Entry: Can Aluminum Do the Work of Copper in Cars?
So any light or indicator or pretty much anything you might need to run on 24 volt systems is "in the system".
-
Crouzet Controls - 85100036 - Sensors, Switches & Relays - Relays - Allied Electronics
INDICATOR ;22.5 MM;DBL HEADED PB LIGHT UNIT RED LED 24 V FULL VOLT TYPE STD BULB .
-
Orion (Knight Electronics, Inc.) - OA180APL-11-1TB - Fans, Motors & Thermal Management - Fans - Allied Electronics
INDICATOR ;22.5 MM;DBL HEADED PB LIGHT UNIT RED LED 24 V FULL VOLT TYPE STD BULB .
-
Eaton / Control Automation - E22TB3 - Switches - Pushbutton - Allied Electronics
INDICATOR ;22.5 MM;DBL HEADED PB LIGHT UNIT 24 V AC/DC FULL VOLT TYPE STD BULB .
-
Smart irrigation controller
The “controller board” is the part of the sprinkler controller that interfaces with the 24 volt AC power supply (standard voltage for sprinkler systems), sprinkler valve wires, sensors, buttons, indicator lights , and microcontroller.
-
Clean energy choices: Tips on buying and using renewable energy at home
is 12, 24 , 36, or 48 volts ; the number of AC watts your loads require when they are operating normally; the amount of … need for short periods; and whether the inverter has any additional features such as meters and indicator lights .
-
Photovoltaics - Basic Design Principles and Components
The cost is affected by several factors, including the quality of the electricity it needs to produce; whether the incoming DC voltage is 12, 24 , 36, or 48 volts ; the number of AC watts … features such as meters and indicator lights .
-
NASA Aircraft Management Information System
…N 001050132 5 2 L/P GASKET-FAN 207419 PG $0.01 09 BG N 005080149 0 0 L/P GROMMET A 5678 2076906- 24 EA $0.01 09 … 0 L/P SURF POSITION INDICATOR 2076059-301 EA 09 … 005121502 1 0 L/P VOLT .REG. .... 003 EA $0.01 09 BG N 005103605 0 0 L/P CONTROLLER, ABORT LIGHT 2087003-301 EA…
Indicates content that may require registration and/or purchase.