-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt’s DMS-20LCD-2/3-DCM, self-powered, +90V and +150V voltage monitors set new standards for quality, performance, size and cost. Simply apply dc power to the two rear terminals and the unit is fully operational---no additional components or connections are required! Their large,
- Number of Digits: 4
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Input Type: DC Current, DC Power, DC Voltage
-
Supplier: Visual Sound, Inc.
Description: Panasonic With an advanced IPS panel and full 1920x1200 HD resolution, the 25.5" BT-LH2550 LCD production monitor delivers picture quality and greatly expands the range of colors you can view on screen beyond the NTSC standard. With an advanced In-Plane Switching (IPS) panel and full
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: JVC Professional Products Company The DT-3D24G1 is an excellent 3D studio monitor equipped with many professional features found in JVC's Vérité G series DTV monitors. High Resolution Display with Xpol® Circular Polarizing Technology The DT-3D24G1 features an advanced IPS LCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
-
Supplier: Cole-Parmer
Description: many applications.|The IDEC SmartRelay integrates programming and display functions into the control unit with an on-board display (LCD) and keypad. The LCD can display messages up to 40 characters long from a selection of 97 character types. The relays are also expandable,|with
-
Supplier: Tripp Lite by Eaton
Description: kW, Load % & kVA, Power factor, Input volts & Hz, Output volts & Hz, Battery volts and charge %, Minutes runtime, Capacity remaining, Kw/hr. consumption) LCD interface also supports 16 screens of UPS configuration and setup options 4 post installation hardware included,
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Tripp Lite by Eaton
Description: factor, Input volts & Hz, Output volts & Hz, Battery volts and charge %, Minutes runtime, Capacity remaining, Kw/hr. consumption) LCD interface also supports 16 screens of UPS configuration and setup options 4 post installation hardware included, Optional 2POSTRMKITWM
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.6750000000000004 kwatts
- Runtime at Half Load: 13.9 minutes
-
Supplier: Tripp Lite by Eaton
Description: Load % & kVA, Power factor, Input volts & Hz, Output volts & Hz, Battery volts and charge %, Minutes runtime, Capacity remaining, Kw/hr. consumption) LCD interface also supports 16 screens of UPS configuration and setup options 4 post installation hardware included,
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.8000000000000032 kwatts
- Runtime at Half Load: 12 minutes
-
Supplier: Tripp Lite by Eaton
Description: volts & Hz, Output volts & Hz, Battery volts and charge %, Minutes runtime, Capacity remaining, Kw/hr. consumption) LCD interface also supports 16 screens of UPS configuration and setup options 4 post installation hardware included, Optional 2POSTRMKITWM enables 2 post
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.350000000000002 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: DOD Technologies Inc.
Description: technology makes replacing sensors quick and easy. The cGas Detector IR Refrigerant is available with analog output or digital output and comes with a relay and internal audible alarm. Powered by 24 VDC or ground referenced AC, it has an LCD display, temperature compensation, thermal
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Traceable® Products
Description: significant numbers after the decimal point. Internal data logger capture the minimum and maximum temperatures every hour for 24 hours. This temperature monitor shows exactly when a reading occurred. High precision makes this thermometer ideal for measuring temperatures in cuvets, gas
- Fahrenheit Scale: -58 to 302 F
- Celsius Scale: -50 to 150 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: ValueTronics International, Inc.
Description: segment LCD Resolution and Ranges: 1.0 pF to 19.99 F, fully autoranged Temperature: Operating Range: 32° to 104°F (0 to 40°C); Range for specified accuracy (after 10-minute warmup): 50° to 86°F (10° to 30°C) Power: 105-130V AC, 60 Hz, 24 watts supplied Analyzes inductors from 1 µH to
-
Supplier: Monarch Instrument
Description: IP65 rated front panel. 24 Volt DC transmitter power supply On Board Media Drives: Compact Flash, USB memory stick or external drive, Smart Digital (SD) Touch Screen Control Direct on screen chart annotation with integral stylus Built in OPC and web server. Built in Email Client
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
Featured Products Top
-
hot forming, form and thread rolling as well as the entire field of sheet metal forming. The system allows the monitoring of various machines and sensors and with different types of monitoring methods. It is modular and can be equipped with a flexible number of inputs for analog (1 - 24) or binary (read more)
Browse Process Monitors Datasheets for Marposs Corp -
ELEGRP introduces the DRS10 Smart Rotary Dimmer Switch, combining familiar rotary control with connected lighting management for residential and other indoor applications. A smooth dial makes local dimming intuitive, while the crystal-clear LCD screen provides (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
$90-$100 HVAC and Refrigeration - Grainger Industrial Supply
0-720 Sec., Temp Rating -40 To 167 F, Programmable 25-Fault Memory Storage, Monitors Voltage Unbalance, High/Low Voltage, For Use With 1 Phase Equipment, Includes LCD Display. .... Line Voltage Monitor, Manual or Automatic Reset, Control Volts 24 -240, NC Output 10 Amps, NO Output 10 Amps,...
-
Initial performance of the high-speed photometer
The forward and aft bulkhead interface surfaces required to be kept within lCD limits are equipped with .... One problem faced early in the design was that of controlling power supplied to the heaters while the input bus voltage varies between interface limits of 24 to 32 volts . .... An onboard ifight software processor monitors the input bus voltage and controls the power applied to the…
-
Design and implementation of a teleautonomous hummer
The actuator amplifiers drive servos at up to +1- 24 volts and require a source voltage of 28VDC. .... are required for operation of the low-level computer and 1 1OVAC for the standard VGA monitor . .... In the future, the computer monitor will be replaced by a low power LCD display.
-
Emergency destruction system for recovered chemical munitions
A high voltage power supply transforms 24 Volts DC to 3000 Volts and 150 Volts for the power to the CDU and trigger module respectively. .... The CDU charge voltage is monitored by an LCD meter mounted in the fire system panel.
-
Offer 22W Laptop Adapter 9.5V/2.5A (4.8*1.7mm) for Asus PC 700 series laptop
…260V AC to 12V DC 2Amp Wall AC Adapter with 5.5*2.1mm DC Connector Model: 12V/2A(5.5*2.1mm) Spec: Input: 90-260VAC 50~60Hz (Works Worldwide) Output Voltage: 12 Volts DC Amperage: 2A Power: 24 W DC Connector: 5 .... • Offer NEW 14V 8A 112W (4pin) Adapter /Power Supply for LCD Monitor .
-
High speed data transmissions from pole to buildings
To provide com- plete mobility all of the equipment on the trolley was powered from an on-board 24 volt battery supply. .... The RSSI signal was monitored by the operator on a digital voltmeter, while the error count was viewed on the LCD display of the bit error measurement unit.
-
Popular Products In Computers - Big Bruin
…x 14.5 in - with stand Microsoft Certification: Compatible with Windows 7 Environmental Standards: ENERGY STAR Qualified , EPEAT Gold Compliant Standards: RoHS, CECP, TCO Displays Display Type: LED-backlit LCD monitor / TFT active matrix Diagonal Size: 24 Viewable Size: 24 Aspect .... Dell XG715 Fuser Kit (Laser - 110 V AC) The 110- Volt fuser kit from Dell is specifically…
-
Lighting&Sound America Volume 10 Issue 3 March 2013
…5R Extreme, with improved optics, remote focus, and faster movement speeds; and the Volt Q5 5x15W RGBW .... Available in 12" and 15" two-way versions for use as either mains or stage monitors , the loudspeakers include a 1kW class D amplifier, LCD display with applica- tion/location presets, input level meters, independent level controls to ensure optimal gain structure, and. .... 052_LSA_NAMM FINAL TO SCOTT.qxp:LSA template 3/5/13 10: 24 AM Page 57 .
-
Functional requirements for portable exhauster system to be used during saltwell pumping
1.I6.1 Pressure Monitoring The exhaust system shall be equipped with a differential pressure(DP) system .... Eachtransmittershall have dedicatedbarriers ratedfor a 24 volt DC loop with a 4 to 20 mA signal. .... The DP shall be indicatedon the control panelwith LCD 's.
-
Biomedical Field Monitoring System
The data acquisition system also displays core body temperatureon a built in LCD . .... Using three 3.6 volt lithium C cells, the unit can operate for up to 24 hours. .... system uses a 100 milliwatt, packet-based FM signal to allow real- time monitoring from a central…
Indicates content that may require registration and/or purchase.