-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 24 volts
- Media: Air, Gas (general), Water
-
Supplier: Clippard
Description: NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 6
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
-
Supplier: Festo Corporation
Description: Sub-base valve Valve manifold VTUG with multi-pin plug, fieldbus interface Variants in accordance with EU Explosion Protection Directive (ATEX)
- Valve Size: 0.7086618 inch
- Pressure Rating: -13.053393 to 145.0377 psi
- Media Temperature: 140 to 23 F
- Power: 24 volts
-
Supplier: IMI Life Science
Description: An ultra-compact solenoid valve designed for applications requiring high flow rates and rapid response times in a small footprint. Its single-screw design, captive seal and direct connection to PCB enable ultra- fast and robust assembly. Flow of a 8 mm valve in a 6,5 mm
- Valve Size: 0.03543309 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: RS Components, Ltd.
Description: EMERSON – AVENTICS 19090005
- Number of Ports/Ways: 3
- Power: 24 to 48 volts
- Features: Other, Solenoid Valves
-
Supplier: Clippard
Description: The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
-
Supplier: IMI Life Science
Description: A compact solenoid valve designed for high-cycle applications, exceeding 100M cycles. ATEX and IECEx certified, making it suitable for explosive environments. 3/2 NC Manifold mounting Compact design Long life - in excess of 100 millions cycle rate Low power consumption Certification:
- Valve Size: 0.01968505 inch
- Number of Ports/Ways: 3
- Power: 24 volts
- Media: Air, Gas (general)
-
Supplier: Bonomi North America, Inc.
Description: 24VAC 4-way Conduit connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: TE Connectivity
Description: Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (3) Screws Operation/Application Actuation Type : Piloted Actuation Operational Use Specification : Explosion Proof Response
- Power: 24 to 250 volts
- Features: Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 24VAC 4-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 24VAC SS 4-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: ASCO
Description: • Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of plant control systems to provide: -PLC compatibility -Reduced battery drain -Reduced
- Valve Size: 0.25 inch
- Flow (Cv): 0.08
- Pressure Rating: 150 psi
- Media Temperature: 140 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Power: 12 to 120 volts
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.83
- Pressure Rating: 40 to 45 psi
- Number of Ports/Ways: 2
-
Supplier: AAA Products International, Inc.
Description: Double solenoid, 3-position, spring centered. Spool returns to center, position "B", when both coils are de-energized.
- Valve Size: 0.5 inch
- Flow (Cv): 4.64
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
-
Supplier: Proportion-Air, Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 158 F
- Port Size: 0.25 inch
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 3,226 psi
- Number of Ports/Ways: 4
- Flow (Cv): 1.1
- Power: 24 volts
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Description: SOLENOID VALVE ANGLE BODY
- Valve Size: 1.25 inch
- Flow (Cv): 23.2
- Pressure Rating: 100 psi
- Media Temperature: 392 F
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
- Valve Size: 0.0625 to 0.15625 inch
- Flow (Cv): 0.1 to 0.35
- Pressure Rating: 30 to 430 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.2362206 to 0.4724412 inch
- Flow (Cv): 0.76 to 1.05
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Burkert Fluid Control Systems
Description: The 0290 valve is a servo-assisted diaphragm valve of the S.EV series. The valve opens without differential pressure. The opening process is facilitated by the fix coupling of the diaphragm to the magnetic core. The integrated ‘soft-kick’ function ensures gentle opening.
- Pressure Rating: 232.06032 psi
- Media Temperature: 32 to 194 F
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Cole-Parmer
Description: normally closed solenoid valves are used in sterilization, process, and vending of liquids, beverages, and food where NSF certification is required. High-quality virgin materials provide extended service life, and high pressure and temperature resistance The orifice food-grade sealing
- Pressure Rating: 215 psi
- Power: 24 volts
- Flow (Cv): 0.55
- Features: Other, Solenoid Valves
-
Supplier: Arcmed Bio-Chem
Description: Inert For high purity applications and aggressive media handling, the fluid path in the solenoid operated isolation valve can be made entirely from extremely inert materials such as PTFE something that can not be done with pinch valves as PTFE tubing would be too hard to pinch.
- Valve Size: 0.032 to 0.062 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Gemu Valves
Description: Construction The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: IMI Bimba
Description: Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective,
- Number of Ports/Ways: 2 to 3
- Power: 12 to 120 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
-
Supplier: Gems Sensors & Controls
Description: KS Series isolation solenoid valves are 2-way, normally Closed (NC) valves featuring 0.38" (10 mm) solenoid shell diameters. The isolation valve design ensures that the only wetted parts are the valve diaphragm and the valve body. For exceptional
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Flow (Cv): 0.008 to 0.015
-
Supplier: Acro Associates, Inc.
Description: snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No
- Valve Size: 0.125 to 0.187 inch
- Number of Ports/Ways: 2
- Power: 12 to 48 volts
- Media: Air, Compressed Air
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port.
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 5
- Media Temperature: -15 to 400 F
- Power: 10 to 24 volts
Find Suppliers by Category Top
More Information Top
-
http://www.thescipub.com/pdf/10.3844/ajabssp.2011.348.355
valve performance which are: (i) voltage and current should be high ( 24 volts ) and low respectively, (ii) magnetic material with low conductivity is advantageous, (iii) magnetic path length should be shorter, (iv) Stroke should be smaller to reduce the flow force (v … The response time of solenoid valve comprises of plunger and pressure opening and closing time delays.
-
International Electric Propulsion Conference > Propellant storage and feed system for the radiofrequency ion propulsion assembly RITA
The chopper valves are double armature solenoid valves , orig- inally designed to operate on a bi-propellant 10mN chemical thruster. The second one is running idle to keep the magnetic flow as designed. These valves have been originally designed to operate at SO Volt DC. For use on RITA the power has been reduced to 24 Volt DC, since neither the fast …
-
SuperB Technical Design Report
With a 1.58 T magnetic field the mass flow rate per lead (at 40 mV across … … we can calculate that the magnet heat load was between 19 W and 24 W at a … … the shields with cold helium gas from the liquid helium reservoir in the Valve Box contributed to … A 5 kA - 20 V two-quadrant power supply supplies current to the solenoid , which is protected … If a quench is detected (50 mV unbalance signal between the two volt - .
-
The role of test methods and specifications in coil winding
In the case of small fine wire coils such as relays and so- lenoid valve coils the problems are somewhat different. … is turned “off”, the maxi- mum voltage which can occur depends upon the magnetic energy stored within … It has been deter- mined that in some cases the voltage stress produced at turn “ofr’ of 24 and 48 volt DC coils can reach as high as 3000 to 5000 volts.
-
The Programme-Controlled Computer. A digital computer for commercial applications
Columns 8, 16, 24 , etc., are set during drum turn 3, and columns 7, 15, 23, etc … Solenoids connected in the anode circuits of the thyratrons control the setting of the mechanical store. … comprising the input/output card-handling machinery with associated circuits and plugboards and the magnetic drum, while the … The electronic circuits are built as 2- valve units plugging into 8-unit panels mounted horizontally on … The main d.c. supplies are 200 volts and —50 volts, from which other necessary voltages are …
-
http://dspace.mit.edu/bitstream/handle/1721.1/40399/191675610-MIT.pdf?sequence=2
Solenoids are commonly used invending machines, valves , and door locks. Figure I: Magnetic Field Lines Through a Coil of Wire Asample experiment would fix the voltage at 24 volts , current limit the supply at 20 amperes, and establish amaximum coil size of 1.5 inch diameter by 0.75 inches tall.
Indicates content that may require registration and/or purchase.