-
Supplier: Accuris
Description: SWITCH, PRESSURE-WARNING, SPST, WATERPROOF, 24 VOLT, DC
-
Supplier: Accuris
Description: SWITCH, PRESSURE-STOPLIGHT, VEHICULAR, HYDRAULIC BRAKE SYSTEM, 24 VOLT, WATERPROOF
-
Supplier: Accuris
Description: SWITCH, PRESSURE-STOPLIGHT, VEHICULAR, AIR BRAKE SYSTEM, 24 VOLT, WATERPROOF
-
-
Supplier: Comus International
Description: Contact Rating: 4A 42Volts DC / 4A 230Volts AC Maximum Voltage Peak: 1.5 KV Hex Length: 24mm Body Material: Zinc Plated Steel, 316SS, Brass
- Switched AC Volts: 1,500 volts
- Pressure Measurement: Gauge
-
Supplier: Accuris
Description: Switch, Pressure-Stoplight, Vehicular, Air Brake System, 24 Volt, Waterproof
-
Supplier: Air Compressors Direct
Description: airflow through the motor & reduces heat build-up Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor High Flow Design •Swedish steel valves Air Filter •High-flow, long-life filter with
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Transcat, Inc.
Description: Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: powder epoxy-coated aluminum and steel. The hood has a pre-wired fluorescent lamp and switches for blower and light. The front sash is 1/4" (0.6 cm) thick tempered safety glass. The ergonomic angled and hinged sash pivots upward, locks in the “up†position, and has a wiping seal to contain
-
Supplier: Mi-T-M Corporation
Description: preset trapping unloader · Thermal relief valve · Adjustable high pressure detergent injection Motor: Open drip-proof motor with manual thermal overload protection Frame: Powder coated steel side panels and frame Components: Pressure switch and over-pressure safety controls ·
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Tradeport Electronics Group
Description: Built-in pressure / vacuum hand pump, with vernier and bleed valve. New switch test function captures set, reset and dead band. Pressure measurement to 0.05% of full span, using an internal pressure sensor. Pressure measurement to 10,000 PSI, 700 bar using any of the
-
Supplier: Cole-Parmer
Description: switches. It can measure pressure precisely with a built-in pressure sensor, read the current or mV output produced by the transducer, and supply an excitation voltage to power sensors or transmitters during calibration. This unit is ideal for in-line pressure calibration
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: switches. It can measure pressure precisely with a built-in pressure sensor, read the current or mV output produced by the transducer, and supply an excitation voltage to power sensors or transmitters during calibration. This unit is ideal for in-line pressure calibration
- Environmental Properties: Pressure / Vacuum
-
Supplier: Rolair Systems
Description: DESCRIPTION : 3450 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models are 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for
- Flow Capacity: 10.5 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: NSI Industries LLC
Description: PRESSURE SENSITIVE VINYL MATERIAL 9 INCH 2-1/4 INCH CONDUIT BUS, FUSE BOX, POWER LINE, SWITCH APPLICATION 25 CARDS STANDARD PACKAGE 24 VOLTS LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 1 PER CARD QUANTITY PER LEGEND
- Features: Other
-
Supplier: SOCOMEC
Description: ATyS S products are 4 pole remotely operated transfer switches with positive break indication. They enable the on load transfer of two three-phase supplies via remote volt-free contacts, from either an external automatic controller, using pulse logic, or a switch. They are intended for
- Maximum Current Rating: 40 to 125 amps
- Maximum AC Voltage Rating: 415 volts
- Number of Poles: 4
- Features: Locking, Other
-
Supplier: Piezo-Metrics
Description: This wireless voltage sensor transmitter, T24-VA provides wireless voltage measurement for an input range of 0 to 10 Volts. Suitable for a range of 0-10 V sensors including pressure, inclinometer, accelerometer, temperature & displacement. The small module size allows for the option of
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-811 Hydraulic Powered Startall 12/24 Volt, 1000 Amp Hydraulic Powered Provides starting power for 12 volt vehicles and 24 volt heavy, transit or military equipment 24 volt nominal, 600 amp cranking capacity 12 volt nominal, 1000 amp
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-807 Hydraulic Powered Startall 12/24 Volt, 600 Amp Hydraulic Powered Provides starting power for 12 volt vehicles and 24 volt heavy, transit or military equipment 24 volt nominal, 350 amp cranking capacity 12 volt nominal, 600 amp
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240
- Capacity: 1 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: machine when lubricant levels become too low. The reed switch for the low level safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Reverso Pumps, Inc.
Description: viscous fluids like oil as well as diesel and water Self-priming Available in 12 and 24 volts Available with on/off and reversing switch Flow Rate: 3 GPM / 11.4 LPMDC 12V or 24V Ports: 3/8" Male NPTSelf-priming: 5 ft / 1.5m (wet gears)Max Work Pressure: 50 psi / 3.5 barMax Work
- Maximum Discharge Flow: 3 GPM
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally closed. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Honeywell International, Inc.
Description: 3-11/16 INCH WIDTH X 2-3/8 INCH DEPTH X 4 INCH HEIGHT END SWITCH TYPE AUXILIARY, NO, SPST END SWITCH RATING 50 VOLT AMP (PILOT DUTY) AT 24 VOLT CAPACITY 8 CV MATERIAL BRASS (SEAT), STAINLESS STEEL (STEM), EPDM O-RING (PACKING), BUNA- 1000, V8043 MODEL
- Valve Size: 1 inch
- Pressure Rating: 8 to 125 psi
- Media Temperature: 50 to 200 F
- Primary Material: Brass / Bronze
-
Supplier: Reverso Pumps, Inc.
Description: Self-priming Available in 12 and 24 volts Available with on/off or reversing switch Flow Rate: 3 GPM / 11.4 LPM DC 12V or 24V Ports: 3/8" Male NPT Self-priming: 5 ft / 1.5m (wet gears) Max Work Pressure: 22 psi / 1.5 barMax Intermittent Pressure: 50 psi / 3.5 bar Max Work
- Maximum Discharge Flow: 3 GPM
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reznor
Description: 400,000 BTUH gas input. Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of the gas valve.
- Heating Capacity: 51.2925 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 2,590 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 48” long to 72” wide x 72” long Base sizes 24” wide x 48” wide and x 48” wide x 48” wide Travel 29” Lowered heights 4” to 4.3” Safety Velocity fuses Pressure compensated flow divider Power supplies External A/C 110 volt power (standard) Hand or
- Capacity: 500 lbs
- Stroke: 29 inch
- Length: 48 inch
- Width: 48 inch
-
Supplier: Honeywell International, Inc.
Description: TYPE 2-ANALOG OUTPUT, 4-DIGITAL OUTPUT OUTPUT(S) 5 VOLT AMP AT 24 VOLT AC 50/60 HERTZ ELECTRICAL RATING UNIVERSAL INPUT TYPE 4-UNIVERSAL INPUT, 0-DIGITAL INPUT INPUT(S) NIAGARA FRAMEWORK SOFTWARE TYPE ROHS COMPLAINT INCLUDES ONBOARD PRESSURE SENSOR
- Number of Inputs: 4 inputs
- Number of Control Outputs: 6 outputs
- Standards and Compliance: Other
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
Find Suppliers by Category Top
Featured Products Top
-
LectricAir™ LectricAir™ makes any 120-volt outlet instantly switchable. No electrical wiring or batteries are necessary! Tecmark®'s LectricAir™ technology uses air to switch electricity on and off (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
provides excellent tamper-proof protection. Several standard fixed set points are available ranging from ¾ PSI to 2 ½ PSI (5.17kPa to 17.24 kPa) on positive pressure and -0.8 PSI to –5 PSI (-5.51kPa to -34.47kPa) on negative pressure. Series TBS3000 and VTBS3000 switches (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Higher Voltages Today’s vehicle electrical systems use current that sometimes exceeds the switching capabilities of 12- or 24-volt contactors—especially when it comes to EVs and energy storage, emergency equipment, and agricultural and construction vehicles (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
, 4X limit switch containing two single-pole, double-throw mechanical switches (5A 125-250, 3A 24VDC). The valve and switch components together offer remote open or closed position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
unmanaged SPE switch extends this capability by incorporating Single-pair Power over Ethernet (SPoE) technology, supporting power classes 10-12 with 24V delivery orpower classes 13-14 with 55V delivery to powered devices. This combination provides both data connectivity and substantial power delivery over (read more)
Browse Network Switches Datasheets for Volktek Corporation -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs. The PV (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1270.pdf
24 VOLT THERMOSTAT OR PRESSURE SWITCH .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1004.pdf
24 VOLT THERMOSTAT OR PRESSURE SWITCH .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-2252EF.pdf
24 VOLT THERMOSTAT OR PRESSURE SWITCH .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0189.pdf
24 VOLT THERMOSTAT OR PRESSURE SWITCH .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0781.pdf
24 VOLT COMMON 24 VOLT HOT EFT OUTPUT 24 VOLT THERMOSTAT OR PRESSURE SWITCH .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1065B.pdf
24 VOLT THERMOSTAT OR PRESSURE SWITCH .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/71-0000s/71-3212.pdf
24 VOLT THERMOSTAT OR PRESSURE SWITCH .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0644.pdf
24 VOLT COMMON 24 VOLT HOT EFT OUTPUT 24 VOLT THERMOSTAT OR PRESSURE SWITCH .
-
http://dspace.mit.edu/bitstream/handle/1721.1/54643/606578573-MIT.pdf?sequence=2
As mentioned earlier the pressure selector switches require 24volts to select either channel.
-
Self Help Forums - Armstrong Ultra SX80
I went back and confirmed that the Pressure Switch wires still read 24 volts when disconneced and they did.
Indicates content that may require registration and/or purchase.