-
Supplier: Newark, An Avnet Company
Description: DC 24 VOLT RELAY ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 24VDC VOLT. LEVEL RELAY
-
Supplier: Newark, An Avnet Company
Description: LOW SIGNAL RELAY 24 VOLT DC
-
-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC 24 VOLT DC
-
Supplier: Newark, An Avnet Company
Description: G SERIES TIME DELAY RELAY, 115 VOLTS
-
Supplier: Accuris
Description: RELAY ASSEMBLY: GUN-FIRING, WATERPROOF, 24 VOLT DC
-
Supplier: Accuris
Description: Relays, Electromagnetic 24 Volt DC
-
Supplier: Accuris
Description: RELAY, FIELD CONTROL, GENERATOR 24 VOLT DC, TYPE M-2
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays 1 Form A Hh Cap 31A 24volts
- DC Coil Voltage: 24 volts
- Relay Type: General Application Relay
-
Supplier: Quarktwin Technology Ltd.
Description: 3 VOLT RELAY, 24VDC, 200-600VAC,
- Operating Temperature: -40 to 138.2 F
-
Supplier: ACCES I/O Products, Inc.
Description: also contain 24 LED's, one associated with each relay. These illuminate when their associated relays actuate. For remote (RS-485) control of relays, you can also connect a modified ROB-24 to our RDG-24. Each relay provides normally-closed and
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays Volt Mntr-Indpndnt Operating Time Adj
-
Supplier: Marsh Bellofram Group of Companies
Description: Features: Low Cost Rugged Design 10 Amp Output High Reliability 8 pin or 11 pin Track Mountable Plug-in base DPDT & 3PDT Arrangements 12, 24, 120, & 240 Volts Operation
- Maximum Current: 10 amps
- Maximum AC Switching Power: 2,300 VA
- Maximum DC Switching Power: 280 watts
- AC Coil Voltage: 24 volts
-
Supplier: Classic Automation LLC
Description: AC Input, 24 Volt Logic
- Data Acquisition: I/O Module
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY, GENERAL PURPOSE RELAY, INDUSTRIAL PANEL PLUG-IN, MAGNETIC COIL, MONOSTABLE SYSTEM, DPDT, 10 AMPS, 24 VOLTS, 8 BLADES, NO PLASTIC HOUSING. FREE 2 YEAR RADWELL WARRANTY
- Relay Type: General Application Relay
-
Supplier: Waytek, Inc.
Description: Not Certified for Ignition Protection Picker PC785-1C-24S-D-X, 280 Micro Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Volt Rating: 24VDC Internal diode included Sealed case enclosure Lead free & RoHS compliant
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 257 F
- Throw: Double Throw
- Features: Other
-
Supplier: PUI - Projections Unlimited, Inc.
Description: AZ769 Series 24 Volts (V) Nominal Coil Direct Current (DC) Voltage 25 Ampere (A) Miniature Power Relay
-
Supplier: ODG (Origin Data Global)
Description: UNDROVR VOLT RELAY 20 TO 600 V
- Supply Voltage (Vi): 24 volts
-
Supplier: Classic Automation LLC
Description: 120VAC/3.5A, 24 Volt Logic: Fuse 5A- 250V
- Data Acquisition: I/O Module
-
Supplier: VAST STOCK CO., LIMITED
Description: Relay Sockets & Hardware 32 I/O RELAY BOARD 24VOLT
-
Supplier: ACCES I/O Products, Inc.
Description: associated with each relay. These illuminate when their associated relays actuate. For remote (RS-485) control of relays, you can also connect a modified ROB-24 to our RDG-24. Each relay provides normally-closed and normally-open contacts (SPDT). If you need
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: Waytek, Inc.
Description: Song Chuan ISO 280 Micro Relay 301-1C-C-D1-U05-24VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Volt Rating: 24VDC Diode included Space-saving relay with high current capacity
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 257 F
- Throw: Double Throw
- Features: Other
-
Supplier: Radwell International
Description: PROTECTOR RELAY CONTROLLER, INTERMITENT IGNITION, 120 VOLT, 60 HZ, 3 WIRE, 24 VOLT CONTROL CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Powell Electronics, Inc.
Description: Monitoring Relay, Volt, 1 phase, 24VAC/
-
Supplier: Radwell International
Description: SAFETY CONTROL RELAY, 20 AMP, OPEN TYPE, DIN RAIL MOUNT, 12 POLE, 10 NORMALLY OPEN, 2 NORMALLY CLOSED, 24 VOLT DC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: LS Series AC Output SIP Relays High surge rated SCR output Metal baseplate Zero volt or instant switch on No moving parts PCB Mount High Surge Rated SCR Output Metal Baseplate Application Include Motor, Heater, Lamp and Solenoid Switching No Moving Parts Zero Volt or Instant
-
Supplier: Perfect Switch, LLC
Description: Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for switching
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 150 amps
- Maximum Current: 150 amps
- Load Voltage: 12 to 24 volts
-
Supplier: DigiKey
Description: VOLT MON RELAY, 24-240VAC IN,15-
-
Supplier: Perfect Switch, LLC
Description: Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for switching
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TERMINAL COMPONENT INTERFACE RELAY, 24 VOLT AC/DC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: access control, watering systems, pump control, or ventilation systems. More advanced than a time delay relay, but less expensive than a PLC, the IDEC SmartRelay series fills the need for a compact, flexible control and monitoring device. Relays can replace multiple relays,
-
Supplier: Powell Electronics, Inc.
Description: TUBULAR 24-volt DC
-
Supplier: UL Standards & Engagement
Description: with their associated control devices including, but not limited to, voltage sensing relays, frequency sensing relays, and time delay relays. 1.4 An automatic transfer switch as covered by these requirements is a device that automatically transfers a common load from a normal
-
Supplier: Fairview Microwave Inc.
Description: Watts (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 80 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 1.1 dB. Features of this SPDT
- Frequency Range: 0 to 50,000 MHz
- Insertion Loss: 1.1 dB
- Impedance: 50 ohms
- Features: Other
-
Supplier: Pickering Electronics
Description: These ranges of reed relays are available with both dry and mercury wetted switches. They are available with 5, 12 and 24 volts coils, a particularly useful feature of the 5 volt dry devices is their ability to be driven directly from TTL, the coil requiring only 10mA of
- Normally Open (NO): 0
- Normally Closed (NC): 0
- Changeover (CO): 1
- Maximum Current: 0.25 amps
Find Suppliers by Category Top
Featured Products Top
-
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
CR4 - Thread: Voltage Relay Sensor and DC Power Supply
So, as we discussed in the earlier page the resistor you have in series with the relay coil places only 7.8 volts across a 24 volt relay .
-
3 way switch length - Self Help Forums
As an example, assuming you use a 24 volt relay which draws 0.5 amps and control it from the house 200 feet away with 18 gauge fire alarm wire.
-
3 way switch length - Self Help Forums
As an example, assuming you use a 24 volt relay which draws 0.5 amps and control it from the house 200 feet away with 18 gauge fire alarm wire.
-
Dynamic Remote Control System for Subsea Well Stream Boosting
Digital or on-off signals are 24 volt relay contact type handled by solid state components.
-
CR4 - Thread: How to Rewire 3-phase 240VAC Resistive Device for 240 Single Phase Power?
A Honeywell contactor is driven by a smaller 24 volt relay .
-
http://dspace.mit.edu/bitstream/handle/1721.1/76450/31188535-MIT.pdf?sequence=2
would allow 24 volt relays to operate the 120 volt, and 1. higher voltage cold cathode light, at the point of use.
-
Popular Products In Cameras - Big Bruin
FOR LED SIZE WITH RELAY INSTALLED, 2.25" H x 3" L x 1.75" W RELAY SOCKET ACCEPTS MODEL 8006, 6 VOLT RELAY, MODEL 8012, 12 VOLT RELAY, MODEL 8024, 24 VOLT RELAY DOUBLE SIDED FOAM TAPE IS …
-
Armstrong SX 80 combustion fan motor - Self Help Forums
I'd never reccommend that you put a little 24 volt relay in the line going to the combustion air blower that was pulled in on a call for heat.
-
Shopping In Accessories - Big Bruin
FOR LED SIZE WITH RELAY INSTALLED, 2.25" H x 3" L x 1.75" W RELAY SOCKET ACCEPTS MODEL 8006, 6 VOLT RELAY, MODEL 8012, 12 VOLT RELAY, MODEL 8024, 24 VOLT RELAY DOUBLE SIDED FOAM TAPE IS …
Indicates content that may require registration and/or purchase.