-
Supplier: Radwell International
Description: TOGGLE SWITCH, METAL TYPE, MAINTAINED, W/ CONTACT BLOCK, 1 N.O/ 1 N.C CONTACT, 4 POSITION, 24 VOLT, TYPE 4 & 13, 18-14 AWG, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
-
Supplier: Accuris
Description: SWITCH, TOGGLE, SPST, AND SPDT, 24 VOLT DC, 25 AMPERE (WATERPROOF)
-
Supplier: Accuris
Description: Switch, Toggle, SPST, and SPDT, 24 Volt DC, 25 Ampere (Waterproof)
-
-
Supplier: Accuris
Description: CIRCUIT BREAKERS (AUTOMATIC - ALB-1) AND SWITCH, TOGGLE (CIRCUIT BREAKER, NON-AUTOMATIC - NLB-1) AIR, INSULATED HOUSING, 125 VOLTS AND BELOW, A.C. AND D.C., (NAVAL SHIPBOARD USE)
-
Supplier: Fairview Microwave Inc.
Description: SPDT and SP4T RF relay switches have control voltage between 10 Volts and 24 Volts and DC current is 114 mA.
-
Supplier: Larson Electronics LLC
Description: the light in place on protective barriers and gun turrets on the military HUMVEE, even under the most aggressive road and off-road conditions. 24 volt spotlight with 3.25-inch diameter, 100 pound grip magnetic base Made in the USA NSN 6220-01-550-6360 HML-5M (HLM-5M) 10 million candle
-
Supplier: Larson Electronics LLC
Description: Military spotlight with magnetic base - black 24 volt spotlight with 3.25-inch diameter, 100 pound grip magnetic base NSN 6220-01-550-6360 HML-5M (HLM-5M) 10 million candle power Water, sand and UV resistant 21-foot cord with battery spring clamps connects via 2-pin molded SAE
-
Supplier: Larson Electronics LLC
Description: Military spotlight with magnetic base - black 24 volt spotlight with 3.25-inch diameter, 100 pound grip magnetic base NSN 6220-01-550-6360 HML-5M (HLM-5M) 10 million candle power Water, sand and UV resistant 21-foot cord with Hubbell 7484 military plug connects via 2-pin molded SAE
-
Supplier: Larson Electronics LLC
Description: available. This light can be ordered in either 12 volt or 24 volt configuration, allowing it to be used with any vehicle or ATV equipped with a cigarette plug. Choose voltage below when ordering. Versatility: The entire unit weighs only 1.2 lbs. The light head is mounted to the
-
Supplier: Opto 22
Description: between the field inputs and the logic output of the circuit. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Float switches Selector switches Push buttons
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Data Acquisition Instrument / System, Input Module, Other Output, Stand Alone
- Application: General Lab and Industrial
-
Supplier: Opto 22
Description: sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Selector switches Push buttons Photoelectric switches TTL-compatible devices
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Data Acquisition Instrument / System, Input Module, Other Output, Stand Alone
- Application: General Lab and Industrial
-
Supplier: SOCOMEC
Description: ATyS S products are 4 pole remotely operated transfer switches with positive break indication. They enable the on load transfer of two three-phase supplies via remote volt-free contacts, from either an external automatic controller, using pulse logic, or a switch. They are intended for
- Maximum Current Rating: 40 to 125 amps
- Maximum AC Voltage Rating: 415 volts
- Number of Poles: 4
- Features: Locking, Other
-
Supplier: Cole-Parmer
Description: • Highly compact, reliable and easy to use Operating as a constant voltage power supply, very simple to use. The adjustment knob and hi–lo range switch control the output, which is variable in 10-volt increments from 20 to 250 volts. One, two-position switch toggles the bright
-
Supplier: Cole-Parmer
Description: • Highly compact, reliable and easy to use Operating as a constant voltage power supply, very simple to use. The adjustment knob and hi–lo range switch control the output, which is variable in 10-volt increments from 20 to 250 volts. One, two-position switch toggles the bright
-
Supplier: Laurel Electronics LLC
Description: Features Digital panel meters are optimized for weighing applications Accuracy of 0.01% of reading ± 2 counts Display toggle between gross or net weight 4- or 6-wire hookup to avoid lead resistance effects 10 Vdc excitation to power four 350-ohm load cells in parallel (isolated) Count by 1,
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a
- Maximum Current Rating: 0.1 to 5 amps
- Maximum AC Voltage Rating: 0.5 to 115 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPST
-
Supplier: C&K Components
Description: Features/Benefits Compact size—small footprint Single and double pole models PC and panel mount options available RoHS compliant models available Typical Applications Hand-held telecommunications Instrumentation Medical equipment
- Length / Diameter: 0.35826791 to 0.79133901 inch
- Width: 0.20078751 to 0.31889781 inch
- Panel Thickness: 0.20078751 to 0.92913436 inch
- Maximum Current Rating: 2 to 3 amps
-
Supplier: Selecta Products
Description: " HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR IVORY "
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 24 volts
- Switch Function: Momentary Contact
- Momentary Contact Switch Function: Momentary OFF (Normally Closed), Momentary ON (Normally Open)
-
Supplier: APEM Components, Inc.
Description: Subminiature toggle switches available in single pole configurations, with threaded bushing, gold or silver plating & solder lug or PC terminals.
-
Supplier: Thomas & Betts Corporation
Description: HEAVY DUTY TYPE; 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE; SPDT CONTACT CONFIGURATION; MOMENTARY ON/MOMENTARY OFF OPERATION TYPE; COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION; 24 VAC/VDC VOLTAGE RATING; 3 AMPERE CURRENT RATING; SCR
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 24 volts
- Maximum DC Voltage Rating: 24 volts
- Switch Function: Momentary Contact
-
Supplier: C&K Components
Description: Features/Benefits Sealed against solder and cleaning process contaminants ESD protection available Thru-hole and surface mount models Compact size and small footprint save PCB space RoHS compliant models available Typical Applications Hand-held telecommunications Instrumentation Medical equipment
- Length / Diameter: 0.31889781 to 0.76771695 inch
- Width: 0.20078751 to 0.35826791 inch
- Panel Thickness: 0.35826791 to 0.76771695 inch
- Maximum Current Rating: 2 to 3 amps
-
Supplier: APEM Components, Inc.
Description: 1, 2, 3 and 4 poles, 15/32 bushing, screw, solder lug or quick connect terminals and silver contacts. Toggle switches available with matt black finish on actuator and bushing, sealing and locking lever options, neoprene protection caps. Rated for up to 7 amps with resistive loads.
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPDT
-
Supplier: Hubbell Wiring Device-Kellems
Description: HEAVY DUTY TYPE; 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE; SPDT CONTACT CONFIGURATION; MOMENTARY ON/MOMENTARY OFF OPERATION TYPE; COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION; 24 VAC/VDC VOLTAGE RATING; 3 AMPERE CURRENT RATING; SCR
- Length / Diameter: 4.093 inch
- Width: 1.312 inch
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 24 volts
-
Supplier: Legrand - Pass & Seymour
Description: HEAVY DUTY TYPE 1.312 INCH W X 1.062 INCH D X 4.093 INCH H SIZE SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE COMMERCIAL BUILDING, INSTITUTE, SCHOOL, WAREHOUSE APPLICATION 24 VAC/VDC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE COLOR RED
- Length / Diameter: 4.093 inch
- Width: 1.312 inch
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 24 volts
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of
- Maximum Current Rating: 0.5 to 10 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPDT
Find Suppliers by Category Top
Featured Products Top
-
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
Higher Voltages Today’s vehicle electrical systems use current that sometimes exceeds the switching capabilities of 12- or 24-volt contactors—especially when it comes to EVs and energy storage, emergency equipment, and agricultural and construction vehicles (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The ELEGRP EKA25A Combination Humidity Sensor Switch is the ultimate solution for automated ventilation and lighting control in bathrooms, laundry rooms, and utility areas. By integrating a high-precision digital humidity sensor with smart microprocessor logic, it minimizes false triggers while (read more)
Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd. -
holders for the popular 2032 coin cell battery. These power packs feature a built-in on/off toggle switch for multi-purpose applications. The unique design makes this product safe, while extending the life of the battery with switchable power. The body is manufactured from Molded (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs. The PV (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.