-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: A center-tapped transformer has a center tap at the midpoint of its secondary windings, which are divided into two equal parts, thus supplying two equal output voltages and both parts have an equal number of turns.
- Maximum Primary Voltage Rating: 110 to 240 volts
- Maximum Secondary Voltage Rating: 4.5 to 48 volts
- Category: Power / Power System / Distribution Transformer
- Winding Turns: Step-Down Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: A center-tapped transformer has a center tap at the midpoint of its secondary windings, which are divided into two equal parts, thus supplying two equal output voltages and both parts have an equal number of turns.
- Maximum Primary Voltage Rating: 110 to 240 volts
- Maximum Secondary Voltage Rating: 4.5 to 48 volts
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Hammond Manufacturing Company Inc.
Description: VAC (R.M.S.) Series Wired (C.T.) - Parallel Wired 265S24 - 240 24V @ 10A 12V @ 20A 265U24 - 360 24V @ 15A 12V @ 30A 265V24 - 480 24V @ 20A 12V @ 40A 265J234 - 250 234V @ 1.07A 117V @ 2.14A 265K234 - 350 234V @ 1.5A 117V @ 3A 265L234 - 450 234V @ 1.92A 117V @ 3.84A
- Power Rating (VA): 480 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
- Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1149200-ST-2-24 Category: Transformers>Power Transformers Series: ST Type: Laminated Core Termination Style: PC Pin Package: Box Height - Seated (Max): 24.60mm Standard Package: 100 Power - Max: 1.1VA Weight: 0.17 lb (77.11 g) Voltage - Isolation: 2500Vrms
- Category: Signal / RF Transformer
-
Supplier: EDCOR Electronics Corporation
Description: Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 24V (12-0-12) at 0.8A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 0.8 amps
- Features: Other
-
Supplier: PowerVolt, Inc.
Description: All models are 24 volt input @ 50/60Hz to 24 volt center-tapped output
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 20 VA
- Features: 50 / 60 Hz, AC, Dual, Laminated Core
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Features: Dual Primary 117/234 VAC, 50/60 Hz All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually Open Style, Chassis Mount with Minimum 6" Long Leads Dual Bobbin Design — No Electrostatic Shield Required Class B Insulation (130°C)
-
Supplier: Allied Electronics, Inc.
Description: Features: Dual Primary 117/234 VAC, 50/60 Hz All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually Open Style, Chassis Mount with Minimum 6" Long Leads Dual Bobbin Design — No Electrostatic Shield Required Class B Insulation (130°C)
-
Supplier: Allied Electronics, Inc.
Description: Features: Dual Primary 117/234 VAC, 50/60 Hz All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually Open Style, Chassis Mount with Minimum 6" Long Leads Dual Bobbin Design — No Electrostatic Shield Required Class B Insulation (130°C)
-
Supplier: Win Source Electronics
Description: Secondary (Full Load): 10V Primary Winding(s): Single Secondary Winding(s): Single Center Tap: Yes Categories: Transformers Status: Active Maximum Power Dissipation: 200 VA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Features: Dual Primary 117/234 VAC, 50/60 Hz All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually Open Style, Chassis Mount with Minimum 6" Long Leads Dual Bobbin Design — No Electrostatic Shield Required Class B Insulation (130°C)
-
Supplier: Triad Magnetics
Description: Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be
- Maximum Primary Voltage Rating: 115 volts
- Operating Frequency Range: 50 to 60 Hz
- Features: AC
- Mounting: Chassis Mount
-
Supplier: Radwell International
Description: PORTABLE TOOL TRANSFORMER, 1.65KVA CONTINUOUS RATING, 3.3KVA INTERMITTENT RATING, 230V-TO-110V CTE CONVERT RATING, CENTER TAP EARTHED, GLASS REINFORCED POLYESTER, IP44 PROTECTION RATING, 2/ 3POS INDUSTRIAL OUTPUT SOCKETS, 2M INPUT CABLE W/13AMP PLUG. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: TEGAM, Inc.
Description: TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio
- Operating Frequency Range: 50 to 10,000 Hz
- Maximum Primary Voltage Rating: 500 volts
- Features: AC, Secondary Side Only
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: TEGAM, Inc.
Description: TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio
- Operating Frequency Range: 50 to 10,000 Hz
- Maximum Primary Voltage Rating: 500 volts
- Features: AC, Secondary Side Only
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Coilcraft, Inc.
Description: Developed to work with Analog Devices ADuM347x Quad Digital Isolators with Integrated Transformer Driver For AEC-Q200 qualified parts, please click here. The Coilcraft ME3220-104KL is also selected as a recommended component Center tapped primary and secondary Power rating: 2
- Operating Temperature: -40 to 125 C
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other, Toroidal Core
- Category: Power / Power System / Distribution Transformer
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The Control 128WT is a premium in-wall speaker with Transformer within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms etc. The Control 128WT is a premium in-wall speaker with Transformer within the JBL
-
Supplier: Data Device Corporation (DDC)
Description: MIL-STD-1553 Transceiver/Transformer Combo Flatpack Package Max size: 1 in. x 1 in. x 0.25 in. (25.4 mm x 25.4 mm x 6.35 mm) Case Temperature Range: -55°C to +125°C Radiation Specifications: SEU Threshold: 80 MeV-cm²/mg Total Dose: 100 krads Dual Tap Secondaries Sencondaries' Center
- Supply Voltage: 5 V
- Technology: AS-i
- Features: Other
- Device Type: Transceiver
-
Supplier: Coilcraft, Inc.
Description: Coilcraft's UA825x miniature, low-profile transformers are designed for use with SN6501 and SN6505B transformer drivers from Texas Instruments. The center-tapped push-pull transformer features high isolation voltage and high efficiency for isolated power supplies.
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other, Toroidal Core
-
Supplier: TMP Pro Distribution
Description: The VERIS 6T is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay
- Speaker Size: 6 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The VERIS 6T is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay
- Speaker Size: 6 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The VERIS 26 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay
- Speaker Size: 6 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The VERIS 8T is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. In addition to distributed systems, the VERIS 8T
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: black anodized aluminum former for better power dissipation. Model SD72WV operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group L, 300 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to 5% of rated kVA) FCAN: 2-2.5% FCBN: 4-2.5 % 3-4 Week Lead Time.Micron General Purpose Transformer, Group L, 300 kVA Type
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group L, 30 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to 5% of rated kVA) FCAN: 2-2.5% FCBN: 4-2.5 % 3-4 Week Lead Time.Micron General Purpose Transformer, Group L, 30 kVA Type
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group L, 225 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to 5% of rated kVA) FCAN: 2-2.5% FCBN: 4-2.5 % 3-4 Week Lead Time.Micron General Purpose Transformer, Group L, 225 kVA Type
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group L, 150 kVA Type 3-V, PRI: 480 V TO 240 V w/ 120 V lighting tap on B phase (center tap capacity limited to 5% of rated kVA) FCAN: 2-2.5% FCBN: 4-2.5 % 3-4 Week Lead Time.Micron General Purpose Transformer, Group L, 150 kVA Type
-
Supplier: Hobart Electronics
Description: General Specifications Power from 1.4VA to 100VA Primary to Secondary Isolation - 2,500Vrms Primaries - Single or Dual (115V or 115/230V - 50/60Hz) Secondary - Single center tapped secondary Terminals - Solder lug / quick connect type Insulation System - Class B, 130 deg C UL 1446
- Maximum Secondary Voltage Rating: 10 volts
- Mounting: Chassis Mount
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Power Transformer
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company R7810-series (70/25V 15W) (volume control knob in center of grille): for general purpose paging and distributed music, includes speaker (810: 15W dual-cone with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and
-
Supplier: Nexperia B.V.
Description: The NXF6505A/B-Q100is a specialized push-pull transformer driver that is designed for isolated power supplies in small form factors. This driver is capable of driving low-profile, center-tapped transformers from a 2.25 V to 5.5 V DC power supply, while achieving
- Operating Temperature: 125 C
- IC Package Type: Other
-
Supplier: TelephoneStuff.com
Description: Metal Box Speakers With Recessed Volume Control feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker and multi-tap 4-watt 70V/25V transformer. Features: - Recessed volume control at the center of front speaker grille - Rugged all-steel surface-mounted enclosure -
- Application: Security / Paging
Find Suppliers by Category Top
Featured Products Top
-
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range in (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Engineered for Safety. Built to Last. The DFT® TLW® Tapped Lug Wafer Check (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT’s model TLW®, a Tapped Lug Wafer check valve, was built to address safety requirements and precautions in refinery and chemical applications but is relevant for any industry where studs are required not to be (read more)
Browse Check Valves Datasheets for DFT Inc. -
transformers and assists phase load current balancing. The TPS4000-24 is fully featured with isolated AC Fail, DC Good and dropped phase signals, remote on/off, remote sense and a 12V 0.3A standby supply. A PMBus™ communications interface allows remote monitoring of the output voltage (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
structure and is recessed to accommodate a touch screen or membrane keypad. Electronic components such as PCBs can be fitted in the top section of the enclosure using the four mounting pillars provided. Self-tapping PCB screws are available as accessories. Screwless snap (read more)
Browse Operator Interface Enclosures Datasheets for OKW Enclosures, Inc. -
, and reliable power distribution systems capable of operating 24/7. Popular Keywords: AI Data Center Transformer Data Center Power Transformer Low Voltage Dry (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
isolated from the core. With more than 40 models featuring center tap contacts and convenient quick-connect terminations, and with electrical ratings ranging from 25 VA to 175 VA, there is a Triad Magnetics Chassis Mount Quick-Connect World Series™ power transformer for every application (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
CR4 - Thread: No Voltage Reading to Ground
… type that has the centre tap of the transformer grounded (likely a 36v centre tapped secondary), and then uses that common ground for other connections to the centre tap , and the tap wire … … come adrift at the transformer , then, depending on the … Possibly it is a straight 24v power supply with no common connection, or possibly it is a …
-
CR4 - Thread: At the experimental stage! Do I jump for cover?
The best way to get the 12vdc from your set up, assuming the Tranny is big enough, is to install a diode in the 24v leg and 0v leg which common and return to the centre tap via the compressor motor. That will balance the load and reduce the risk of overloading one half of the transformer .
-
CR4 - Thread: Source for 24vdc Hack
GA for Fry, I was going to suggest two rectified 12v transformers in series. Give them a common connection and you make a "single" center tapped 24v source.
-
CR4 - Thread: 208V 3phase service
480v 3 phase is 480v phase to phase or 277v phase to neutral Y with center tap (4 wire system used for lighting ) or delta 3 wire no 277v. You must have a Y 208 3 phase 4 wire system I'm thinking the igniter and controls are 120v (or maybe T-Stat is 24v with a transformer internal in the unit.
-
Cascoded multi output push-pull converter
For aerospace application the input voltage range is from 24V - 42V [3], [4]. Multi-output push-pull converter has switches, center tapped transformer , diodes, output filter inductors and capacitors.
-
CR4 - Thread: power supply
Buy a transformer with 24-12-0-12-24 10Amps configuration. … anodes of two 7A diodes to extreme ends and join the cathodes. this joint is + 24V output. The 0V center tap on the trans former is common ground point for 12V and 24V outputs.
-
CR4 - Thread: Battery Inquiry
This would consist of a centre tapped inductor fed with the centre tap to the + 24V line with a substantial decoupling capacitor bank across the 24V supply. The inverter commutates when the base drive transformer core saturates.
-
Development of a power supply for the pulse MIG arc welding with the changes of output current polarity
In addition, the output of the secondary side of the transformer is formed as a kind of center tap and isrectified by using diode, and then it becomes a low-frequency inverter (lOHz 200Hz). Mean welding voltage, current : 24V ,130A Traveling speed : 120cpm Figure 6 Waveform of the voltage & current .
-
CR4 - Thread: problems can be expected on an un-grounded switched power supply
If - 24v volt ground is removed and the IO is driven by the same power supply then … floating it meas there is CT ( center Tap ) of sourcce transformer power.
-
An inexpensive, bakeable quadrupole mass spectrometer
*+ 24v . L6, 17t centre tapped ; L7, 9 t; wound on Mullard FX1231 ferrite core. D Smith and P R Crontey . the secondary winding of the output transformer L8, L9 and LIO.
Indicates content that may require registration and/or purchase.