Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, DC-DC Converter IC,
- Input Voltage (VIN): 42 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The DC-DC
- Type: DC/DC Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -24V, DC-DC
- Output Voltage (Volt): 2.5 to 24 volts
- Input Voltage (VIN): 20 volts
- Output Current (IOUT): 1 amps
- Quiescent Current (IQ): 0.01 amps
-
-
Supplier: Micropower LLC
Description: Product description The galvanically insulated DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. The devices in the PV series are characterised by their compact dimensions, low weight and high
- Type: DC/DC Converter
-
Supplier: DigiKey
Description: Isolated Module DC DC Converter 1 Output 24V 16.67A 18V - 36V Input
- DC Input Voltage: 18 to 36 volts
- DC Output Current: 16.67 amps
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The DC-DC
- Type: DC/DC Converter
-
Supplier: Micropower LLC
Description: Product description The galvanically insulated DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. The devices in the PV series are characterised by their compact dimensions, low weight and high
- Type: DC/DC Converter
-
Supplier: Acme Chip Technology Co., Limited
Description: DC DC CONVERTER 24V 50W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Description: DC DC CONVERTER 24V 400W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: ODG (Origin Data Global)
Description: DC DC CONVERTER 24V 100W
- DC Input Voltage: 18 to 36 volts
- DC Output Voltage: 24 volts
- DC Output Current: 4.2 amps
- DC Output Power: 100 watts
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 24V/-24V, 0.41A/-0.41A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 24V, 2A ROHS COMPLIANT: YES
-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting
- DC Input Voltage: 18 to 32 volts
- DC Output Voltage: 24 volts
- DC Output Current: 4.2 amps
- DC Output Power: 30.000000000000004 to 180.0000000000003 watts
-
Supplier: Utmel Electronic Limited
Description: AC/DC CONVERTER 24V 240W
- Output Current (IOUT): 10 amps
- Operating Temperature: -10 to 70 C
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 24V, 10A ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: AC/DC CONVERTER 24V 60W
- Output Voltage (Volt): 24 volts
- Output Current (IOUT): 2.75 amps
- Output Power: 60.00000000000001 watts
- Operating Temperature: -20 to 70 C
-
Supplier: Galco Industrial Electronics
Description: Step-Up Converter, DC/DC, 10.5-28V
- Type: DC/DC Converter
-
Supplier: Utmel Electronic Limited
Description: AC/DC CONVERTER 24V 120W
- Output Current (IOUT): 5 amps
- Output Power: 150 watts
- Operating Temperature: -20 to 60 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: AC/DC CONVERTER 24V 15W
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 115 volts
- Output Current (IOUT): 0.63 amps
- Output Power: 15.200000000000001 watts
-
Supplier: Unipower, LLC
Description: Features and Options 24VDC to 48VDC Isolated 5V, ¼A Standby Output Hot-Swap Operation 48 or 54.4VDC Output Remote Output Adjustment Up to 3600 Watts System Output Wide Range 20 to 30VDC Input Integral LED Status Indicators -20ºC to +70ºC Operating I²C Serial Data Bus Option 12.5 Watts/Cubic Inch
- DC Input Voltage: 20 to 30 volts
- DC Output Voltage: 54.4 volts
- DC Output Power: 1,200 watts
- Type: DC/DC Converter
-
Supplier: Beckhoff Automation LLC
Description: The PS9731-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 36 V DC and 60 V DC. It generates an output voltage of 24 V DC with 10 A. Special features: converts voltages to another voltage level refreshes,
- Type: DC/DC Converter
-
Supplier: Beckhoff Automation LLC
Description: The PS9711-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 18 V DC and 35 V DC. It generates an output voltage of 24 V DC. Special features: converts voltages to another voltage level refreshes, amplifies,
- Type: DC/DC Converter
-
Supplier: DuraComm Corporation
Description: DCDC Series Features: 1000 Watts of power Low Voltage Disconnect (on select models) Meter: Voltage/Amperage selectable Protections: short circuit / overload / over temperature Remote Control On/Off Output DC OK signal (open collector signal) 2000 VAC I/O isolation
- DC Input Voltage: 20 to 30 volts
- DC Output Voltage: 23 to 30 volts
- DC Output Current: 25 amps
- DC Output Power: 1,000.0000000000001 watts
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 24V 250W Isolated 1 18V 36V 24V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm x 13.7mm) Bulk -40¦C ~ 100¦C *
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 24V 200W Isolated 1 18V 36V 24V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm x 13.7mm) Bulk -10¦C ~ 100¦C *
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 24V 50W Isolated 1 18V 36V 24V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -10¦C ~ 100¦C *
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 24V 300W Isolated 1 18V 36V 24V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -40¦C ~ 100¦C *
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: DC/DC Converter, 3.12 W, +/-12 or 24 V Out, 0.13 A, DC9-18 V In
-
Supplier: Richardson RFPD
Description: 120W AC/DC-Converter 'DIN-RAIL' DIN 3kV reg
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 90 to 264 volts
- Output Power: 120.00000000000001 watts
-
Supplier: XP Power
Description: Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 0.42 amps
- DC Output Voltage: 24 volts
- DC Output Current: 0.375 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1033398-V24C24T100BL Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (100W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100 W Voltage - Isolation: 3 kV
- Output Voltage (Volt): 18 to 36 volts
- Output Power: 100 watts
- Operating Temperature: -40 to 100 C
- Features: Other
-
Supplier: TDK-Lambda Europe GmbH
Description: These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels
- DC Output Voltage: 15 volts
- DC Output Current: 1.33 amps
- DC Output Power: 20 watts
- Type: DC/DC Converter
-
Supplier: Weidmuller
Description: DC/DC converters for the 50-W power class in a compact metal housing for mounting directly on the terminal rail. Eight versions are available with rated voltages of 5 V, 12 V, 15 V, 24 V and 48 V on the input and output side.
- DC Input Voltage: 18 to 30 volts
- DC Output Voltage: 22 to 24 volts
- DC Output Current: 2 amps
- DC Output Power: 44.000000000000014 watts
-
Supplier: Artesyn Embedded Power
Description: The LQS series of quarter-brick isolated DC-DC converters includes two models with a wide 2:1 input range of 18 to 36 Vdc, designed primarily for use with standard 24 V telecommunications equipment supplies. Offering a choice of a 1.8 Vdc or 3.3 Vdc output, they can deliver up
- DC Input Voltage: 18 to 75 volts
- DC Input Current: 0.005 to 0.15 amps
- DC Output Voltage: 1.2 to 3.3 volts
- DC Output Current: 30 to 100 amps
-
Supplier: XP Power
Description: 3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 156 amps
- DC Output Voltage: 24 volts
- DC Output Current: 0.125 amps
Find Suppliers by Category Top
Featured Products Top
-
TPS-AWS1023S24 10W AC-DC Converter Module The TPS-AWS1023S24 is a high-efficiency, compact SIP-packaged AC-DC converter module, engineered to provide reliable power conversion for demanding industrial applications; as the TPS-AWS1023S24 10W model, it features a universal (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics’ BAP 5KR-72/24-3U7 DC-DC converter is designed for driving low voltage 24Vdc equipment in 5kW railway applications. The unit converts 72Vdc input voltage (43dc to 101Vdc range), to 24Vdc/200A. The input and output can be customized for other requirements (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
Modular Power Architecture Up to 300W Power for 24V/28V Avionics/Military Applications
Converter DC/DC converters and front-end modules. to build complete power supply that meets. avionic and military standards . This modular power architecture is dedicated for. 24V and 28V bus powered electronics up to 300W. power.
-
Modular Power Architecture Up to 50W Power for 24V/28V Avionics/Military Applications
This application note describes how to use GAIA. Converter DC/DC converters and front-end modules. PGDS-50 and HUGD-50 to build a complete power. supply that meets avionics/military standards. This modular power architecture is dedicated for. 24V and 28V bus powered electronics up to 50W. power.
-
Power Solution for 1500VDC PV Power System
MORNSUN is proud to introduce a new DC/DC converter, PVxx-29Bxx series, to address the needs of 1500VDC Photovoltaic systems. This series of DC/DC converters accept a wide input range from 200-1500VDC providing standard output voltages of 24V, 12V and 5V to power monitoring and control circuits
More Information Top
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA434499&Location=U2&doc=GetTRDoc.pdf
A 24v DC converter was mounted on a custom-made power supply PC board, as shown in Figure 3-27.
-
Hardware for rail traffic simulator
DC/ DC Converter 24V /3.3V .
-
Hardware design document for the Infrasound Prototype for a CTBT IMS station
DC- DC Converter , 24v to 12v .
-
https://www.duo.uio.no/bitstream/handle/10852/11054/AdamxOlsonxMasterxThesis.pdf?sequence=1
So the voltage must be converted with a transformer or DC- DC converter from 24V ,using two batteries in series, up to 200V.
-
View Single Post - 24v dc-dc converter for robot - Bigbruin.com
Topic: 24v dc -dc converter for robot .
-
24v dc-dc converter for robot - Bigbruin.com
24v dc -dc converter for robot .
-
Hybrid EV Weekly - 22nd October
IAP II includes either a single or a dual 600V- 24V DC -DC Converter termed as the Hybrid Beltless Alternator (HBA) by Vanner.
-
News - Vanner introduces Increased Accessory Power II component system at Apta Expo in US
IAP II includes either a single or a dual 600V- 24V DC -DC Converter termed as the Hybrid Beltless Alternator (HBA) by Vanner.
-
Hybrid-EV Analysis - Vol 4 - Issue 9
The electric truck will be equipped with BRUSA’s components such as two BRUSA HSM1-10.18.13 mo- tors, two BRUSA DMC534 inverters, two BRUSA NLG6 on-board fast chargers and one BRUSA BSC614- 24V DC /DC converter .
-
Insight Weekly - 22nd July 2013
The electric truck will be equipped with BRUSA’s components such as two BRUSA HSM1-10.18.13 motors, two BRUSA DMC534 inverters, two BRUSA NLG6 on-board fast chargers and one BRUSA BSC614- 24V DC /DC converter .
Indicates content that may require registration and/or purchase.