-
Description: High-voltage switch board, AC universal motor speed regulation. AC 230 V input. Application: AC universal motor Size: 48 × 48 × H40 mm
- Supply Voltage (AC): 230 volts
- Features: Motor Speed Controller
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k, 5k, 10k or 25k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage
- Maximum Output Voltage: 6 to 30 volts
- Rated Power: 840.0000000000009 watts
- Continuous Output Current: 28 amps
- Supply Voltage (DC): 6 to 30 volts
-
-
Supplier: Critical Velocity Enterprises, LLC
Description: This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to Control:
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to Control:
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: Assun Motor Pte. Ltd.
Description: BLDC Speed controller motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.65672 to 5.301504 in-oz/amp
- Other Output Power: 0.0420561156782505 to 0.0634862396328466 HP
- Continuous Current: 0.08 to 0.355 amps
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensorless BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3-20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensored BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3A\20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
Supplier: RS Components, Ltd.
Description: Ph.angle Motor Speed Controller 230V 10A
- Standards and Compliance: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, 0 TO 85DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, DIP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
-
Supplier: Constar Motion Co., Ltd
Description: Compact ESC For Sensorless BLDC motor Size: 28.5*20*6.1mm Voltage: 7-60V Contant current: 2\10\15A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 7 to 15 volts
- Continuous Output Current: 2 amps
- Peak Output Current: 3 amps
- Motor / System: DC Brushless Motor
-
Description: High-voltage 3-phase brushless DC motor controller for high-speed blenders. AC 230 V input, square wave, Hall control. Power: 0–1,500 W, with serial port speed control. 2-pole motor, rotation speed up to…
- Rated Power: 0 to 1,500 watts
- Supply Voltage (AC): 230 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Description: Fan motor speed controller: low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control without Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. Includes a
- Rated Power: 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, DC BRUSHLESS, 5mA, SOIC8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, QSOP-16; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Description: General electric standing desk motor controller. AC 100–240 V input, orthogonal encoder for rotor position feedback and control. Power: <300 W, can drive two push rods, suitable for 60 kg, 80 kg, and 100 kg.
- Supply Voltage (AC): 100 to 240 volts
- Features: Motor Speed Controller
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver PWM 20-SSOP
- Operating Temperature: -30 to 95 C
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Progressive Automations
Description: The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless DC
- Rated Power: 100 to 200 watts
- Supply Voltage (DC): 12 to 24 volts
- Peak Output Current: 8 amps
- Servo Feedback: Hall Effect
-
Supplier: DigiKey
Description: Motor Driver PWM 20-SSOP
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
- Motor / System: DC Brushless Motor
-
Supplier: Midwest Motion Products, Inc.
Description: Input Voltage 24 VDC Continuous Current 15 Amps Peak Current 40 Amps (1 sec)
- Supply Voltage (DC): 24 volts
- Continuous Output Current: 15 amps
- Peak Output Current: 40 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop Operation Small Footprint Measures Only
-
Supplier: Lingto Electronic Limited
Description: IC MOTOR DRIVER 6V-16V 20SSOP
-
Supplier: Qorvo
Description: Qorvo's PAC5220 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz Arm®
- Supply Voltage (DC): 5.2 to 52 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Electro-Sensors, Inc.
Description: closed-loop follower machine processes. The MS332 creates an intelligent follower control loop by receiving event-index and/or shaft encoder sensor signals from both the lead and follower machines and outputting an analog speed command to your follower machine variable speed
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Hymark/Kentucky Gauge
Description: Easy wiring and speed control Circuits, capacitor and variable resistor are assembled in controller, which is attached to motor via extended cable. Ready-to-use once power is supplied. Output 6W-90W To work with speed reducer is available (motor with pinion shaft,
- Continuous Torque: 0.433628318584071 to 8.84601769911505 In-lbs
- Shaft Speed: 90 to 1,700 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Motor Shape: Cylindrical Body, Square Body
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers.
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: 0 C
- Features: Motor Speed Controller, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018459-LB11967V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Description: DC FAN MOTOR SPEED CONTROL IC
- Continuous Output Current: 0.003 amps
- Operating Temperature: -30 to 95 C
-
Description: IC MOTOR DRIVER 6V-16V 20SSOP
-
Motor Speed Controllers - 3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) -- MC-5080Supplier: Data Device Corporation (DDC)
Description: The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits Compact, High Power Density, Fully
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 30 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Portescap
Description: MIBL 0520 Motor Controller MIBL 0520 The MIBL 0520 is a compact power controller intended for the control of electronically commutated (brushless) motors. This controller features the capability to control motors from ten watts to several hundred watts in
- Rated Power: 720 watts
- Supply Voltage (DC): 20 to 48 volts
- Peak Output Current: 20 amps
- Features: Other
-
Supplier: maxon
Description: The DEC Module 24/2 (Digital EC Controller) is a 1-quadrant amplifier for controlling EC motors with Hall sensors with a maximum output of 48 watts.
- Rated Power: 48.00000000000003 watts
- Supply Voltage (DC): 24 volts
- Continuous Output Current: 2 amps
- Operating Temperature: -10 to 45 C
-
Supplier: Portescap
Description: CNT2440 Autoclavable Motor Controller CNT2440 Portescap's CNT2440 autoclavable controller can withstand up to 1,000 sterilization cycles and features a sensorless drive, resulting in lower installation complexity and improved system reliability. Fully compatible with Portescap's
- Rated Power: 960.0000000000001 watts
- Supply Voltage (DC): 5 to 24 volts
- Peak Output Current: 70 amps
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Solenoid supply 24 V AC/DC, –20% to +10% Supply frequency (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Rated voltage: 24 V No-load speed: 39,000 RPM Speed (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Industrial engineers often face challenges with unstable motor speeds, high energy loss, and electromagnetic (read more)
Browse Motor Controllers Datasheets for Constar Motion Co., Ltd -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On (read more)
Browse Motor Controllers Datasheets for Qorvo -
YHD-7020 Universal Motor – High-Speed, Customizable for Diverse Applications The YHD-7020 universal motor addresses the challenges of modern electrical equipment (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Qorvo's PAC52422 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo
More Information Top
-
Advanced Materials and Process Technology
Tin motor selected 24v dc motor and cooperated with the speed controller .
-
Intelligent Robotics and Applications
The blade module on the robot to cut grass is an off-the-shelf electric motor -and-blade assembly from a battery powered push mower; and it is controlled by a 24v speed controller .
-
CR4 - Thread: Electric Bike Project - Open Ended Questions
Now I will be using this motor in conjunction with a 24v " controller " which I think works off a PWM circuit...most that I've researched prefer this method of dc motor speed control in scooter and ebike applications.
-
Robot Intelligence Technology and Applications 3
achieved using the Arduino Mega micro controllers . .... It is interfaced with the Phoenix Series 24V /30A motor driver for variable speed control.
-
DC Motors
To drive the sanding drum, I used a 2 hp, 220v, AC motor and to drive the feed belt, I used a 1/4hp, 24v DC motor with a gear reduction head. .... To control the feed belt speed , I used a homemade PWM controller .
-
Control Circuits, Schematics or Electronic Diagrams beginning with #-B
230 Volt AC Motor Controller - Controls speed of230-Volt AC universal motor , in PDF format, text in Finnish. .... 24V /48V Hot Swap Controller - DN226 Design Notes (Linear Technology) (app note added 1/06) .
-
I AUG 2 4 2
(A) a single H-bridge per motor was used to drive the motor speed and direction. .... (B) standard servo control every 20ms, maps Ims pulse to - 24v in full reverse, 1.5ms pulse .... 2.4 Motor Controller Firmware .
-
Sell torque sensor PAS folding electric bicycle comply with EN15194
• Model NO.: SBEB04B Electric system Motor Light weight high speed brushless geared hub motor . .... 180W - 250W for European 200W for Australia Battery 24V /10Ah Li-ion battery PAS 1:1 intelligent .... Controller TSP intell...
-
Arduino Robotics
We don’t want to break any of our equipment or hit anyone nearby because our bot launches when we turn the motors on, so we will use a motor- controller to vary the voltage to the motor from 0v to the power .... 92 cases, 6v, 12v, or 24v ). .... enables the bot to start slowly and work its way up to full speed , which causes less…
-
CR4 - Thread: How Do I Spin the Dish on My Time Machine
Pulling the lever back rotates the dish counter clockwise, again with varying speed . .... [http://www.youtube.com/watch?v=AmFxri4KQnU&feature=related] I'm guessing what I need is a DC stepper motor (24 volts?) with about 50 oz.in. of torque connected to some kind of controller ? and a power supply? .... (120v AC input and 24v DC output).
Indicates content that may require registration and/or purchase.