-
Supplier: Visual Sound, Inc.
Description: microphone preamplifiers. Both outputs may be used simultaneously. The FP-DCC1 outputs are regulated to provide 24 Vdc for input voltages normally encountered in 12 Vdc battery circuits. If voltage in excess of 15 Vdc (possible if a vehicle's regulator should fail) is connected
-
Supplier: Waytek, Inc.
Description: Eaton's Sure Power 21060C00 Converter Category: Converters & Equalizers Manufacturer: Eaton Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage in order to achieve the
- Operating Temperature: -40 to 18 F
- Features: DC Voltage Input
-
Supplier: Waytek, Inc.
Description: Eaton's Sure Power 21100C00 Converter Category: Converters & Equalizers Manufacturer: Eaton Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage in order to achieve the
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
-
Supplier: Waytek, Inc.
Description: Eaton's Sure Power 21080C00 Converter Category: Converters & Equalizers Manufacturer: Eaton Provides 24VDC to 12VDC power conversion for heavy duty applications Utilizes parallel buck converters to step down input voltage in order to achieve the
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: Waytek, Inc.
Description: The 21000 series of DC converters provide regulated 12V power from a 24V input. Featuring sealed connectors and an IP67 sealed housing, the 21000 series of DC converters provide dependable power in the most challenging environments. Eaton's Sure Power 21015C10 Converter, 15A,
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: Littelfuse, Inc.
Description: Converter to supply a 12V trailer from a 24V vehicle system as short adapter with a 7 contact connector and a 13 contact socket. ATTENTION: for bulbs and LEDs only! Simple plug and play between the connections Fulfills the law requirement for fail-safe by 100% separated lines
- Type: DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is
-
Supplier: Allied Electronics, Inc.
Description: power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is
-
Supplier: Allied Electronics, Inc.
Description: power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 23-PowerQFN Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: Open Frame AC DC Converters
-
Supplier: Daburn Electronics & Cable
Description: PR45-24S300 DC-DC converters are rated at 300 Vdc output at 15-watt output in a 1.98” x 1.58” x 1.25” package. They provide 85% efficiency at full load and operation down to no load, remote ON/OFF control, fixed switching frequency of 350 kHz (typ.) and output trim to 50 V dc.
- DC Input Voltage: 21.5 to 26.5 volts
- DC Input Current: 0.75 to 1.1 amps
- DC Output Voltage: 300 volts
- DC Output Power: 15.000000000000002 watts
-
Supplier: Richardson RFPD
Description: The RAC04 series is an ultra-compact universal input AC/DC power module for PCB mounting. It features ultralow no-load power consumption, short circuit, overload and output overvoltage protection as well as a built-in EMC Class B filter. A high input voltage version (suffix /277) is also
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 90 to 264 volts
- Output Power: 4 watts
-
Description: IC ADC 12BIT SAR 24SSOP
- Operating Temperature: -40 to 85 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Allied Electronics, Inc.
Description: power source for sensitive loads in industrial process controls, factory automation and other equipment exposed to a critical industrial environment. Further applications for these converters are isolation of a specific load or refreshing the 24 V bus voltage. Easy installation is
-
Supplier: American Power Design, Inc.
Description: The X30 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 0.95 to 3.9 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Power: 30.000000000000004 watts
-
Supplier: American Power Design, Inc.
Description: The X10 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 0.33 to 1.3 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 208 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1323166-MCP48CMB24-E/ML Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Tube Standard Package: 91 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture:
- Settling Time: 16 µs
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: TDK-Lambda Americas Inc.
Description: possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of
- DC Input Voltage: 18 to 32 volts
- DC Output Voltage: 12 volts
- DC Output Current: 15 amps
- DC Output Power: 30.000000000000004 to 180.0000000000003 watts
-
Description: IC DAC 12BIT V-OUT 20VQFN
- Operating Temperature: -40 to 125 C
- Features: Other
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: TDK-Lambda Europe GmbH
Description: These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15
- DC Output Voltage: 12 volts
- DC Output Current: 1.67 amps
- DC Output Power: 20 watts
- Type: DC/DC Converter
-
Supplier: Littelfuse, Inc.
Description: Converter to supply a 12V trailer from a 24V vehicle system as short adapter with a 7 contact connector and a 13 contact socket. ATTENTION: for bulbs and LEDs only! Simple plug and play between the connections Fulfills the law requirement for fail-safe by 100% separated lines
- Type: DC/DC Converter
-
Supplier: Acme Chip Technology Co., Limited
Description: IC DAC 12BIT A-OUT 24SBDIP
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Richardson RFPD
Description: PKJ4716H Series DC-DC Converters Input 36-75 V, Output up to 14 A / 700 W Key Features Industry standard Half-brick 61.0 x 57.9 x 12.7 mm (2.4 x 2.28 x 0.50 in) High efficiency, typ. 95.8% at 50Vout full load 1500 Vdc input to output isolation Meets safety requirements according
- Output Voltage (Volt): 50 volts
- Input Voltage (VIN): 36 to 75 volts
- Output Power: 700 watts
-
Supplier: Daburn Electronics & Cable
Description: FL at nominal input: 150% Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: Up to 88% Isolation Voltage Input to Output: 1600 Vdc, min. 1 minute Input (Output) to Case DIP: 1600 Vdc, min. 1 minute SMD: 1000 Vdc, min. 1 minute Isolation
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.006 to 0.055 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -1.2 to 3.5 amps
-
Supplier: Larson Electronics LLC
Description: 90-295VAC range and converts it to 12VDC, allowing users to use standard AC power to operate equipment like our LED and HID lights that require 12 Volt DC current. The DCP-11-DP 132 watt power converter provides a safe and effective way for users to tap into
- Features: Power / Power System / Distribution Transformer
-
Supplier: Artesyn Embedded Power
Description: The AVO50 series of eighth-brick isolated DC-DC converters comprises seven single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 20 amps and up to 50 watts, depending on the
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 3.3 volts
- DC Output Current: 15 amps
- DC Output Power: 50 watts
-
Supplier: Artesyn Embedded Power
Description: The LQS series of quarter-brick isolated DC-DC converters includes two models with a wide 2:1 input range of 18 to 36 Vdc, designed primarily for use with standard 24 V telecommunications equipment supplies. Offering a choice of a 1.8 Vdc or 3.3 Vdc output, they can deliver up
- DC Input Voltage: 18 to 75 volts
- DC Input Current: 0.005 to 0.15 amps
- DC Output Voltage: 1.2 to 3.3 volts
- DC Output Current: 30 to 100 amps
-
Supplier: XP Power
Description: Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection
- DC Input Voltage: 9 to 18 volts
- DC Input Current: 1.937 amps
- DC Output Voltage: 24 volts
- DC Output Current: 0.833 amps
-
Supplier: Power Plaza Co., Ltd.
Description: • RoHS directive compliance • Industry standard Half-Brick pin map • Fixed frequency operation • Ultra-wide 2:1 input range • 92.6% efficiency • Precision thermal protection (Accuracy±3°C) • Short circuit and over current protection (Hiccop, Auto restart) • Under voltage protection
- DC Input Voltage: 18 to 36 volts
- DC Output Voltage: 12 volts
- DC Output Current: 12.5 amps
- DC Output Power: 150 watts
-
Supplier: Power Plaza Co., Ltd.
Description: • Industry standard half-brick size • Six-sided shield • Fixed frequency operation • Wide 4:1 input range • 92.6% efficiency • Precision thermal protection (±3°C accuracy) • Short circuit and over current protection • Under voltage protection (UVLO) (Auto-restart) • Output over voltage
- DC Input Voltage: 18 to 36 volts
- DC Output Voltage: 12 volts
- DC Output Current: 12.5 amps
- DC Output Power: 150 watts
-
Supplier: SAE International
Description: electrical-to-mechanical power converter. If you double the available battery power in, you double the peak mechanical power out and double the heat losses. This means that we have to pay special attention to how battery power changes when we change the battery voltage
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 210153-PIC24HJ12GP202-I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 21 Program Memory Size: 12KB (4K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Categories: Integrated Circuits Status: Active
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of I/O Ports: 21
- Operating Temperature: -40 to 85 C
-
Supplier: Patton Electronics Co.
Description: from 128 kbps to 1.536 Mbps. In addition, the Patton 2711 may be used in pairs in point-to-point applications, where it is able to connect two V.35 devices at data rates to 1.544 Mbps over distances to 6,000 ft (1.14 miles/1.82 km). Adapter cables are available
- Line Rate: 0.064 Mbps
- Line Code: AMI, B8ZS
- Network Type: Frame Relay, T1 / FT1
- Form Factor: Module
-
Supplier: Daburn Electronics & Cable
Description: The SWU2/MHIA Series of single- and dual- unregulated-output, 2-watt DC-DC converters is designed for medical applications. Available with output voltages up to ±15 V and output currents up to 400 mA, the series features a high efficiency up to 84%, 4.2 KV AC/6 KV DC
- DC Input Voltage: 5 to 24 volts
- DC Input Current: 0.2 to 0.4 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.4 amps
-
Supplier: Larson Electronics LLC
Description: The Magnalight DCP-11-12V Waterproof Power Supply converts commonly used 110 - 260VAC electrical current to 12VDC @11 Amps. This converter is designed to be hardwired into home, boat or vehicle electrical supplies where the voltage is typically within the 90-295VAC range
- Features: Power / Power System / Distribution Transformer
Find Suppliers by Category Top
Featured Products Top
-
, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters while maintaining operational continuity in demanding environments. With voltage ratings of 1000VAC and 1000VDC, current ratings from 25A to 500A, and a 50kA interrupting capacity (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE VF476 Series is a fast acting surface mount ceramic fuse designed for compact electronic applications requiring reliable overcurrent protection. The fuse provides rapid response during overload and short-circuit (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE 12SF Series is a very fast-acting surface mount fuse designed to provide rapid overcurrent protection for compact electronic circuits and high-density PCB (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
TPS-AWS1023S24 10W AC-DC Converter Module The TPS-AWS1023S24 is a high-efficiency, compact SIP-packaged AC-DC converter module, engineered to provide reliable power conversion for demanding industrial applications; as the TPS-AWS1023S24 10W model, it features a universal (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS-AWD1023S12 12W AC-DC Modular Power Supply The TPS-AWD1023S12 is a robust and efficient modular power supply and AC-DC converter, designed to reliably convert AC to DC power for a wide range of industrial applications; as the TPS-AWD1023S12 12W model, it accepts a (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
Series: AC-3 ratings from 10A to 115A and AC-1 ratings from 25A to 200A. PC Series Coil Voltages: 24 VDC and 24 VAC to 200-240 VAC. Extreme Conditions: PC Series operates from -40°C (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
protection, and rugged encapsulated construction, assure years of reliable service. Single Output: 5 Vdc in Models Single Output: 12 Vdc in Models Single Output: 15 Vdc in Models Single Output: 24 Vdc in Models Single Output: 28 Vdc in Models Dual Output: 5 Vdc in, 12 Vdc in, 15 Vdc in, 24 Vdc in and 28 Vdc in Models Go to www.acopian.com or www.findapowersupply.com (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
temperature range is -30°C to +60°C. Units are calibrated at +23°C with correction factor data provided to guide selection in lower and higher ambient conditions. The series is built to UL 1077 & CSA C22.2.235 and is cURus approved up to 277 VAC, 32 VDC (1-pole) / 60 VDC (2-pole (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
-locking Flammability Rating: UL 94 V0 Interrupt capacity to meet SAE J553, ABYC-E11 Egis Mobile 4704 high voltage rating of 48VDC easily supports 12 and 24VDC applications while offering advanced protection for 36 and 48 (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc.
More Information Top
-
CR4 - Thread: AC/AC converter --- Buck
Existing wide input voltage range AC to DC converters are available which can then feed a DC to AC converter providing a stable clean output voltage (generally 12 or 24VDC in, 230V or 110 VAC out). .... For low currents this can be done using simple controller microchip circuits , for larger currents using stand…
-
Overview of mini scale Compressed Air Energy Storage System
Then, the micro-turbine blades ro the single shaft that connected the gen 24VDC . .... The generator then converts m to electrical energy and produce electri 12 VDC voltage output from generator t 12 VAC voltage output after flow converter circuit .
-
Solar Energy: Technologies and Project Delivery for Buildings
There are several ways in which the power conditioning required of a grid-connected PV system can be configured. and including some with DC to DC converters separate from the inverter. .... Off-grid inverters: Instead of a grid-sensing circuit , inverters intended for off-grid use, where there .... These generally start with the low voltage corresponding to a battery bank ( 12VDC , 24 VDC, or 48 VDC), so a very high voltage rise is required of the transformer to get up to 120 VAC or higher voltages, incurring losses and…
-
A new RF package suitable for aeronautical commercial and DSCS satellite applications
This paper presents an electronics architecture and hardware that utilizes many new integrated circuits and design techniques … computer; remote control of crystal reference oscillator for aging and temperature compensation; integrated 2 or 5 watt solid-state power amplifiers (SSPA); optional integrated solid-state booster amplifiers to 40 watts; optional external … including low-noise block converter (LNB) and SSPA, weighs .... Several input power options (110 or 220 VAC ; +48, + 12 , or - 24 VDC ) facilitate operation on multiple platforms.
-
A High-Voltage Bipolar Transconductance Amplifier for Electrotactile Stimulation
writers Laboratories (UL) limit for capacitive discharges for a 0.1-µF capacitance [5].6 3) Power supply: A 120 Vac – 12 Vdc converter , which brings the power to the circuit , is a medical-grade separate exter- nal unit. .... use in our laboratory for over one year for research completed and in progress [16], [23], [ 24 ].
-
Power Supplies in Medical Electronics
A 13.8 VDC output feeds a back-up battery charging and current monitoring circuit and a DC/DC converter made up of discrete components. .... The three final outputs are 5, 12 and 24 VDC. .... Earth leakage current was limited to 0.27mA in this application at 264 VAC , 60Hz.
-
NEW High I/O Isolation (6000VDC) Surface Mount and DIP16
The new series AM2B-NZ(DIP16) and the new models to the existing series AM2L-NZ(SMD) feature I/O isolation of 6000 VDC or the equivalent of 3000 VAC isolation for AC applications. .... Designed for easy integration into a wide selection of applications, the AM2B-NZ and AM2L-NZ series feature nominal input voltages of 5V, 12 V and 24 VDC, stepping up or down to output voltages of 5V, 12V, and 15VDC. .... These versatile converters also feature continues short circuit protection on the outputs.
-
AC/DC Converters provide up to 120W and up to four outputs
Common features of every model in the PPS120 Series include a universal 90 to 264 VAC input, integral EMI filter and compliance with all major safety approval standards. .... With active power factor correction, the new converter complies with EN61000-3-2 (D). .... Housed in the same format and footptint, the PPS120 complies with EN61000-3-2 (A) and can be optionally supplied with DC inputs of 12 , 24 or 48 VDC . .... Other features common to all models include protection against overvoltage, overload and short circuit .
-
System Maximum Power Tracking among distributed power sources
The linear regulator circuit provides a start-up input voltage across capacitor C1 for the HKPS converter to process into + 12 V and -12 V DC output voltages. .... The ±12 V voltages provide necessary supply voltages to the two controller PCBs: one is for the .... A +5-V regulator provides +5 VDC output from the +12 V input. .... controller’s PCB through a step- down transformer that converts a 60-Hz 110- VAC utility grid voltage .... Figure 24 Block Diagram of MPT Controller with a Multiplier for Power Calculation.
-
Design and Field Evaluation of a New Controller for Soil-Water Based Irrigation
Details of the Quantified Irrigation Controller printed circuit board prototype (front and back). .... The programmable microcontroller used in this system (MSP430-FET149, Texas Instruments Inc., Dallas, Tex.) contained a 16-bit timer with a 12 -bit analog to digital (A/D) converter and was developed for ultra low power applications (0.1-250 μ A). .... the probe at user set intervals by sending a 25 millisecond 2.5- VDC excitation signal to .... If the voltage returned from the probe is below a user set threshold (potentiometer), then the controller allows the time clock 24 - VAC signal to power the irrigation solenoid valve via the on-board latching relay.
Indicates content that may require registration and/or purchase.