-
Supplier: SEC America, LLC
Description: SEC America's “smart” battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery’s charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize
- Input Voltage: 120 volts
- Charging Current: 15 amps
- Output Voltage: 13.5 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid
-
Supplier: Altech Corp.
Description: With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully
- Input Voltage: 115 to 277 volts
- Charging Current: 3 amps
- Output Voltage: 24 volts
- Operating Temperature: -25 to 70 C
-
Supplier: DigiKey
Description: Desktop Battery Charger 24V 7.5A 24V
- Charging Current: 7.5 amps
- Output Voltage: 24 volts
- Operating Temperature: -20 to 60 C
- Features: Other
-
-
Supplier: RS Components, Ltd.
Description: Mascot 2241 24V Battery Charger
- Output Voltage: 24 volts
- Power Source: AC
- Battery Type / Chemistry: Lead Acid
- Features: Other
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Charges Battery Very High Output Current, Faster Battery Recharge Can Not Over Charge Battery Remote Voltage Sensing Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 12 VHO is a fully automatic
- Input Voltage: 120 volts
-
Supplier: Waytek, Inc.
Description: The new standard for industrial battery chargers. The GX2440 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX2440 Ultrasafe Industrial
- Input Voltage: 100 to 240 volts
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle
- Battery Type / Chemistry: Lead Acid, Lithium / Lithium Ion
-
Supplier: Newark, An Avnet Company
Description: SPM BATTERY CHARGER 24VDC 60W
-
Supplier: DuraComm Corporation
Description: SC Series Smart Chargers Features: Highly recommended for deep cycle or gel cell batteries Extends battery life Indicator lights for battery condition 110 / 220 switch selectable Battery polarity protection UL, CUL, CE & TUV Approved Manufactured to ISO 9001 Quality
- Input Voltage: 110 to 220 volts
- Charging Current: 4.3 amps
- Output Voltage: 27.6 volts
- Power Source: AC
-
Supplier: Patco Electronics, Inc.
Description: 24-Station Bulk Battery Charger Applications Bulk charging for depot and field settings
- Input Voltage: 90 to 264 volts
- Charging Current: 3 amps
- Output Voltage: 8.4 to 16.8 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Galco Industrial Electronics
Description: Battery Charger, 1 Output, 6A/12VDC
- Features: Disposable (Primary) Batteries
-
Supplier: Radwell International
Description: CHARGER,BATTERY,TELEMETRY,24VDC . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: Charger IC Lithium Ion 10-DFN (3x3)
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Analytic Systems
Description: The IBC320 Intelligent Battery Charger provides up to 300 watts to charge a 12, 24, 36 or 48 volt, one or two bank battery system (batteries must share a common ground). The charger is preprogrammed for Flooded (traditional Lead Acid), AGM (Absorbed Glass Mat Lead Acid)
- Input Voltage: 85 to 265 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: The model BCD1015 DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a
- Input Voltage: 24 to 72 volts
- Charging Current: 20 to 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Utmel Electronic Limited
Description: IC BATTERY CHARGER LION 24WQFN
- Pin Count: 24
- Number of Cells: 1
- Supply Voltage: 5 volts
- Quiescent Current (IQ): 3 mA
-
Supplier: Altech Corp.
Description: With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully
- Input Voltage: 115 to 277 volts
- Charging Current: 35 amps
- Output Voltage: 12 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Utmel Electronic Limited
Description: IC BATTERY CHARGER 24WQFN
- Number of Cells: 1
- Maximum Charge Current: 1,200 mA
- Operating Temperature: -40 to 85 C
- Cell Type: Li-Ion
-
Supplier: Cell-Con, Inc.
Description: appropriate mounting bracket, and mounting bracket clips, any number of battery chargers can be located in the same central location for charging multiple battery packs. All components for these chargers are stocked, permitting shipment within 24 hours. Semi-Custom
-
Supplier: Newark, An Avnet Company
Description: CHARGER 2.4V 120V; Battery Charger Type:-; Battery Technologies Supported:-; Supply Voltage:2.4V; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:-; Accessory Type:Battery Charger RoHS Compliant:
-
Supplier: Waytek, Inc.
Description: charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process. Marinco Guest 2707A On-Board Battery Charger
- Input Voltage: 120 volts
- Output Voltage: 12 to 24 volts
- Charger Type: Boat and Marine
- Compliances: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY / BATTERY CHARGER, 6VDC / 12VDC / 24VDC; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40VA; Input Voltage VAC:-; Output Voltage - Output 1:24V RoHS Compliant: Yes
-
Supplier: Galco Industrial Electronics
Description: Charger,Dual Bank,12/24V,10/10A,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC BATTERY CHARGER CNTRLR24TSSOP Product overview: BQ24701PW from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Compliances: RoHS Compliant
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and 6 to 50 amps DC. Built-in alarms are included for high DC voltage, low DC voltage, positive and
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
-
Supplier: Waytek, Inc.
Description: GENIUS10 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS10 Smart Battery
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1208522-CSC36AC Category: Battery Products>Battery Chargers Type: Charging Station Termination Style: NEMA 5-15R Package: Bulk Standard Package: 1 Voltage - Input: 120VAC Weight: 77111 g Battery Chemistry: Mobile Devices Number of Cells: 36 Charge
- Input Voltage: 120 volts
- Charging Current: 12 amps
- Operating Temperature: 0 to 40 C
- Power Source: AC
-
Supplier: Cell-Con, Inc.
Description: left attached to the charger indefinately. Unlike traditional ‘taper’ chargers, Cell-Con Lead Acid battery chargers utilize a constant current level in the first mode. When the battery voltage rises to the maximum cycle voltage during charging, the chargers
-
Supplier: Renesas Electronics Corporation
Description: The ISL88750 is a highly versatile Narrow VDC (NVDC) battery charger, supporting 2-, 3- or 4-cell batteries. It allows the battery to work with the adapter together to supply the system load when it exceeds the adapter capability, referred to as system Turbo mode. ISL88750
- Supply Voltage: 8 to 22 volts
- Maximum Charge Current: 64 to 220 mA
- Voltage Accuracy: 0.5 %
- Package Type: QFN
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, LI-ION, VQFN-24; Battery Type:Li-Ion; Input Voltage:10.5V; Battery Charge Voltage:4.2V; Charge Current Max:2A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: PCB Piezotronics, Inc.
Description: Battery Charger, Model 920/962, 18 VDC, Universal 94-210 VAC.
- Input Voltage: 94 to 210 volts
- Output Voltage: 18 volts
-
Supplier: Mile-X Equipment, Inc.
Description: Associated Portable Battery Charger Model 6006 6/12/24 Volt Fleet charging power with a cranking assist rating higher than any other charger in its classification. This heavy-duty fleet charger rejuvenates all standard and maintenance-free 6 Volt, 12 Volt and 24 Volt
-
Supplier: Lingto Electronic Limited
Description: IC BATT CHG LI-ION 1CELL 10DFN
- Supply Voltage: 4.242 volts
- Maximum Charge Current: 1,000 mA
- Cell Type: Li-Ion
- Features: Other
-
Supplier: DigiKey
Description: IC BAT CHG MULTCHEM 1-4CL 28QSOP
- Pin Count: 28
- Number of Cells: 1 to 4
- Supply Voltage: 28 volts
- Maximum Charge Current: 3,000 mA
-
Supplier: Xenotronix, Inc.
Description: The HPX150 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short
- Input Voltage: 115 to 230 volts
- Charging Current: 2 to 10 amps
- Operating Temperature: 0 to 35 C
- Power Source: AC
-
Supplier: Utmel Electronic Limited
Description: IC BATTERY CHARGER CTRLR 24-QSOP
- TJ: -10 to 100 C
- Pin Count: 24 #
- Supply Voltage: 1.8 V, 2.5 V
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER launches its AEO 10.3x38mm midget-fuse series, particularly suited for battery protection in electric vehicles. The AEO series safely interrupts short circuits up to 20kA at 1000/800 VDC, with a current rating range of 10-50 A. The series offers mounting versatility in addition to its (read more)
Browse Fuses Datasheets for SCHURTER Inc -
voltage applications. The clips are compatible with SCHURTER’s AEO and ASO 10.3 x 38 mm fuses and together they are ideal for use in photovoltaic and higher DC voltage applications such as battery chargers and power distribution applications. (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
operating position without further required action from the operator. These failsafe electric actuators equipped with backup batteries are available in a variety of voltages to meet different customer voltage requirements including 115vac, 230vac 1ph, 12vdc, 24vdc, and 24vac. Batteries are (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
, 24vdc, and 24vac. Batteries are located inside the actuator housing, making these actuators more compact than comparable spring return actuators, and actuators utilizing external battery backup systems. This makes them an ideal solution for situations where installation space is limited (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Altech’s CBI60W DC UPS combines backup power, battery charging, and battery care in one compact unit for industrial applications. It is available in 12V and 24V models and includes built in Ethernet communication for easier remote access, monitoring, and system (read more)
Browse DC Power Supplies Datasheets for Altech Corp. -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Applications Medical research MRI scanners Battery chargers Automation Robotics Lasers Semi-fab: LED heating, UV (read more)
Browse AC-DC Converters Datasheets for DigiKey -
, 24vdc, and 24vac. Batteries are located inside the actuator housing, making these actuators more compact than comparable spring return actuators, and actuators utilizing external battery backup systems. This makes them an ideal solution for situations where installation space is limited (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
termination styles, including bolt down and PCB, in applications such as on-board chargers, 3-phase EVSE and charging infrastructure, and on-board EV powertrain and distribution systems. Eaton's additional KLKE series of fast-acting fuses are designed to protect control circuits, lighting circuits (read more)
Browse Electrical Connectors Datasheets for DigiKey -
meets the same load life at 105 °C. These components demonstrate exceptional life in the latest inverter circuits for renewable energy, UPS systems, battery chargers, motor drives, welders, and other applications that require the highest performance components to improve system reliability (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier
More Information Top
-
GENIE products - Grainger Industrial Supply
• Battery Charger, 24VDC Battery Charger ,24VDC .
-
CR4 - Thread: Power Supply as Battery Charger?
You say it is a 24 Vdc battery charger but are using it to charge your 12 vDC automotive battery.
-
CR4 - Thread: Source for 24vdc Hack
How about a 24VDC battery charger , then?
-
Task 6 -- Advanced turbine systems program conceptual design and product development
The 480V motor control centers (Mccs)will contain all the starters for all the individual GTG 480volt motors, the 24Vdc battery charger , the batteries and distributionsystem, the plant 48 Vdc protective relay and plant switchgear battery charger, batteries and distribution system…
-
Automatic fire alarm and fire control linkage system in intelligent buildings
network-based alarm control within the region are set back-up power, including back-up battery charger and 24VDC (24V, 38AH) set.
-
Strategic Energy Planning (Area 1) Consultants Reports to Citizen Potawatomi Nation Federally Recognized Indian Tribe
80 kW Gas Turbine 4 Pole Permanent Magnet Generator 80 kW Synchronous Output Inverter Push Button Start/Stop Automatic Voltage Regulation 24 VDC Stand Alone Start System 24 VDC Electrical System Battery Charger Main Stator .
-
CR4 - Thread: How To Get The Correct Ground?
The charger powers a 24 VDC battery bank as I mentioned.
-
Case Studies of integrated hydrogen systems. International Energy Agency Hydrogen Implementing Agreement, Final report for Subtask A of task 11 - Integrated Sy...
The battery system consisted of a 24 V, 265 Ah battery bank, a 1,000 W inverter (nominal 24 VDC to 120 VAC), and a 24 VDC , 30 A battery charger (120 VAC input).
-
Solar powered hydrogen generating facility and hydrogen powered vehicle fleet. Final technical report, August 11, 1994--January 6, 1997
The battery system consists of a 24 volt, 265 amp hour battery bank, a 1,OOOwatt inverter (nominal 12VDC to 120VAC), and a 24 VDC , 30 amp battery charger (120VAC input).
-
Mobile power challenges for the Army's Objective Force
Small lightweight portable chargers for the individual soldier are currently being developed to allow for soldiers to charger batteries from any available 24 VDC source on the battlefield.
Indicates content that may require registration and/or purchase.