-
Supplier: Newark, An Avnet Company
Description: LED LAMP, MIDGET FLANGE, 24VDC, WHITE; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:720mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED LAMP, MIDGET FLANGE, 24VDC, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED LAMP, MIDGET FLANGE, 24VDC, RED; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:24VDC; Current Rating:14mARoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LED LAMP, MIDGET FLANGE, 24VDC, GREEN; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2.2cd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: LED, Red Color, 24 VAC⁄VDC Voltage Rating Red color LED T 1-3⁄4 Package type
-
Supplier: Allied Electronics, Inc.
Description: Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole
-
Supplier: Allied Electronics, Inc.
Description: LED, Red Color, 24 VAC⁄VDC Voltage Rating Red color LED 24 VAC⁄VDC voltage rating
-
Supplier: Allied Electronics, Inc.
Description: Yellow Colored Single-Chip LED, 24 VAC⁄VDC Voltage Rating To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5. Single chip LED.
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Replacement Lamps - Based LEDs YLW Bayonet Mount 150mcd 24 V
-
Supplier: Radwell International
Description: LED LAMP, 24VDC, SERIES B, BLUE, 8531.90.9001. FREE 2 YEAR RADWELL WARRANTY
- LED Type: Blue
-
Supplier: Matrix Lighting Inc.
Description: PLC Lamp(G24D-2P,110V,Daylight,UL)
- Lamp Power: 7.5 watts
- Mean Lumens: 700 lm
- Color Temperature: 6,000 K
-
Supplier: Matrix Lighting Inc.
Description: LED "PAR 38"(GU24,110V,Daylight,UL,IP20)
- Lamp Power: 18 watts
- Mean Lumens: 1,500 lm
- Color Temperature: 6,000 K
-
Supplier: DigiKey
Description: Lamp, Flexible LED, White (24)
- Lamp Power: 24 watts
- Features: LED Lamps, Other
-
Supplier: Waytek, Inc.
Description: Oval LED White Back-Up Light 47987 Category: Back-Up Lights Sealed impact-resistant plastic housing 24 LED bulbs SAE R Use with pigtail stock no. 47998
- Maximum Overall Length: 6.5 inch
- Features: LED Lamps
-
Supplier: GE Lighting
Description: A-LINE TYPE 5.43 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP GU24 BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 11
- Lamp Power: 11 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 5.43 inch
- Color Temperature: 2,700 K
-
Supplier: Heilind Electronics, Inc.
Description: Lights, Lamps, Displays Lamps, LED
-
Supplier: ECO Light LED
Description: A small sized DMX Driver which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to a DMX-512 Lighting controller. Then by the use of PWM and DMX, you can change the color and dimming of your RGB LED lights. See more
- Lamp Power (Watts): 143.99999999999994 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: ECO Light LED
Description: The most popular DMX Driver style PX24500, which allows you to connect your RGB LED Lights, LED Lighting, LED Ribbon strips or RGB LED Modules to DMX512 or DMX1990 Lighting controllers. Then by using PWM & DMX, you can change the color and dimming of your RGB LED
- Lamp Power (Watts): 180.0000000000003 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: Galco Industrial Electronics
Description: White LED Lamp 24V AC/DC For B3F Lamp Ho
- Features: LED Lamps
-
Supplier: Waytek, Inc.
Description: Grote 53252-3 SuperNova LED Stop-Tail-Turn Lights Category: Stop-Tail-Turn Lights Manufacturer: Grote 10-diode pattern Voltage/Amps: 12VDC @ 0.24A DOT SAE IST P2 00 Grote 53253-3 Amber SuperNova Stop-Tail-Turn LED Light also available Use with: Grote 67002-3 Stop-Tail-Turn LED
- Maximum Overall Length: 4 inch
- Features: LED Lamps
-
Supplier: Accuris
Description: Draft BS EN IEC 63554 LED lamps - Safety requirements
-
Supplier: Rees, Inc.
Description: 24 Volt - Bi-Polar Red LED with Red Lens #40431-002 LED bulb #80507-074 1/2 NPT mounting
-
Supplier: Waytek, Inc.
Description: Maxxima MWL-16 Square LED Work Light Category: Utility Lights Manufacturer: Maxxima 10 LEDs Shatterproof polycarbonate lens Black aluminum housing Stainless steel mounting bracket and bolt 4.7" wide, 4.2" high, 3.2" deep Blunt cut wire leads
- Mean Lumens: 2,900 lm
- Features: LED Lamps
-
Supplier: ECO Light LED
Description: durable RGB LED Light. 6 Edison 3w RGB LEDs produce vivid and bright color changing light up to 160ft. With a die-cast steel housing and 4mm tempered glass cover this product is durable enough to withstand any outdoor application. The 50,000 lifetime hours and low voltage power
- Lamp Power: 18 watts
- Features: LED Lamps
-
Supplier: ECO Light LED
Description: This RGB LED Wall Washer is 8" in diameter with 36W 24VDC rated power use. It has 12 red, 12 green and 12 blue - 1 watt LEDs to produce bright and vivid lighting on walls, buildings, ceiling and signs. This wall washer is able to produce up to 16.7 million shades of amazing
- Lamp Power: 36 watts
- Diameter: 203.19989027205926 mm
- Features: LED Lamps
-
Supplier: Waytek, Inc.
Description: Maxxima M84406-C Interior Dome Light Manufacturer: Maxxima Category: LED Interior Car Lights Lumens: 325-450 LEDs: 24 Three-hole surface mount Polyccarbonate lens and housing 100,000 hour rated life Touch capacitor switch (high/medium/low/off) 5 year warranty
- Maximum Overall Length: 5.5 inch
- Mean Lumens: 325 to 450 lm
- Features: LED Lamps
-
Supplier: United Technologies Corporation
Description: LED TYPE WHITE COLOR 200 CLASS 70 MM STACK LIGHT USED ON 120 VAC VOLTAGE RATING 200 MODEL
-
Supplier: RS Components, Ltd.
Description: LED Lamp, Red, 24 Vac/dc
-
Supplier: Waldom Electronics
Description: ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 24 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.25 INCH MOUNTING HOLE SIZE 24/28 V LAMP VOLTAGE GREEN LENS COLOR 1 RESISTOR INCLUDED GC[T] BRAND
- Voltage Rating: 24 to 28 volts
- LED Color: Green
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
-
Supplier: Hengda Electronic Factory
Description: Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 100 VA
-
Supplier: Belden Inc.
Description: Electronic PCBA Insert for GDME, function indicator (glow lamp) (2 YE&GN LED`s) for pressure switch, 24 V
-
Supplier: RAFI GmbH & Co. KG
Description: At RAFI you’ll find signal lamps with integrated LEDs for front panel mounting in various versions. Included here are several bezel shapes, terminal types, mounting holes from 5 mm to 30.5 mm, and a choice of up to five colors. MODELS ➔ Collar shape – round or triangular ➔ Bezel shape
- Width or Diameter: 36 mm
- Height: 38 mm
- Voltage Rating: 28 volts
- Lamp Power: 0.25 to 1 watts
-
Supplier: OSRAM SYLVANIA, Inc.
Description: NON-DIMMABLE TYPE 2 FT LED LAMP G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1100 LUMEN INTENSITY 3500 83 COLOR RENDERING INDEX FROSTED GLASS FINISH OPERATING TEMPERATURE -20 TO 50 DEG C VOLTAGE RATING (V) 120 WATTAGE (W) 8.5
- Lamp Power: 8.5 watts
- Rated Average Life: 50,000 hours
- Maximum Overall Length: 24 inch
- Color Temperature: 3,500 K
-
Supplier: Microchip Technology, Inc.
Description: The HV9923 is a pulse width modulated (PWM) high-efficiency LED driver control IC. It allows efficient operation of LED strings from voltage sources ranging up to 400VDC. The HV9923 includes an internal high voltage switching MOSFET controlled with fixed off-time (TOFF) of
- Input Voltage: 20 to 400 volts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Kennedy Webster Electric Co.
Description: LED - PAR30 - LED10P30S830/24
- Lamp Power: 10 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 3.75 inch
- Color Temperature: 3,000 K
Find Suppliers by Category Top
Featured Products Top
-
Rated supply voltage 12–24 VDC Supply-voltage limits (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
temperature, a 3mm thickness will cure in approximately 24 hours. Applications: Filtration Adhesives ELANTAS PDG, Inc. brings innovative bonding and potting solutions to filtration and separation (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
input protocol of all operator actions are available together with an RFID controlled user administration. The X7 with 15“ touch display with fast image refresh and high-resolution incl. multicolored, integrated LED warning lamp (read more)
Browse Process Monitors Datasheets for Marposs Corp
More Information Top
-
24 V DC control-an emerging alternative to legacy 120 VAC control applications in North America
24 VDC LED lamps provide the longestlife expectancy. VI.
-
SloanLED - 205-247 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Indicator,Pnl-Mnt;T-1 LED MODEL 205 FIXED LAMP LED , 24 VDC ,6" WIRE LEADS .
-
SloanLED - 205-242 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Indicator,Pnl-Mnt;T-1 LED MODEL 205 FIXED LAMP LED , 24 VDC ,6" WIRE LEADS .
-
L6 SERIES | IDEC | Switches | Illuminated Pushbuttons | Product Catalog Search Results | Galco Industrial Electronics
Mounting Size (mm): 16 MilliMeters, Operation: Momentary, Contacts: SPDT, Lens/Button Shape: Rectangle Flush, Lens/Button Color: Green, Lamp Type: LED , Nominal Lamp Voltage: 24 VDC , Terminal Type: Solder, Bezel: Plastic Rectangle, Max Voltage: 250 VAC;250 VDC, Current (A): 50 Amps, IEC Rating: IP65 .
-
Switches | Illuminated Pushbuttons | Product Catalog Search Results | Galco Industrial Electronics
Mounting Size (mm): 16 MilliMeters, Operation: Momentary, Contacts: SPDT, Lens/Button Shape: Rectangle Flush, Lens/Button Color: Green, Lamp Type: LED , Nominal Lamp Voltage: 24 VDC , Terminal Type: Solder, Bezel: Plastic Rectangle, Max Voltage: 250 VAC;250 VDC, Current (A): 50 Amps, IEC Rating: IP65 .
-
LA1L-M1C14V-G-IDEC | Product Catalog Search Results | Galco Industrial Electronics
Mounting Size (mm): 16 MilliMeters, Operation: Momentary, Contacts: SPDT, Lens/Button Shape: Round Flush, Lens/Button Color: Green, Lamp Type: LED , Nominal Lamp Voltage: 24 VDC , Terminal Type: PCB, Bezel: Plastic Round, Max Voltage: 250 VAC;250 VDC, Current (A): 50 Amps, IEC Rating: IP65 .
-
IDEC Corporation - ABW401-R - Switches - Pushbutton - Allied Electronics
LED Lamp Ratings: 24 VAC/ VDC @ 10 mA, 120 VAC @ 10 mA.
-
IDEC Corporation - LA2S-2C6 - Switches - Selector - Allied Electronics
LED Lamp Ratings: 24 VAC/ VDC @ 8 mA.
-
IDEC Corporation - LA1P-1C04-G - Control Station Switches & Accessories - Control Station Indicators - Allied Electronics
LED Lamp Ratings: 24 VAC/ VDC @ 8 mA.
-
IDEC Corporation - ABW411-R - Switches - Pushbutton - Allied Electronics
LED Lamp Ratings: 24 VAC/ VDC @ 10 mA, 120 VAC @ 10 mA.
Indicates content that may require registration and/or purchase.