-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 123B40-A2P-KA Shortstop Circuit Breaker Category: Eaton Short Stop Circuit Breakers Manufacturer: Eaton Series: 12X Type: Shortstop® For applications where the breaker has to be manually reset with the push of a button
- Continuous Current Rating: 40 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 123B10-A2P-KA Shortstop Circuit Breaker Category: Eaton Short Stop Circuit Breakers Manufacturer: Eaton Series: 12X Type: Shortstop® For applications where the breaker has to be manually reset with the push of a button
- Continuous Current Rating: 10 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 123B15-A2P-KA Shortstop Circuit Breaker Category: Eaton Short Stop Circuit Breakers Manufacturer: Eaton Series: 12X Type: Shortstop® For applications where the breaker has to be manually reset with the push of a button
- Continuous Current Rating: 15 amps
-
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 123B50-A2P-KA Shortstop Circuit Breaker Category: Eaton Short Stop Circuit Breakers Manufacturer: Eaton Series: 12X Type: Shortstop® For applications where the breaker has to be manually reset with the push of a button
- Continuous Current Rating: 50 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, SERIES: ACBP-N, GRAY BODY, 10-32 STUD (SHORTSTOP STYLE), 10 AMP, 10 V, T1/10A/32 VDC, AUTOMATIC RESET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WAGO
Description: Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 10 A; Signal contact; Specialty configuration
- Rated DC Voltage: 18 to 30 volts
- Operating Temperature: -13 to 158 F
- Trip System Type: Electronic Unit
-
Supplier: Altech Corp.
Description: Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 24 to 32 volts
- Continuous Current Rating: 2 amps
- Rated Breaking Capacity (Icn): 60 amps
-
Supplier: Green Cubes Technology
Description: Product Information DPP2U Series 2u dc distribution panels provide distribution and overload protection for 1 to 20 circuits with circuit breakers that can be field installed/exchanged using a supplied puller tool. UNIPOWER’s DPP2U Series circuit breaker panels
- Rated DC Voltage: 20 to 60 volts
- Continuous Current Rating: 450 amps
- Operating Temperature: 14 to 158 F
- Features: Trip Indicator
-
Supplier: VICFUSE
Description: Circuit Breakers - A-0709Q
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 3 to 20 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Circuit Protection Circuit Breakers Package: Bulk Breaker Type: Solid State Mounting Type: Holder Alternative Parts (Cross-Reference): Cross Product Status: Active Voltage Rating - DC: 24 V
- Rated DC Voltage: 24 volts
- Trip System Type: Solid State
-
Supplier: Altech Corp.
Description: Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 24 to 32 volts
- Continuous Current Rating: 6.5 amps
- Rated Breaking Capacity (Icn): 60 amps
-
Supplier: VICFUSE
Description: Circuit Breakers - A-0709R
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 3 to 20 amps
-
Supplier: Altech Corp.
Description: Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 24 to 32 volts
- Continuous Current Rating: 0.5 amps
- Rated Breaking Capacity (Icn): 60 amps
-
Supplier: VICFUSE
Description: Circuit Breakers - A-0705L
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 12 to 24 volts
- Continuous Current Rating: 5 to 30 amps
-
Supplier: VICFUSE
Description: Circuit Breakers - A-0709I
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 3 to 20 amps
-
Supplier: Carling Technologies, Inc.
Description: Designed for industry standard .550 x 1.125 mountinghole, the C1005B-Series is a switch and circuit protectorin one small, compact package. This combo-deviceeliminates the need for both a switch and thermal circuitprotector on customer panels. By using only this multipurposeproduct, wiring
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 7 to 16 amps
- Number of Poles: 1
-
Supplier: PHOENIX CONTACT USA
Description: Thermomagnetic circuit breaker, 1-pos., for DIN rail mounting
- Rated DC Voltage: 5 to 30.8 volts
- Continuous Current Rating: 5 amps
- Operating Temperature: 86 to 140 F
- Mounting Style: Bolt-on
-
Supplier: Newark, An Avnet Company
Description: ELECTRONIC CIRCUIT PROTECTOR, 24V, 12A; Product Range:ESX10-T Series; Current Rating:12A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
-
Supplier: E-T-A Circuit Breakers
Description: The electronic circuit protector ESS30-S with physical isolation is the globally unique electronic overcurrent protection for DC 24 V applications as a “low energy breaker”. For the use in decentralised and centralised power supply units, it meets the requirements to DIN EN 60934, to
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 0.5 to 10 amps
- Number of Poles: 1
- Trip System Type: Electronic Unit
-
Supplier: Allied Electronics, Inc.
Description: Cost-Effective Reliable Thermal Circuit Protection Threadneck (“D” Style) Panel Mounting (Mounting Hole: 0.405" Dia. × 0.373") Other Mounting Provisions Available: “Double D” , Snap-In, Integral, Extension Body UL, CSA, VDE (Up to 12 A) and EN 60934 Approved 0.250" Quick-Connect Terminals
-
Supplier: Trimax Circuit Protectors
Description: MX31 Series are ruggedly designed automatic and manual reset circuit protectors for demanding applications within the automotive, marine and lawn-and-garden industries, to name just a few. The MX31 is a low-voltage breaker which operates on the "snap-action" bi-metallic element
- Rated DC Voltage: 12 to 24 volts
- Rated Breaking Capacity (Icn): 5 to 50 amps
- Mounting Style: Bolt-on
- Manual Actuator Type: Pushbutton
-
Supplier: Littelfuse, Inc.
Description: Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs and
- Rated DC Voltage: 24 volts
-
Supplier: Radwell International
Description: CIRCUIT BREAKERS, MICO SERIES, MOUNTING: DIN RAIL, INPUT VOLTAGE: 18-30 VDC, OUTPUT RATED CURRENT: 4 A; 6 A; 8 A; 10 A, TRIPPING CURRENT: ADJUSTABLE, NUMBER OF CHANNELS: 4, STATUS INDICATOR: LED, NOMINAL INPUT VOLTAGE: 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Rated DC Voltage: 24 to 30 volts
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Electronic circuit breaker type ESS20-0.. is designed to ensure selective disconnection of individual loads in systems which are powered by a DC 24 V switch-mode power supply.
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 0.5 to 10 amps
- Number of Poles: 1
- Operating Temperature: 32 to 122 F
-
Supplier: PHOENIX CONTACT USA
Description: Electronic device circuit breaker, number of positions: 1, connection method: Screw connection, width: 12.5 mm, fuse type: electronic, fuse type: Automatic device, mounting type: on base element, Color: black
- Rated DC Voltage: 18 to 32 volts
- Continuous Current Rating: 8 amps
- Operating Temperature: 32 to 122 F
- Mounting Style: Bolt-on
-
Supplier: Allied Electronics, Inc.
Description: Cost-Effective Reliable Thermal Circuit Protection Threadneck (“D” Style) Panel Mounting (Mounting Hole: 0.405" Dia. × 0.373") Other Mounting Provisions Available: “Double D” , Snap-In, Integral, Extension Body UL, CSA, VDE (Up to 12 A) and EN 60934 Approved 0.250" Quick-Connect Terminals
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs
- Rated DC Voltage: 24 volts
-
Supplier: Radwell International
Description: SHUNT TRIP UNIT, SENTRON SERIES, TYPE S07, 24 VDC, SUITS FRAME MOLDED CASE CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
- Rated DC Voltage: 24 volts
-
Supplier: Newark, An Avnet Company
Description: ELECTRONIC CIRCUIT PROTECTOR, 24V, 4A; Product Range:ESX10-T Series; Current Rating:4A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
-
Supplier: Perfect Switch, LLC
Description: POWER-GATE breakers are MOSFET-based unidirectional relays with an external hall effect current sensor. Application-specific parameters for inrush current, delays, timers, and logic are flashed to the integrated microcontroller that monitors the process. When the “breaking” setpoint is
- Rated DC Voltage: 12 to 24 volts
- Continuous Current Rating: 25 to 300 amps
- Number of Poles: 1
- Number of Protected Poles (if different): 1
-
Supplier: Allied Electronics, Inc.
Description: Cost-Effective Reliable Thermal Circuit Protection Threadneck (“D” Style) Panel Mounting (Mounting Hole: 0.405" Dia. × 0.373") Other Mounting Provisions Available: “Double D” , Snap-In, Integral, Extension Body UL, CSA, VDE (Up to 12 A) and EN 60934 Approved 0.250" Quick-Connect Terminals
-
Supplier: Newark, An Avnet Company
Description: ELECTRONIC CIRCUIT PROTECTOR, 24V, 500mA; Product Range:ESX10-T Series; Current Rating:500mA; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:500mA; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
-
Supplier: PHOENIX CONTACT USA
Description: Electronic circuit breaker, signal contact: 1 N/C contact, nominal current: 10 A
- Rated DC Voltage: 18 to 32 volts
- Continuous Current Rating: 10 amps
- Operating Temperature: 32 to 122 F
- Mounting Style: Bolt-on
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: DC 24 V power supplies, which are widely used in industry today, will shut down the output in the event of an overload with the result that one faulty load in the system can lead to complete disconnection of all loads. As well as an unidentified failure this also means stoppage of the whole system.
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 0.5 to 12 amps
- Number of Poles: 1
- Operating Temperature: 32 to 122 F
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs
- Rated DC Voltage: 24 volts
- Mounting Style: Bolt-on
Find Suppliers by Category Top
Featured Products Top
-
VDC applications Video: 4704 & 4707 Series Panel and Surface Mount Circuit Breakers (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
current and still clears overloads and short circuits. Rated 600VAC/500VDC, 1A-600A, VJT provides 200kA AC / 100kA DC interrupting capacity. Typical applications include motor circuits, mains, feeders, branch circuits, transformers, control panels, circuit-breaker backup and load centers. Matching Vicfuse Class J fuse blocks and VFPSJ holders are available. RoHS compliant. Contact Vicfuse for datasheets and application support. (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
-harmonics filter Function modules to respond to problems of network cuts, 24 VDC circuit overloads, and availability Applications Automotive Material handling (read more)
Browse Power Supplies Datasheets for DigiKey -
-speed circuit breakers, and other critical infrastructure components are constantly being stressed by both routine loads and unexpected fault conditions. Monitoring these situations accurately isn't optional, it is essential for safe, reliable operation. Knick’s P41000AG Transducer enables both (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
inductive and capacitive loads. On initial start-up the products have a low energy inrush current that helps to avoid nuisance tripping of circuit breakers when multiple units are installed in a system. These new DRB models are designed for a broad range of applications, including (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
loads. On initial start-up the products have a low energy inrush current that helps to avoid nuisance tripping of circuit breakers when multiple units are installed in a system. These new DRB models are designed for a broad range of applications, including industrial machinery and systems, as (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
loads. On initial start-up the products have a low energy inrush current that helps to avoid nuisance tripping of circuit breakers when multiple units are installed in a system. These new DRB models are designed for a broad range of applications, including industrial machinery and systems, as (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
…vulcanizing agent in NR, SR, BR, EPDM, tire cap and base treads, wire breaker , hard apex rim .... Properties: APHA 120 max. liq. in summer, solid in winter; solid. pt. 24 -28 C; iodine no … accelerator; for latex applics. where reduction of vola- tile nitrosamines is desired; polymerization shortstop in copolymerization of … 410; for one-component adhesives, automotive sealants, powd. coatings, prepregs, elec. encapsulants, printed circuit boards; stable to .... Uses: UV stabilizer for ABS, cellulosics, polyesters, PS, flexible and rigid PVC, VDC .
-
Handbook of Paper and Pulp Chemicals
Uses: Engineering plastic; domestic power tools; cooker components; elec. plugs/sockets/switches/ circuit breaker housings; automotive parts; blends with PC; pump housings; impellers; gears; hinges; antistat, film-former, visc. control agent in cosmetics. .... 24 -28 MPa; tens. mod. .... Uses: Biocide, fungicide, and algicide used in water treatment, paper, sugar, and petrol. applics.; polymerization shortstop . .... Uses: Surfactant for S/B, vinyl chloride, VDC latexes, cosmetics; emulsifier in food pkg.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Polymerization shortstop for SBR; reducing agent which reacts with and destroys oxidizing type inhibitors, thereby stopping .... 100 cps; Seta flash pt. 1 C; 24 % solids. .... PP, PS, flexible and rigid PVC, VDC , EVA, nat. and syn. rubbers, adhe- sives. .... electronics; nitriding of steel; filler for elastomeric, ep- oxy, polymeric systems, in coatings; integrated circuit housing ceramics. .... Uses: Epoxy curing agent/hardener; intermediate for pharmaceuticals, anthelmintics, surfactants, synthetic fibers, corrosion inhibitors, asphalt additives, emulsion break- ers , emulsifiers, textile chems.; used for civil engineering, coatings, adhesives, grouts, casting and elec. encapsulation; corrosion inhibitor in petrol. prod.; solv.
-
Handbook of Preservatives
VdC, VDC vinylidene chloride veg. .... CAS 793- 24 -8. .... Uses: Shortstop in emulsion polymerization of rubber; biocide, fungicide, and algicide used in water treatment, paper, sugar .... Uses: Biocide for water circuits and swimming pools. .... Antioxidant for CR, NBR, NR, SBR, and their latexes, for tire tread, wire breaker , and carcass compds.
-
Handbook of Food Packaging Chemicals and Materials
Uses: Emulsifier, detergent, wetting agent; used to prepare emulsifiers for SBR polymerization; as shortstop for solv. polymerizations .... 64 dynes/cm (0.1%); 24 -26% total solids. .... dyestuffs; bleaching agent in cosmetics; textile bleach stabilizer; photographic chem.; etchant for printed circuit boards, copper; electroplating … UV absorber/light stabilizer for plastics (ABS, cellulosics, polyester, PS, flexible and rigid PVC, VDC ); stabilizer for acrylic … antioxidants, starches, phenolic resins, varnish and lacquer resins; pour pt. depressant and emulsion breaker for petroleum oils…
-
Handbook of Textile Processing Chemicals
…paint mfg., agric. applics., syn. coolants; dispersant for clay and pigments in solv. systems; tar emulsion breaker . .... Prod. may become turbid @ low temps.; gently heat to reverse Mulsifan RT 24 [Zschimmer & Schwarz]. .... Chem. Descrip.: VdC copolymer plasticized with a phosphate plasticizer Uses: Used in textile fibers; binder for fire .... sequestrant which removes iron before addition of shortstop in polymeriza- tion; scavenger for antioxidants, bactericides; bottle washing … wetting agent, detergent for household/ industrial cleaners, dry cleaning, textile processing, metal cleaning, circuit board cleaners, leather…
-
Pahl / Beitz construction lesson
Through dieVerarbeitung of these sprödenWerkstoffe to relatively thin fibers (glass fiber: Ø5-24 μm, carbon fiber: Ø5-10 μm; compare: human hair: Ø60 μm), the defect density in these materials can clearly be reduced. .... The more flexible matrix offers an efficient crack stopper function in FKV so that individual defects hardly .... Abb. 13.116 automation fair product configuration (Konold and Active 2003; breaker and shoe 2010). .... In the image, the here concretely considered installation situation through a dashed circuit is marked. .... 36-57 ( VDC ) 115 (VAC) 230 (VAC) .
-
The Large Reuter
…f: suppression Stoppa operation f: Stoppa operation Stoplpel f: bristle Stöplsel m: plug, stoppers , the stop-start … m: flow adj: (cable) hot, live Stromlkreis m: electric circuit, circuit the electric circuit to open / .... Electrical circuit breaker . .... four hours at four-hourly of intervals permanently or comprehensively circadian to about 24 hours: hour-helped … digitization 6th provisional diagnosis VDA Abk.: Vanillyldiäthylamid VDBP Abk.: vitamin-D binding end protein VDC Abk.: 1.
-
Handbook of Corrosion Inhibitors
VdC, VDC vinylidene chloride. .... Uses: Corrosion inhibitor/scale dispersant in open circuit evaporative cooling systems and air conditioning plant systems. .... 650 cps; f.p. < - 24 C; flash pt. (PM-CC) /93 C; pH (1% aq.) 10.3 .... Uses: Oil emulsifier, foam breaker , and corrosion inhibitor in naphthenic and paraffinic oils. .... remove metals from wastewater streams; biocide in paper sizing, adhesives, cutting fluids; polymerization shortstop ; termination agent for…
Indicates content that may require registration and/or purchase.