-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, Diode and Rectifier, RF Diodes. This
- Tj: 175 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Single Diodes.
- Tj: -55 C
- IO: 0.2 amps
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400MA, 250V, Diode and Rectifier, Single
- Tj: -65 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 A, 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 250 V, Diode and
- Tj: -65 C
- IO: 40 amps
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 250V 405V SMB
- Tj: -55 to 150 C
- VBR: 279 volts
- Pin Count: 2
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIGNAL, AEC-Q101, 250V; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):400mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:150ns; Forward Surge RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIGNAL, AEC-Q101, 250V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):225mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MCS 100-C, 104-C, 700-CF, 700S-CF Accessories, Surge Suppressor, Diode Module, 12...250VDC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MCS 100-K, 104-K, 700-K Accessories, 100-K/104-K/700-K Suppressor Modules, Diode Module, 12...250V, Front Mounted, Shipped In Package Quantities of 1
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SWITCH DIODE, 250V 250mA, MICROMELF; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH DIODE, 250V, 250mA, SOD-80; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A; Diode Case Style:SOD-80RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 250MW 200MA 250V SMALL SIGNAL DIODE, SOT-23
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Utmel Electronic Limited
Description: RF DIODE PIN 60V 250MW
- Tj: -65 to 150 C
- PD: 250 milliwatts
- CT: 0.025 pF
- Features: Other, RF Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 1122816-1V5KE250CA Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 4.5A Power - Peak Pulse: 1500W (1.5kW) Power Line
- VR: 214 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 344 volts
-
Supplier: DigiKey
Description: 344V Clamp 4.5A Ipp Tvs Diode Through Hole DO-201AD
- VR: 214 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 344 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY GP 80V 250MA SOT563
- VF: 1.25 volts
- IF: 500 mA
- VR: 80 volts
- IR: 0.0001 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 250V 40A TO220-2
- VF: 0.97 volts
- IF: 40,000 mA
- VR: 250 volts
- IR: 0.03 mA
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 200W BI 250V SMD
- VR: 250 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 200 watts
- Clamping Voltage (VC): 405 volts
-
Supplier: ODG (Origin Data Global)
Description: 2A 1.3V 400V SMA-FL Diodes - General Purpose ROHS
- RoHS Compliant: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage: VF ≤ 850 mV Low leakage current: IR ≤ 4 µA Reverse voltage VR ≤ 100 V Low capacitance
- IF: 250 mA
- VR: 100 volts
- IR: 500 mA
- Features: Other, Protector, Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: 410MW 200MA 250V SMALL SIGNAL DIODE, SOD123, 7IN. REEL
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers SM Schot Bar Rect SMB,2A,50V
- Features: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Panjit Win Source Part Number: 1246457-SB250 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
- Features: Schottky Barrier Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE MOD GP 800V 250A MAGNAPAK
- VR: 800 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 1.5kW 250V 5% Uni-Directional
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Description: DIODE GP 400V 250A MAGNAPAK
- VR: 400 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Allied Electronics, Inc.
Description: Switching Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 862977-B250AF-13 Features: Diode Schottky 50 V 2A Surface Mount SMAF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: B250 Categories: Discrete
- Features: Other, Schottky Barrier Diodes
- Package: SMA
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Bi-Dir, 600W, 250V, DO-214AA (SMB)
- Peak Pulse Power: 600 watts
- VWM: 250 volts
- Direction: Bidirectional
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777098-VSKE250-12 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: 3-MAGN-A-PAK Mounting: Chassis Mount Diode Type: Standard Current - Average Rectified (Io): 250A Current - Reverse Leakage
- VR: 1,200 volts
- IR: 50 mA
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BZX84B15VLY is Zener Diode ideal for voltage regulation. Very common package SOT-23 and high productive efficiency help your design better.
- VZ: 14.7 to 15.3 volts
- PD: 250 milliwatts
- Pin Count: 3
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-201
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50V 2A 700mV@2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
- VF: 0.7 volts
- VR: 50 volts
- IR: 0.5 mA
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.