Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FS-Curtis
Description: CW series large industrial single and two-stage compressors deliver the performance you need to get the job done. With models ranging from 30 to 250psi, the CW series performs where other compressor technologies simply cannot. These cast-iron, pressure-lubricated, low-RPM
- Discharge / Operating Pressure: 30 to 250 psi
- Horse Power: 30 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Central Air Compressor Co.
Description: The Chicago Pneumatic CPS 90 and CPS 185 portable compressors provide you with compressed air between 88 cfm and 187 cfm at a working pressure of 102 psi (7 bar). Powered by a Kubota or Deutz engine, this range of portable compressors is typically used to drive various
- Discharge / Operating Pressure: 102 psi
- Flow Capacity: 88 to 250 SCFM
- Power Source: Diesel
- Mounting: Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Rogers Machinery Company, Inc.
Description: reliability for years to come. Features Large Industrial Single and Two Stage 30-125 HP/ UP TO 250 PSI Unsurpassed reliability Low speed compressor pumps and electric motors Long, extended service life Low maintenance
- Discharge / Operating Pressure: 30 to 250 psi
- Flow Capacity: 117 to 639 SCFM
- Horse Power: 30 to 125 HP
-
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 1,008.940979 to 1,440.486613 SCFM
- Horse Power: 335.055096225705 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 35,597.2176 to 53,537.0852 SCFM
- Horse Power: 340 HP
- Lubrication Style: Lubricated
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.9 cfm / 25.0 l/min Pressure to 36.3 psi / 2.5 bar Capable of restarting up to 36.3 psi / 2.5 bar
- Discharge / Operating Pressure: 36.3 to 43.5 psi
- Flow Capacity: 0.5 to 0.9 SCFM
- Horse Power: 0.0361859503923761 to 0.096495867713003 HP
- Power Source: AC Single Phase, DC
-
Supplier: Mile-X Equipment, Inc.
Description: driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Watts
Description: Series Figure 41A Safety Relief Valves for Air, Gas, and Vapors are ASME section VIII valves used for compressors, intercoolers, aftercoolers and receivers, air makeup units, gas burners, pneumatic conveying/elevating equipment, dryers and other pressure vessels and piping, that
- Media: Air, Gas, Water
- Valve Type: Pressure Relief Valves, Safety Valves
-
Supplier: Air Compressors Direct
Description: Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI) •Easier than using an old fashioned tire pump Powerful 12-Volt, 250 PSI Compressor •Conveniently fills car & light truck tires Plugs Into 12 Volt Accessory Outlet •Power from any cigarette lighter plug
- Power Source: DC
-
Supplier: CSA Group
Description: certification of the performance of an air compressor; c) measurement of heat recovery; d) process compressors for gases other than air; e) energy or water measurements for the mechanical cooling of water-cooled air compressors; f) compressors driven
-
Supplier: F.C. Kingston Inc.
Description: Kingston Horizontal Anti-Hammering Check Valve Model 205 Check Valve is precision machined with a spring-loaded 'dash-pot' piston. The dash-pot piston design reduces the hammering effect caused by exhaust pulsation found in piston-type air compressors. Built with a Teflon disc for high
- Valve Type: Check Valves
-
Supplier: Hannay Reels
Description: To handle single 5/8" or 3/4" I.D. hose Air Compressors / Washdown Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and sprocket drive powered by electric, hydraulic, or compressed air
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 50 to 300 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 1 to 1.28125 inch
-
Supplier: Mile-X Equipment, Inc.
Description: V-Twin 8 gallon fuel tank included DC Welding: DC Stick 40-250 amp – 225 amp 60% duty cycle 25 ft. 1/0 gauge welding cables included AC Power: 6000 watts 60 hz (while not welding) Synchronous, brushless AC generator Air Power: 2 stage 29 CFM @ 100 psi, 175 psi max 30
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall Power Center 2050 Medium to Heavy Duty Features: DC Welding CC stick 25 ft. 1/0 gauge welding cables included AC Power Synchronous, brushless AC generator Limited AC output while welding Air Power CFM rated at 100 PSI, 150 PSI max. Air gauge on control panels
-
Supplier: Titus Company (The)
Description: applications. Key specs include a compressor capacity of 1,125 cfm, dryer capacity of 2,250 cfm, filter capacity of 6,750 cfm and pressure range of 0 to 200 psi (ACD5 model).
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview Our original product line of oil-free air compressors has extensive field-validation throughout the world. Where the air supply is critical and downtime is not an option, Hycomp oil-free air compressors and air compressor systems are the only
- Discharge / Operating Pressure: 100 to 500 psi
- Horse Power: 0.5 to 50 HP
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Features: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Oil Refining / Chemical Processing, Other, Process Gas Feeding / Injection, Propane, Refrigeration / Gas Drying
- Lubrication Style: Oil-free
-
Supplier: Sullair Corporation
Description: The Sullair 550 Single Axle rotary screw portable air compressors delivers. Unit is designed for reliability and total accessibility. Powered a choice of a Caterpillar or John Deere engine. Mounting option is 2-wheel, single axle or less running gear. Enclosure is made of durable
- Discharge / Operating Pressure: 125 to 500 psi
- Flow Capacity: 550 to 825 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 100 to 580 psi
- Flow Capacity: 7 to 109 SCFM
- Horse Power: 1 to 15 HP
- Power Source: AC Single Phase, AC Three Phase, Gasoline
-
Supplier: Campbell Hausfeld
Description: Fast, easy, and reliable, Campbell Hausfeld inflators are perfect for around the house or on the go. Ideal for inflating car, bike or ATV tires, air mattresses, rafts, sports equipment and more, there's an inflator to help you get the job done. Shop our selection of portable, 12-volt and
- Discharge / Operating Pressure: 250 psi
- Power Source: DC
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Pressure Lubricated, PL-Series The PL-Series compressor has been designed to operate in extreme duty applications and is a pressure-lubricated alternative to the R-Series unit. Because the PL-Series can operate up to 250
- Discharge / Operating Pressure: 250 psi
- Flow Capacity: 9.7 to 202 SCFM
- Horse Power: 3 to 35 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Quincy Compressor
Description: The Quincy QR-25™ is recognized throughout the industry as the leader, unmatched by any compressor in the field, and backed by the most comprehensive five-year warranty in the business. The QR-25 is pressure lubricated in all critical areas, runs at slower speeds and features durable cast
- Discharge / Operating Pressure: 20 to 500 psi
- Flow Capacity: 3 to 95 SCFM
- Horse Power: 1 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Accessorie Air Compressor Systems
Description: Compressed Air System Design Kaeser's team of engineers are always at your service to help design or optimize your compressed air system. With decades of experience in system design, special applications and energy audits, our entire team can meet your unique requirement. Using
- Discharge / Operating Pressure: 80 to 270 psi
- Flow Capacity: 158 to 300 SCFM
- Horse Power: 60 HP
- Compressor Technology: Rotary Screw
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 145.0377 to 580.1508 psi
- Flow Capacity: 37.947285 to 77.65956 SCFM
- Horse Power: 14.742424233931 to 40.2066115470846 HP
- Features: 2 Stage, Air / Plant Air, Integral Cooler, Multistage Compressor
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Reciprocating Compressors Features Industrial slow speed
- Discharge / Operating Pressure: 250 psi
- Flow Capacity: 102 SCFM
- Horse Power: 3 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Description: Ingersoll Rand's MSG Centac centrifugal air compressors are the most efficient and reliable air compressors on the market. Their packaged design makes them easy to install wherever needed. Every component of these compressors is mounted, piped and wired for
- Discharge / Operating Pressure: 9 to 610 psi
- Flow Capacity: 450 to 28,000 SCFM
- Horse Power: 150 to 6,000 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Integral Filter, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: Power When You Need It •Inflate, jump start, USB & 12V recharge, & light the night 12V Rechargeable Battery •Recharge from a vehicle or at home-great for roadside emergencies •Pull cranking power generator recharges the unit 5V DC Standard USB "A" Connector •Powers hundreds of mobile devices during
- Discharge / Operating Pressure: 250 psi
- Power Source: AC Single Phase, DC
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Kaeser Air System Enclosure (KASE) offers exceptional reliability, simple maintenance, and superior energy efficiency! KASE units can be purchased in several standard configurations including two 100 hp, one 250 hp, or three 100 hp rotary screw compressor units with refrigerated dryers (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
PSI OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
, compactness, durability, and the lowest life cycle costs. A new size is added to its successful series: the Aerzen Turbo AT250 G5Plus with air-foil bearings. This new size delivers a volume flow of 5,473 CFM and impresses with an extremely large turndown, consistently high overall efficiency, and the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
winding Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads Standard outlets: 1/2" female NPT threads Pressures to 3000 psi (207 bar) Temperatures from -60° F to +250° F (-51°C to +121°C). Consult (read more)
Browse Hose Reels Datasheets for Hannay Reels -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Kaeser’s redesigned FSG series oil-free rotary screw compressors are now available with i.HOC® (integrated heat of compression) dryers and IE4 class drive motors. Available in both fixed speed and variable frequency drive from 250-450 hp, these reliable units feature a number of (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
. The pressure rise that results from resistance to flow increases the drive energy on the compressor by 1% of connected power for every 2 psig of differential. Leak reduction. Air leaks are a major energy drain, but they also can damage equipment. A poorly maintained compressed air system will likely have
More Information Top
-
Case studies of low-to-moderate temperature hydrothermal energy development
A 750 ft3/min, 250 psi air compressor was used to supply the compressed air.
-
12 VOLT, 250 PSI PORTABLE AIR COMPRESSOR, Electronix
12 VOLT, 250 PSI PORTABLE AIR COMPRESSOR .
-
An air compressor for small jobs | Today's Trucking
For small jobs, Schumacher has added a portable 250 - psi air compressor to its 12-volt accessory line.
-
Architectural Engineering Design: Mechanical Systems > PLUMBING
… are aimed directly at the fire’s base (which may be hard to arrange in advance of a fire and requires a sensitive and swiftly acting alarm), (3) their high operating pressures (175– 250 psi ) usually require air compressors with separate piping, (4 …
-
New Approaches for Producing and Repairing Wells
In the areas where the bulk of the work has been done, a 250 psi , 400 CFM air com- pressor is the optimum size for light duty desanding and washing.
-
DECISION ANALYSIS AND TECHNOLOGY ASSESSMENTS FOR METAL AND MASONRY DECONTAMINATION TECHNOLOGIES
250 cfm, 90 psi air compressor .
-
Beneficial reuse `96: The fourth annual conference on the recycle and reuse of radioactive scrap metal
… Black @ * ADDITIONAL SUPPORT EQUIPMENT * l's-ton cherry picker * ' 1 5-ton all-terrain forkli� @ * @ @ * 1 5,000 Ib forkli� 5,000 Ib forklik 10,000 PSl hydroblaster 3,500 PSI portable pressure washers 250 CFM air compressor .
-
States > Missouri > State > Regulations > Title 11 - Department of Public Safety > Division 40 - Division of Fire Safety > [11 CSR 40-2] 02 - Boiler and Pressu...
C. Compressed air receivers including tank mounted air compressors designed to operate at 250 psi or less and having a volume of 250 gallons or less $ 25 .
-
States > Missouri > State > Proposed Regulations > 2009 Documents > February 3‚ 2009 > [2009 MO Proposed mo-20090203-0020-0002038] 11 CSR 40-2.025 - Inst...
Compressed air receivers including tank mounted air compressors designed to operate at 250 psi or less and having a volume of 250 gallons or less .
-
Masterdrives in Atlas copco ZR315 compressors - Entries - Industry Support - Siemens
Typically used in plant air applications for 125 to 150 psi(g) the practical discharge pressure limit for rotary screw air compressors is considered to be 250 psi (g).
Indicates content that may require registration and/or purchase.