-
Supplier: Newark, An Avnet Company
Description: Ratcheting PVC Pipe Cutter; Pipe Cutter Type:Plastic Tube; Overall Length:-; Pipe Dia Max:41.27mm; Product Range:- RoHS Compliant: NA
-
Supplier: GF Piping Systems
Description: value for many applications. PVC-U systems ensure the highest thermal stability and chemical resistance. PVC-U systems show very good characteristics in the temperature range of 0°C - 60°C (32°F - 140°F). The chemical resistance properties of PVC-U are excellent: it is resistant
- Temperature Range: 32 to 140 F
- Features: 100mm - 200mm, 10mm - 20mm, 200mm - 500mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm
- Material: CPVC, PVC
- Shape: Round
-
Supplier: Newark, An Avnet Company
Description: CUTTER, PIPE/CONDUIT, PVC, 195MM; Pipe Cutter Type:Rigid PVC Conduit; Overall Length:195mm; Pipe Dia Max:28mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: CUTTER, CONDUIT, PVC; Pipe Cutter Type:Rigid PVC Conduit; Overall Length:220mm; Pipe Dia Max:32mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cutting Capacity:32mm; Length:220mm RoHS Compliant: NA
-
Supplier: Accuris
Description: Threaded unplasticized polyvinyl chloride (PVC-U) water well filter pipes and casings - DN 250 to DN 400 pipes with trapezoidal thread
-
Supplier: Dura Plastic Products, Inc.
Description: PVC Insert Fittings:Reducer Coupling:Insert
- English Size: 1.25 to 2 inch
- Fitting Type: Coupling, Reducer
- Features: English
- Material: PVC/CPVC
-
Supplier: Accuris
Description: Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Distribution
-
Supplier: RS Components, Ltd.
Description: 16bar PVC-U pipe(x3),32mm ODx2m L
- Wall Thickness: 0.09448824 inch
- Features: 30mm - 40mm, Other
- Material: PVC
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Reducer Bushing:Mipt x Fipt
- English Size: 1.25 to 2 inch
- Features: English
- Material: PVC/CPVC
- Fitting Type: Reducer
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Reducer Bushing:Spg x Fipt
- English Size: 1.25 to 2 inch
- Features: English
- Material: PVC/CPVC
- Fitting Type: Reducer
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Reducer Bushing:Spg x Slip
- English Size: 1.25 to 2 inch
- Features: English
- Material: PVC/CPVC
- Fitting Type: Reducer
-
Supplier: ASTM International
Description: 1.1 This specification covers poly(vinyl chloride) (PVC) pipe made in Schedule 40, 80, and 120 sizes and pressure-rated for water (see Appendix). Included are criteria for classifying PVC plastic pipe materials and PVC plastic pipe, a system of nomenclature
-
Supplier: ASTM International
Description: 1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits with nominal diameters between 4 in. and 30 in. (100 mm and 750 mm) by the insertion of folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of the existing
-
Supplier: RS Components, Ltd.
Description: PVC-U screen assembly,50mm pipe OD
- Metric Size: 50 mm
- Features: Metric
- Connection Type: Threaded
-
Supplier: ASTM International
Description: 1.1 This specification covers poly(vinyl chloride) (PVC) pipe made in standard thermoplastic pipe dimension ratios and pressure rated for water (see appendix). Included are criteria for classifying PVC plastic pipe materials and PVC plastic pipe, a
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedures for the rehabilitation of sewer lines and conduits 4 in. (102 mm) to 18 in. (457 mm) in diameter by the insertion of a folded/formed PVC pipe that is heated, pressurized, and expanded to conform to the wall of the original conduit forming a new
-
Description: ISO 16149:2006 specifies the requirements for unplasticized polyvinyl chloride (PVC) piping, used to supply and to distribute low-pressure irrigation water through gates. It is applicable to PVC piping with diameters of from 50 mm to 315 mm, operating at low pressures and exposed to
-
Supplier: CSA Group
Description: ISO 16149:2006 specifies the requirements for unplasticized polyvinyl chloride (PVC) piping, used to supply and to distribute low-pressure irrigation water through gates. It is applicable to PVC piping with diameters of from 50 mm to 315 mm, operating at low pressures and exposed to
-
Supplier: Pentair, Inc.
Description: " CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 6-3/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 76.2 MIN. PIPE SIZE IN MM 76.2
- Pipe Size: 3 inch
- Maximum Load: 1,130 lbs
- Hanger Type: Clevis Hanger
-
Supplier: Total Plastics, Inc.
Description: Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for
- Form / Shape: Flat / Bar Stock, Hollow / Tubular Stock
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: PHD Manufacturing, Inc.
Description: 2-PIECE TYPE PLAIN, PVC COATED FINISH 10-3/8 INCH OVERALL LENGTH 250 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 250 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.6 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM
- Clamping Force: 250 lbs
- Clamp Type: Pipe Clamp
- Body Material: Steel
-
Supplier: PHD Manufacturing, Inc.
Description: ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL COPPER, PVC COATED FINISH 8-3/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE -
- Pipe Size: 5 inch
- Maximum Load: 1,000 lbs
- Features: Coated
-
Supplier: Allied Electronics, Inc.
Description: 1.0 MPa (Max.) Operating Pressure, -5 to +60 °C Ambient Temperature, Series KQ2 Elbow Used to pipe at right angle to female threaded portion.
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 1-5/8 (42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene, and KEVLAR® pipe. Corrosion and wear resistant. Deburring tool included. Replacement blade Part No:
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Reducer Bushing (MPTxFPT) Schedule 40 PVC
- Material: PVC/CPVC
- Fitting Type: Reducer
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Reducer Coupling (SxS) Schedule 80 Harvel® PVC
- Fitting Type: Coupling
- Material: PVC/CPVC
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe. Replaceable stainless steel blade. Incremental cutting action avoids
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: CSA Group
Description: ISO 16422:2014 specifies the requirements of pipes and joints made of oriented unplasticized poly(vinyl chloride) (PVC-O), for piping systems intended to be used underground or above-ground where not exposed to direct sunlight, for water mains and services, pressurized sewer systems
-
Supplier: RS Components, Ltd.
Description: Clear PVC Hose, ID 3mm x OD 6mm
- Inside Diameter: 0.1181103 inch
- Outside Diameter: 0.2362206 inch
- Working Pressure: 58.01508 psi
- Application: Food and Beverage Processing, Marine, Other
-
Supplier: Mueller Company
Description: from 1" to 2" and pipe plugs to 2-1/2" in size Use on cast iron or ductile iron pipe • cement lined cast iron or ductile iron pipe A-C pipe • cast iron O.D. PVC • steel pipe 90 psig (621 kPa) maximum working pressure without optional power clevis 200 psig
-
Supplier: O-Z/Gedney
Description: PVC COATED STEEL PRESSURE DISC MATERIAL 1.315 INCH OUTER CONDUIT DIAMETER 1.125 INCH (COPPER TUBE) PIPE SIZE 1 INCH CONDUIT SIZE 2-1/2 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL
- Features: Other
- Material: PVC Coated Steel
-
Supplier: Newark, An Avnet Company
Description: CUTTER, CONDUIT, MULTI FUNCTION; Pipe Cutter Type:Rigid PVC Conduit; Overall Length:210mm; Pipe Dia Max:35mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Find Suppliers by Category Top
Featured Products Top
-
The TracStar® 250 Series 2 is a low-force fusion machine tailored to the needs of the polypropylene fusion operators. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
fusion operators the ability to meet faster open and close times as needed. With shortened parts to maximize a compact design, it’s capable of providing up to 250 psi fusion pressure and includes a smaller heater and facer to accommodate for the smallest of pipe sizes. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Originally introduced in INFUSION25, the updated ProFab ™ 400i, is a machine designed specifically for fabrication shops handling pipe sizes from 160 mm to 400 mm. While the machine may appear similar at first glance, the latest version includes a long list of refinements (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
The Acrobat™ is known worldwide for its small footprint, flexibility, and proven results fusing plastic pipe in a variety of configurations. From data centers and HVAC systems to gas installations and plumbing, the Acrobat is designed to make easy work of any fusion on pipe from 2 (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
full range of heat pipes from ø3 to ø10 mm, length from 80 up to 600mm. Flattened heat pipes are available from a minimum thickness of 2.0mm to any lager thickness and round type. You can choose the appropriate heat pipes in diameter, length and flattened thickness according to your design. Send us your drawing. Let's make it work! (read more)
Browse Heat Pipes Datasheets for Rego Electronics Inc. -
ATE testing faces extreme thermal challenges as 5G/AI chips generate >500W/cm² power density, leading to local hotspots and performance loss. Space constraints demand cooling solutions <15mm thick, while temperature fluctuations affect (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
manufacturer made safety improvements over time? Does the machine have hydraulic assist to do a job previously done manually? Is the machine well-marked for operator safety in accordance with industry standards? For machines that fuse larger pipes (12 inches/315 mm and above), does the machine (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
? Is the machine well-marked for operator safety in accordance with industry standards? For machines that fuse larger pipes (12 inches/315 mm and above), does the machine improve safety with hydraulic assist functions to help to lift the pipe and move the heater and the facer? In addition, a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
integration, easy to install. Simple operation, maintenance and cleaning. 0.8mm thickened PVC material to ensure the strength and service life of the inclined pipe (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/8178/1/Nanos_Michael_G_201308_MASC.pdf
to the treatment facility was assumed to be a 250 mm PVC pipe .
-
Effects of age and size on critical swimming speed of juvenile Chinese sturgeon Acipenser sinensis at seasonal temperatures
… water velocity in the tunnel was achieved by a three-phase induction submersible propeller motor (QY120-15-7.5; Shanghai people enterprise group Co., Ltd; www.shrmpump.com) mounted on a semi-closed circuit built with PVC pipes 250 mm in diameter.
-
Mineral nitrogen transformations in and under seasonal snow in a high‐elevation catchment in the Rocky Mountains, United States
They were constructedof halved400-mmsec- tionsof PVC pipe 250 mm in diameter,cappedon one end, and plumbedto drain into a 1-L storagebottleconnectedto the surfacewith tygontubing.
-
Storage and release of solutes from a subalpine seasonal snowpack: soil and stream water response, Niwot Ridge, Colorado
The nine zero-tension soil lysimeters were constructed of halved 400-mm sections of PVC pipe 250 mm in diameter, capped on one end, and plumbed to drain into a 1-L storage bottle connected to the surface with tygon tubing.
-
Source waters and flow paths in an alpine catchment, Colorado Front Range, United States
[13] Zero-tension soil lysimeters, constructed of halved 400-mm sections of PVC pipe 250 mm in diameter, capped on one end, and plumbed to drain into a 1-L storage bottle connected to the surface with tygon tubing, were installed in …
-
Patterns of Embryo Mortality in a Demersally Spawning Coral Reef Fish and the Role of Predatory Fishes
Nests were lengths of PVC pipes ( 250 mm long, 140 mm diameter) cut in half along their longest axis.
-
Extrudate swell in some dilute elastic solutions
The reservoir was a length of 250 mm diameter PVC pipe appropriately sealed at its ends and positioned to minimize the head drop over a test.
-
EMISSIONS OF NITROUS OXIDE AND METHANE FROM COMPOSTING LIQUID SWINE MANURE
The fans, a single fan for each channel, force air through 250 mm PVC water pipes into the aeration channels, providing an average flow rate of 1.88 m 3 /s when the channels are full.
-
Advances in Marine and Brackishwater Aquaculture
In this system, a PVC pipe of 250 mm diameter having perfora- tion on its surface and wound with two layers of plankton mesh and one layer of coconut coir rope is buried vertically under the sand bed to about 3 m …
-
http://www.int-res.com/articles/meps2003/254/m254p269.pdf
Traps were baited with approximately 450 g of frozen American pilchard Sardinops sajax in bait canisters constructed from PVC pipes , 250 mm long (90 mm diameter), with four 20 mm horizontal slits on either side and removable caps at each end.
Indicates content that may require registration and/or purchase.