-
Supplier: WorldWide Electric Corporation
Description: 1-300 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation Rigid base Premium efficiency (1-200 HP) High efficiency (250-300 HP) Inverter duty, 5:1 CT / 10:1 VT (1-200
- Other Output Power: 25 HP
- Continuous Current: 30.2 amps
- Gearbox Efficiency: 93 %
- Shaft Speed: 1,200 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1-200 HP 3600, 1800 and 1200 RPM 575 volt TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation with Class N varnish Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12 3-year warranty
- Other Output Power: 25 HP
- Continuous Current: 22.8 amps
- Gearbox Efficiency: 91.7 %
- Shaft Speed: 3,600 rpm
-
Supplier: WorldWide Electric Corporation
Description: 3-150 HP 1200 and 900 RPM 230/460/796 volt TEFC enclosure 1.15 service factor Class F insulation Rigid base High efficiency Inverter duty, 10:1 CT / 20:1 VT 3000 volt spike resistant, inverter duty wire Motors meet NEMA MG-1, Part 31 Three winding thermostats provided
- Other Output Power: 25 HP
- Continuous Current: 34.6 amps
- Gearbox Efficiency: 90.3 %
- Shaft Speed: 1,200 rpm
-
-
Supplier: WorldWide Electric Corporation
Description: 10 - 300 HP 1800 RPM 230/460 volt (10 - 75 HP) 460 volt PWS (100 - 300 HP) WPI enclosure with rodent screen protection 1.15 service factor Class F insulation Vertical P base Premium efficiency (WPEVHS Models) High efficiency (WVHS Models) Inverter duty, 10:1
- Other Output Power: 25 HP
- Continuous Current: 28.8 amps
- Gearbox Efficiency: 93.6 %
- Shaft Speed: 1,800 rpm
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor 359T 1/2 HP 1-Speed Polishing Motor 115V/60h Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy
-
Supplier: Classic Automation LLC
Description: PowerFlex - PowerFlex 525, 525 - 600 Volt AC, 7.5 kW, 10 HP, 12 Amp, Normal & Heavy Duty, Frame C, No Filter
-
Supplier: Classic Automation LLC
Description: PowerFlex - PowerFlex 525, 525 - 600 Volt AC, 7.5 kW, 10 HP, 12 Amp, Normal & Heavy Duty, Frame C, No Filter
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.428870523168902 to 0.739801652466357 HP
- Continuous Current: 23 to 26 amps
- Shaft Size: 0.6250003375 inch
-
Supplier: Radwell International
Description: CONDENSER FAN MOTOR, MULIT-HORSEPOWER: 1/5-1/2HP, 208/230 VOLTS, 3.25 AMPS, 1075 RPM, TWO-SPEED, 1/2 INCH SHAFT DIAMETER, 5 INCH SHAFT, MOUNTING STUD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Genteq
Description: that is found in millions of OEM systems nationwide, Evergreen uses up to 25% fewer watts in operating mode and up to 74% fewer Watts than a PSC motor in constant fan. Evergreen motors are not approved to replace existing ECM Variable Speed or X13 motors, should not be
- Other Output Power: 0.5 to 1 HP
- Output Power: 1 HP, 1/2 HP
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Motor Type: AC Motor
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
- Other DC Voltage: 12 VDC
- Other Output Power: 0 to 0.541449035500739 HP
- Continuous Current: 2 to 5.2 amps
- Continuous Torque: 1.2141592920354 In-lbs
-
Supplier: Seedburo Equipment Company
Description: either 8 or 12 diameter sieves. It can hold seven (7) full height 8 sieves and bottom pan, fourteen (14) half height 8 sieves and bottom pan, four (4) full height 12 sieves and bottom pan, or eight (8)half height sieves with one (1) bottom pan (shaker is NOT supplied with sieves,
-
Supplier: Seedburo Equipment Company
Description: either 8 or 12 diameter sieves. It can hold seven (7) full height 8 sieves and bottom pan, fourteen (14) half height 8 sieves and bottom pan, four (4) full height 12 sieves and bottom pan, or eight (8)half height sieves with one (1) bottom pan (shaker is NOT supplied with sieves,
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-Flex Solid-State Controller with Fusible Disconnect, NEMA Type 4/12 (IP65), 25 A, 5...15Hp @ 460V AC, Input Volt.: 230V, Control Volt.: 100...240V AC, Hp Rating:5 Hp
- Rated Power: 3,730.729704102025 watts
- Supply Voltage (AC): 230 volts
- Continuous Output Current: 25 amps
- Frequency: 50 Hz, 60 Hz
-
Supplier: Seedburo Equipment Company
Description: The Ro-Tap is operated by a vertically mounted ¼ HP, 1 PH motor which is actuated through a built-in timer. Sieves are not included. Actual Dims: 25H x 28W x 21D. Net Wt. 180 lbs. Ship Wt. 190 lbs.
-
Supplier: Seedburo Equipment Company
Description: either 8 or 12 diameter sieves. It can hold seven (7) full height 8 sieves and bottom pan, fourteen (14) half height 8 sieves and bottom pan, four (4) full height 12 sieves and bottom pan, or eight (8)half height sieves with one (1) bottom pan (shaker is NOT supplied with sieves,
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER W/ENC, TOGGLE OPERATOR, 10 HP MAX, 600 VOLTS RTD, 25-60 HZ, SINGLE-PHASE(AC), STANDARD OVERLOAD, NO AUX CONTACT, TOGGLE LEVER -TYPE 3/12/13 CLASS, M-1 NEMA SIZE, SURFACE MOUNT, 7 IN W X 10 IN H X 4.5 IN D. FREE 2
- Standard Rating: NEMA Rated
- AC Motor Phase: Single Phase Motor
-
Supplier: Eaton Corporation - Drives
Description: hassle free installation where size is a primary concern. Models rated at 240 volts, single- or three-phase, 50/60 Hz are available in sizes ranging from 1/4 to 2 hp. Models rated at 115 volts, single-phase, 50/60 Hz are available in the 1/4 to 1/2 hp size range. The
- Number of Axes / Motors: 1
- Rated Power: 186.53648520510126 watts
- Continuous Output Current: 1.6 amps
- Supply Voltage (AC): 90 to 130 volts
-
Supplier: Optimal Handling Solutions
Description: Capacities: -5,000 / 6,000 / 8,000 / 10,000 / 12,000 / 15,000 / 20,000 / 25,000 lbs. Platform: -Checker plate -Split plate 18" high x 68" wide Base Sizes: -Standard 67", 68", 89" wide x 92", 93", 114", 138" long Power Supply: -A/C 220/460/575 volt -10' hose and cables Features:
-
Supplier: Optimal Handling Solutions
Description: Capacities: -5,000 / 6,000 / 8,000 / 10,000 / 12,000 / 15,000 / 20,000 / 25,000 lbs. Platform: -Checker plate -Split plate 18" high x 68" wide Base Sizes: -Standard 67", 68", 89" wide x 92", 93", 114", 138" long Power Supply: -A/C 220/460/575 volt -10' hose and cables Features:
-
Supplier: Optimal Handling Solutions
Description: Capacities: -5,000 / 6,000 / 8,000 / 10,000 / 12,000 / 15,000 / 20,000 / 25,000 lbs. Platform: -Checker plate -Split plate 18" high x 68" wide Base Sizes: -Standard 67", 68", 89" wide x 92", 93", 114", 138" long Power Supply: -A/C 220/460/575 volt -10' hose and cables Features:
-
Supplier: Kalamazoo Industries, Inc.
Description: S8D 8″ Vertical Dry Belt Sander 7-1/2HP, 3PH motor Magnetic switch w/jog button, air belt tension 40-50 psi reqd. 1725 RPM 3500 SFPM 8″x60″ belt, replaceable platen, work area 8″ x13″ 8″x12″ cast iron table, adjustable angle, 5/8″ slot for mitre gage. 24 volt@ pushbutton. 220/440 3
- Type: Sander
-
Supplier: Clean Air Products
Description: adjustable wait time UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 28.0 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 25.5 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 15.5 FLA 480 Volt, 60 Hz, 3
- Door Width: 60 inch
- Nozzle Discharge Speed: 5,700 CFM
- Number of Nozzles: 96
- Height: 95 inch
-
Supplier: Clean Air Products
Description: wait time UL508A Panel Sticker CSA Listed (selected models) Standard Electrical 208 Volt, 60 Hz, 3 Phase, 4 Wire, 28.0 FLA Optional Electrical* 230 Volt, 60 Hz, 3 Phase, 4 Wire, 25.5 FLA 380 Volt, 60 Hz, 3 Phase, 4 Wire, 15.5 FLA 480 Volt, 60 Hz, 3 Phase, 4 Wire,
- Door Width: 36 inch
- Nozzle Discharge Speed: 5,700 CFM
- Number of Nozzles: 96
- Height: 95 inch
-
Supplier: Instrumentation Northwest, Inc.
Description: gal/min flow rates 1/2 - 2 h.p. motors available 110/220/460 volt AC
- Pump Type: Sampling Pumps
-
Description: / rail system. Some of the other G2-21SE series pump features: 2 year warranty Interchangeable into competitor installations Strong, 2 HP, 208/230 volt motor 12.8 AMPS Single Phase @ 60 Hz Dual silicon carbide shaft seals Class H motor, internal overload protection
- Pump Type: Grinder Pumps, Sump Pumps
-
Supplier: Pressure Washers Direct
Description: Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 2.0 HP Baldor Electric Motor •Single phase, 110 volt; draws 17.3 amps •Includes 20 amp GFCI on a 23 foot, 12 gauge power cord Commercial Grade Comet Axial
- Water Jet Pressure: 1,500 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Versatile, Quiet, Emission-Free Cleaning •Electric pressure washers can be used indoors and outdoors Industrial 1.5 HP Baldor Electric Motor •Single phase, 110 volt; draws 13.7 amps •Includes 15 amp GFCI on a 23 foot, 12 gauge power cord Commercial Grade Comet Axial
- Water Jet Pressure: 1,100 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Standard Equipment Motor Power SupplyElectric Motor, 74 kW (100 HP) @ 1800 RPM 460 Volt (60 Hz) Electric Power Supply Four (4) Ring High Voltage Collector Ring Service Panel, NEMA 12 Enclosure Pump Drive, Direct Through Flex Coupling Across-the-line Magnetic
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Standard Equipment Motor Power SupplyElectric Motor, 74 kW (100 HP) @ 1800 RPM 460 Volt (60 Hz) Electric Power Supply Four (4) Ring High Voltage Collector Ring Service Panel, NEMA 12 Enclosure Pump Drive, Direct Through Flex Coupling Across-the-line Magnetic
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Standard Equipment Motor Power SupplyElectric Motor, 56 kW (75 HP) @ 1800 RPM 460 Volt (60 Hz) Electric Power Supply Four (4) Ring High Voltage Collector Ring Service Panel, NEMA 12 Enclosure Pump Drive, Direct Through Flex Coupling Across-the-line Magnetic
- Horsepower: 75 HP
- Operating Weight: 15,315 lbs
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: with 12 volt oil fired burner Thermal relief valve on pump Group 24 battery not included on E/S models Made In The USA Specifications: Model: 2030QB PSI/bar: 2000/138 GPM/Ipm: 3/11.4 HP: 6.5 Engine: Briggs Intek Stratton Fuel Tank Capacity: 3.9 Quart Burner Fuel Capacity: 5
-
Supplier: Charles Ross & Son Company
Description: stainless type 304 jacket for heating or cooling Thermocouple in side wall of cone 2" manually operated flush type ball discharge valve in cone bottom 1/3 HP orbital arm and 1/2 HP screw explosion-proof motors are provided. The motor speeds are regulated by NEMA 1
- Capacity: 1 cubic feet
- Motor Speed: 100 rpm
- Motor Power: 0.5 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
Find Suppliers by Category Top
Featured Products Top
-
Yaskawa’s popular 1000 series low voltage AC drive products. Yaskawa’s Smart Harmonics™ Technology reduces input Total Harmonic Distortion (THD) to less than 2.5% without filters which exceeds the requirements of IEEE519-1992 by almost 50%. This technology also provides galvanic (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
. This means that each take must produce the perfect shots, for “Cut take 2!” is seldom an option. In this particular case, an 8-m-long and 2.5-m-wide rubber dinghy with a 200 hp outboard motor was chosen as the “assault vehicle”. The inflatable was suitable for transporting (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
precision ground rolls that are cored for water cooling and heating, ½ HP TEFC inverter-duty motor, and a NEMA 12 control panel wired to a safety trip switch that will stop the rolls in less than one revolution. Also available in floor-mounted production models, ROSS Three Roll Mills (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Positioning Accuracy - ± 1” (25.4mm) longitudinal, ± 1” (25.4mm) latitudinal Tighter tolerances - optional Battery System - Maintenance-free, TPPL battery set with discharge sensor Battery AH - Two (2) 12V, 86AH amp (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
Grainger.com
• Blower, Radial Blade, Belt Drive, Unassembled, Wheel Diameter 26 1/8 Inches, Airflow @ 5/8/ 12 Inches Static Pressure 8200/6660/3600 CFM, Blower … … @ 5 Feet 92 dBA, Includes 25 HP 230/460 Volt 3 Phase Open Dripproof Motor , Drives And Weatherproof Drive …
-
Single Inlet Blowers - Grainger Industrial Supply
… 250/1.000/2.000 Inch Static Pressure 1560/1383/1005 CFM, Blower Speed 2350 RPM, Includes 1/2 HP 115/230 Volt 1 Phase Motor , Drives And Weatherproof Drive … … 21 7/8 Inches, Width 25 7/8 Inches, Depth 17 3/16 Inches, Inlet Diameter 12 7/8 Inches, Outlet Height …
-
Grainger.com
… 250/1.500/3.000 Inch Static Pressure 1986/1756/1333 CFM, Blower Speed 2955 RPM, Includes 1 HP 230/460 Volt 3 Phase Motor , Drives And Weatherproof Drive … … 21 7/8 Inches, Width 25 7/8 Inches, Depth 17 3/16 Inches, Inlet Diameter 12 7/8 Inches, Outlet Height …
-
Shopping - Best Prices On The Dayton Dayton Blower (10 1/2 Inch). Model: 7H124 7H124 - Big Bruin
… 250/1.000/1.500 Inch Static Pressure 1347/1126/891 Cfm, Blower Speed 2050 Rpm, Includes 1/3 Hp 115/230 Volt 1 Phase Motor , Drives And Weatherproof Drive … … 21 7/8 Inches, Width 25 7/8 Inches, Depth 17 3/16 Inches, Inlet Diameter 12 7/8 Inches, Outlet Height …
-
Shopping In Ventilation Accessories - Big Bruin
Model: 7C364 7C364 Blower, Radial Blade, Belt Drive, Unassembled, Wheel Diameter 26 1/8 Inches, Airflow @ 6/9/ 12 Inches Static Pressure 8110/6605/4580 Cfm … … 5 Feet 93 Dba, Includes 25 Hp 230/460 Volt 3 Phase Totally Enclosed Motor , Drives And Weatherproof Drive …
-
Shopping In Ventilation Accessories - Big Bruin
Model: 7C364 7C364 Blower, Radial Blade, Belt Drive, Unassembled, Wheel Diameter 26 1/8 Inches, Airflow @ 6/9/ 12 Inches Static Pressure 8110/6605/4580 Cfm … … 5 Feet 93 Dba, Includes 25 Hp 230/460 Volt 3 Phase Totally Enclosed Motor , Drives And Weatherproof Drive …
-
CR4 - Thread: Flywheel-Operated Electric Generator
Power Take-Off Generator, Brushless, 12 Rated kW, kVA Rating 12 , 120/240 Voltage Rating, Single Phase, Voltage … … 5 Percentage, 100/50 Amps @ 120/240V, 25 HP Required, Max Motor Starting HP 7.5 … … 1.0 Power Factor, Volt /Frequency Meter Type, Length …
-
Grainger.com
… 1995, Sones @ 0.250-In SP @ 5 Ft 16.5, Burner Control Circuit 24 Volt, Turn Down Ratio 25 :1 With Electronic Modulating, Motor HP 1, Volts 115/208-230, 60 Hz … … 1/8 In, Discharge Length 12 1/4 In, Discharge Width …
-
Grainger.com
… 1995, Sones @ 0.250-In SP @ 5 Ft 16.5, Burner Control Circuit 24 Volt, Turn Down Ratio 25 :1 With Electronic Modulating, Motor HP 1, Volts 115/208-230, 60 Hz … … 1/8 In, Discharge Length 12 1/4 In, Discharge Width …
-
Radial Blade Blowers - Grainger Industrial Supply
… 1/8 Inches, Airflow @ 8/10/13 Inches Static Pressure 7630/6600/4400 CFM, Blower Speed 1900 RPM, Sound Level @ 5 Feet 94 dBA, Includes 25 HP 230/460 Volt 3 Phase Open Dripproof Motor , Drives And Weatherproof Drive … … 15 Inches,Outlet Width 12 1/8 Inches .
Indicates content that may require registration and/or purchase.