-
Supplier: Bacharach, Inc.
Description: Two-stage high performance vacuum pumps Operate on 110 VAC/60 Hz and pull 25 microns vacuum (0.03 mbar) 1/4, 3/8 and 1/2 in. flared fittings The QV line of vacuum pumps are two-stage high performance units designed for today's refrigerants. Rated for up to
- Ultimate Operating Vacuum: 0.0225085147341922 torr
- Pumping Speed: 1.7 CFM
- Motor Power: 0.5 HP
- Configuration: Individual Vacuum Pump
-
Description: and for chemical processes.* * ATEX compliant pump stands available. Vacuum pumps R-VPR Volume flow 485 to 2,752 m³/hr 285.3 to 1,618.8 cfm A pump set consisting of V-VC in combination with rotary lobe vacuum pump. Primarily used for production of
- Pumping Speed: 12.9 to 5,049.4 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Lobed Rotor
-
Supplier: EBARA Technologies, Inc.
Description: The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM.
- Features: DC Power, OEM Controller / Control Panel
- Lubrication Style: Dry / Oil-less
- Application: General Purpose / Industrial, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
-
Supplier: Cole-Parmer
Description: Vacuum/pressure pump, 12 VDC, 0.7 cfm
- Maximum Discharge Pressure: 15 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Description: (abs.). Vacuum pumps V-VCB Oil lubricated Volume flow 20 to 26.5 m³/hr 11.8 to 15.6 cfm Oil flooded rotary vane vacuum pump with capacities ranging from 20 to 26.5 m³/hr (11.8 to 15.6 cfm) and an ultimate vacuum of 2 mbar (abs.). Designed especially
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Cole-Parmer
Description: Power cord and plug are included with the pump.
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: DEKKER Vacuum Technologies
Description: DV0201B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 200 CFM pump can be utilized for a majority of applications in the higher vacuum range.
- Ultimate Operating Vacuum: 23.4 torr
- Pumping Speed: 200 CFM
- Motor Power: 10 HP
- Mechanical: Liquid Ring
-
Description: AF™ vacuum pumps feature our "abuser-friendly" Fluid-Vac® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and
- Pumping Speed: 200 to 300 CFM
- Motor Power: 20 HP
- Mechanical: Axial Blower
- Mounting: Benchtop
-
Supplier: Busch Vacuum Solutions
Description: Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 38 cfm
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 247 to 457 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 50 HP
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Maximum Discharge Flow: 1,150 GPM
- Discharge Size: 6 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Maximum Discharge Flow: 5,900 GPM
- Discharge Size: 12 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Maximum Discharge Flow: 760 GPM
- Discharge Size: 4 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors- Vacuum Pressure Lubricated, A-Series The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series pumps
- Ultimate Operating Vacuum: 125 torr
- Pumping Speed: 198 CFM
- Configuration: Individual Vacuum Pump
- Lubrication Style: Positive Pressure
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Aluminum seawater resistant Silent (50-54 dBA) Low vibrations High performance Range Technical Overview Capacity up to 2.5 cfm / 72 l/min Vacuum to 29 in.Hg / -980 mbar Capable of restarting up to 29 in.Hg / -980 mbar Other special versions
- Ultimate Operating Vacuum: 71.66 to 18.32 torr
- Pumping Speed: 1.2 to 2.5 CFM
- Operating Temperature: 59 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Thomas An Ingersoll Rand Business
Description: non-standard models) Range Technical Overview Capacity up to 2.7 cfm / 76.5 l/min Vacuum to 25 in.Hg / -847 mbar Possible Applications Aspirators Blood Analyzer Air and Gas Sampling Air Bearings (tape drives)
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 1.2 to 1.5 CFM
- Operating Temperature: 35.6 to 95 F
- Features: AC Single Phase, Compressed Air / Fluid, Single Stage
-
Supplier: Thomas An Ingersoll Rand Business
Description: Technical Overview Capacity up to 6.60 cfm /186.98 l/min Vacuum to 25.0 in.Hg / -848 mbar Possible Applications Respirators Business Machines (Copiers) Spraying Systems Air Vending Machines Pneumatic Tools Plasma Welding Vacuum Frames Oxygen Concentrators (Veterinary &
- Ultimate Operating Vacuum: 125 torr
- Pumping Speed: 6.6 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 16 inch
- Horsepower: 230 HP
- Maximum Discharge Flow: 17,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Agilent Technologies - Vacuum Products
Description: power switch, or optional three-phase motor. An inlet isolation valve is integrated into the pump to close off the inlet port whenever power to the pump is interrupted. This antibackstream valve maintains vacuum in the roughing, or fore-line, and prevents pump oil from
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 17.5812 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 1.474242423393102 HP
-
Supplier: PAC Machinery Group
Description: The VMS 43 is a small tabletop with analog control panel, stainless steel chamber, and a 2.5 CFM vacuum pump. The seal bars of the VMS 43 are removable, and its lid is transparent.
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Electronics / Semiconductor, Food / Beverage, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Yeomans Chicago Corporation
Description: these units extends up to 300 c.f.m. and pressures up to 5O psi or for moderate vacuums up to 27" of mercury (or 95% of barometric pressure). Since they are of the positive displacement type, these units cannot be operated with a closed discharge. Air storage or cushion tanks are required
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 300 SCFM
- Horse Power: 7.5 HP
- Mounting: Skid / Base Plate Mounted
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 25 scfm at 75 psi Country of Origin USA Description Vacuum Generator, Venturi, 1/2" QD Port, Output 3/8" MNPT to Silencer Port, Source Inlet 3/8" MNPT to Quick Disconnet Plug Port, Vacuum 3/8" MNPT to Quick Disconnet CPLG Pressure, Inlet. Max. PSI 115
- Ultimate Operating Vacuum: 335.82 torr
- Operating Temperature: 32 to 125 F
-
Supplier: PTB Sales, Inc.
Description: Specifications SC 5 D SC 15 D SC 30 D SC 60 D Peak speed @ 60 Hz (cfm) 3.8 10.6 21.2 42.4 Ultimate pressure (Torr) 3.8 x 10 -2 1.2 x 10 -2 7.5 x 10 -3 Inlet connection NW 25 NW 40 Exhaust connection NW 16 NW 25 NW 40 Operating temp. 41 to 104°F Motor hp (kW) 0.2 (1.5) 0.54 (4.0)
-
Supplier: TSI Incorporated
Description: Flow Rate 1 CFM (28.3 L/min) / Particle Size Range 0.5 to 25 μm / Integrated Pump AeroTrak® Remote Particle Counters with Integrated Pump are independent monitoring systems condensed into an easy-to-clean 316L stainless steel enclosure. The integrated clean pump
- Measurement Type: Size
-
Supplier: TSI Incorporated
Description: Flow Rate 1 CFM (28.3 L/min) / Particle Size Range 0.3 to 25 μm / Integrated Pump AeroTrak® Remote Particle Counters with Integrated Pump are independent monitoring systems condensed into an easy-to-clean 316L stainless steel enclosure. The integrated clean pump
- Measurement Type: Size
-
Supplier: TSI Incorporated
Description: Flow Rate 0.1 CFM (2.83 L/min) / Channel Sizes 0.2 to 25 μm / Integrated Pump TSI AeroTrak®+ Remote Particle Counters with Pump offer cleanroom professionals top-notch reliability and no-hassle operation in measuring a wide range of particle sizes, including a 6-channel
- Measurement Type: Size
-
Supplier: Radwell International
Description: IDEAL ,P101861 ,TRAP FORELINE ,FOR INLET KF25 ROTARY VANE VACUUM PUMP ,UP TO 18CFM , REFILLABLE ,STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: VAC-CON, Inc.
Description: Vacuum System: 2-stage centrifugal compressor (135" water/8000 cfm) Vacuum Drive: Hydrostatic 3.5 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door with mechanical rear door locks 5" butterfly valve with 10' lay flat hose Debris tank dumping: hydraulic
- Vacuum Pressure: 134.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 707 gallons
- Technology: Centrifugal
-
Supplier: CECOR
Description: Base: PT (push bar/tow bar) Wheels: Poly tires: (2) 12"x 3"rigid,(1) 8"x 3" swivel Pump: Air-operated vacuum/pressure unit Requirements: 1/2" air service line pressre of 75 to 120 PSI Pumping Rate: 25 gallons (95 liters) per minute Discharge: 53-83 CFM Overfill
- Dispense Rate: 94.6969696969697 L/min
- Container Size: 662,447.063098105 cc
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: CECOR
Description: Base: PT (push bar/tow bar) Wheels: Poly tires: (2) 12"x 3"rigid,(1) 8"x 3" swivel Pump: Air-operated vacuum/pressure unit Requirements: 1/2" air service line pressre of 75 to 120 PSI Pumping Rate: 25 gallons (95 liters) per minute Discharge: 53-83 CFM Overfill
Find Suppliers by Category Top
Featured Products Top
-
Vacuum Levels: The Hybrid Package While a standard liquid ring pump is a workhorse, physics limits its “blank-off” pressure to approximately 25 Torr (depending on seal fluid properties). When a process requires a (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
R 5 - proven and reliable. Over 2.5 million pumps in operation worldwide. Ultimate pressure: 0.075 - 15 Torr Pumping speed 60 Hz: 2.8 - 1060 ACFM Oil-lubricated R 5 rotary vane vacuum pumps are the industry (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
cleaning the planes when compared to the industrial wet vacs that the United maintenance crews previously used. “The 25-30 gallon wet vacs we used in the past had a float system that stopped when the vacuum became full. We had to stop the process, go empty the vacuum, then reassemble it. It was time (read more)
Browse Drum Pumps Datasheets for Vortec -
The proven R5 RA from Busch now comes in an improved version with a completely redesigned interior. The new vacuum pump is 25% more energy efficient than its predecessor, thanks to the optimized compression ratio, pump stage dimensions, and oil discharge path. (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Shinko Seiki Co.,Ltd Please come see us at Hambrg Messe, Germany Hydrogen Technology Expo Oct. 20-22 at Kobe City booth 6M25 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
what piping modifications are required. In many cases two spool pieces, two RAPIDJACK check valves, and a 3-way plug valve will be required. Option 3: SST Baseplate/Piping Upgrade Many Smith & Loveless pump stations have been in service more than 25 years. With time, wear (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
friction-induced power losses and noise. Low cogging torque gives smooth rotation without jerkiness. Highlight Specifications Size range: 25–115 mm Voltage: 24 V / 48 V Rated torque: 0.03–9.51 N·m; peak torque (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Strong mechanical structure via vacuum paint process High process consistency through automated manufacturing equipment Low noise and low temperature rise High reliability — Class F insulation design for reliable operation in high-temperature and (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Hydraulic power units Vacuum pumps and material-handling systems Machine-tool lubrication circuits (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
motor’s rpm, failing to take full advantage of the motor’s rated horsepower. Paxton’s centrifugal blowers produce clean, dry and oil-free air flows to 1,200 cfm, pressures to 100” H2O and vacuum to 100” H2O (g) for true peak performance. Immell says that to achieve comparable (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company
More Information Top
-
KNF Corrosion Resistant Vacuum Pump PTFE PPS 0 19 cfm 25 2 Hg 35psi 115V from Cole-Parmer
KNF Corrosion Resistant Vacuum Pump PTFE PPS 0 19 cfm 25 2 Hg 35psi 115V (Representative photo only .
-
Effect of Emergency Argon on FCF Operational Incidents
A. Lights 25 kW, Equip 21 kW, Vacuum Pumps 16 cfm , Emergency Argon .
-
http://dspace.mit.edu/bitstream/handle/1721.1/35637/76701569-MIT.pdf?sequence=2
The installation of the larger Model 1423 vacuum pump enabled a maximum flow rate of 13.2 CFM at 25 in Hg vacuum.
-
Ultra-clean Fischer-Tropsch (F-T) Fuels Production and Demonstration Project
The installation of the larger Model 1423 vacuum pump enabled a maximum flow rate of 13.2 CFM at 25 in Hg vacuum.
-
Perry Videx | Process Pumps
73 cfm 25 Contact Perry Videx Request A Quote 30237244 For Sale Pump Vacuum Used dekker vacuum technologies vacuum system on skid.
-
CR4 - Thread: Vacuum Pipe Sizing
I bought 3- 25 hp rotary screw vacuum pumps and the installation book we got had a chart based on CFM and vacuum loss per distance.
-
Journal of the American Rocket Society > Large-Scale Production and Handling of Liquid Hydrogen
4) Liquid Nitrogen Precooler Interchanger Vacuum Pump: An Ingersoll-Rand, 250 cfm , piston displace- ment, double-acting, single-stage vacuum pump is used to maintain a vacuum of about 25 in. of mercury in the liquid-nitrogen precooler (Vi).
-
Experimental measurements in a radio frequency discharge heated supersonic flow: Evaluation of a potential electric propulsion thruster
‘rhe vacuum system is comprised of two sets of mechanical booster pumps and a rotary-piston backing pump and has a maximum pumping capacity of 5000 CFM (expansion chamber pressure as high as 25 torrj.
-
TWRS safety SSCs: Requirements and characteristics
… 40 296-P-16 296-P-23 296-P-26 296-P-28 296-S-15 296-S- 25 241-AY/AZ Tank Farms … … Backup Exhauster (4,000 cfm portable exhauster) 241-SY … … Tank Exhauster Typically, a vacuum pump pulls a gaseous effluent …
-
Myers Vacuum | Vacuum Pumps
… 513963 New Products VDG-5 Vacuum Pot Degasser Vessels Please Call Request A Quote 31458334 For Sale Used Vacuum Pumps Request A Quote 31458357 … … 3 - Leybold D65B ( 53 CFM ) Direct Drive Rotary Vane … … compressor for multiple pumps 25 PSI of Helium, Request …
Indicates content that may require registration and/or purchase.