-
Supplier: Allied Electronics, Inc.
Description: Series KQG2 is a one-touch fitting made of all stainless steel SUS316, except seal parts. The series is suitable for use with steam and is grease-free. Applicable tubing includes FEP, PFA, nylon, soft nylon, polyurethane and polyolefin. The KQG2 series is available in both metric and
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. double ferrule compression tube fittings provide leak-free performance for the most demanding applications. Two ferrule tube fittings are designed and manufactured to meet the rigorous specifications required of industrial applications. Hy-Lok tube
- English Size: 0.0625 to 2 inch
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Gas Fitting, Hydraulic Fitting, Reducer, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: Bulkhead Fitting, English, Threaded, Tube Fitting
-
Supplier: Allied Electronics, Inc.
Description: Series KQG2 is a one-touch fitting made of all stainless steel SUS316, except seal parts. The series is suitable for use with steam and is grease-free. Applicable tubing includes FEP, PFA, nylon, soft nylon, polyurethane and polyolefin. The KQG2 series is available in both metric and
-
-
Supplier: Allied Electronics, Inc.
Description: Fitting, barb, mini, for 3mm tube
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close component spacing * Provides flow and service ratings equal to larger weld fittings. Ordering Information and Dimensions Dimensions are for reference only and are
- Fitting Type: Gas Fitting
- Material: Stainless Steel
- Features: Tube Fitting
-
Supplier: Allied Electronics, Inc.
Description: Barb: Configuration for Easy Insertion into the Tube Holds the Tube Tightly Stainless Steel Body: SUS316 Gasket: Light Clamping Torque Tight Seal Cap Nut: Certainly Hold the Tube By Manual Clamping Tube: Possible for Combination Use of Nylon Tube and
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.12623762376237624 cubic yards
- Length: 26.4 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close component spacing * Provides flow and service ratings equal to larger weld fittings. Ordering Information and Dimensions Dimensions are for reference only and are
- Fitting Type: Gas Fitting, Reducer, Union
- Material: Stainless Steel
- Features: Tube Fitting
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.0039603960396039604 cubic yards
- Length: 9.7 inch
- Width/Diameter: 6.25 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.12623762376237624 cubic yards
- Length: 26.4 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: METRIC TUBE STUB Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH Skive: 100R13 (3/8" thru 1" Only), 100R15 (3/8" thru 3/4"
- Metric Size: 25 mm
- Connection Type: Crimp
- Fitting Type: Hydraulic Fitting
- Features: Metric, Tube Fitting
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.0039603960396039604 cubic yards
- Length: 9.7 inch
- Width/Diameter: 6.25 inch
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style
-
Supplier: RS Components, Ltd.
Description: S/steel tube to tube union,10mm OD
- Fitting Type: Union
-
Supplier: IDEX Health & Science
Description: MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing
-
Supplier: IDEX Health & Science
Description: MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing
-
Supplier: IDEX Health & Science
Description: MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing
-
Supplier: IDEX Health & Science
Description: MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing
-
Supplier: MPF Products, INC.
Description: Power Feedthrough, 12000 Volts, 1 Tube, 0.25″ Stainless Steel Conductor, 0.5″ NPT Fitting Feedthrough for High Voltage Applications, UHV Rated, Tubular Conductors for Liquid Cooling, Bakeable to 450 degrees C
- Rated Voltage: 12,000 volts
- Features: Electrical, Other
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560724SS Stainless Steel Elbow Fitting is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.25 in NPT Male.
- Fitting Type: Elbow
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.025 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.84 to 8.4 GPH
- Maximum Gas Flow Rate: 0.059 to 0.9683333333333333 SCFM
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.025 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.84 to 8.4 GPH
- Maximum Gas Flow Rate: 0.059 to 0.9683333333333333 SCFM
-
Supplier: Beswick Engineering Co., Inc.
Description: environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style
- Features: English
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.025 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.84 to 8.4 GPH
- Maximum Gas Flow Rate: 0.059 to 0.9683333333333333 SCFM
-
Supplier: Pneumadyne, Inc.
Description: Available in a variety of configurations.
- English Size: 0.0938 inch
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
- Features: Bulkhead, English, Hose Fitting, Threaded, Tube Fitting
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.025 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.84 to 8.4 GPH
- Maximum Gas Flow Rate: 0.059 to 0.9683333333333333 SCFM
-
Supplier: Sharpe Products
Description: Schedule 40 Steel Rail Ends Aluminum Rail Ends (Pipe: 6063 Alloy; Tube:6061 Alloy) Stainless Steel Rail Ends (Pipe & Tube: 304 Alloy) For joining rail components, see our selection of welding connectors .
- English Size: 1.5 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Sharpe Products
Description: Schedule 40 Steel Rail Ends Aluminum Rail Ends (Pipe: 6063 Alloy; Tube:6061 Alloy) Stainless Steel Rail Ends (Pipe & Tube: 304 Alloy) For joining rail components, see our selection of welding connectors .
- English Size: 1.5 inch
- Features: English
- Material: Stainless Steel
-
Supplier: MicroGroup
Description: in availability. No certs. of compliance. Stocked metric tubing is most common in T304 and T316 stainless steel for applications with standard metric compression fittings.
- Outside Diameter / Size: 0.039 to 0.945 inch
- Maximum Inside Diameter / Size: 0.827 inch
- Wall Thickness: 0.059 inch
- Features: Aluminum, Brass / Bronze, Copper, Hastelloy®, Stainless Steel, Steel, Titanium
-
Supplier: Radwell International
Description: PNEUMATIC FITTING, METAL ONE TOUCH, STAINLESS STEEL, 4MM TUBE FITTING, M5X0.8 THREAD. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Pneumatic Fitting
- Features: Tube Fitting
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TUBE FITTING, SINGLE FERRULE COMPRESSION, CPI SERIES, STAINLESS STEEL, TUBE TO TUBE, 10MM CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Radwell International
Description: HIGH PRESSURE HYDRAULIC TUBE FITTING, SWIVEL NUT RUN TEE, 12S DKO SWIVEL X 12S CONE ENDS, STAINLESS STEEL, HEAVY SERIES, SHAPE: SWIVEL NUT RUN TEE EO24 CONE END/EO24 DKO SWIVEL, WORKING PRESSURE: 630 BAR, 12MM X 12MM X 10MM CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Hydraulic Fitting, Swivel
- Features: Tube Fitting
-
Supplier: Lee Engineering, LLC
Description: For anchoring of 12.7 mm (1/2″) support rods. This one-inch wide fitting was custom created to fit inside a lab frame channel for maximum stability. Mounting screws required. Stainless Steel.
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. DIN 2353 tube fittings are most commonly used in the industrial hydraulics and pneumatics field. Available in three series of tube port end connections to satisfy a variety of system requirements. Metric O.D. sizes range from 4mm to 42mm in three materials;
- Metric Size: 4 to 40.00000000000001 mm
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Hydraulic Fitting, Pneumatic Fitting, Reducer, Swivel, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: Bulkhead Fitting, Metric, Threaded, Tube Fitting
-
Supplier: Hosco Finishing System Components
Description: We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore
- English Size: 0.375 inch
- Metric Size: 12 mm
- Fitting Type: Adapter
- Features: English, Metric
Find Suppliers by Category Top
Featured Products Top
-
Beswick Engineering miniature low profile, adjustable position, elbow includes a single edged “line contact” barb for tubing IDs ranging from 3/16” ID (4.77mm) down to 1/16” ID (1.59mm). The fitting includes two Buna-N O-rings (one underneath the 17/64" round head (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
special cleaning to meet the requirements of ultra-high purity systems. Miniature Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
tubing. Manufactured in corrosion resistant stainless steel, the maxium pressure rating for the fitting is 1,000 psig (68.9 bar) when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Beswick (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick 1/8" OD tube to 10-32 Thead, Elbow Fitting Description: Adjustable position 90 degree elbow fitting, from 10-32 external thread to 1/8" OD tubing. Max Pressure Rating: 150psig Features (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limited factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
-high purity systems. Miniature Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close component spacing * Provides flow and service ratings equal to larger weld fittings. (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
utilized. In addition, this NPQP series provides an economic alternative to St. St. fittings. Tubing connections feature sizes from 4 to 12 mm OD and threaded types feature 1/8 to ½ R threads. Product Scope 15 styles Total of 99 types (read more)
Browse Pneumatic Fittings Datasheets for Festo Corporation -
EXAIR's Mini Swivel Fittings make it easy to adjust the position of our award-winning air nozzles. Using these Type 316 Stainless Steel mini swivels, even our mini Super Air Nozzles can be pointed exactly where you need it. Available in three sizes, these swivels provide our smallest nozzles a (read more)
Browse Nozzles Datasheets for EXAIR -
the cooling site. Vortex tubes cool instantly, relying on compressed air spinning in the tube to separate the air into cold and hot air streams. Vortex tubes are a compact source of refrigeration and cooling, with models ranging from 6 - 13 inches (150 - 330 mm) long and cooling capacities (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
The silicon carbide tube is made from high-purity sintered SiC with a density of approximately 3.1 to 3.2 grams per cubic centimeter. Its hardness exceeds 25 gigapascals, giving it exceptional abrasion resistance (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
An Experimental Evaluation of a Small Fusion Fuel Cleanup System
The Cu0/Mn02 bed was constructed from a 25 mm (nominal 1") stainless steel tube fitted with closures and valves at each end.
-
Improvement of the system and instrumentation of the automatic control of the open-hearth furnace thermal regime
Oxygen is fed to the flame in the open-hearth furnace through oxygen tubes fitted with stainless -steel nozzles 25 mm in diameter.
-
Reducing the consumption of metal on casting ingots for forging
Oxygen is fed to the flame in the open-hearth furnace through oxygen tubes fitted with stainless -steel nozzles 25 mm in diameter.
-
Numerical calibration of a conical five-hole probe for supersonic
measurements
The probe is fitted inside a 25 mm diameter stainless steel tube to provide the necessary protection and structural integrity.
-
Construction And Evaluation Of A Simple And Inexpensive Rotating Prism Camera For Recording The Movement Of Shocks And Particle Tracers Within A Shock Tube
The beam reflects from a 300 x 254 x 25 mm plane front surface stainless steel mirror fitted into the shock tube wall and so retraces its path.
-
ADVANCES IN CHEMISTRY: A SELECTION OF C N R RAO'S PUBLICATIONS (1994-2003)
The pyrolysis set-up consisted of stainless teel gas flow lines, fitted to a quartz tube ( 25 mm inner diameter) placed in a furnace operating at a temperature in the 700-900°C range, depending on the requirement.
-
Frontiers | Central nociceptive sensitization vs. spinal cord training: opposing forms of plasticity that dictate function after complete spinal cord injury | ...
The cannula consisted of 25 cm of PE-10 tubing fitted with a 0.23 mm (diameter) stainless steel guide wire (Small Parts, USA) that was threaded 9 cm caudally from T2 into the subarachnoid space between dura and white matter to …
-
Synthesis of Phase‐Pure Ferromagnetic Fe 3 P Films from Single‐Source Molecular Precursors
The apparatus consists of a 25 mm × 200 mm borosilicate glass tube (Corning) coupled to a 25 mm × 100 mm borosilicate glass spacer tube via a stainless steel vacuum fitting (Ultra-Torr, Swagelok).
-
Packed tube columns: Hydrodynamics and effective interfacial area: Pall rings and multifilament wire gauge packings
Hydrodynamics and mass transfer characteristics of 25 mm i.d. packed tube columns, provided with snugly fitting stainless steel Pall rings (standard and low height-to-diameter ratio) and multifilament wire gauge packing (MFWGP), were studied over a wide range of operating …
-
Sleep produced by clonidine (2‐(2,6‐dichlorophenylamino)‐2‐imidazoline hydrochloride)
An injector needle was made from a 25 mm length of 26 gauge stainless steel tubing cut off square at the ends and fitted with a stop to prevent the tip from going beyond the middle of the bevel of the implanted …
Indicates content that may require registration and/or purchase.