-
Supplier: Fiberscope.net by MEDIT
Description: bulbs. This pole mounted manhole camera features powerful zoom (36×optical and 12×digital) with a detection distance up to 80 meters. The camera body tilts automatically up 45° and down 45°. Thanks to a built-in 1/4 Sony Ex-view HAD CCD camera chip every
- Imaging Technology: CCD
- Monochrome / Color: Color
- Features: Digital, Industrial, Pan / Tilt, Video
-
Supplier: Fiberscope.net by MEDIT
Description: CYCLOPS-E Pole Camera with zoom feature is an affordable version of our CYCLOPS system but still featuring all the outstanding characteristics of this rugged and reliable camera ideal for a wide range of vertical structure inspections. Equipped with patented LED light technology
- Imaging Technology: CCD
- Monochrome / Color: Color
- Features: Digital, Industrial, Pan / Tilt, Video
-
Supplier: Advance Security Products
Description: or DVR. Power supply and wired remote control both included. Indoor Model Specs CCD DSP digital color camera with built in zoom lens 480 line resolution, 1.0 lux SONY 1/4" (G5) Super HAD CCD 270x auto focus zoom (3.9 - 63mm lens) 27X Optical Zoom 10X
- Camera Function: Video
-
-
Supplier: Fiberscope.net by MEDIT
Description: This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that
- Horizontal Resolution: 640 lines
- Sensitivity: 0.015 Lux
- Height: 2.5 inch
- Length: 4 inch
-
Supplier: IC Realtime, LLC
Description: EL3000 - Auto Focus Zoom lens built-in day/night camera is specially designed for professional day/night surveillance. With built-in 10x (f3.8~38mm) optical zoom and digital 10x zoom functions, the camera provides 100 times of zoom capability.
- Horizontal Resolution: 650 to 700 lines
- Operating Temperature: 14 to 122 F
- Performance: Auto-Lens
- Imaging Technology: CCD
-
Supplier: e-con Systems™ Inc
Description: Sony Starvis Cameras | Jetson Orin™ NX Cameras Overview FarVis22 is a Full HD zoom camera equipped with a Sony STARVIS IMX462 CMOS image sensor, featuring 10x optical zoom and 32x digital zoom for detailed shots from a distance, along with
- Operating Temperature: 14 to 122 F
- Features: Broadcast, Digital, Electronic Shutter, Other, Rolling Shutter, Security / Law Enforcement, Video
- Imaging Technology: CMOS
- Monochrome / Color: Color
-
Supplier: IC Realtime, LLC
Description: The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution the ICR 2200 produces excellent picture quality and extremely high zoom capability. Performance of this camera at night
- Horizontal Resolution: 480 lines
- Width / Diameter: 5.87 inch
- Height: 9.5669343 inch
- Operating Temperature: -22 to 122 F
-
Supplier: IC Realtime, LLC
Description: The new, feature-rich EL8000 brings more than cutting-edge style. It also brings you the power of sWDR with an integrated Active Infrared system. With the built-in 30X (f3.3~99mm) optical zoom lens and 10X digital zoom function, the camera provides 300X of
- Horizontal Resolution: 520 to 570 lines
- Width / Diameter: 8.66 inch
- Height: 10.236226 inch
- Length: 15.5905596 inch
-
Supplier: IC Realtime, LLC
Description: PTZ-180X is a high speed PTZ dome camera which can pan a full 300 degrees in 1 second. Having 18X optical zoom and 480 TV lines of resolution the PTZ-180X produces excellent picture quality and extremely high zoom capability. This PTZ camera incorporates a 1/4"
- Horizontal Resolution: 480 to 540 lines
- Operating Temperature: -40 to 140 F
- Physical: Dome, Outdoor Rated
- Specialty Camera Type: High Speed
-
Supplier: SFCable.com
Description: 36x LPC Zoom Camera with 11 IR LED Illuminator Housing. 1/4" Exview HAD CCD. Color: 540 TVL; B&W: 560 TVL. 36x Optical Auto Focus / Auto Iris Zoom Lens. 11 Super Power IR LED Distance up to 395ft / 120m. 24V AC, 60VA, Power Ready Plug for 12V DC Camera. 1 Year
- Horizontal Resolution: 540 lines
- Imaging Technology: CCD
- Monochrome / Color: Color
- Features: Digital, Other, Security / Law Enforcement, Video
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SPEED DOME VIDEO CAMERA, ULTRA 8, 22X OPTICAL ZOOM, 11X DIGITAL ZOOM, 18-30 V, 12-24 VDC, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY
- Features: Digital, Video
-
Supplier: Radwell International
Description: CCTV CAMERA, 25X OPTICAL ZOOM, HIGH SPEED PTZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Digital, Video
- Specialty Camera Type: High Speed
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CCTV DOME DRIVE CAMERA, SPECTRA IV SERIES, BLACK AND WHITE IMAGE, 768 X 494 RESOLUTION, 1/4 INCH OPTICAL SENSOR, 12X DIGITAL ZOOM, 22X OPTICAL ZOOM, EIA, 4-88MM FOCAL LENGTH, 1/2-1/30000 SECOND SHUTTER SPEED,
- Features: Digital, Video
-
Supplier: SFCable.com
Description: Indoor 36x WD PTZ Camera Black. 1/4 Exview HAD CCD, Zoom Module. 530 TV Lines. 36x Optical Zoom, 12x Digital Zoom. 3.4mm~122.4mm Tamron Lens / F1.6~F4.5. Lens Made in Japan.
- Horizontal Resolution: 530 lines
- Imaging Technology: CCD
- Features: Digital, Security / Law Enforcement, Video
- Physical: Outdoor Rated
-
Supplier: SFCable.com
Description: Outdoor 36x WD PTZ Camera. 36X Zoom Module. 1/4" Exview HAD CCD. Wide Dynamic 530 TV Lines. 24V AC / Wall Mount. 1 Year Warranty. 1/4 Exview HAD CCD, Zoom Module. 530 TV Lines. 36x Optical Zoom, 12x Digital Zoom. 3.4mm~122.4mm Tamron Lens / F1.6~F4.5.
- Horizontal Resolution: 530 lines
- Imaging Technology: CCD
- Features: Digital, Security / Law Enforcement, Video
- Physical: Outdoor Rated
-
Supplier: ZGC, Inc.
Description: Canon HJ11x4.7B IRSE HDTV EFP Zoom Lens EFP High Definition Ultra-Wide Angle Lens with 2x Extender for 2/3" CCD cameras with 11x zoom. The Canon e-HDxs HJ11ex4.7B-IRSE is an 11x ultra-wide angle lens built for 2/3 CCD cameras to offer high performance in HDTV. Widest HDTV
-
Supplier: Nikon Metrology
Description: Monitoring and Digital Imaging The SMZ745T is equipped with a camera port (trinocular type) and a built-in 0.55x C-mount adapter. This permits direct mounting of any Nikon DS Series Digital Camera and simplifies the process of digital imaging, image capture and
- Grade: Benchtop
- Application: Metallurgical, Semiconductor Inspection
- Features: Other
- Microscope Type: Stereomicroscope
-
Supplier: TRENDnet Inc.
Description: Motorized PTZ 3 MP HD resolution 4x optical zoom, 16x digital zoom, and autofocus Outdoor IP66 weather rating Digital Wide Dynamic Range image balancing
- Monochrome / Color: Color
- Features: Digital, Ethernet, Pan / Tilt, Security / Law Enforcement, Smart Camera, Video
-
Supplier: ZGC, Inc.
Description: Canon HJ21x 7.5B-II KLL-SC HD-EC Zoom Lens HD Electronic Cinematography Lens built for 2/3" CCD cameras with 21x zoom. The Canon HJ21x 7.5B-II KLL-SC is intended for directors and cinematographers who use digital motion picture systems for production of prime time drama
-
Supplier: Titan Tool Supply, Inc.
Description: application. The Optical Path Bender bends the optical path of the Zoom Lens, TZOVA to the Video Adapter VATZ67 or VATZ1 or VATZ2 at 90 Degrees and considerably shortens the Optical Path to 5.75". All threads used on the lens system are standard. The back thread of the
- Total Magnification: 0.35 to 2 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
-
Supplier: ZGC, Inc.
Description: Canon HJ8x 5.5B KLL-SC HD-EC Zoom Lens (5.5-44mm) HD Electronic Cinematography Lens built for 2/3" CCD cameras with 8x zoom. The Canon HJ8x 5.5B KLL-SC Zoom lens is intended for directors and cinematographers who use digital motion picture acquisition systems for
-
Supplier: TRENDnet Inc.
Description: 1280 x 960 HD resolution 20x optical zoom, 16x digital zoom, and autofocus Powerful low light sensor Outdoor IP66 weather rating Endless 360° PTZ Digital WDR optimizes high contrast lighting environments Free pro-grade management software and mobile app Separate
- Monochrome / Color: Color
- Features: Digital, Dome, Ethernet, Security / Law Enforcement, Smart Camera, Video
-
Supplier: TRENDnet Inc.
Description: 1280 x 960 HD resolution 20x optical zoom, 16x digital zoom, and autofocus Night vision up to 100 meters (330 ft.) Outdoor IP66 weather rating Endless 360° PTZ Digital WDR optimizes high contrast lighting environments Free pro-grade management software and mobile
- Monochrome / Color: Color
- Features: Digital, Dome, Ethernet, Security / Law Enforcement, Smart Camera, Video
-
Supplier: AXIS Communications, Inc.
Description: Pan, tilt and zoom control over IP network 360 degree pan with Auto-flip 48x total zoom, 12x optical and 4x digital Day/Night function with removable IR filter Two-way audio, including audio detection alarm Reliable, discreet surveillance AXIS 215 PTZ Network
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: Linux 2.6 Pan/Tilt/Zoom Pan range: 300° (-150° ~ +150°) Tilt range: 135° (-45° ~ +90°) 10x optical zoom 10x digital zoom Auto pan mode Auto patrol mode Lens 10x optical zoom f=4.2 ~ 42 mm F 1.8 (wide) F 2.9 (tele) auto iris auto focus Angle of View
- Camera Function: Video
-
Supplier: TRENDnet Inc.
Description: Full 1080p HD 2MP resolution 4x optical zoom, 16x digital zoom, and autofocus Night vision up to 30 meters (100 ft.) Outdoor IP66 weather rating Endless 360° PTZ Digital WDR optimizes high contrast lighting environments Free pro-grade management software and mobile
- Monochrome / Color: Color
- Features: Digital, Dome, Ethernet, Security / Law Enforcement, Smart Camera, Video
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-3511 HD PoE Day/Night Network Camera is a full featured entry level HD network camera equipped with 1 Megapixel Progressive Scan CMOS sensor and 2.8 to 12 mm DC iris varifocal lens. The cameras can capture HD video at resolutions of up to
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.05 to 0.1 Lux
- Operating Temperature: 32 to 104 F
-
Supplier: Sentech America
Description: Digital Zoom x1 to x 128 Digital zoom, Digital pan and tilt is available on still images Freeze Image Live or Freeze Image is selectable via UART communication; Digital pan and tilt is available on still images Communication UART communication via C304
- Width / Diameter: 2.18504055 inch
- Height: 1.90944985 inch
- Length: 2.9921276 inch
- Physical: Board Mount
-
Supplier: e-con Systems™ Inc
Description: Overview NileCAM30 is a first GMSL camera in the NileCAM camera series. NileCAM30 is a two board solution containing the camera module and serializer board. This camera is based on AR0330 CMOS image sensor from onsemi®. The NileCAM30 supports 3 meters or 15 meters coaxial
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 48 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Panavision, Inc.
Description: Four digital zooms – a 6-27mm with an aperture of T1.8; a 25-112mm at T1.9; an 8-72mm at T1.9; and a 9.5-105 at T1.6 – provide a full compliment of zoom options. The Primo Digital lenses are compatible with most Panavision accessories and are optimized for ⅔ inch
- Focal Length: 9.5 to 112.00000000000001 mm
- Diameter: 83.8 to 151.6 mm
- Length: 148 to 419.00000000000006 mm
- Specialty / Application: Aspheric
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Autofocus Cameras Overview See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Clinton Electronics Corporation
Description: 1/4" SONY EX-View CCD, 470 TVL Resolution, Aluminum Alloy Construction, Multiple Protocols Supported, Low-noise and High-Speed Operation, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 4.1 ~ 73mm Lens, 18x Optical Zoom, 12x Digital Zoom, 0.4 -
- Horizontal Resolution: 470 lines
- Shutter Speed: 1 to 0.0001 seconds
- Sensitivity: 0.7 Lux
- Operating Temperature: 14 to 104 F
-
Supplier: Mahr Inc.
Description: tactile measuring system with an inductive measuring probe is available as an option, for measuring radial and axial run-out or straightness, for example. The measuring device is calibrated to the optical measuring system, so it can perform tactile and optical measuring tasks in
- Range: 3.149608 to 39.3701 inch
- Resolution: 0.000393701 to 0.00000393701 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
integration, the camera core is supplied without a housing and with an M24 in VGA format or M18 optical interface for QVGA video format. It has the same SWaP optimized format as the current MicroCalibir, which measures only 21 mm x 21 mm x 22.7 mm with lens mount and electronics (read more)
Browse Datasheets for Teledyne DALSA -
blocks with the cabling and networking advantages of Pleora’s external frame grabber to boost performance, lower costs, and speed time-to-market for machine vision applications. Skoopia portfolio of blocks offer 30x and 10x optical zoom delivering object capture without resolution loss (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
The TrackScan Sharp series is a cutting-edge optical 3D scanning system, engineered with 25-megapixel industrial cameras and advanced onboard processors for edge computing. This system is specifically designed to measure large-scale parts over long distances with remarkable speed and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
Next-level thermography with the ImageIR® 9300 Z The thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level. With powerful zoom (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
designed and delivered a working prototype that integrates optical, mechanical, and digital systems—supporting clinical teaching, oral surgery, and remote diagnostics. Project Background & Objectives (read more)
Browse Rapid Prototyping Services Datasheets for RPWORLD -
high-definition cameras in its display. One camera features a fisheye lens for a 180° field of view; the other delivers greater than 20X optical zoom, offering an overall 120x effective zoom capability between the two camera systems, allowing the off-site physician to do everything from navigate (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Optical Inspection (3D AOI) Machine vision / industrial cameras Frame grabbers Defense systems Unmanned Aerial Vehicles (UAV) (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
systems; devices for control of movement and distance, digital cameras for machine vision, measurement instruments for railway transport; video processing FPGA IP-cores and hardware; machine vision systems. RIFTEK products are delivered in more than 70 countries. Company representative (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
robots, and patient monitoring systems, where precision and hygiene are paramount. 5.Surveillance & Security: Ensures high-definition video and control signal transmission for pan-tilt-zoom (PTZ) cameras, drone systems, and emergency lighting infrastructure. 6.Industrial Test (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Tail to teeth: unmanned haulers ease the soldier's lot on the battlefield
The R-Gator's standard video system includes front and rear fixed (drive) colour TV cameras with 92.5-degree fields of view, and a stabilised pan-and-tilt colour zoom ( 25x optical /12x digital ) camera that features a 440-degree traverse and…
-
Optical design of digital camera zoom lenses employing plastic lens elements
In this paper, we show some examples of commercialized digital camera zoom lens optical designs employing plastic lens … as a) retractable 3x zoom lens for digital still cameras and, b) 3x zoom … still cameras and c) 25x zoom lens for digital…
-
Laboratory Directed Research and Development annual report, Fiscal year 1993
source, improved x-y film positioning platform, zoom optics (10X- 25X ), and a digital recording capability The design of a system using optical projection. .... (video or direct digital camera ).
-
Everest RVI extends its product line capabilities
The smaller PTZ100 camera head (10x optical with 4x digital zoom for a total 40x zoom capability) can fit into 100 mm (4.0) diameter nozzles or flanges. .... The larger PTZ 140 ( 25x optical with 12x digital zoom for a total 300x zoom capability) requires…
-
Detection and tracking vehicles using a zoom camera over a pan-and-tilt unit
The home video camera used was the Sony DCR- TRV 330E PAL that bas a 1/4" CCD with 460k pixels and good zoom features 25X optical /45OX. .... digital .
-
Casio to Launch Novel Exilim Cameras
Camera . .... The 12.5x optical zoom lens of the ZR100 exhibits a 24mm to 300mm angle of view. .... Casio states that its Multi Frame SR Zoom functionality digitally expands the zoom range to an extent of 25x , resolving the damage done to an image employing digital zoom.
-
Autonomous Greenhouse Sprayer Vehicle Using Machine
Vision and Ladar for Steering Control
The camera has a vast number of features that can be adjusted, including a 25x optical zoom , focus, white balance, iris, shutter speed, etc. .... analog signal from the camera is directed to a frame grabber for conversion to a digital image.
-
States > California > State > Register > 2009 > [2009 CA Register 1218] 12/18/2009
…that a representative person or business would incur in reasonable compliance with the pro- posed action: DOJ–Certified laboratories will incur es- timated costs of $5,000.00 for a stereo zoom micro- scope with low magnification of 25x or less and a .... DOJ–Certified laboratories will also incur an estimated cost of $600.00 for an optical zoom digital camera to capture a high quality digital photograph of viewed images.
-
Experimental Study of Hydrocarbons Synthesis from Syngas by a Tip–Tip Electrical Discharge at Very High Pressure
For visualization, a video camera having a 25X optical zoom capacity is employed. .... The digital camera has a resolution of 1392 9 1040 active pixels.
-
3 Best Standard-Definition Camcorders with Hard Drives
…very high end technology that is usually reserved only for professional broadcast TV cameras and is rarely .... Another solid choice is Sony's DCR-SR87, which comes with an 80 GB hard drive and a powerful 25x optical zoom and a 2,000x digital zoom.
Indicates content that may require registration and/or purchase.