-
Supplier: Anatech Electronics, Inc.
Description: 48.26 MHz Crystal Band Pass Filter
- Frequency (Fc): 48.26 MHz
- Bandwidth: 25 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 26.54 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF
- Oscillation Frequency: 26.54 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 16 pF
- Max ESR: 40 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 26 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Max ESR: 100 ohms
-
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -55°C ~ 125°C Frequency: 26 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 26MHZ, 10PF, 2.5MM X 2MM FREQUENCY NOM 26MHZ CRYSTAL CASE SMD ROHS COMPLIANT: YES
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11 Type: MHz Crystal Length: 2.05 mm Width: 1.65 mm Height: 0.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 26 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 8 pF ESR
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 8 pF
- Max ESR: 40 ohms
-
Supplier: DigiKey
Description: 26.54MHz ±30ppm Crystal 16pF 40 Ohms Cylindrical Can, Radial
- Total Frequency Stability: 50 ppm
- Load Capacitance: 16 pF
- Operating Temperature: -10 to 60 C
- Features / Standards: Lead Free
-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±25ppm 26MHz SMD5032-4P Crystal Oscillators ROHS
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMCM-3225 26MHz 7.3pf 10ppm
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 7.3 pF
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 26.0000MHZ 12PF SMD
- Oscillation Frequency: 26 MHz
- Load Capacitance: 12 pF
- Max ESR: 60 ohms
- Operating Temperature: -40 to 125 C
-
Description: CRYSTAL 26.0000MHZ 8PF SMD
- Oscillation Frequency: 26 MHz
- Load Capacitance: 8 pF
- Max ESR: 150 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL RESONATOR, 26MHZ, SMD ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 26MHZ 10PF SMD
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 10 pF
- Max ESR: 100 ohms
-
Supplier: ECS Inc. International
Description: chipset, a crystal with a built-in temperature sensor can offer very tight frequency stabilities. This makes them ideal for a wide variety of precise applications and designs and suitable replacements for temperature compensated crystal oscillators (TXCOs).
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 12 ppm
- Operating Temperature: -30 to 85 C
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: NDK America, Inc. Win Source Part Number: 1003575-NX3225SA-26.000000MHZ-B1 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Frequency: 26MHz Frequency Stability: ±10ppm ESR: 50 Ohm Frequency Tolerance: ±10ppm Load
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 10 ppm
- Frequency Tolerance: 10 %
- Load Capacitance: 10 pF
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 26.0000MHZ 10PF SMD ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1003576-ABLS2-26.000MHZ-D4YF-T Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.130" (3.30mm) Mounting: SMD (SMT) Frequency: 26MHz Frequency Stability: ±30ppm ESR: 40 Ohm Frequency Tolerance: ±30ppm Load
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 30 ppm
- Frequency Tolerance: 30 %
- Load Capacitance: 18 pF
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Utmel Electronic Limited
Description: 26MHz ±10ppm 12pF 60Ω SMD-3225_4P SMD Crystal Resonators RoHS
- Oscillation Frequency: 26 MHz
- Operating Temperature: -20 to 70 C
- Load Capacitance: 12 pF
- Max ESR: 60 ohms
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD3225-4P Crystals ROHS
- Features / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 26.0000MHZ 8PF SMD
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 12 pF
- Max ESR: 50 ohms
-
Supplier: Win Source Electronics
Description: (Cross-Reference): ISA16-32AH-26.000 MHZ; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: ILSI Other Names: ISA16-32AH-26.000
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Features: Other, XO
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 26.973MHZ 12PF SMD / Tape & Reel (TR)
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Oscillation Frequency: 26.69 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ABRACON - ABM8-26.000MHZ-10-D-1-G-T - Crystal, 26 MHz, SMD, 3.2mm x 2.5mm, 15 ppm, 10 pF, 10 ppm, ABM8 Series Product overview: ABM8-26.000MHZ-10-D-1-G-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems,
- Operating Temperature: -40 C
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 26MHz Crystal 20ppm SMD 10pF 50R Product overview: NX3225GA-26MHZ-TI from NDK is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement
- Frequency: 26 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 10 KHZ THROUGH 65 MHZ, HERMETIC SEAL, SQUARE WAVE, HIGH SPEED CMOS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Parallel - Fundamental Quartz Crystal, 26MHz Nom, ROHS COMPLIANT, ULTRA MINIATURE, CERAMIC, SMD, 4 PIN Product overview: ABM12-26.000MHZ-B2X-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and
- Frequency: 26 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: 26MHz 7pF 40Ω ±10ppm ±20ppm -40℃~+85℃ SMD2520-4P Crystals ROHS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1097526-TSX-3225 26.0000MF09Z-AC6 Category: Crystals, Oscillators, Resonators>Crystals Series: TSX-3225 Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 2,000 Mounting: SMD (SMT) Frequency:
- Oscillation Frequency: 26 MHz
- Total Frequency Stability: 9 ppm
- Frequency Tolerance: 10 %
- Operating Temperature: -20 to 75 C
-
Supplier: Aker Technology USA Corporation
Description: Crystal, 1.60mm x1.20mm,26MHz,8pF,-20-70C
- Oscillation Frequency: 26 MHz
- Load Capacitance: 8 pF
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Aker Technology USA Corporation
Description: Crystal, 3.20mm x2.50mm,26MHz,10pF.-20-70C
- Oscillation Frequency: 26 MHz
- Load Capacitance: 10 pF
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Crystals. This listing supports
-
Supplier: RS Components, Ltd.
Description: Abracon ABM11-140-26.000MHz-T3 Crystal
- Oscillation Frequency: 26 MHz
- Load Capacitance: 8 pF
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Integrated Device Technology
Description: The XUN is an Ultra Precision HCSL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670MHz, the IDT XUN Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise
- Oscillation Frequency: 0.016 to 670 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
Find Suppliers by Category Top
Featured Products Top
-
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These SMD ceramic crystals are designed for smartphone use, and are suitable (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip Ultra-small Crystal units with Thermistor come in a 1.6X1.2mm package. The thermistor crystals offer a tight frequency stability and wide frequency range including 26MHz, 52MHz, 76.8MHz etc. for 5G mm-wave compatible Smartphone. These frequency components feature low (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
in graphics cards and other video-related devices. It is recommended to use Interquip's 5YAA14318 (14.318MHz) surface-mount crystal oscillator. 24MHz, 25MHz, 26MHz: Mainly used for clock signals in motherboard chipsets, CPUs, and other devices. It is recommended to use Interquip's SMCE-2016 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz and so on. These SMD ceramic crystals are designed for Smartphone use, and are suitable for (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
.2 x 0.56 mm footprint 26 MHz ~ 52 MHz frequency range 1.8V, 2.5V, 3.3V supply voltage options ±10 ppm, ±15 ppm, ±20 ppm, ±25 ppm and ±50 ppm frequency tolerance options ±0.5 ppm frequency (read more)
Browse Oscillators Datasheets for ECS Inc. International
More Information Top
-
http://focus.ti.com/lit/ds/symlink/cc1100.pdf
Typ and max are given using a 26 MHz crystal .
-
Frequency References, Power Management for SoC, and Smart Wireless Interfaces
After a divider by 2 that will provide an improvement of a few dB, the phase noise at 26 MHz will be close to the one obtained with a 26 MHz crystal .
-
http://focus.ti.com/lit/ds/symlink/cc430f5137.pdf
TYP and MAX figures are given using a 26MHz crystal .
-
8210 sometimes no signal - GSM-Forum
CHANGE 26 MHZ CRYSTAL ....
-
Nonlinear model of crystal resonator and its application to phase noise simulation of oscillator
We have determined the nonlinear parameter of a 26MHz crystal resonator from the measured data and simulated its frequency drive level dependency.
-
3330 problem - GSM-Forum
The 26 Mhz Crystal (oscillator) is connected through hagar.....so if hagar is faulty or desoldered....then ....there will be no clock signals...and the phone will be dead.
-
A highly integrated 0.25 μm BiCMOS chipset for 3G UMTS/WCDMA handset RF sub-system
A 30.72MHz 3G system clock is derived from the GSM 26MHz crystal using another second order Sigma-Delta Factional-NPLL with an internal 122.88MHz ICO.
-
A frequency mixing and sub-sampling based RF-measurement apparatus for IEEE 1149.4
.,.- 1- Figure 9 VCO and 26 MHz crystal clock (for the sub-sampler .
-
A Fully Integrated SoC for GSM/GPRS in 0.13/spl mu/m CMOS
26MHz crystal .
-
An embedded multichannel telemetry unit for bone strain monitoring
A 915-MHz chip antenna from Johanson Technology (0915AT43A0026) and a small 26 MHz crystal oscillator were also employed to reduce board space.
Indicates content that may require registration and/or purchase.