-
Supplier: Newark, An Avnet Company
Description: CONTACTOR, SPST-NO, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: CONTACTOR, SPST-NO / NC, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-NO, SPST-NC; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:50A RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: EV200ARANA=CONTACTOR SPST-NO, 28Vdc Coil
-
-
Supplier: Newark, An Avnet Company
Description: SD167A (FAA/PMA)=CONTACTOR SPST 28 VDC 1
-
Supplier: DigiKey
Description: 25KV SPST-NO HV RELAY
- Operating Temperature: -67 to 257 F
- Type: Electrical Contactor
-
Supplier: Allied Electronics, Inc.
Description: silver-plated. Terminals: Brass, silver-plated. 853 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL). 855 Models. Contact Rating: 3 amps at 120 VAC or 28 VDC (UL). All models have epoxy terminal seal and are compatible with all “bottom-wash” PCB cleaning methods.
-
Supplier: Allied Electronics, Inc.
Description: Brass, silver-plated. 853 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL). 855 Models. Contact Rating: 3 amps at 120 VAC or 28 VDC (UL). All models have epoxy terminal seal and are compatible with all “bottom-wash” PCB cleaning methods.
-
Supplier: Allied Electronics, Inc.
Description: Brass, silver-plated. 853 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL). 855 Models. Contact Rating: 3 amps at 120 VAC or 28 VDC (UL). All models have epoxy terminal seal and are compatible with all “bottom-wash” PCB cleaning methods.
-
Supplier: Allied Electronics, Inc.
Description: silver-plated. Terminals: Brass, silver-plated. 853 Models. Contact Rating: 1 amp at 120 VAC or 28 VDC (UL). 855 Models. Contact Rating: 3 amps at 120 VAC or 28 VDC (UL). All models have epoxy terminal seal and are compatible with all “bottom-wash” PCB cleaning methods.
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AHS12VDC.96, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay Contact Action: SPST -NO (1 Form A ) NO Amp:
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AS12VDC.96, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay Contact Action: SPST -NO (1 Form A ) NO Amp:
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AHS24VDC.96R, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay Contact Action: SPST -NO (1 Form A ) NO
- DC Coil Voltage: 24 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AS24VDC.96R, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay Contact Action: SPST -NO (1 Form A ) NO Amp:
- DC Coil Voltage: 24 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
-
Supplier: TE Connectivity
Description: DC Contactor Coil Resistance (OHM) : 120 DC Contactor Coil Voltage Rating (VDC) : 28 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Bus Bar Mounting Plate : Without Product Type
- Number of Poles: 1
- Maximum Switching Current: 400 amps
- Maximum DC Switching Voltage: 32 volts
- Type: Electrical Contactor
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: PCB Pin, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 28VDC, Coil Current: 23mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC,
- Maximum DC Switching Voltage: 28 volts
- DC Coil Voltage: 24 volts
- Coil Nominal DC Power: 0.55 watts
- Make Time (Operate Time): 4 milliseconds
-
Supplier: TE Connectivity
Description: Configuration Features Contact Arrangement : SPST Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 32 Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay &
- Maximum DC Switching Voltage: 32 volts
- DC Coil Voltage: 28 volts
-
Supplier: Powell Electronics, Inc.
Description: CONTACTOR SPST 28 VDC
-
Supplier: New Yorker Electronics Co., Inc.
Description: Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W
- Maximum AC Switching Voltage: 125 volts
- Maximum DC Switching Voltage: 28 volts
- DC Coil Voltage: 9 volts
- Coil Nominal DC Power: 0.8 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000249-G6RN-1A 5 VDC Termination: PC Pin Contact Material: Gold, Silver Length: 28.8 mm Coil Resistance: 114 Ω Coil Current: 44 mA Operate Time: 6 ms Resistance: 114 Ω
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays CONTACTOR SPST DB 28 VDC INT
-
Supplier: Radwell International
Description: PUSHBUTTON SWITCH, SPST-NO, MOMENTARY, 1A, 28VDC, SOLDER TERMINAL, PANEL MOUNT-THREADED. FREE 2 YEAR RADWELL WARRANTY
- Switch Function: Momentary Contact
- Switching Mechanism: SPST
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1005301-CAP120ASANG Category: Relays>Contactors (Electromechanical) Series: CAP120, KILOVAC Termination Style: Stud, Wire Leads Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Resistance: 200Ohms Coil
- Coil Resistance: 200 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Waldom Electronics
Description: SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 120/125 VAC, 28 VDC VOLTAGE RATING 0.125 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER LUG TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
- Maximum Current: 0.25 amps
- Maximum AC Voltage: 120 to 125 volts
- Maximum DC Voltage: 28 volts
- Switch Function: Maintained Contact
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1152341-CT1102S2.8F160 Category: Switches>Tactile Switches Series: CT1102 Termination Style: PC Pin Package: Bulk Actuator Material: Polyamide (PA66), Nylon 6/6 Standard Package: 2,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch
- Configuration: Normally Open (NO)
- Switching Mechanism: SPST
-
Supplier: Littelfuse, Inc.
Description: A sub-miniature, surface mount, normally open switch with a 15.24mm long x 2.28mm diameter (0.600" x 0.090") glass envelope. Capable of switching 200Vdc at 10W. Available sensitivity range of 12-38 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Littelfuse, Inc.
Description: A miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope. Capable of high voltage switching of up to 1000Vdc at 1mA. Available sensitivity range of 17-38 AT. High insulation resistance of 1012 ohms minimum and contact resistance of less than 100
- Current Rating: 0.35 amps
- AC Voltage Rating: 700 volts
- DC Voltage Rating: 1,000 volts
- Power Rating: 10 watts
-
Supplier: Waldom Electronics
Description: BAT HANDLE TYPE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.35 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL TOGGLE
- Maximum Current Rating: 2 to 5 amps
- Maximum AC Voltage Rating: 120 to 250 volts
- Maximum DC Voltage Rating: 28 volts
- Switch Function: Maintained Contact
-
Supplier: Littelfuse, Inc.
Description: A miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope. Capable of high voltage switching of up to 1000Vdc at 1mA. Available sensitivity range of 17-38 AT. High insulation resistance of 1012 ohms minimum and contact resistance of less than 100
- Current Rating: 0.35 amps
- AC Voltage Rating: 700 volts
- DC Voltage Rating: 1,000 volts
- Power Rating: 10 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1146201-SSC1000-25-24 Category: Relays>Contactors (Solid State) Series: SSC Termination Style: Screw Terminal Package: Bulk Standard Package: 5 Voltage - Input: 20 ~ 28VDC Output Type: DC Circuit: SPST-NO (1 Form A) Load Current: 25 A Voltage - Load: 0 ~ 1000V
- Input (Pick-up) Voltage Range: 20 to 28 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
Find Suppliers by Category Top
Featured Products Top
-
ETRI® 400 Hz and 28 VDC fans designed for the reliable cooling of critical avionic and marine electronic systems are now available from Rosenberg USA as axial impellers or forward curved blowers. These fans are designed and built with aluminum housings and long-wearing ball (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
accepting high input voltage and where size and weight are constraining factors. The HVI 2K-F6W units operate between 700Vdc to 900Vdc input range, 800Vdc nominal. Regulated single output voltage options include 24Vdc, 28Vdc, 36Vdc, 48Vdc, 110V or custom. An optional built (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
industrial power assemblies. Key Specifications Rated coil voltage: 24 VDC Contact configuration: SPST-NO / 1 Form A Rated resistive switching loads: 60 A at 400 VDC; 100 A at 120 VDC (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
input; Complies with EN 61000-3-2 and and EN 61000-3-12 directives for low input harmonic distortion; Output options: 12Vdc, 24Vdc, 28Vdc, 48Vdc, 54Vdc or 125Vdc; Isolation: 4300Vdc input/output; Conformal coated internal boards; Cooling: high quality (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
applications, delivering high torque output, low noise operation, and stable performance. Operating at 12 VDC (9–16 VDC range), this motor delivers 8 N·m torque and 14 W output at maximum efficiency, with a minimum stall torque of 28 N·m and a compact geared structure, enabling (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. Design and Reliability Compact dimensions: 28.3 x 43.6 x 36.1 mm (excluding protrusions). Lightweight at approximately 85g. High insulation design: 5,000 VDC between coil and contacts, (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
signals for torque, speed and horsepower are provided as analog (±5 or ±10 Vdc) and digital over RS232 serial port. Available capacities are from 2.8 to 42,000 Nm. They are available in two accuracy grades: ±0.04% and ±0.02% of full scale combined non (read more)
Browse Datasheets for S. Himmelstein & Company -
Struggling with precise motion control and space constraints? Many engineers face challenges when integrating high-speed motors into compact systems, leading to performance loss or design compromises. Our 28 (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
http://www.mouser.com/catalog/catalogusd/645/1899.pdf
Features: • Sealed plastic construction • Ideal for switching contactors , solenoids and motors Specifications: • Rated load: 30A @ 250VAC / 20A @ 28VDC SPST -NO 20(10A) @ 250VAC / 28VDC SPDT NO(NC) • Contact material: Ag alloy For quantities greater than listed, call for quote.
-
Hammond Manufacturing - PJ12106H - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
connector,metal circ,wall recept,size 28 ,4#12 &18#16 solder socket cont,olive Contactors > Contactors Contactor, Relay, Electro Mechanical, 500A, 900 VDC , SPST -NO, LEV200 Series .
-
Altech Corp. - 2DU6R - Circuit Protection - Circuit Breaker - Allied Electronics
connector component,insert only,size 28 ,37 #16 solder pin contact,rohs compliant Contactors > Contactors Contactor, Relay, Electro Mechanical, 100A, 900 VDC , SPST -NO, LEV100 Series .
-
Page 58. Semiconductor parts with 200 in root number
CAP200 Series Contactor With 1 Form A ( SPST -NO) Contacts Rated up to 500 Amps, 12-900 VDC RF MOSFET Power Transistor, 2OOW, 28 V 2 - 175 MHz .
-
Orion (Knight Electronics, Inc.) - C45-3DC - Power Cables - Fan Cords - Allied Electronics
Safety Relays & Contactors > Safety Relays Switch, PC-MNT, Pushbutton, 1A@120VAC OR 28VDC ; SPST , ON-MOM.
-
TE Connectivity - 502750-1 - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
Contactor , Relay, Electro Mechanical, 500A, 900 VDC , SPST -NO, LEV200 Series MJPLUG,8P,OVAL,STRAND,AWG26- 28 .
-
Marathon Special Products - 1321580CH - Terminal Blocks and Strips - Power Distribution Blocks - Allied Electronics
Contactor , Relay, Electro Mechanical, 500A, 900 VDC , SPST -NO, LEV200 Series ALARM; 6 TO 28 VDC; 80 DBA (MIN.) @ 2 FT.
-
3M - 6969-2X60 - ESD & Prototyping - Tapes - Allied Electronics
Contactor , Relay, Electro Mechanical, 500A, 900 VDC , SPST -NO, LEV200 Series Fan; AC; 230V; 172x150x538mm; Obround; 228CFM; 28 W; 58dBA; 3400RPM; Terminals .
-
Phoenix Contact - 1803688 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Conn; Term Blk; Plug; Screw; 11; 3.5 mm; 28 -16 AWG; 8 A; 300 V; PA … Contactors > Contactors Contactor, Motor Control, 440VAC, 25A, 3-Pole, 24 VDC Coil, DIN Rail, TeSys D Relay;SSR;Gen Purp; SPST -NO;Cur-Rtg 10A;Ctrl-V 3-10DC;Vol-Rtg 0-60DC …
-
Ohmite - B20J3R0E - Passive Components - Resistors - Allied Electronics
Contactors > Contactor Timers Dual Counter, Rate Indicator, LCD, Selectable Green or Red, 8 Digit, 10- 28VDC RELAY;E-MECH;GEN PURP; SPST -NO;CUR-RTG 30A;CTRL-V 100/120AC;VOL-RTG 250AC;SCREW .
Indicates content that may require registration and/or purchase.