-
Supplier: Victaulic Co. of America
Description: 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 1/2 INCH FIP X 1/2 INCH FIP END CONNECTION 2.13 INCH END TO END DISTANCE LEVER
- Valve Size: 0.5 inch
- Features: Ball Valves
- Material: Brass / Bronze
- Actuation: Manual / Hand
-
Supplier: Radwell International
Description: 1/2 INCH BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
-
Supplier: Georg Fischer Piping Systems Ltd
Description: With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
- Valve Size: 0.787402 inch
- Pressure Rating: 145.0377 psi
- Features: Ball Valves, Other
- Actuation: Manual / Hand
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.25 to 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Top Entry Ball Valves, Passed Firesafe Test to API 6FA and Butt-welded Connection. Model Number:LD 004L2-BVTE1 Key Specifications/Special Features: Top entry ball valves with firesafe test to API 6FA passed Body materials: A105, LF2, F11, F22, F304, F304L, F316 and F316L
- Valve Size: 2 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320 to 1,202 F
- Agency: API
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Body materials: carbon steel, stainless steel, alloy steel WCB, LCB, CF3, CF3M, CF8, CF8M, MONEL, and more. Ball type: floating ball, trunnion mounted ball. Manufacturing standards: API, ANSI, BS, DIN, and JIS. Size range: from
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320 to 716 F
- Agency: ANSI, API, DIN
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Steel Ball Valve with Floating Ball and Trunnion Mounted Ball. Model Number: LD 004L1-BVCS1 Key Specifications/Special Features: Body materials:Carbon steel, stainless steel, alloy steel, WCB, LCB, CF3, CF3M, CF8, CF8M, MONEL, etc. Ball type: floating
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 716 F
- Agency: ANSI, API, DIN
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316 and F316L Manufacturing standards: API, ANSI, BS, DIN and JIS Pressure: ANSI class 150 to 2500 (PN1.6 to 42MPa) Applicable temperature: -196 to 650 degrees
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320 to 1,202 F
- Agency: ANSI, API, DIN
-
Supplier: West Electronics, Inc.
Description: All valves are constructed from cast aluminum bodies. Each valve has a female inlet and a male outlet with cam-lock fittings. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each valve is hydrostatically tested to 225 psig and has a
- Valve Size: 2 inch
- Pressure Rating: 150 to 225 psi
- Material: Aluminum
- Features: Ball Valves
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.39 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 446 F
-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2 ~ 3 inch ● Pressure class : ASME Class 150 to Class 1500 ● Valve type : Ball-Ball-Needle, Needle-Needle-Needle ● Bore size : Full bore, Reduced Bore, 10mm, 14mm ● End connection : Flanged-Threaded, Flanged-Flanged ● Temperature :
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Media Temperature: -320.8 F
- Number of Ports/Ways: 2
-
Supplier: Accuris
Description: VALVES, BALL, NAVAL SHIPBOARD, FOR AIR, NITROGEN, HELIUM OR HYDRAULIC SERVICE (SIZES 2-1/2 INCHES NPS AND BELOW)
-
Supplier: Ideal Industries, Inc.
Description: BALL VALVE LOCKOUT TYPE POLYPROPYLENE MATERIAL 1/2 TO 1-1/4 INCH SIZE
-
Supplier: U.S. Plastic Corporation
Description: which eliminates corrosion. FKM seals, O-rings and ball seats. Equally effective in checking backflow from head pressure on the discharge or suction side of pump. Seating head 1/2" thru 3/4" 6-7 psi; 1" thru 2" 4-5 psi; 3" size 3-4 psi. 2 pound positive back
- Valve Size: 3 inch
- Features: Ball / Disk Check Valves, Socket Weld / Solder, Union
- Valve Type: Check Valves
- Primary Material: PVC
-
Supplier: Accuris
Description: VALVES, BALL, NAVAL SHIPBOARD, FOR AIR, NITROGEN, HELIUM OR HYDRAULIC SERVICE (SIZES 2-1/2 INCHES I.P.S. AND BELOW)
-
Supplier: Invotec Solutions Ltd.
Description: 3/4 inch BSPP aluminium manifolds with fitted ball valves can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas.
- Supply Ports: 1
- Outlet Ports: 16
- Maximum Pressure: 150 psi
- Size: 3/4"
-
Supplier: Honeywell International, Inc.
Description: 2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END
- Valve Size: 4 inch
- Media Temperature: -22 to 250 F
- Features: Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Johnson Controls, Inc.
Description: Ball Valves range from 1/2 - 20 inches and feature your choice of pneumatic, electric, spring return and non-spring return actuation. Valve Products Catalog Product Categories Threaded Ball Valves and Actuators Threaded Globe Valves and
- Valve Size: 0.5 to 20 inch
- Features: Ball Valves, Butterfly Valves, Globe Valves
- Connection Description: Bolt Flange, Threaded
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds according to their
-
Supplier: Golden Collar Technology Co., Ltd .
Description: These solid plastic balls are used in check valves, relief valves, float valves, and everything from carburetors to toggle switches and more. They also work well for many manufacturers as light load ball bearings. PTFE Plastic Balls features Water
- Applications: Aerospace
- Features: Fluoropolymer (PTFE / PVDF), Specialty / Other
-
Supplier: Burger & Brown Engineering, Inc.
Description: Body with Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: Lee Co. (The)
Description: This miniature check valve is only 0.187 inches in diameter and 0.66 inches in length. This valve features an economical ball-style design allowing free flow in one direction and preventing flow in the other direction. It is ideal for applications with flow rates up to
- Valve Size: 0.187 inch
- Pressure Rating: 4,000 psi
- Valve Type: Check Valves
- Features: Other
-
Supplier: Lee Co. (The)
Description: This miniature check valve is only 0.187 inches in diameter and 0.62 inches in length. This valve features an economical ball-style design allowing free flow in one direction and preventing flow in the other direction. It is ideal for applications with flow rates up to
- Valve Size: 0.187 inch
- Pressure Rating: 3,000 psi
- Valve Type: Check Valves
- Features: Other
-
Description: they can withstand the harsh environments and demanding operating conditions typically found in this industry. There are several types of check valves that can fall under the API classification, such as swing check valves, lift check valves, piston check valves, and
- Valve Type: Check Valves
-
Supplier: Omtec Corporation
Description: by the ball transfer strips. Omtec standard is to place the first and last pop up ball transfer 1.25 inches (31.75MM) C/L from each end of the main body (between frame dimension). The other pop ups are evenly spaced. Omtec PBT Pop Up Ball Transfer Strips may be any
- Conveyor Type: Ball Transfer Table
-
Supplier: Mueller Company
Description: 2" Mueller Air Release Vaults above. Features: 2” Models Mounted on a steel platform for support of the air release valve* 2” inline ball valve that can be controlled from the top of the vault by an extension rod 2” threaded connection for ease of
-
Supplier: Omtec Corporation
Description: Omtec standard is to place the first and last PBT Ball Transfer and PPD Positioner Pads 1.25 inches (31.75MM) C/L from each end of the main body (between frame dimension). The other PBT Ball Transfers and PPD Positioner Pads are evenly spaced. Omtec PBT Ball Transfer and
- Conveyor Type: Ball Transfer Table
-
Supplier: BI-TORQ® Valve Automation
Description: factory-trained personnel. The units then are armed with a protective safety link for shipping purposes. Reliable Fusible Links AVK Carbo-Bond fusible links are designed to remain secure until releasing the spring pack when the desired temperature is reached. Features For 1-1/2”
- Valve Size: 1.5 to 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: ANSI, API
-
Supplier: Burger & Brown Engineering, Inc.
Description: Stainless Steel Disc (1-inch) Original Brass Body with Stainless Steel Disc (1 and 2-inch) Anodized Aluminum Body and Disc (1 and 2-inch) The 3-position shear valve is a proven design. The valve selector handle has three
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 to 100 psi
- Media Temperature: 250 F
-
Supplier: Invotec Solutions Ltd.
Description: The Mould Purge Valve is well-suited for cooling water Supply lines up to 2-inch BSP on frequently changed tools that are hung on small to medium tonnage injection moulding machines. It is permissible to adapt 3/4, 1 1/4, 1 1/2 and
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: F.C. Kingston Inc.
Description: Kingston High Pressure Side Outlet Relief Valve Kingston Model 103D High Pressure Side Outlet Relief Valve is manufactured from cast brass and features a stainless steel inlet and ball. This versatile hard seat valve is designed for high pressure environments with a side
- Valve Type: Safety Valves
-
Supplier: Radwell International
Description: BALL VALVE ACTUATOR ASSEMBLY, DURADRIVE, 1/2 INCH NPT, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: DigiKey
Description: SOURCELINE 2 INCHES BALL VALVE,
- Features: Other
- Material: Stainless Steel
-
Supplier: Radwell International
Description: VALVE BALL 1INCH. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Valve Type: Motorized Ball Valve, Full Port Size: 2 inch Pressure Rating: 150LB Body Material: ASTM A216 WCB (Carbon Steel (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. Pressure rating for ¼-inch to 1-inch models is 2000 psi, while 1-1/4-inch to 2-inch models are rated 1000 psi or 150 psi steam. The operating temperature range is -4 degrees F to 450 degrees F. For more information on Bonomi 600/700LL Series valve packages or other (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
O-ring backing for low operating torque. • 100% electronically tested in the open and closed position at 80 psi. • Not to be used for drinking water. • Valve to be used in fully open or fully closed position. 250N: with brass ball and stem — size ¼ inch to 4 inches. 253N: with stainless steel ball and stem — size ¼ inch to 2 inches. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
compact size compared to traditional actuator mounting styles. The valves feature Delrin seats and an investment cast stainless steel body. High pressure 2-piece stainless steel ball valves are also available in electric automated assembly. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. The increased flow capability, low cracking pressure, excellent repeatability and leak tight operation can be used to advantage in a wide range of applications. The inlet and outlet ports can be specified with 1/8 inch (3.2 mm) ID barbs, ¼-28 UNF internal threads, or ¼-28 UNF external threads. This check valve can be ordered in either 303 or 316 stainless steel. Seal material options include Silicone, EPDM, and Viton®. (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
Electric Actuator with 2 PC Brass Valve - EHH Series The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
come in two-way and three-way configurations with a choice of NPT or SAE thread end connections. Both the two-way valves (3200 Series NPT/3300 Series SAE) and the three-way valves (3400 Series NPT/3500 Series SAE) are available in 3/8-inch through 1-inch sizes. Rated (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Generic Guide Specification for Geothermal Heat Pump Systems
Ball Valves , 1/2 - Inch to 2 -Inch: Rated for 150 psi saturated steam pressure, 400 psi WOG pressure; 3-piece construction; with bronze body conforming to ASTM B 62, full port, chrome-plated brass ball, replaceable "Teflon" or "TFE" seats and seals …
Indicates content that may require registration and/or purchase.