-
Supplier: RS Components, Ltd.
Description: Starrett A2 Drill Bit
- Material: High Speed Steel
- Features: Other
-
Supplier: Sandvik AB
Description: " CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 18-3/4 INCH OVERALL LENGTH 11-1/4 INCH FLUTE LENGTH TAPER SHANK TYPE #5 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 2-1/2 INCH DRILL DIAMETER - DECIMAL 2.5
- Cutting Diameter: 2.5 inch
- Cutting Length: 11.25 inch
- Drill Type: Core Bit
- Units: English / Fractional
-
Supplier: DEWALT Industrial Tool Co.
Description: Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design
- Drill Type: Core Bit
- Cutting Application: General Purpose
- Product: Individual Drill
-
-
Supplier: TroxellUSA
Description: Premium Stone core bit with vacuum brazed diamond dots leaves flange clean, promotes faster drilling, and provides more clearance for easy core removak from deep cuts
- Cutting Diameter: 2 inch
- Drill Type: Core Bit
- Units: English / Fractional
-
Supplier: DEWALT Industrial Tool Co.
Description: Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design
- Drill Type: Core Bit
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design
- Drill Type: Core Bit
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more versatility than one-piece design
- Drill Type: Core Bit
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Makita USA, Inc.
Description: Straight & Groove Forming Bits // Core Box
- Drill Type: Core Bit
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: CS UNITEC
Description: High-torque 3-speed gearbox for optimal drilling speeds: 300-700-1350 RPM. 1” to 12” bit capacity. Heat-treated gears for long life. Mechanical Slip Clutch protects in case of jamming. 43” tall drill stand with Quick Lock Motor Mount, positive locking knob and wheels. Hand-crank can be
- Weight: 66 lbs
- RPM: 300 to 1,350 rpm
- Electric Motor Power: 2,800.000000000003 watts
- Power: Electrical Tools, Power Tools
-
Supplier: Gilson Company, Inc.
Description: Diamond Coring Bits are available in either “Open-Head” style, which requires use of listed Expander Sets to attach core barrels to the drill head, or “Closed-Head” style, which attach directly to the drill head. Open-head bits are slightly less expensive and
-
Supplier: Gilson Company, Inc.
Description: Diamond Coring Bits are available in either “Open-Head” style, which requires use of listed Expander Sets to attach core barrels to the drill head, or “Closed-Head” style, which attach directly to the drill head. Open-head bits are slightly less expensive and
-
Supplier: Gilson Company, Inc.
Description: Diamond Coring Bits are available in either “Open-Head” style, which requires use of listed Expander Sets to attach core barrels to the drill head, or “Closed-Head” style, which attach directly to the drill head. Open-head bits are slightly less expensive and
-
Supplier: Gilson Company, Inc.
Description: Diamond Coring Bits are available in either “Open-Head” style, which requires use of listed Expander Sets to attach core barrels to the drill head, or “Closed-Head” style, which attach directly to the drill head. Open-head bits are slightly less expensive and
-
Supplier: CSA Group
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system B of the following equipment: drill rods and couplings, fishing rods and couplings; casing tubes, casing drive shoes, casing shoe bits, casing bits and
-
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system B of the following equipment: drill rods and couplings, fishing rods and couplings; casing tubes, casing drive shoes, casing shoe bits, casing bits and
-
Supplier: CSA Group
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system A of the following equipment: drill rods and couplings; casings, casing couplings, casing bits, casing shoes, drive shoes and casing ream shells; core
-
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system A of the following equipment: drill rods and couplings; casings, casing couplings, casing bits, casing shoes, drive shoes and casing ream shells; core
-
Supplier: Walter Surface Technologies
Description: instant impact. FEATURES Fully ground extra large flutes Modern tooth design and cutter geometry New high technology coating Universal shank MATERIALS Aluminum Stainless steel Steel Structural Steel APPLICATIONS Drilling 1/2" to 2 3/8" diameter holes Drilling with magnetic drilling
- Cutting Diameter: 0.5 to 2.375 inch
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Features: Coated, CrN, Other
- Drill Type: Core Bit
-
Supplier: Walter Surface Technologies
Description: Structural Steel APPLICATIONS Drilling 1/2" to 2 3/8" diameter holes Drilling with magnetic drilling units Drilling with stationary machines
- Cutting Diameter: 0.5 to 2.375 inch
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Features: Bronze, Coated, Other
- Drill Type: Core Bit
-
Supplier: CS UNITEC
Description: suppression of sparks and dust. Uses standard SDS - Plus carbide tipped drill bits; up to 1" solid bits in concrete and 3" core bits in brick and block. Easily converts to straight drilling for steel and wood.
- Weight: 11 lbs
- RPM: 0 to 625 rpm
- Pneumatic Motor Power: 0.7 HP
- Features: Multiple Speed Settings, Second Handle
-
Supplier: Petersen Products Co.
Description: Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 2-1/2" NPT X 2-3/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 8 Lb (3.63 Kg)
- Cutting Diameter: 2.375 inch
- Drill Type: Core Bit
- Features: Other
-
Supplier: Petersen Products Co.
Description: Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 2-1/2" NPT X 2-3/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 8 Lb (3.63 Kg)
- Cutting Diameter: 2.375 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Milwaukee Electric Tool Corporation
Description: DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 3-1/2 INCH HOLE DIAMETER - DECIMAL 3.5 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3-1/2
- Material: Diamond / PCD
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Petersen Products Co.
Description: Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 2" NPT X 1-7/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 6 Lb (2.72 Kg)
- Cutting Diameter: 1.875 inch
- Drill Type: Core Bit
- Features: Other
-
Supplier: Petersen Products Co.
Description: Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3" NPT X 2-7/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 10 Lb (4.54 Kg)
- Cutting Diameter: 2.875 inch
- Drill Type: Core Bit
- Features: Other
-
Supplier: UL Standards & Engagement
Description: This clause of Part 1 is applicable except as follows: Addition: This part of IEC 62841 applies to hand-held drills and impact drills , including diamond core drills . This standarddocument also applies to drills that can be used for driving screws by attaching
-
Supplier: Husqvarna
Description: The DM 406 H is a hydraulic drill motor with six hydraulic speeds (2×3), for professional work with core drill bits up to 24" in diameter. The mechanical gears set two levels and the hydraulic motor offers three speeds. The hydraulic speed can be changed while
-
Supplier: Makita USA, Inc.
Description: Air Cushion Design for Hard Hitting Action Powerful 11.0 AMP motor delivers 2,100 BPM for the most demanding applications Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage
- Length: 18.75 inch
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Description: IEC 62841-2-1:2017 applies to hand-held drills and impact drills, including diamond core drills. This standard also applies to drills that can be used for driving screws by attaching screwdriver bits.The rated voltage is not more than 250 V for
-
Supplier: Makita USA, Inc.
Description: disengaging gears if the bit binds Sequential Impact Timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing
- Length: 23.5 inch
- Amps: 15 amps
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: CSA Group
Description: Scope This clause of part 1 is applicable except as follows: 1.1 Modification: Replace the first paragraph by: This International Standard applies to transportable diamond drills with water supply having a core bit diameter of not more than 250 mm. NOTE - For tools having
-
Supplier: Makita USA, Inc.
Description: 12 bit angle settings allow the bit to be set at different positions for operating convenience Automatic brush cut-off protects commutator from damage for longer tool life 2-mode operation for "Hammering Only" or "Hammering with Rotation" "No hammering when idling" functions
- Length: 18 inch
- Amps: 10 amps
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: ASTM International
Description: guide indicates that a water-based drilling fluid or air is injected through a drill-rod column to rotating bit(s) or coring bit. The fluid or air cools the bit(s) and transports cuttings to the surface in the annulus between the drill rod column and the borehole
-
Supplier: CableOrganizer.com, Inc.
Description: The Milwaukee® Ice Hardened™ Electrician Hole Saw Set improves upon traditional heat-treatment by using a proprietary cryogenic hardening process. This process hardens to the core by minimizing the amount of soft metal and creating more hard metal, which results in a hole saw that is more
Find Suppliers by Category Top
Featured Products Top
-
. Survey and drilling: digital inertial sensors for precise guidance (read more)
Browse Datasheets for Tronics Microsystems -
gyro for drilling and survey instruments operating under harsh conditions The closed-loop architecture of GYPRO4300 allows to achieve a strong vibration rejection of 0.5 °/h/g² under harsh vibrating conditions. GYPRO4300 gyro is housed in a miniature and hermetic J (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
-noise solution for NUC clusters and Raspberry Pi 4B+ thermal throttling elimination ? Automation Ready Pre-drilled M3 mounting holes with spring-loaded retention system (2.5N·m torque optimized) ?Customization Options (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Processing Performance At the center of the STM32F103C8T6 is a 32-bit Arm Cortex-M3 RISC processor capable of operating at up to 72 MHz. The core delivers up to 1.25 DMIPS/MHz under the Dhrystone 2.1 benchmark, providing enough computing performance for real (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
WAGO's new high-performance PFC300 is a powerful controller designed for complex applications. Its advanced dual-core, 64-bit processor and extensive 2 GB of RAM memory can work for applications in a smart factory or while working with renewable energy (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for WAGO -
. Additional Information Typical Bit Error Rate: Better than 10-9 Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
Core Features & Professional Value (Boost Efficient Operations)? Ultra-High Pressure Bearing: Reinforced with four alternating layers of high-tensile spiral steel wire, working pressure up to 28MPa, minimum burst (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, Vds Sensing and nDrive/nBrake for added safety. This application controller integrates a 150 MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power (read more)
Browse Motor Controllers Datasheets for Qorvo
More Information Top
-
Probing the deep critical zone beneath the Luquillo Experimental Forest, Puerto Rico
…place or transported only short distances, were sampled from locations at 234 to 369 m elevation along the Bisley I stream bank using a hand-held, gas powered paleomagnetic drill equipped with a diamond-encrusted coring drill bit 2 cm in diameter.
-
Use of an inert drilling fluid to control geothermal drill pipe corrosion
6 short reaming operations 2 drilling bit runs 2 coring bit runs 400 m (1315 feet) drilled 131.5 hours duration Phase 2 - Nitrogen and water drilling fluid 2 short reaming operations 3 drilling bit runs 458 m (1500 feet) drilled 74…
-
Sample Acquisition and Caching architecture for the Mars Sample Return mission
The proposed SAC consists of a 1) Rotary-Percussive Core Drill , 2 ) Bit Storage Carousel, 3) Cache, 4) Robotic Arm, and 5) Rock Abrasion and Brushing Bit (RABBit), which is deployed using the Drill.
-
Mechanical Ice Drilling Technology
After penetrating the sea ice covers with the TC-faced cores drill bit , the 2 m-long ice cores slipped out as the drill was pulled from the holes.
-
Hammer Drill Accessories - Power Drills - Grainger Industrial Supply
• Hammer Drill Bit, Core Guide Plate, 2 in Hammer Drill Bit , Core Guide Plate,2 in .
-
Monitoring and Assessing Soil Bioremediation
There are two basic types of rotary drilling, (1) open hole (or full hole) drilling in which the drill cuts all the material within the diameter of the borehole, and ( 2 ) core drilling where an annular bit fixed to the bottom of…
-
Pavement Materials Property Databases for Pavement Management Applications
A 50-mm ( 2 -in.) core drill bit will suffice for thickness measurements or verification of the top paved layer or both.
-
Fort Bliss exploratory slimholes: Drilling and testing
Type Depth in, KR Depth out, KR Footage 11 HQ series 8 3017 3120 113 12 HQ series 9 3120 3554 434 13 HQ series 2 3554 Drilling Assembly: HQ core bit , remmer shell, 20' core barrel, stabilizer, HQ core rods Surveys…
-
Use of Tracers To Investigate Drilling-Fluid Invasion and Oil Flushing During Coring
Two well-known flow processes can occur to cause oil flushing during core coning and retrieval: (1) mud filtrate invasion caused by overbalance pressure at the drill bit during coring operations and ( 2 ) fluid expansion caused by a drop in pore pressure…
Indicates content that may require registration and/or purchase.