-
Supplier: Sandvik AB
Description: STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 90 POINT ANGLE PRECISION TWIST DRILL. BRAND DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER -
- Cutting Diameter: 0.375 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Ebinger Manufacturing Corp.
Description: JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE #16 SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER #16 DRILL DIAMETER -
- Features: Coated
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Minerallac Company
Description: SPRING STEEL MATERIAL POLISHED FINISH 54 INCH OVERALL LENGTH FLEX SHANK TYPE 3/16 INCH DIAMETER SHANK SIZE 1 FLUTE(S) PARABOLIC FLUTE TYPE 1/2 INCH DRILL SIZE CULLY[TM] BRAND SELF FEED SCREW POINT
- Cutting Diameter: 0.5 inch
- Units: English / Fractional
- Product: Individual Drill
- Features: Other
-
-
Supplier: Klein Tools, Inc.
Description: JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 5/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
- Cutting Diameter: 0.078125 inch
- Units: English / Fractional
- Product: Individual Drill
- Shank: Straight Shank
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRILL BIT, 1/4" 2-FLUTE KWIKCUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: L.H. Dottie Company
Description: HSS MATERIAL 4-1/2 INCH OVERALL LENGTH SPLIT POINT CONSTRUCTION 3 FLUTE(S) 1/4 INCH DRILL SIZE VPD MODEL
- Cutting Diameter: 0.25 inch
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Ideal Industries, Inc.
Description: HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1/2 INCH DRILL SIZE 1/2 DRILL SIZE - FRACTIONAL NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
- Cutting Diameter: 0.5 inch
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Greenlee Textron, Inc.
Description: SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 1/2 INCH DRILL SIZE NAIL EATER[R] BRAND
- Cutting Diameter: 0.5 inch
- Shank: Hex Shank
- Product: Individual Drill
- Features: Other
-
Supplier: Milwaukee Electric Tool Corporation
Description: JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 3/16 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION
- Cutting Diameter: 0.1875 inch
- Features: Coated
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Peco Fasteners, Inc.
Description: JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE M-2 MATERIAL SPECIFICATION SPLIT POINT CONSTRUCTION 1/4 INCH DRILL SIZE CUT MATERIAL STEEL, WOOD, PLASTIC STANDARD PACKAGE 2 PER TUBE
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Walter Surface Technologies
Description: Multi-Step drill bits are the easiest and fastest way to cut or enlarge holes in sheet metal and other materials up to 1/8" thick. Features 2 wide flutes eliminate chip build-up and chatter Last many times longer Point is self-centering Special titanium coating increases
- Cutting Diameter: 0.125 to 1.375 inch
- Features: Coated, Other
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Peco Fasteners, Inc.
Description: SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1/2 INCH DIAMETER - DECIMAL .5 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1/2 TWIST LENGTH 4 INCH
- Cutting Diameter: 0.5 inch
- Product: Individual Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: WhizCut of Sweden AB
Description: Style D | Carbide 2-Flute Twist drill with Straight shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50
- Cutting Diameter: 0.01968505 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: WhizCut of Sweden AB
Description: Style B | Carbide 2-Flute Twist drill with reinforced shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50
- Cutting Diameter: 0.00787402 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed, Other
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: TelephoneStuff.com
Description: Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/8" depth penetration for each step - Electric drill size: 1/2" and larger - 2 Hole Sizes per Bit - Size Range (Hole Diameter): 7/8" and 1-1/8" - No pilot
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Step Drill
-
Supplier: Superior Tool Service, Inc.
Description: #30 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.
- Cutting Diameter: 0.1285 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Superior Tool Service, Inc.
Description: #8 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.
- Cutting Diameter: 0.199 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Superior Tool Service, Inc.
Description: #40 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.
- Cutting Diameter: 0.098 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: TelephoneStuff.com
Description: Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/4" and larger electric drill size - Number of hole sizes per bit: 13 in 1/32" increments - No pilot hole required - Size Range (Hole Diameter): 1/8" to 1/2" -
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Step Drill
-
Supplier: Superior Tool Service, Inc.
Description: #10 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.
- Cutting Diameter: 0.1935 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: WhizCut of Sweden AB
Description: Style C | Carbide 3-Flute Twist drill with reinforced shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm,
- Cutting Diameter: 0.01968505 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed, Other
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: Melin Tool Company
Description: HIGH PERFORMANCE, 2 FLUTE COOLANT FED DRILLS For drilling high alloy steel, stainless steel, and cast iron 140° self centering point AlTiN coated for greater wear resistance Made from premium submicron grain carbide
- Cutting Diameter: 0.0625 to 0.7874 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Units: English / Fractional
-
Supplier: Universal Cutting Tools, Inc.
Description: Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
- Cutting Diameter: 2 inch
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Universal Cutting Tools, Inc.
Description: Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)
- Cutting Diameter: 2 inch
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Sandvik Coromant Co.
Description: Suitable for all materials Drill lengths: 8-12 × drill diameter Drill diameter range: 1.85-2.95 mm (0.073-0.116 inch) Use with CoroChuck™ 930 high precision chucks
- Cutting Diameter: 0.073 to 0.116 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Material: Carbide
- Features: Coolant Feed, Other
-
Supplier: Greenlee Textron, Inc.
Description: SPLIT TIP TYPE STEEL MATERIAL 2.36 INCH OVERALL LENGTH 5/32 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4 INCH BIT EXTENSION 901 CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC,
- Cutting Diameter: 0.15625 inch
- Product: Individual Drill
- Features: Other
- Drill Type: Step Drill
-
Supplier: Walter Surface Technologies
Description: Contains the three Multi-Step bits needed for all hole sizes from 1/8" - 11/8". Bits included: A, C and D. Features 2 wide flutes eliminate chip build-up and chatter Last many times longer MULTI-STEP Titanium Coated Drill Bits Resistant plastic case
- Features: Coated, Other
- Product: Drill Set
- Edges: Solid Construction
- Cutting Application: Stainless Steel
-
Supplier: Universal Cutting Tools, Inc.
Description: Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards
- Cutting Diameter: 1.5 inch
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Universal Cutting Tools, Inc.
Description: Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
- Cutting Diameter: 2.4375 inch
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Cutting Edge Technologies, Inc.
Description: Number of Flutes: 2 Overall Length (metric): 25mm Type: Drill
- Cutting Diameter: 0.076771695 inch
- Material: Cobalt
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter: 1/2" Flute Length: 1" Overall Length: 3" Type: NC Spotting Drill
- Cutting Diameter: 0.5 inch
- Material: Carbide
- Units: English / Fractional
- Cutting Application: General Purpose
Find Suppliers by Category Top
Featured Products Top
-
. Survey and drilling: digital inertial sensors for precise guidance (read more)
Browse Datasheets for Tronics Microsystems -
gyro for drilling and survey instruments operating under harsh conditions The closed-loop architecture of GYPRO4300 allows to achieve a strong vibration rejection of 0.5 °/h/g² under harsh vibrating conditions. GYPRO4300 gyro is housed in a miniature and hermetic J (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
instability: 0.4 °/h (typ), 2 °/h (max.) Angular Random Walk: 0.07 °/√h Vibration rejection: 0.5 °/h/g² Latency: ≤1 ms Mean Time Between Failure (MTBF): >1,000,000 hours 24-bit digital SPI interface (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
; perhaps even drilling or cutting of the screw may be required for extraction. Depending on your needs, tamper-proof screws may be more suitable than tamper-resistant screws as these tend to be used in more permanent situations. To summarize, you have your basic conventional screw, a step up from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
; perhaps even drilling or cutting of the screw may be required for extraction. Depending on your needs, tamper-proof screws may be more suitable than tamper-resistant screws as these tend to be used in more permanent situations. To summarize, you have your basic conventional screw, a step up from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
significant damage without the correct specialized tool. Tamper-proof screws A step up from tamper-resistant screws, these screws are designed to be next to impossible to remove without the correct tooling; perhaps even drilling or cutting of the screw may be required for (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Incremental Hole Drilling for Residual Stress Analysis of Strongly Textured Material States – A New Calibration Approach
A TiN coated 2 - flute drill bit with a diameter of 0.795 mm led to a final hole diameter D0 of approximately 0.80 mm.
-
Grainger.com
○ Straight Flute Drill Bits ( 2 ) .
-
GUHRING Machining - Grainger Industrial Supply
○ Straight Flute Drill Bits ( 2 ) .
-
Machine Cutting Tools - Machining - Grainger Industrial Supply
○ Straight Flute Drill Bits ( 2 ) .
-
Grainger.com
○ Straight Flute Drill Bits ( 2 ) .
-
http://dspace.mit.edu/bitstream/handle/1721.1/35621/75969169-MIT.pdf?sequence=2
…Duty Machinists' Vise 5-1/2" Jaw Width, 5" Max Opening, 3-3/16" D Throat $59.43 1 $59.43 5 Gallons Of Mineral Spirits (Paint Thinner) $34.18 1 $34.18 Solid-Carbide 2 - Flute Twist Drill Bit Letter Size " H"…
-
http://dspace.mit.edu/bitstream/handle/1721.1/35647/76754847-MIT.pdf?sequence=2
…Duty Machinists' Vise 5-1/2" Jaw Width, 5" Max Opening, 3-3/16" D Throat $59.43 1 $59.43 5 Gallons Of Mineral Spirits (Paint Thinner) $34.18 1 $34.18 Solid-Carbide 2 - Flute Twist Drill Bit Letter Size " H"…
-
Three-dimensional CaP/gelatin lattice scaffolds with integrated osteoinductive surface topographies for bone tissue engineering
Fabrication of multiple lattice geometries was carried out using an assortment of 2 –4 flute drill bits (size range from 0.3 to 1.0 mm).
-
Biomechanical evaluation of a biomimetic spinal construct
(2013) In vitro analysis of drill Bit designs: 2 vs 3 flutes .
-
DOE explosives safety manual. Revision 7
( 2 ) Length of fluting on the drill bit shall exceed the depth of the hole to be drilled by a niini- mum of 1.3 cm or one hole diameter, whichever is greater.
Indicates content that may require registration and/or purchase.