-
Supplier: Princess Auto Limited
Description: 2" x 1/2" Bore Single Groove V-Belt Pulley
- Outside Diameter: 2 inch
- Bore Diameter: 0.5 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 5" x 1/2" Bore Single Groove V-Belt Pulley
- Outside Diameter: 5 inch
- Bore Diameter: 0.5 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 2" x 5/8" Bore Single Groove V-Belt Pulley
- Outside Diameter: 2 inch
- Bore Diameter: 0.625 inch
- Material: Aluminum
- Type: Single
-
-
Supplier: Princess Auto Limited
Description: 3" x 1/2" Bore Single Groove V-Belt Pulley
- Outside Diameter: 3 inch
- Bore Diameter: 0.5 inch
- Material: Aluminum
- Type: Single
-
Supplier: Galco Industrial Electronics
Description: Fixed Pitch Sheave, 2 Groove(s),
- Type: Multiple
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 2.4 inch
- Outside Diameter: 2.5 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 2.9 inch
- Outside Diameter: 3 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 2.4 inch
- Outside Diameter: 2.5 inch
- Bore Diameter: 0.313 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 2.9 inch
- Outside Diameter: 3 inch
- Bore Diameter: 0.3755 inch
- English: 1/4"
-
Supplier: Accuris
Description: Driving Elements; Grooved Pulleys for V-belts; Testing of Grooves
-
Supplier: Accuris
Description: Power transmission elements; grooved pulleys for narrow V-belts; inspection of grooves
-
Supplier: PIX Transmissions Limited
Description: 25mm), • H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm) • 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt width: 30mm), 8M 50 (Belt
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Supplier: Phoenix Manufacturing Inc.
Description: Cast Iron Pulleys - fixed bore or bushed bore types - single and double groove - for use with 5L or B type belts but will accommodate 4L or A type belts in many applications - split taper bushings for use with bushed bore types From 3" od to 6" od - for use with 5L or B
-
Supplier: Radwell International
Description: PULLEY 3 GROOVE V-BELT 224MM PITCH. FREE 2 YEAR RADWELL WARRANTY
-
Description: ISO 8419:2003 specifies, for narrow V-belts of cross-sections 9N/J (for pulley grooves of effective width 8,9 mm), 15N/J (for pulley grooves of effective width 15,2 mm) and 25N/J (for pulley grooves of effective width 25,4 mm), the
-
Supplier: CSA Group
Description: ISO 8419:2003 specifies, for narrow V-belts of cross-sections 9N/J (for pulley grooves of effective width 8,9 mm), 15N/J (for pulley grooves of effective width 15,2 mm) and 25N/J (for pulley grooves of effective width 25,4 mm), the
-
Supplier: Radwell International
Description: METRIC V-BELT PULLEY - SPZ BELT SECTION, 2 GROOVE, 90 MM PITCH DIA., 94 MM O.D., TAPER LOCK BUSHED, 1610 SERIES BUSHING, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Acetal pulleys with stainless steel or carbon steel balls as standard. • Medium duty pulley,• Acetal impervious to water,• Pulley 1449418 has Stainless Steel ball bearings,• Excellent performance Carbon steel - Can be used in dry applications,Stainless steel - Can be
- Outside Diameter: 1.1023628 inch
- Bore Diameter: 0.25590565 inch
- Number of Grooves (Multiple): 2
- Type: Multiple
-
Supplier: PIX Transmissions Limited
Description: rate f=100 per second • Less deformation of the Belt cross-section ensures better contact between the Belt flanks and the Pulley grooves • For Belt speed more than 42 m/sec, pulleys must be dynamically balanced PIX-X'set® Narrow section Belts •
- Belt Length: 9.5 to 905 inch
- Metric: 25mm, SPA, SPB, SPC, SPZ
- English: 3V, 5V, 8V, A / 4L, B / 5L, C, D, E, O / 3L / Z
- Features: Anti-Static
-
Supplier: Radwell International
Description: BUSHING, BORE V BELT PULLEY, 10 GROOVE, 1610 SERIES, J BELT SECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dorner Manufacturing Corp.
Description: mm) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 12 mm diameter integral drive shaft with auxiliary shaft location
- Maximum Load: 119.07 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: mm) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 12 mm diameter integral drive shaft with auxiliary shaft location
- Maximum Load: 79.38 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7300 AquaGard Cleated Belt: Quick five-minute belt change for increased uptime Rack and pinion for fast single point belt tensioning 304 stainless steel frame, head and tail plates are polished to a #4 finish V-Groove frame with guided belt
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: jack-screw system in tails for belt take up and easy tracking adjustments The center drive (optional) allows additional clearance on ends when needed Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2”
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Modern Linear Incorporated
Description: Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the carriage for easy access. The pulley shafts can be completely customized to best
- Carriage Load: 1,528 lbs
- Features: Aluminum, Other, Stainless Steel, Steel
- Drive Type: Belt Drive
- Device Type: Crossed Roller Slide
Find Suppliers by Category Top
Featured Products Top
-
, number of grooves, bore diameter, and outer diameter requirements. Custom groove configurations and special materials available on request. For assistance with V-belt pulley selection, contact our engineering team with your drive specifications. (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
carry a large inventory of standard widths and a selection of timing belt sleeving that can be cut to your exact requirement, many times overnight. Our GT®2 / GT®3 pulleys are designed to be used with GT®2, GT®3, and FHT timing belts. Identified as (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
suitable for high-reduction drives, where a higher number of teeth in mesh is required. Pulley styles include double-flanged, single-flanged and flangeless, as well as hubbed and hubless. They are designed for 1/4" and 3/8" wide belts. Number of grooves range (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Power Transmission - Grainger Industrial Supply
• V - Belt Pulley , Detachable, 2Groove , 4.15"ODQuick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 2 .
-
Power Transmission - Grainger Industrial Supply
• V - Belt Pulley , Detachable, 2Groove , 9.25"ODQuick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 2 .
-
$700-$800 Power Transmission - Grainger Industrial Supply
• V - Belt Pulley , Detachabl, 2Groove , 23.75"ODQuick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 2 .
-
fan Fan Power Transmission - Grainger Industrial Supply
• V - Belt Pulley , Detachabl, 2Groove , 25.28"ODQuick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 2 .
-
Grainger.com
• V - Belt Pulley , Detachable, 2Groove , 9.25"ODQuick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 2 .
-
GRAINGER APPROVED V-Belt Pulley,SplitTpr,3.35"OD,Cast Iron - V-Belt Pulleys - 4FG89|4FG89 - Grainger Industrial Supply
V - Belt Pulley , Detachable, 2Groove , 3.35"OD .
-
GRAINGER APPROVED V-Belt Pulley,SplitTpr,8.75"OD,Cast Iron - V-Belt Pulleys - 3X566|3X566 - Grainger Industrial Supply
V - Belt Pulley , Detachable, 2Groove , 8.75"OD .
-
Clearance Items Power Transmission - Grainger Industrial Supply
• Fixed Bore Cast Iron V - Belt Pulley , Number of Grooves : 2 Fixed Bore Cast Iron V-Belt Pulley, Number of Grooves: 2 .
-
Clearance Items Power Transmission - Grainger Industrial Supply
• Fixed Bore Cast Iron V - Belt Pulley , Number of Grooves : 2 Fixed Bore Cast Iron V-Belt Pulley, Number of Grooves: 2 .
-
TB WOOD'S Power Transmission - Grainger Industrial Supply
• Fixed Bore Cast Iron Variable Pitch V - Belt Pulley , Number of Grooves : 2 Fixed Bore Cast Iron Variable Pitch V-Belt Pulley, Number of Grooves: 2 .
Indicates content that may require registration and/or purchase.