Products/Services for 2 Inch Balon Ball Valves
-
Ball Valves - (2119 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open... -
Ball Bearings - (769 companies)Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction... -
Check Valves - (1955 companies)The mechanics of check valve operation are relatively simple. Most check valves contain a ball that sits freely above the seat, which has only one through-hole. The ball has a slightly larger diameter than that of the through-hole. When the pressure behind... -
Butterfly Valves - (1275 companies)...little resistance to flow. These valves offer a rotary stem movement of 90 degrees or less, in a compact design. Unlike ball valves, butterfly valves do not have any pockets in which fluids may become trapped when the valve is closed. The valve operation... -
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger... -
Valve Actuators - (918 companies)...motion and operation style are important specifications to consider when selecting valve actuators. Valve Method of Control. Rotary motion valves (rotary valves) such as ball, plug, and butterfly valves rotate a quarter-turn or more from open to close...
-
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
-
Gas Valves - (538 companies)...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Control Valves - (1648 companies)...as throttling valves to control flow. Ball valves provide tight shut-off and control. They have high rangeability due to the design of the regulating element, without the complications of side loads typical of butterfly or globe valves. Plug control...
Product News
-
Bonomi North America, Inc.
The 250 N brass ball valve stem packing. * P.T.F.E seats with O-ring backing for low operating torque. * 100% electronically tested in the open and closed position at 80 psi. * Not to be used for drinking water. * Valve to be used in fully open or fully closed position. 250N: with brass ball and stem -- size 1/4 inch to 4 inches. 253N: with stainless steel ball and stem -- size 1/4 inch to 2 inches. (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America, Inc.
API 608 Flanged Ball Valves 1/2-inch through 6 inches. Other materials are available on a made-to-order basis. The new two-piece bolted-body valves conform to the design requirements of API 608 with temperature and pressure range meeting ASME B16.34 specifications. Connections and face-to-face dimensions are designed to ASME B16.10 and B16.5. They are fire safe to API 607/ISO 10497/API 6FA. They are also ISO-15848 fugitive emissions compliant. Valpres API 608 floating ball valves offer an operating temperature range of -196 C... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Ball Valve Seats A ball valve seat is an important component of a ball valve. The seat provides a surface for the ball to contact and seal against. The seat also helps guide the ball in the proper position to ensure proper valve operation. Advantages. The ball valve seat helps to distribute seating stress equally and is usually soft sufficient to adapt to the shape of the ball, resulting in a solid seal. Low friction, adequate ductility to produce a dependable seal, good stress rebound, high stiffness... (read more)Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Pneumatic Actuated Ball Valves . Type: Ball valve. Pressure Rating: 1000 / 3000 psig. Materials. Body: 316. seat: PTFE. Temperature range: -54? to 148?. Leak rate: 0.1std cc/min@1000psig(69bar)N2. Orifice: 2.4~10.3 mm(according to end connections)... (read more)Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Bonomi North America, Inc.
Industrial Ball Valve/Limit Switch Packages position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing protected from the elements by dichromate conversion and polyester powder coating and sealed with a BUNA-N O-ring. It is IP67 rated. NEMA 7 enclosure is optional. The LS2 comes standard with two 1/2 " NPT cable entries and a NAMUR shaft ISO bracket. The 600/700LL Series valves are available in sizes 1/4-inch to 2 inches featuring an investment cast 2-piece WCB or CF8M body, blow-out proof stem design... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America, Inc.
Four-Seated Three-Way Brass Ball Valves Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles. Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America 's unique new low-torque three-way, four-seated brass ball valves with spring return handles provide "deadman " mixing or diversion... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Shanghai Thinktank Process Management Co., Ltd
2 " Motorized Ball Valve – 150LB THINKTANK's 2" Motorized Ball Valve combines robust materials and precise actuation to deliver efficient and dependable flow control for automated industrial systems. Technical Features: Valve Type: Motorized Ball Valve, Full Port. Size: 2 inch. Pressure Rating: 150LB. Body Material: ASTM A216 WCB (Carbon Steel). Trim Material: SS304 (Stainless Steel). Temperature Range: -29 C to 120 C. Connection Options: Flanged or threaded. Actuation: ON/OFF or modulating electric actuator. Mounting: ISO... (read more)Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
DynaQuip Controls
Pneumatic Automated PVC Ball Valves DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Bonomi North America, Inc.
High-Pressure Ball Valve & Automated Valve Package Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications. Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves come in two-way and three-way configurations with a choice of NPT or SAE thread end connections. Both the two-way valves (3200 Series NPT/3300 Series SAE) and the three-way valves (3400 Series NPT/3500 Series SAE) are available in 3/8-inch... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc.
-
index.noun (finlayson-gwc2014.zip)
… @ 1 0 40202109 baloi n 1 1 @ 1 0 26851347 baloise_holding n 1 1 @ 1 0 37224536 balol_field n 1 1 @ 1 0 27031920 balon _swann n 1 1 … … 26103589 baloney n 1 2 @ ; 1 0 08218155 … … 1 0 27088782 base_of_operations n 1 3 @ ; ~ 1 0 03812945 base_on_ balls n 1 2 … … @ 1 0 06657829 bicuspid_teeth n 1 1 @ 1 0 27061773 bicuspid_ valve n 1 1 … … @ 1 0 29340056 bitpop n 1 1 @ 1 0 25812536 bits_per_ inch n 1 2 …
-
World Congress on Medical Physics and Biomedical Engineering, June 7-12, 2015, Toronto, Canada
Helena R. Balon , Edward B. Silberstein, Donald A. Meier, N. David Charkes, Henry D. Royal, Salil D … … radiation in relation to medical exposure, known as the Medical Exposure Directive (MED) [ 2 ], they started in … Schievano S, Migliavacca F, Coats L, et al. (2007) Percutaneous Pulmonary Valve Implantation Based on Rapid Prototyping … The region of interest (ROI) was a diameter of 75 pixels (0.5 inch ) in the center … … blood coagu- lation, which showed that, when combined with water, forms immediately a ball bilayer because while …
-
Invited Presentations
To reposition the PDC, a guide wire (Amplatz Super Stiff 0.035 inch Complications included abdominal pain (n-8) and peritonitis (n= 2 ). Frana) and a p a e m flowyiometer ( Balon -Dickinron,USA). These valves did not differ significantly. … STUDY OF 80 CAPD PATIENTS WITH DIABETIC NEPHROPATHY TREATED WITH ORAL "SHEN SHUAl LING BALL " (SSLB).
-
Encyclopedia of Otolaryngology, Head and Neck Surgery
… 1:100,000 epinephrine, Mastisol, strip gauze, 4% cocaine, 10-cm3 syringe, 1/2 inch Steri-Strips, 18 … … lidocaine with 7.5% sodium bicarbonate solution in a 1:5 dilution volume ( 2 mL sodium bicarbonate … … result from synechiae, scar con- tracture, septal deformities (deviation, spurs, perfora- tion), or internal nasal valve collapse. They are clustered in compact cell balls (nests of Zellballen). J Nucl Med Technol 30:165–171 Silberstein EB, Alavi A, Balon HR, Becker DV, Brill DR, Clarke …
-
NETWORKING 2008 Ad Hoc and Sensor Networks, Wireless Networks, Next Generation Internet
Valve Corporation: Server Queries (February 7th 2008), … about the flow admission based on statistics of the probe packet loss [1, 2 ], or delay and … … Siu, K.-Y., Tzeng, H.-Y.: New dynamic SPT algorithm based on a ball -and-string model. Balon , S., M´elon, L., Leduc, G.: A Scalable and Decentralized Fast-Rerouting Scheme with Efficient Bandwidth Sharing. The distance between two adjacent 1U servers is 1.8 inches .
-
Encyclopedia of Pain
Balon -Perin S, Kolanowski J, Berbinschi A et al. Uni- versity of California Press, Berkeley, p 62 2 . Buonanno FS, Moody DM, Ball TLM (1982) CT scan findings in cerebral sinus venous occlusion. Once thisisascertained,thenthepressureatwhichconcordant painisreproducedisdeterminedandrecorded.Ifconcor- dantpainoccursatrelativelylowpressure,e.g.15pounds per square inch (psi) or less abovethe opening … Possible associations include essential tremor, mitral valve pro- lapse, and irritable bowel syndrome (Silberstein 2004).
-
Handbook of Obesity: Etiology and Pathophysiology
Similarly, a waist circumference of z35 inches in women or z40 inches in men is associated with … Figure 2 Multivariate relative risk of death from all causes among men and women according to body … Finally, the association between weight loss medications and cardiac valve disease, as well as cardiovascular effects of … TL, Ball DL. Anderson EA, Hoffman RP, Balon TW, Sinkey CA, Mark AL.
-
Encyclopedia of Space Science and Technology Online Complete Document
… that case, the engine propellant supply lines are usually hard-mounted to the inlet valves or pumps. Q (NPSH)¾ MK- 2 MK-3 High solidity 17 inch … a Remote Tracking Station at Schriever AFB, Colorado, looks like a giant golf ball to casual observers. Balon , T.A., T.E. Zirkel, B.J. Musser, C.S. Stump, C.M. Tipton, and W …
-
Handbook of Materials Selection Complete Document
… itive occupation with millions of dollars depending upon fractions of a second or tenths of an inch . Fig. 2 Graph showing how industries in advanced materials lead to enhanced performance, and a $17-billion … … the center heel, roll onto the midfoot, and finally push off with the ball of the foot … … are addressed in a number of the following references: Ball and Ward (1985), Balon and Aizinbud (1989 … Haggag, Y. A. M., ‘‘Overview of Materials Considerations for Prosthetic Cardiac Valves ,’’ J. Clin.
Indicates content that may require registration and/or purchase.