-
Supplier: ASME
Description: ASME has been defining piping safety since 1922. ASME B16.5 Pipe Flanges and Flanged Fittings: NPS 1/2 through NPS 24 Metric/Inch Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, testing, and methods of designating openings for
-
Supplier: ASME Standards and Certification
Description: ASME has been defining piping safety since 1922. ASME B16.5 Pipe Flanges and Flanged Fittings: NPS 1/2 through NPS 24 Metric/Inch Standard covers pressure-temperature ratings, materials, dimensions, tolerances, marking, testing, and methods of designating openings for
-
Supplier: Newport MKS
Description: The 100316905 ISO-KF Flange Adapter is used to convert a NW40 size ISO-KF vacuum flange to a 1/2 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
-
-
Supplier: Newport MKS
Description: The 100316903 ISO-KF Flange Adapter is used to convert a NW25 size ISO-KF vacuum flange to a 1/2 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 25
-
Supplier: Newport MKS
Description: The 100316936 ISO-KF Flange Adapter is used to convert a NW50 size ISO-KF vacuum flange to a 1 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
-
Supplier: Newport MKS
Description: The 100316911 ISO-KF Flange Adapter is used to convert a NW16 size ISO-KF vacuum flange to a 1/4 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 16
-
Supplier: Victaulic Co. of America
Description: PRESSFIT TYPE 316 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 1/2 INCH FLANGED X 1/2 INCH PRESSFIT END CONNECTION .5 NOMINAL PIPE SIZE - DECIMAL
- English Size: 0.5 inch
- Features: Flange, Pipe Fitting
-
Supplier: Accuris
Description: VALVES, GLOBE, Y-PATTERN GLOBE, STOP CHECK, ANGLE, FLANGED BONNET MANUALLY OPERATED NOMINAL PIPE SIZE (NPS) 2 INCHES AND LESS
-
Supplier: SAE International
Description: This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose
-
Supplier: SAE International
Description: This SAE Standard covers general and dimensional specifications for the Code 62 metric (type 1) and inch (type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS & FCSM) applicable to four-screw flange type tube, pipe, and hose
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Blind Flanges, Made of A105, LF2, F304, F304L, F316, F316L and Q235. Measures 1/2 to 56 Inches. Model Number: LD 010-FL2 Key Specifications/Special Features: Materials: A105, LF2, F304, F304L, F316, F316L and Q235 Types: welding neck, slip-on, threaded, lap-joint, socket welding and
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310, F321 A182 F11, F22, Standards: API, ANSI, BS, JIS, UNI, MSS and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 64 inches (DN15 to DN1,600mm) Used in oil field, offshore, water system, shipbuilding,
- English Size: 0.5 to 64 inch
- Metric Size: 15 to 1,600 mm
- Design Units: English, Metric
- Features: Flange, Pipe Fitting
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: and F321 A182 F11 and F22 Type: welding neck, slip-on, threaded, lap joint, socket welding, and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS ,and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 56 inches (DN15 to DN1,400mm)
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: A182 F11 and F22 Type: welding neck, slip-on, threaded, lap joint, socket welding, and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 56 inches (DN15 to DN1,400mm)
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Sanitary Flange with Barb with 0.5 inch/0.75 inch Mini, Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast shipping and volume discounts on Ports & Flanges, Flanges, Barbed Sanitary parts.
- English Size: 0.5 inch
- Metric Size: 12.700000000000001 mm
- Features: Barbed, Flange, Sanitary / Food Grade Fitting, Tube Fitting
- Design Units: English, Metric
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Flange with Flat Plate, Barbed, Natural with Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges parts.
- English Size: 0.5 inch
- Metric Size: 12.700000000000001 mm
- Features: Barbed, Flange
- Design Units: English, Metric
-
Supplier: SAE International
Description: This SAE Standard covers general and dimensional specifications for the Code 61 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose
-
Supplier: Radwell International
Description: FLANGE PIPE DECOR, (20111), 1/2 INCH PIPE SIZE, FLOOR FLANGE, FLANGED X FNPT, FLANGE OUTSIDE DIAMETER: 3-1/2 INCH, NUMBER OF BOLT HOLES: 4. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: coated with plastics. 1.2 This specification covers plastic-lined pipe, flanges, and fittings as listed in Table 1. Pressure limitations shall be in accordance with ANSI/ASME B16 Standards, except reduced pressure limitations may be established by the manufacturer, considering
-
Supplier: ASTM International
Description: 1.1 This specification covers forged or rolled steel pipe flanges, forged fittings, valves, and parts suitable for use with high-strength transmission-service pipe. 1.2 Several grades of material, based on minimum yield strength requirements, are covered, as indicated in
-
Supplier: ASTM International
Description: 1.1 This specification covers three classes of gray iron for castings intended for use as valve pressure retaining parts, pipe fittings, and flanges. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for
-
Supplier: Radwell International
Description: CONDUIT/PIPE TO FLANGE CLIP, FOR 1/2 OR 3/4 INCH EMT, 1/8-1/4 INCH FLANGE, PRICE PER 100. FREE 2 YEAR RADWELL WARRANTY
- Features: Flange
-
Supplier: Radwell International
Description: O-RING FACE FLANGE, 3/4-14 INCH NPTF PORT BLOCK, 1/2 INCH PIPE OUTSIDE DIAMETER, 1/2 INCH FLANGE SIZE, WITH O-RING FACE AND BOLT KIT. FREE 2 YEAR RADWELL WARRANTY
- Features: Flange
-
Description: FL (inch) and MFL (metric) series flange springs are primarily designed for pipe flange applications. They are intended to deflect and move with the bolted joint in the event of thermal and /or mechanical shock. Applications include piping joints, valve adn pump
- Inside Diameter: 0.39 to 2.562 inch
- Outside Diameter: 0.714 to 4.47 inch
- Thickness / Working Height: 0.08 to 0.394 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1-5/8", 1-7/8", 1/2", 2", 3/4", 3/8", 5/8", 7/16", 7/8"
-
Supplier: ASTM International
Description: 1.1 This specification covers forged low alloy and stainless steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts to specified dimensions or to dimensional standards, such as the ASME specifications that are referenced in Section
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: U-Bolts are U-shaped bolts with two threaded arms protruding from a curved base. Round U-Bolts are typically used for attaching pipe or steel round bar to wood or steel post. They are also used to hang wrought iron pipe in mechanical installations. Long tangent U-Bolts are also
- Length: 0.75 to 4 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: American Belleville
Description: magnetic. Inconel 718 (ASTM B670 / AMS 5596) for flange bolting applications reaching over 1000 deg. F. This material is highly corrosion resistant, offers good strength properties and is non-magnetic. Traditional applications for American Belleville Flange Washers include: Pipe
- Inside Diameter: 2.024 inch
- Outside Diameter: 3.6 inch
- Thickness / Working Height: 0.641 inch
- Number Size: 2"
-
Supplier: American Belleville
Description: magnetic. Inconel 718 (ASTM B670 / AMS 5596) for flange bolting applications reaching over 1000 deg. F. This material is highly corrosion resistant, offers good strength properties and is non-magnetic. Traditional applications for American Belleville Flange Washers include: Pipe
- Inside Diameter: 2.024 inch
- Outside Diameter: 3.6 inch
- Thickness / Working Height: 0.368 inch
- Number Size: 2"
-
Supplier: Radwell International
Description: FLANGE GASKET, 2 INCH PIPE SIZE, 6 INCH OUTSIDE DIAMETER, 1/8 INCH THICK, 4 BOLT HOLES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton
Description: available. Baskets with openings from 1/2" down to 45 microns are offered so you can choose the best size for your application with no compromises. For easy basket servicing there are two drain plugs, not just one, on each strainer basket chamber. Additionally, there is an easy-to-access vent
- Pipe Size: 0.75 to 4 inch
- Pressure Rating: 200 psi
- Materials: Bronze, Cast Iron, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Strainer Type: Duplex Basket
-
Supplier: NSI Industries LLC
Description: DOUBLE FLASHING STROBE LIGHT TYPE LEXAN HOUSING MATERIAL 7-1/4 INCH DIA X 5 INCH H SIZE UL APPROVAL 120 VAC OPERATING VOLTAGE INDUSTRIAL APPLICATION 1/2 INCH PIPE/SURFACE/FLANGE/ELECTRICAL BOX MOUNTING XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT
- Flash Rate: 60 flashes per minute
- Color: Amber
- Flash Type: Double Flash
- Mounting: Flange Mount, Stand Alone / Freestanding
-
Supplier: Transcat, Inc.
Description: Product Highlights Differential Pressure Transmitter -250 to 250 inH2O / 2.5 inH2O Minimum Span 4-20mA with digital signal based on HART protocol SST coplanar flange; SST drain/vent 316L SST Isolating Diaphragm glass filled PTFE o-ring silicone filled fluid coplanar flange
- Pressure Measurement: Gauge
-
Supplier: Kee Safety Inc.
Description: The Straight Kit contains 1 pre-assembled 42 inch upright and 2 horizontal rails. The entire assembly uses the following fittings: 1 standard railing base flange, 1 three socket tee, and 1 two socket cross.
- Height: 3.5 ft
- Type: Guardrail System, Pipe Railing
- Standards: OSHA, Other Standards
- Material: Other / Specialty, Steel
-
Supplier: Eric'sons Dura Trench
Description: offered so please contact us if you have a request). Floor drain has cement anchor flange standard with opitonal membrane clamping collar. Outlet pipe can be specified with 3″, 4″, or 6″ outlet pipe. We can also fabricate the outlet pipes to go out the side of the floor
- Strainer Size: 12 inch
- Drain Type: Floor Drain
- Body Material: Stainless Steel
-
Supplier: Grinnell
Description: The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling or the
- English Size: 2 to 6 inch
- Material: Copper
- Features: English
- Fitting Type: Reducer, Tee
Find Suppliers by Category Top
Featured Products Top
-
In the pipe system, the pipe and flange are used widely,there are many types of connector in the pipe system, engineer develop many type for different purpose, and design these flanges as standard parts, it is easy for the engineer design and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
is available in-house. This is done with our GFM 412, a rotary forge that can produce from 3 Inch to 1/2 Inch diameter bar. Heat treating is also available with our 12' long by 40"wide furnace. Furnace is capable of 2300 Degrees F, with quick ramping for upto 2000 Lb quantities. See more here! (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
, environmental protection and water treatment, photovoltaic systems for new energy, etc We can supply various standard and non-standard flanges, pipe fittings, etc. We can produce American, Chinese, and European standard series to meet the various needs of customers, The main processes include (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
Nominal Diameter (DN) 250 mm or 300 mm Standard pipe/port size Connection Type Flanged (FF) Bolted flange connection Max (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Valve Type: Motorized Ball Valve, Full Port Size: 2 inch Pressure Rating: 150LB Body Material: ASTM A216 WCB (Carbon Steel (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Pressure Rating with Compact Reinforcement – Rated working pressure up to 40 MPa and minimum burst pressure of 160 MPa. The double-layer high-tensile steel wire braided construction (2SC (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Balanced Pressure Capacity with Heavy-Duty Reinforcement – Rated working pressure up to 16.5 MPa and minimum burst pressure of 66 MPa. The double-layer high-tensile steel wire braided construction (2 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Technical Specifications: – Number of Pins: 8 – Voltage Rating: 10 kV – Current Rating: 30 A – Conductor Diameter Size: 0.094 inch , 2.3876 mm – Conductor Material: Copper or Molybdenum or Customization – Insulator: 95% Alumina (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
lines from 0.2 to 49 fps at pressures of up to 300 psi, depending on the selected pipe size and flange configuration. The Ultra Mag operates in high temperatures up to 170°F, is available with AWWA, ANSI, and DIN flanges, and can be ordered with custom lay lengths eliminating the need for (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Chinese Welding Neck Flange, Chinese Welding Neck Flange Exporters, Chinese Welding Neck Flange Selling Leads from Chinese Welding Neck Flange Exporters, Manuf...
Sell Carbon steel weld neck 2 inch pipe flange ANSI flange dimensions .
-
Steel Pipe Exporters, Steel Pipe Selling Leads
Sell Carbon steel weld neck 2 inch pipe flange ANSI flange dimensions .
-
carbon steel pipes - offers from carbon steel pipes manufacturers, suppliers, exporters & wholesalers
Sell Carbon steel weld neck 2 inch pipe flange ANSI flange ...
-
WELDING NECK Exporters, WELDING NECK Selling Leads
Sell Carbon steel weld neck 2 inch pipe flange ANSI flange dimensions .
-
pipe flange - offers from pipe flange manufacturers, suppliers, exporters & wholesalers
Sell Carbon steel weld neck 2 inch pipe flange ANSI flange ...
-
welding steel flange - offers from welding steel flange manufacturers, suppliers, exporters & wholesalers
Sell Carbon steel weld neck 2 inch pipe flange ANSI flange ...
-
f12 - offers from f12 manufacturers, suppliers, exporters & wholesalers
Sell Carbon steel weld neck 2 inch pipe flange ANSI flange ...
-
steel pipes - offers from steel pipes manufacturers, suppliers, exporters & wholesalers
Sell Carbon steel weld neck 2 inch pipe flange ANSI flange ...
-
Weld Steel Pipe Exporters, Weld Steel Pipe Selling Leads
Sell Carbon steel weld neck 2 inch pipe flange ANSI flange dimensions .
-
Chinese Weld Neck Flanges, Chinese Weld Neck Flanges Exporters, Chinese Weld Neck Flanges Selling Leads from Chinese Weld Neck Flanges Exporters, Manufacturers...
Sell Carbon steel weld neck 2 inch pipe flange ANSI flange dimensions .
Indicates content that may require registration and/or purchase.