-
Supplier: Radwell International
Description: SOLENOID VALVE, 3/4 INCH, EPDM SEAL, NPT THREADED, PVC. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: 2" Sol valve 40mm orifice 24VDC
- Valve Size: 2 inch
- Pressure Rating: 232.06032 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
Supplier: DynaQuip Controls
Description: Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
-
Supplier: DynaQuip Controls
Description: eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: Loaded Springs: Steel, Zinc Phosphate Coated Operating Temperature -4° F to 176° Optional Actuator Accessories such as Pilot Solenoid Valves, Valve Position Limit Switches, Electro-Pneumatic Positioners and others can be found in Pneumatic Actuator Accessories Key Valve
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PS requires 5 psi greater pressure at inlet to function properly. Uses line pressure to assist operation, which allows extremely high Cv performance, as well as outstanding pressure ratings. Pilot valve features PTFE bellows. Sizes from 1/2″ to 3″ in a wide range of materials
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 70 to 140 psi
- Number of Ports/Ways: 2
- Flow (Cv): 5.2 to 80
-
Supplier: ASCO
Description: • Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: ASCO
Description: • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
- Valve Size: 2 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 2
- Media Temperature: 125 F
-
Supplier: ASCO
Description: systems • Fluid Controls Institute Inc. evaluations have classified these valves: Pipe Sizes FCI-82-1 Class 3/8", 1/2", 3/4" CC 1", 1 1/4", 1 1/2", 2", 2 1/2" BB
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
- Power: 12 to 240 volts
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves
- Valve Size: 0.125 to 3 inch
- Flow (Cv): 2.9 to 45
- Pressure Rating: 300 psi
- Media Temperature: -40 to 450 F
-
Description: SOLENOID VALVE ANGLE BODY
- Valve Size: 2 inch
- Flow (Cv): 42.9
- Pressure Rating: 40 psi
- Media Temperature: 392 F
-
Description: Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature •Actuator is field
- Valve Size: 2 inch
- Pressure Rating: 110 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 400 F
-
Supplier: Curtiss-Wright, Valve Group
Description: Responds to standard plant control signals, throttling flow to meet exact plant requirements. This technology is particularly well suited for emergency applications where a dependable and/or safety-grade pneumatic supply (required for traditional air-operated control valves) can not be
- Valve Size: 1 to 6 inch
- Pressure Rating: 2,500 psi
- Features: Control Valves, Gas, Normally Closed (Closed Center), Normally Open (Open Center), Solenoid Valves, Threaded
- Media: Steam, Water
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon™ piston rings,
- Valve Size: 0.125 to 2 inch
- Flow (Cv): 2.9 to 48
- Pressure Rating: 250 psi
- Media Temperature: -40 to 250 F
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA
- Valve Size: 0.125 to 3 inch
- Flow (Cv): 6.3 to 50
- Pressure Rating: 300 psi
- Media Temperature: -40 to 300 F
-
Description: Features and Benefits - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - U-Cup style stem seals -
- Valve Size: 2 inch
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 160 F
-
Supplier: ASCO
Description: Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Power: 115 volts
- Flow (Cv): 55
-
Supplier: Watts
Description: Designed to open fully or close drip-tight as commanded by the 3-Way Solenoid Pilot. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off device. The Solenoid Pilot has provisions for manual operation in the event of power outage.
- Valve Size: 1.25 to 4 inch
- Features: Control Valves, Ductile Iron, Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted piston operated solenoid valves are capable of operating at zero differential pressure. Available in normally closed and normally open operating modes, they range from 1” to 2” port sizes with orifice sizes of 1” to 1 ¼”, and pressures from
- Valve Size: 1 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: 295 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Flow (Cv): 1.2 to 45
-
Supplier: Watts
Description: Designed to permit flow when upstream pressure is above the adjustable setpoint of the control pilot, and throttle when upstream pressure falls below the adjustable setpoint. The valve also acts as a Solenoid On-Off Control Valve, opening to allow regulating control action or
- Valve Size: 1.25 to 16 inch
- Features: Control Valves, Ductile Iron, Solenoid Valves
-
Supplier: OMEGA Engineering, Inc.
Description: Two-way solenoid valves cover most industrial laboratory applications. A two-way valve controls the flow of fluids through a single passage. It has two ports, an inlet (1) and an outlet (2). A normally closed valve does not pass fluid unless it is energized. A
- Valve Size: 0.375 to 2 inch
- Flow (Cv): 4.4 to 38.6
- Pressure Rating: 230 psi
- Media Temperature: 185 F
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA
- Valve Size: 0.125 to 3 inch
- Flow (Cv): 2.9 to 45
- Pressure Rating: 250 psi
- Media Temperature: -40 to 300 F
-
Supplier: Curtiss-Wright, Valve Group
Description: Hermetically sealed valves with all moving parts contained inside a static pressure boundary. Target Rock applies its advanced solenoid valve technology to protect our environment by solving the problem of fugitive valve emissions. Our solenoid operated isolation
- Valve Size: 1 to 8 inch
- Features: Control Valves, Gas, Pneumatic, Solenoid Valves
- Media: Gasoline / Diesel Fuel
-
Supplier: Bosch Rexroth Corporation
Description: Standard directional proportional valves are perfect for many hydraulics applications. There are low cost designs without spool feedback for manual and open loop control applications. These can be direct or pilot operated. General purpose valves have better axis performance and
- Valve Size: 0.2362206 to 2.0472452 inch
- Pressure Rating: 4,568.68755 psi
- Features: Control Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: Watts
Description: Designed to open fully or close drip-tight as commanded by the 3-Way Solenoid Pilot, and close drip-tight when downstream pressure becomes greater than upstream pressure. The solenoid may be activated by a pressure switch, level probe, or any other electrical on-off device. The
- Valve Size: 1.25 to 4 inch
- Features: Check Valves, Control Valves, Ductile Iron, Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Flow (Cv): 2.5 to 5.5
-
Supplier: OMEGA Engineering, Inc.
Description: SV6000 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137°C (14 to 280°F) and FKM O-ring material is ideal for neutral media such as
- Valve Size: 0.4375 to 2 inch
- Flow (Cv): 1.5 to 53
- Pressure Rating: 150 to 300 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Watts
Description: Designed to automatically limit flow rate to a constant, adjustable, maximum by sensing differential pressure across a remote mounted orifice plate (field installed). The valve also acts as a Solenoid (On-Off) Control Valve, opening to allow flow control action or closing
- Valve Size: 1.25 to 16 inch
- Features: Control Valves, Ductile Iron, Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 1 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 400 F
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.787402 to 2.9921276 inch
- Flow (Cv): 5.85 to 99.45
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
2 inches. Operating pressure ranges from 0 to 10 bar, depending on coils used and nominal diameter. Process valve nominal pressure is PN 40. Applications for the VZWF include: filling systems (secondary circuit), water treatment, (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
differential, the pressure above the primary diaphragm will not be released, and the valve will not function properly). Available in 1/2″, 3/4″, 1″, 1-1/2″, 2″ & 3″ NPT sizes. Not all materials available in 2″ or 3″ sizes: 2″ PS available in PVC (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Direct Acting, Normally-Closed PTFE Bellows Seal Solenoid Valves Series EASMT/EASYMT TRUE BLUE® SOLENOID VALVES SERIES (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
2 inches. Normal pressures are PN10 and PN16. Flow rate is Kv 2.8 – 47.5 M3/h. “The new VZ series of valves brings gas and liquid valve solutions to Festo’s (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
SERIES EASMT/EASYMT PTFE BELLOWS SOLENOID VALVE PREVENTS FUGITIVE EMISSION LEAKS ONE VALVE HANDLES ALL TYPE SOLUTIONS! (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
with a 2″ NPT process connection, and 180 cubic inch capacity with a 3″ NPT process connection. Body materials are choice of Geon PVC, CPVC, Natural Polypropylene, or Kynar PVDF. Inlet screen and dome top match selected body material. Bladder material is EPDM or FKM. Air inlet valve and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Design and Control of Sprinkler Systems for Crop Disease Research
The seven laterals in each zone were connected to a 5 cm ( 2 in) diameter PVC sub manifold. Each sub manifold was connected to the 3- inch PVC mainline through a Y-filter with a 100-mesh screen and a solenoid control valve .
-
Smart wireless sensor system for lifeline health monitoring under a disaster event
Fig. 2 (a) show the drawing of the 4- inch PVC (polyvinyl chloride) small-scale pipe network. … we captured the steady-state behavior and the presence of remotely operated ball valves to open, close … These electronic solenoid control valves simulated different damage scenarios covering small pipe leakage to a major line …
-
Plant Maintenance Products | Plast-O-Matic's Corzan CPVC solenoid valve is designed for high-temperature, corrosive applications | Plant Services
Use of Corzan CPVC gives the valve an advantage over PVC in its ability to handle hot corrosive liquids in service temperatures up to 180ºF. Corzan solenoid valves are available direct-acting in ¼- inch through one-inch pipe sizes and up to 2 in. in a pilot-operated style.
-
Hydroponic Food Production: A Definitive Guidebook for the Advanced Home Gardener and the Commercial Hydroponic Grower
The flow valve should be located upstream from the solenoid valve where the irrigation cycle is automatically controlled. While a minimum water supply pressure of 15 psi (pounds per square inch ) (103.5 kiloPascals or … … quantity of water and reduces water pressure in the irrigation system piping to 2 –4 psi (13 … … piping should be 2- to 3-in. (5- to 7.5-cm)-diameter PVC , depending on the …
-
FULL SCALE BIOREACTOR LANDFILL FOR CARBON SEQUESTRATION AND GREENHOUSE EMISSION CONTROL
Leachate injection for each lateral will be monitored and controlled by individual solenoid valves connected to the SCADA system. LFG collection lines consist of various combinations of alternating 4 and 6- inch –diameter, schedule 80 polyvinyl chloride ( PVC ) pipe (Image 2 ) as well as several variations using corrugated HDPE pipe.
-
FULL SCALE BIOREACTOR LANDFILL FOR CARBON SEQUESTRATION AND GREENHOUSE EMISSION CONTROL
Leachate injection for each lateral will be monitored and controlled by individual solenoid valves connected to the SCADA system. LFG collection lines consist of various combinations of alternating 4 and 6- inch –diameter, schedule 80 polyvinyl chloride ( PVC ) pipe (Image 2 ) as well as several variations using corrugated HDPE pipe.
-
Investigation of groundwater recirculation for the removal of RDX from the Pantex Plant perched aquifer
The tracer injection pump was synchronized with the treatment system transfer pump by using solenoid valves at the tracer tank and at PV-4. Flexible 1-1/2-in PVC hose, 270 foot long, carried the treatment system treated water down PV … A two- inch diameter, 10-footlong, well screen allowed the mixed tracer solution and treated water to … … Situ, Inc., model number PXD-260, pressure transducers, were installed in PV-1, 2 , 3, and 4 …
-
Design and Evaluation of a Porous Windbreak Wall for Treating Swine House Emissions
This was done by controlling a solenoid valve with a Campbell Scientific (CR1000) data logger (Fig. 12b) that switched measurement from upstream to downstream and vice versa as the PAS 1412 transferred data from a location to the data logger. At the downstream end, two ½ inch PVC pipes (Fig. 12c) were attached on the back of the biomass filter at 2 -ft spacing.
-
http://etd.auburn.edu/bitstream/handle/10415/2806/Thesis_Min%20Zheng_2011.pdf?sequence=2
The construction of the rainfall simulator (Figure 2.5) consisted of a half- inch (1.27 cm) diameter PVC pipe, support wood, a garden hose, and electrical wiring for the solenoid valve . The nozzle was connected with a solenoid valve (ASCOTM 2 -way 8210 series, ASCO Valve, Inc., Florham …
-
The new Alfa Romeo 8C Competizione
The 8C is fitted with custom-designed 20- inch tires, supplied by Pirelli, from the supplier's flagship … … Motors for powered seats Nidec Motors and Actuators Seat motors Bose Sound System Delphi Wiring Harness EXTERIOR Stabilus 2 x Lift-O-Mat … … stiffness Dow Automotive Paint: PVC under body coating and … … Sideshafts (driveshafts) Kolbenschmidt Pierburg Solenoid valves SKF Valve stem seals …
Indicates content that may require registration and/or purchase.