-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2? x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply
- Hose / Cable Included: Yes
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5000 inch
- Material: Plastic
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2? x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply
- Hose / Cable Included: Yes
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5000 inch
- Material: Plastic
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2? x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply
- Hose / Cable Included: Yes
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5000 inch
- Material: Plastic
-
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8? x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Hose / Cable Included: Yes
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.3750 inch
- Material: Plastic
-
Supplier: Mile-X Equipment, Inc.
Description: D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded
- Type: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded
- Type: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: hose I.D. D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access
- Type: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded
- Type: Hose Reel
-
Supplier: Kuriyama of America, Inc.
Description: Non-Conductive - Tested to one (1) megohm per inch resistance minimum. MSHA approved flame resistant cover. Easy to couple. Long lengths on reels. Air Tools Low Pressure Pneumatic Systems Robotic Welders Water, Oil and Mild Chemical Solutions
- Application: Pneumatic
- Features: Flame Resistant
- Inside Diameter: 0.2500 inch
- Outside Diameter: 0.5000 inch
-
Supplier: PressureParts.Com
Description: ignition Float tank Pressure and high limit safety controls No. 1 and No. 2 diesel or kerosene fired burner Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel
-
Supplier: PressureParts.Com
Description: ignition Float tank Pressure and high limit safety controls No. 1 and No. 2 diesel or kerosene fired burner Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel
-
Supplier: PressureParts.Com
Description: ignition Float tank Pressure and high limit safety controls No. 1 and No. 2 diesel or kerosene fired burner Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s spring retractable fuel delivery reels, equipped with Viton® seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel
- Hose Inside Diameter: 1.5 inch
- Hose Length: 50 ft
- Hose Outside Diameter: 2 inch
- Live Connection: Yes
-
Supplier: Hannay Reels
Description: To handle single 1-3/8" I.D. through 2" I.D. hose Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Auxiliary crank rewind optional. 12v rewind, strap brake
- Core Diameter: 20 to 24 inch
- Flange Diameter: 48 to 70 inch
- Hose Inside Diameter: 1.38 to 2 inch
- Hose Length: 50 to 170 ft
-
Supplier: Hannay Reels
Description: To handle single 1" through 1-1/2" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for
- Core Diameter: 10.5 inch
- Flange Diameter: 18.75 to 31.75 inch
- Hose Inside Diameter: 1 to 1.5 inch
- Hose Length: 50 to 250 ft
-
Supplier: Hannay Reels
Description: To handle single 1-1/4" I.D. through 2" I.D. hose Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Strap brake and air caliper brake are standard. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT and 2
- Core Diameter: 10.5 to 15.5 inch
- Hose Inside Diameter: 1.25 to 2 inch
- Hose Length: 170 to 250 ft
- Hose Outside Diameter: 1.81 to 2.56 inch
-
Supplier: Hannay Reels
Description: To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction)
- Core Diameter: 10.5 inch
- Flange Diameter: 23 to 31.75 inch
- Hose Inside Diameter: 1.25 to 1.5 inch
- Hose Length: 50 to 150 ft
-
Supplier: Unique Welding & Fabricating (UWF)
Description: For 1 1/4" to 2" I.D. Hose (INVERTED STYLE) Outlet: 1 1/4" to 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" Victaulic x 90º is standard. 2" Victaulic
- Core Diameter: 15 inch
- Flange Diameter: 39 inch
- Hose Inside Diameter: 1.38 inch
- Hose Length: 180 ft
-
Supplier: Unique Welding & Fabricating (UWF)
Description: For 1" to 1 1/2" I.D. Hose Outlet: 1", 1 1/4" & 1 1/2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic x 1 1/2" NPT female is standard. 1 1/2" male NPT
- Core Diameter: 11.25 inch
- Flange Diameter: 25 inch
- Hose Inside Diameter: 1.38 inch
- Hose Length: 100 ft
-
Supplier: Unique Welding & Fabricating (UWF)
Description: Petroleum Service-Single Wrap Series R2100 1 1/2", 2" or 3" Fluid path for 1" through 3" I.D. Hose Rewind: Choose UNIQUE chain and sprocket drive powered by A.C or D.C electric motor, compressed air motor or hydraulic motor. Inlet: 2" victaulic
- Hose Inside Diameter: 1.38 inch
- Hose Length: 70 ft
- Hose Outside Diameter: 2 inch
- Material Of Construction: Steel
-
Supplier: Staubli Corporation
Description: The ETO and ETF automatic hose reels are designed for quick installation and ease of use. Indispensable in workshops, they prevent damage to hoses caused by dragging while creating a safer, cleaner work environment. The reels also offer high resistance to the bending and
- Flange Diameter: 18.5 inch
- Hose Inside Diameter: 0.3150 to 0.6299 inch
- Hose Length: 32.81 to 65.62 ft
- Hose Outside Diameter: 0.5118 to 1.02 inch
-
Supplier: Staubli Corporation
Description: Indispensable in workshops, Stäubli’s EQR automatic open drum hose reels supply breathing air hose to operators in absolute safety and comfort. A multi-direction adjustable arm and swivel guide reduce friction, extending the life of breathing air hoses. These durable
- Flange Diameter: 18.5 inch
- Hose Length: 59.06 to 91.86 ft
- Hose Outside Diameter: 0.3937 to 0.7480 inch
- Live Connection: Yes
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose
- Hose Inside Diameter: 0.2500 to 0.5000 inch
- Hose Length: 20 to 50 ft
- Live Connection: Yes
- Material Of Construction: Plastic
-
Supplier: Reid Supply
Description: Automatic Winding Hose Reels automatically maintain the working length of the hose and store hoses when not in use. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. Hand Crank Hose Reels use
- Core Diameter: 19.63 inch
- Material Of Construction: Steel
- Type: Hose & Reel Assembly
-
Supplier: Reid Supply
Description: protecting them from damage and eliminating trip hazards. These durable hose reels have an easily rotated handle for smooth, even hose wraps. . 17.500 in H x 6.000 in W x 16.500 in D Steel Automatic Winding Hose Reel rewinds up to 50 ft Air, Water
- Core Diameter: 16.5 inch
- Material Of Construction: Steel
- Type: Hose & Reel Assembly
-
Supplier: Reid Supply
Description: protecting them from damage and eliminating trip hazards. These durable hose reels have an easily rotated handle for smooth, even hose wraps. . 12.875 in H x 5.375 in W x 12.625 in D Steel Automatic Winding Hose Reel rewinds up to 20 ft Air, Water
- Core Diameter: 12.63 inch
- Material Of Construction: Steel
- Type: Hose & Reel Assembly
-
Supplier: Reid Supply
Description: protecting them from damage and eliminating trip hazards. These durable hose reels have an easily rotated handle for smooth, even hose wraps. . 12.875 in H x 5.375 in W x 12.625 in D Steel Automatic Winding Hose Reel rewinds up to 35 ft Air, Water
- Core Diameter: 12.63 inch
- Material Of Construction: Steel
- Type: Hose & Reel Assembly
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected
- Flange Diameter: 16.5 inch
- Hose Inside Diameter: 0.3750 inch
- Hose Length: 25 ft
- Hose Outside Diameter: 0.6000 inch
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”,
- Hose Length: 100 to 150 ft
- Hose Outside Diameter: 0.2500 to 0.3750 inch
- Material Of Construction: Steel
- Maximum Pressure: 5000 psi
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray painting applications, the 2000 Series withstands pressure up to 3,000 psi and temperatures up to (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Chemical series is designed for chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet (read more)
Browse Hose Reels Datasheets for Hannay Reels -
ideal for long lengths of hose in lawn care and pest control applications. A chain and sprocket drive is powered by electric, hydraulic or a compressed air motor. The reels are designed for 1/4” through 5/8” long-length ID hoses and can withstand up to 3,000 psi. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
weight to aluminum construction, the SNC series provides a significant advantage in strength and protection in corrosive environments. These reels are designed to handle a variety of applications, including water, pesticides and fertilizer mixes. Features: Lightweight (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The SSN800 Series stainless steel hose reel features a narrow frame that makes it ideal for mounting in smaller spaces. With no paint to chip or potential for rust and corrosion, these reels are ideal for the food and beverage, dairy, pharmaceutical and cosmetics industries. Constructed of (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 700 series spring rewind reels are built with a roll-formed channel frame for heavy-duty applications. The design is ideal for air, water, steam and general industrial applications. A non-sparking ratchet assembly and declutching arbor prevents damage during reverse winding. The reel handles (read more)
Browse Hose Reels Datasheets for Hannay Reels -
lengths of hose used for fuel dispensing, fire protection, and water blasting operations. Available with a gear-driven crank rewind or a sprocket drive powered by electric, hydraulic or compressed air motor, the 6000 series can handle pressure up to 2,000 psi. Additional material options are available (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels N600 Series Spring Rewind Dual Hose Reels are specifically designed for hydraulics and (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Bookshelf and Unified Agenda > Federal Register Archive > 1988 > [FDBKF2011020310023730089, ] 53-fr-3376 - Liquified Natural Gas Waterfront Facilites (February...
(f) Each length of hose must- (1) Be 11/2 inches or more in diameter and … feet) or less in length; ( 2 ) Be on a hose rack or reel ; (3] Be connected to … combination solid stream and water spray fire hose nozzle.
-
SLUDGE RETRIEVAL FROM HANFORD K WEST BASIN SETTLER TANKS
• "5x 1Retrieval" is: 1) 1to 3second burst of 600 psi water 2 ) Wait until %solids < 2% for 30 sec. 3) Slowly retract the hose - 1foot (10- 14 inches ) 4) Wait until %solids <2%for … Head has been retracted to Reel Back position .
-
Mammoth hose reel slides toward completion | EurekAlert! Science News
When completed, the 47-ton hose reel and steel sledge on which it is mounted, will carry more than 2 kilometers of three-and-three-quarter- inch diameter hose . .... It will be used as part of hot- water ice drilling rig, now under construction at UW…
-
Mutschmann / Stimmelmayr paperback of the water supply
The execution 1v comprises a C hose the CM jet tube while are provided by the execution 2 an 1-Zoll-formbeständiger hose (with C connection) and a D jet tube. .... By the execution 2, not the total hose of the reel needs to be unwound in use. .... The "extinguishing water line, wetly", serves in the main of self-help (e.g., the inhabitant) by…