-
Supplier: Newark, An Avnet Company
Description: CHUCK, KEYLESS, 3 JAW, 0.5-3.2MM; Chuck Size:-; Chuck Capacity Max:3.2mm; Product Range:-; Chuck Capacity Min:0.5mm RoHS Compliant: NA
-
Supplier: Accuris
Description: Machine tools Dimensions and geometric tests for self-centring chucks with two-piece jaws Part 2: Power-operated chucks with tongue and groove type jaws
-
Supplier: Accuris
Description: Machine tools - Dimensions and geometric tests for self-centring chucks with two-piece jaws - Part 2: Power-operated chucks with tongue and grove type jaws
-
-
Supplier: Accuris
Description: Key-Type Three-Jaw Drill Chucks, Form B, with Fastening by Threaded Hole
-
Supplier: Accuris
Description: Chucks, Drill, Key Type, Three-Jaw, Geared
-
Supplier: CSA Group
Description: ISO 3442-2:2005 specifies the sizes for interchangeability of self-centring, power-operated chucks with two-piece jaws (tongue and groove type) and describes, by reference to ISO 230-1, the geometric tests for such chucks. It also specifies the tolerances which apply to
-
Description: ISO 3442-2:2005 specifies the sizes for interchangeability of self-centring, power-operated chucks with two-piece jaws (tongue and groove type) and describes, by reference to ISO 230-1, the geometric tests for such chucks. It also specifies the tolerances which apply to
-
Supplier: SPIROL
Description: This light duty, stainless steel pin driving chuck is designed for use with SPIROL’s Model PM Manual Pin Inserter. It may also be used in a drill press or arbor press with an adapter. An internal compression spring acts on the outer flanges of the jaws to provide retention force and
- Diameter: 0.375 inch
- Length: 6 inch
- Capacity / Jaw Opening: 0.031 to 0.156 inch
- Clamping / Holding Force: 200 lbs
-
Supplier: Milwaukee Electric Tool Corporation
Description: THREADED SHANK TYPE 3/8 INCH-24 TPI MOUNTING SIZE 3/8 INCH CHUCK CAPACITY FEATURES 1/2 INCH RATCHETING CHUCK WITH CARBIDE JAW, PLASTIC SLEEVE USED ON 0602-22
- Type: Drill Chuck
-
Supplier: Koike Aronson/Ransome, Inc.
Description: High quality cast iron body with precision machined guideways and bearing surfaces, drop forged case hardened scroll plate and hardened and ground pinions. 1 set of hardened reversible two piece jaws, 1 self – ejecting wrench, 1 set of mounting screws, 2 Allen keys and mounting plate
-
Supplier: Dillon Manufacturing, Inc.
Description: Made with 1018 steel or 6061 aluminum. Add “A” to beginning of part number when ordering aluminum jaws.
-
Supplier: Kitagawa - NorthTech Inc.
Description: Thin 2-jaw parallel gripper The thin body enables flexible system design The high restoration accuracy by utilizing workholding technology of lathe chucks NPGT achieves higher gripping force than the similar stroke model Variety of options including several detection methods.
- Gripping Force: 500 to 600 N
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Style: Parallel
-
Supplier: Kitagawa - NorthTech Inc.
Description: Thin 2-jaw parallel gripper The thin body enables flexible system design The high restoration accuracy by utilizing workholding technology of lathe chucks NPGT achieves higher gripping force than the similar stroke model Variety of options including several detection methods and
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Huron Machine Products, Inc.
Description: Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: STEEL
- Jaw Type: Hard Jaw
- Jaw Shape: Square Key
- Face Type: Two-step Jaw
-
Supplier: Kitagawa - NorthTech Inc.
Description: Thin 2-jaw parallel gripper with measuring capability Possible to measure gripping length The thin body enables flexible system design The high restoration accuracy by utilizing workholding technology of lathe chucks NPGT achieves higher gripping force than the similar stroke
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Kitagawa - NorthTech Inc.
Description: Thin 2-jaw parallel gripper with measuring capability Possible to measure gripping length The thin body enables flexible system design The high restoration accuracy by utilizing workholding technology of lathe chucks NPGT achieves higher gripping force than the similar stroke
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: DEWALT Industrial Tool Co.
Description: reduces sudden, high torque reactions if bit jams 360 degree side handle adjusts easily for preference or use in tight spaces Dust Extraction Connection allows the use of the D25300DH dust collection system Quick Change SDS to 3 Jaw Keyless chuck provides versatility for wood and metal
- Length: 12.1 inch
- Amps: 8 amps
- Impact Force: 2.5 Ft-lbs
- Power: Power Tools
-
Supplier: Dillon Manufacturing, Inc.
Description: Made with 1018 steel or 6061 aluminum. Add “A” to beginning of part number when ordering aluminum jaws.
-
Supplier: AENOR
Description: Machine tools -- Dimensions and geometric tests for self-centring chucks with two-piece jaws -- Part 2: Power-operated chucks with tongue and groove type jaws
-
Supplier: CS UNITEC
Description: 2,200 blows per minute Designed for impact drilling of holes up to 1/2" diameter in concrete, brick and masonry. Converts easily to straight drilling for steel and wood. 3/4 H.P. pneumatic motor, composite handle, stainless steel gear housing and 3-jaw chuck are standard
- Pneumatic Motor Power: 0.75 HP
- Type: Pistol Grip, Rotary Hammer
- Power: Pneumatic Tools, Power Tools
- Features: Second Handle
-
Supplier: BUG-O Systems, Inc.
Description: CW-18 Circle Welder is designed for welding of nozzles into vessels or domed heads utilizing SUB-ARC. The CW-18 mounts on a 3-Jaw Chuck welding diameter 6" to 50" (152-1270 mm) O.D. It is capable of using welding wire diameters 3/32-7/32" (2.4- 5.6 mm).
- Duty Cycle: 60 %
- Equipment Type: Complete System
- Process Capability: Submerged Arc, Welding Equipment
-
Supplier: Mile-X Equipment, Inc.
Description: included 6" 3-jaw direct mount scroll chuck with top reversing jaws 8" 4-jaw independent chuck 12" faceplate Four-way tool post Steady and follow rest Metric change gear Centers with headstock center sleeve Threading dial Tool box with tools
-
Supplier: Newport MKS
Description: without fiber chucks. The FPH-J four-jaw fiber chuck with Teflon liner for fibers less than 250 microns in diameter, and the FPH-DJ Delrin-jawed chuck for fibers 250 microns to 1 mm in diameter are the bare fiber chucks of preference. The FPH-S and FPH-S-2.5
-
Supplier: Reid Supply
Description: Pin vises are tool holding devices that allow small tools to be held in place with positive acting jaws (think mini-chuck) with interchangeability depending on the effective diameters of the tool itself. These pin vises are available in a few varieties, with tapered collets, insulated
- Vise Type: Pin Vise
-
Supplier: Reid Supply
Description: Pin vises are tool holding devices that allow small tools to be held in place with positive acting jaws (think mini-chuck) with interchangeability depending on the effective diameters of the tool itself. These pin vises are available in a few varieties, with tapered collets, insulated
- Vise Type: Pin Vise
-
Supplier: Mile-X Equipment, Inc.
Description: Tolerance test certificate included 10” 3 jaw chuck with top reversing jaws 12” 4 jaw chuck 12” face plate Four-way tool post Follow rest Large capacity steady rest Fully integrated coolant system Full length splash guard and coolant system Large easy to use foot
-
Supplier: Bluetools
Description: dis-assembling the tool and changing internal torque springs. 1600 RPM. 10 - 30 in.lb. Torque 1/4" Chuck Lever Start Adjustable internal clutch Rear Exhaust Reversible Length 11.25" Weight: 2.25 lb. Call BlueTools at 1-336-282-2020 to order your Pacific Pneumatic Adjustable Screwdriver
-
Supplier: TelephoneStuff.com
Description: Drills through nails, wood, vinyl, plastics, and heavy timber. Special bit steel with machine-ground flutes and polished edges for smooth, wobble-free boring. Features: - Bit size: 3/4" - Length: 18" - Twist length: 15" - Shank is 7/16" hex to fit 1/2" and larger three-jaw
- Units: English / Fractional
- Product: Individual Drill
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: allows up to 23-5/8” diameter work on 16”, 27-1/2” on 18” Five position automatic carriage stop increases productivity Attractive chrome levers, dials and knobs complete this impressive package Tolerance test certificate included 10” 3 jaw chuck with top reversing jaws
-
Supplier: Bluetools
Description: Pneumatic SDL-45-18 is achieved by dis-assembling the tool and changing internal torque springs. 1800 RPM. 20 - 100 in.lb. Torque 1/4" Slip Chuck Adjustable clutch Rear Exhaust Reversible Length 9-3/4" Weight: 2.25 lb. Call BlueTools at 1-336-282-2020 to order your Pacific Pneumatic
-
Supplier: Mile-X Equipment, Inc.
Description: gap allows up to 23-5/8" diameter work on 16", 27-1/2" on 18" Five position automatic carriage stop increases productivity Attractive chrome control levers, dials, and knobs complete this impressive package Tolerance test certificate included 10 3-jaw scroll chuck with top
-
Supplier: LaserStar Technologies Corporation
Description: XYZ Theta Motion Devices Programmable Motorized Three (3) Axis Motion System X=6", Y=4", Z=2" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment KNobs on XY and Rotary Two Axis Control Bos with Built-in
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 4 inch
- Z-Axis Travel: 2 inch
- Features: Rotary Axis
-
Supplier: Gullco International Limited
Description: This 3 jaw self-centering gripper is designed for use with all welding positioners including Gullco's GP/GPP-200 Series of positioners. It provides high levels of efficiency and versatility in operations involving welding of fittings, flanges, etc. Specifications are provided on the reverse
- Features: Specialty / Other
-
Supplier: Tinius Olsen, Inc.
Description: samples up to 18in long can be accommodated Specifications Model T: Fixture for material – 3-jaw chucks for soft wire Capacity – 169N.m/1500in.lbf Specimen diameter range: 8-38mm/0.3125-1.5in Maximum specimum length: 457mm/18in Dimensions (HxWxD): 457 x 1626 x 635mm/18 x 64 x 25in
- Mechanical Test: Shear / Torsion, Tensile
Find Suppliers by Category Top
Featured Products Top
-
-inch touchscreen display at the laser Built-in threaded fixture plate Job trace Integrated exhaust controller Optional magnetic steel base plate and 3- jaw chuck rotary …and more! For more information visit Fusion Galvo. (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp.
More Information Top
-
Abstracts ‐ AAPA Presentations
Males and females used the 2JCPS ( 2 jaw chuck pad-to- side) for more than 50% of ant fishing, elephant grass, small fruits and vines.
-
Units for automatic welding of plugs and covers of ball valves
The unit for welding of the covers (Fig. 2) consists of a manipulator I with a lifting capacity of I0 tons, a six- jaw chuck 2 , fastened to the manipulator by the bolts 6 and the pin 5, an ABSK welding head …
-
http://ajbasweb.com/old/ajbas/2013/August/484-489.pdf
E as an irregular polygonal pyramid (fig.4) (Kuznetsov, Y.N., et al., 2010) includes a body 1, in which the chuck jaw 2 with plungers 3 are obliquely located, Drive moving cams, connected to the rod 4.
-
Precision grips, hand morphology, and tools
2 - jaw chuck (thumb/index) Tip-to-tip hold Pad-to-tip hold Pad-to-dorsal hold Pad-to-side hold .
Indicates content that may require registration and/or purchase.