-
Supplier: bulbs.com
Description: Advance Magnetic Ballast Ignites Two F25T12 or F30T12 Lamps of 277 Voltage. LAMP(S) NOT INCLUDED
- Ballast Factor: 93
- Number of Lamps: 2
- Ballast Technology: Magnetic Ballast
-
Supplier: bulbs.com
Description: Advance Magnetic Ballast Ignites Two F25T12 or F30T12 Lamps of 120 Voltage. LAMP(S) NOT INCLUDED
- Ballast Factor: 90
- Number of Lamps: 2
- Ballast Technology: Magnetic Ballast
-
Supplier: bulbs.com
Description: Universal Magnetic Rapid Start Sign Ballast for 1 or 2 Lamp High Output T12 Fluorescent Lamp Circuits of 4-Foot (Minimum) to 12-Foot (Maximum) Total Length & 120 Voltage. Number of Lamps, Lamp Watts & Lamp Lengths Vary by Application.
- Ballast Factor: 77
- Number of Lamps: 1, 2
- Ballast Technology: Magnetic Ballast
-
-
Supplier: bulbs.com
Description: Howard Electronic Instant Start Ballast Ignites One or Two F72T12, F96T12/ES, or F96T12 Lamp of 120 Voltage. LAMP(S) NOT INCLUDED
- Number of Lamps: 1, 2
- Ballast Technology: Electronic Ballast
-
Supplier: Interlectric Corporation
Description: 1-2 Lamp 4 -12 foot 120 volt
- Nominal Voltage: 120 V
- Lamp Type: CFL Lamp
- Features: Other
-
Supplier: Accuris
Description: Self-ballasted lamps and lamp adapters
-
Supplier: Interlectric Corporation
Description: 2 Lamp F40/T12 120v
- Nominal Voltage: 120 V
- Lamp Type: CFL Lamp
- Ballast Technology: Electronic Ballast
-
Supplier: Interlectric Corporation
Description: 2 Lamp F40/T12 277v
- Nominal Voltage: 277 V
- Lamp Type: CFL Lamp
- Ballast Technology: Electronic Ballast
-
Supplier: GE Lighting
Description: 4.8 INCH OVERALL LENGTH -15 DEG F MIN. STARTING TEMPERATURE ELECTRONIC, INTEGRAL BALLAST TYPE 6 PER CASE STANDARD PACKAGE 26 W WATTAGE T2 SPIRAL STYLE E26 MEDIUM SCREW BASE TYPE 12000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 82 COLOR RENDERING INDEX 1600 LUMEN INITIAL INTENSITY 100 W
- Lamp Power: 26 watts
- Rated Average Life: 12,000 hours
- Color Temperature: 6,500 K
- Initial Lumens: 1,600 lm
-
Supplier: Interlectric Corporation
Description: 2-4 Lamp 12 - 24 foot 277 volt
- Nominal Voltage: 277 V
- Lamp Type: CFL Lamp
- Features: Other
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 8 FT L SIZE 2 LAMP(S) T12 LAMP TYPE 124 W LAMP WATTAGE 120 VAC INPUT VOLTAGE INSTANT STARTING TYPE QUICKTRONIC[R] BRAND
- Lamp Wattage: 124 watts
- Nominal Voltage: 120 V
- Number of Lamps: 2
- Ballast Technology: Electronic Ballast
-
Supplier: Accuris
Description: Lamp controlgear Part 2-12: Particular requirements for d.c. or a.c. supplied electronic ballasts for discharge lamps (excluding fluorescent lamps)
-
Supplier: Accuris
Description: ENERGY EFFICIENCY FOR ELECTRONIC BALLASTS FOR T8 FLUORESCENT LAMPS
-
Supplier: Accuris
Description: FIXTURES, LIGHTING; BALLAST, FOR ONE 20-WATT T-12 FLUORESCENT LAMP
-
Supplier: UL Standards & Engagement
Description: Fluorescent-Lamp Ballasts UL 935 1.1 These requirements cover ballasts of the resistance, reactance, and electronic (high frequency) types for use with fluorescent lamps involving a potential of 2500 volts or less in accordance with the National Electrical Code, ANSI/NFPA
-
Supplier: Radwell International
Description: MAGNETIC BALLAST, 120V, 60HZ, 75W, 2 LAMP, FLUORESCENT, FOR F96T12. FREE 2 YEAR RADWELL WARRANTY
- Ballast Technology: Magnetic Ballast
- Lamp Type: T12
-
Supplier: OSRAM SYLVANIA, Inc.
Description: DULUX[R] BRAND DIAMETER 2.25 INCH APPROVAL UL, CSA, FCC APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
- Lamp Power: 100 watts
- Rated Average Life: 12,000 hours
- Maximum Overall Length: 4.45 inch
- Color Temperature: 2,700 K
-
Supplier: UL Standards & Engagement
Description: employ various lamp technologies including, but not limited to, incandescent, fluorescent, high-intensity discharge lamps, light-emitting diodes. 1.3 These requirements also include Supplemental Requirements for Light-Emitting Diodes (LED), Supplement SA, for: a) Self-contained LED
-
Description: discharge lamp at d.c. or at a frequency that can deviate from the supply frequency. The lamps associated with the ballast are specified in IEC 60188 (High pressure mercury vapour lamps), IEC 60192 (Low pressure sodium vapour lamps), IEC 60662 (High pressure sodium
-
Supplier: CSA Group
Description: discharge lamp at d.c. or at a frequency that can deviate from the supply frequency. The lamps associated with the ballast are specified in IEC 60188 (High pressure mercury vapour lamps), IEC 60192 (Low pressure sodium vapour lamps), IEC 60662 (High pressure sodium
-
Supplier: GE Lighting
Description: MAGNETIC TYPE 11.69 INCH L X 3.09 INCH W X 1.81 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FC8T9/FC12T9 LAMP TYPE 8/12 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.7 AMPERE INPUT CURRENT NORMAL OUTPUT
- Ballast Factor: 0.65
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 8 to 12 watts
- Nominal Voltage: 120 V
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 4.33 INCH OVERALL LENGTH 14 DEG F MIN. STARTING TEMPERATURE PREHEAT MAGNETIC BALLAST TYPE 50 STANDARD PACKAGE 9 W WATTAGE DULUX D STYLE G23-2, 2-PIN BASE TYPE 10000 LIFE IN HOUR T4 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 525 LUMEN INITIAL INTENSITY
- Lamp Power: 9 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 4.33 inch
- Color Temperature: 3,500 K
-
Supplier: McWong International, Inc.
Description: testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings Automated Vacuum Pressure Impregnation Automated Arc Welding ensures tight, noise-free cores Service:
- Lamp Wattage: 1,500 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: GE Lighting
Description: -4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 2 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 62000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 27 TO 33 V EFFICIENCY 0.9 PERCENT LAMP BASE G13
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Number of Lamps: 2
- Ballast Technology: Electronic Ballast
-
Supplier: RS Components, Ltd.
Description: Osram 4008321329073 Lighting Ballast
- Number of Lamps: 2
- Lamp Type: CFL Lamp, T5
- Ballast Technology: Electronic Ballast
- Features: Other
-
Supplier: Lutron Electronics Co., Inc.
Description: " HIGH FREQUENCY TYPE 18 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 2 LAMP(S) F17T8 LAMP TYPE 17 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.31 AMPERE AT 120 VAC, 0.15
- Ballast Factor: 0.85
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 16.999999999999968 watts
- Nominal Voltage: 120 V, 220/240 V, 277 V
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 288 W INPUT POWER M138 ANSI CODE SERIES BMH MODEL
- Lamp Wattage: 250.00000000000003 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Image Supply, Inc.
Description: High frequency electronic ballast for (2/1) F96T12ES, (2) F72T12, or (2) F48T12. Line voltage: 120vac,±10%, 60Hz. Instant Start. Parallel lamp operation. B260I120M-A, ea
-
Supplier: DigiKey
Description: "CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 1600V Output 3.39"" L x 0.63"" W x 0.24"" H (86mm x 16mm x 6.2mm) Chassis Mount"
- Ballast Technology: Electronic Ballast
- Features: Other
-
Description: Standard
-
Supplier: Radwell International
Description: ELECTRONIC BALLAST, HIGH-EFFICIENCY, 2-LAMP, F32T8 UNIVERSAL-VOLTAGE, IN SMALL-CAN HOUSING. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: RAB Lighting
Description: METAL HALIDE TYPE FLOODZILLA/MEGAFLOOD FLOODLIGHT FIXTURE, AL/ALX AREA LIGHTING FIXTURE APPLICATION 100 W WATTAGE MOGUL BASE TYPE 20000 LIFE IN HOUR ED28 SHAPE DESIGNATION 40000 LUMEN INITIAL INTENSITY HORIZONTAL +/- 75 DEGREE OPERATING POSITION M135/M155, PULSE START ANSI CODE/BALLAST SERIES
- Lamp Power: 100 watts
- Rated Average Life: 20,000 hours
- Initial Lumens: 40,000 lm
- High Intensity Discharge Lamps: Metal Halide Lamps
-
Supplier: Smart Lighting Solutions, LLC
Description: This gasketed enclosure is designed for damp or wet locations indoors and outdoors. An excellent choice for food processing environments and any environment requiring an enclosed fixture! UL Listed with IP 65, 66 and 67 ratings. The clear impact resistant acrylic or polycarbonate lens can withstand
- Features: Ballast Included
- Fixture Type: Fluorescent Lights
-
Supplier: Philips Emergency Lighting
Description: rendering when low mercury compact lamps, paired with fluorescent emergency ballasts, operate in the emergency mode with a DC output. Any emergency ballast that runs a compact lamp with DC could be subject to these issues. In response to problems associated with low
-
Supplier: Philips Emergency Lighting
Description: The GEN3 fuorescent backup ballast works in conjunction with an INSTANT START, PARALLEL AC ballast that is supplemented with an auxiliary emergency generator to operate two or three lamps at high illumination between the time AC power is lost and the auxiliary emergency
Find Suppliers by Category Top
Featured Products Top
-
External Form / Layout Length (mm) Hole Height (mm) Hole Length (mm) Published Tolerance BAB192 (TCT97 / BAB349) Round; single lamp + single rod 97 12 22 Length & diameter +0 / -0.5 mm (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Product Overview The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration Specification: PST.24BE1901 (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
12–24 VDC and can operate within limits of 10–36 VDC. Its output supports a switching current of up to 200 mA and includes reverse-polarity, overload, and short-circuit protection. The closed-state voltage drop is less than 2 V, while no-load current consumption is no more than 10 m (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
you're interested in sampling our digital PID, please don't hesitate to contact us. Using a proprietary ultraviolet (UV) lamp technology, these EOC PID Sensors have the advanced features of (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
features 2 × M12 eye bolts Application environment Marine (salt spray, humidity, vibration) 3. Detailed Functional (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
of products for the protection of electric and electronic components. All STEGO products for cabinets and enclosures - heaters, fan heaters, filter fans, LED-lamps, thermostats, hygrostats and accessories - are aimed at reaching optimum climatic conditions in the most varied environments, en-suring that all sensitive components work reliably at all times. STEGO is now represented at 12 locations and by more than 200 sales partners worldwide. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
-resistant screws in public areas to deter casual or opportunistic temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
temptation. Some examples of this use are bathroom stalls, license plates, public benches, school tables, lamp posts, electrical boxes, and security systems. Other industries have tighter security requirements with more sensitive information and therefore require more expensive measures to protect their (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
A Feasibility Study of Sustainable Distributed Generation Technologies to Improve the electrical System on the Duck Valley Reservation
4 foot 2 lamp fluorescent fixture with 2 T12 lamps and magnetic ballast .
-
Federal Register > Monday, April 11, 2011 > [76 FR 20090] Energy Conservation Program: Energy Conservation Standards for Fluorescent Lamp Ballasts
The least efficient 4-lamp MBP and 2 - lamp T12 slimline ballasts already meet EL1.
-
Electrical and illumination characteristics of energy-saving fluorescent lighting as a function of potential
TESTPROCEDURES A platform setup measuring 12 ft long and 3 ft wide supported the installation of nine four-lamp fixtures of F40- T12 lamps including 18- 2 lamp ballasts .
-
Federal Register > Monday, April 13, 2009 > [74 FR 16920] Energy Conservation Program: Energy Conservation Standards for General Service Fluorescent Lamps and ...
… reviewing manufacturer literature and the study prepared for PG&E on fixtures in the residential sector,23 DOE found that the most common residential sector ballast is a low-power-factor 2 - lamp magnetic T12 system with a ballast factor of 0.68.
-
Buildings sector demand-side efficiency technology summaries
Table II-3 Simple Payback of Ballasts Basecase: Standard Magnetic Ballast (96W), T12 Lamp System ($10 ballast , $ 2 each lamp .
-
Analysis of Potential Benefits and Costs of Adopting ASHRAE Standard 90.1-1999 as a Commercial Building Energy Code in Illinois Jurisdictions
1) Magnetic ballast- T12 lamps for electronic ballast -T8 lamps 2 ) Incandescent lamps for compact fluorescent lamps in downlight applications.
-
Analysis of Potential Benefits and Costs of Updating the Commercial Building Energy Code in Iowa
The substitution involves two types of lighting systems: 1) Magnetic ballast- T12 lamps for electronic ballast -T8 lamps 2 ) Incandescent lamps for compact fluorescent lamps in downlight applications.
-
Analysis of Potential Benefits and Costs of Adopting ASHRAE Standard 90.1-1999 as a Commercial Building Energy Code in Michigan
The substitution involves two types of lighting systems: 1) Magnetic ballast- T12 lamps for electronic ballast -T8 lamps 2 ) Incandescent lamps for compact fluorescent lamps in downlight applications.
-
Analysis of Potential Benefits and Costs of Updating the Commercial Building Energy Code in North Dakota
1) Magnetic ballast- T12 lamps for electronic ballast -T8 lamps 2 ) Incandescent lamps for compact fluorescent lamps in downlight applications.
-
Ballast Exporters, Ballast Selling Leads
T12 electronic ballasts : - Multi Lamps : 2 lamps of F39T12, F40T12 - Multi volt 120-277V ( /- 10%) - HPF (PF > 0.98)...
Indicates content that may require registration and/or purchase.