-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features D-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless Steel: -40° to 350°
- Width: 0.281 to 0.5 inch
- Bore Diameter: 0.25 to 1 inch
- Outer Diameter: 0.625 to 1.75 inch
- Units: English
-
Supplier: Linn Gear Co.
Description: The unique design of our Split Steel Shaft Collars is heavy duty, yet more compact than cast collars and easily assembled. Stocked in popular shaft sizes from 1″ through 5-15/16″ and with 2 Socket Setscrews. Other sizes and materials available made-to-order and quoted
- Width: 0.625 to 1.375 inch
- Bore Diameter: 0.75 to 6 inch
- Outer Diameter: 2.12 to 9.12 inch
- Units: English
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar.
- Width: 0.281 to 0.75 inch
- Bore Diameter: 0.25 to 2.5 inch
- Outer Diameter: 0.625 to 3.25 inch
- Units: English
-
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Hex-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless Steel: -40° to 350°
- Width: 0.343 to 0.406 inch
- Bore Diameter: 0.375 to 0.5 inch
- Outer Diameter: 0.875 to 1.125 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar.
- Width: 0.3543309 to 0.7480319 inch
- Bore Diameter: 0.1181103 to 3.149608 inch
- Outer Diameter: 0.6299216 to 4.2519708 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar.
- Width: 0.281 to 0.875 inch
- Bore Diameter: 0.125 to 4 inch
- Outer Diameter: 0.625 to 5.25 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar.
- Width: 1.375 inch
- Bore Diameter: 3.063 to 6 inch
- Outer Diameter: 5 to 7.75 inch
- Units: English
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Anodized Aluminum: -40° to 200° Stainless:
- Width: 0.3543309 to 0.7480319 inch
- Bore Diameter: 0.25 to 3 inch
- Outer Diameter: 0.7086618 to 4.2519708 inch
- Collar Material: Aluminum, Nylon, Stainless Steel, Steel
-
Supplier: Stafford Manufacturing Corp.
Description: 2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping
- Width: 1 inch
- Bore Diameter: 4 inch
- Outer Diameter: 5.75 inch
- Axial Load Capacity: 8,500 lbs
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision
- Width: 0.7480319 inch
- Bore Diameter: 3.149608 inch
- Outer Diameter: 4.2519708 inch
- Units: Metric
-
Supplier: Stafford Manufacturing Corp.
Description: 2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping
- Width: 0.625 inch
- Bore Diameter: 1.25 inch
- Outer Diameter: 2.5 inch
- Axial Load Capacity: 3,000 lbs
-
Supplier: Petersen Products Co.
Description: Diameter, Inner IN 2-1/2" (64mm) Finish Back Oxide Material Steel Shipping Wt. 2 Lb (0.91 Kg) Type 2 Pc Clamping Collar Width IN 7/8"
- Width: 0.875 inch
- Bore Diameter: 2.5 inch
- Collar Material: Steel
- Collar Type: Two Piece Clamp
-
Supplier: RS Components, Ltd.
Description: SINGLE SPLIT COLLAR 0.75 X 1-1/2X0.5 ZIN
- Width: 0.5 inch
- Outer Diameter: 1.5 inch
- Collar Type: One Piece (Clamp), One Piece (Set Screw)
- Features: Other
-
Supplier: J. W. Winco, Inc.
Description: GN 707 two-piece split set collars are used when the collar cannot be slipped over a shaft. For sizes d1 = 20 to 36, d3 is a through hole; for sizes d1 = 42 and up, d3 is a threaded blind bore. These set collars not only serve as an end stop, but they can also be
-
Supplier: Radwell International
Description: SHAFT COLLAR 2PIECE SPLIT ID 2-3/8IN BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: J. W. Winco, Inc.
Description: GN 707-NI two-piece split set collars are used when the collar cannot be slipped over a shaft. For sizes d1 = 20 to 36, d3 is a through hole; for sizes d1 = 42 and up, d3 is a threaded blind bore. These set collars not only serve as an end stop, but they can also
-
Supplier: Radwell International
Description: SIGNATURE SERIES, 3" TWO-PIECE SPLIT CLAMP-TYPE SHAFT COLLAR, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 3/8" SHAFT COLLAR, TWO PIECE SPLIT, BLACK OXIDE STEEL, CLAMP STYLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 2" BORE, STEEL, TWO PIECE TWO PIECE SPLIT SHAFT COLLAR 3-3/8" OUTSIDE DIAM, 4-7/8" WIDE. FREE 2 YEAR RADWELL WARRANTY
-
Description: Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your
- Width: 0.312 inch
- Bore Diameter: 0.188 inch
- Units: English
- Collar Type: One Piece (Clamp)
-
Supplier: RegalRexnord
Description: 2 15/16" Mounted Spherical Roller Bearing, Special Two Piece Split Ductile Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Nominal Shaft / Bore Size: 2.9375 inch
- Base to Bore Center Distance: 3.75 inch
- Center to Center Mounting Hole Distance: 11.25 inch
- Maximum Speed: 1,500 rpm
-
Description: Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your
- Width: 0.286 inch
- Bore Diameter: 0.187 inch
- Units: English
- Features: Other
-
Description: Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your
- Width: 0.312 inch
- Bore Diameter: 0.188 inch
- Units: English
- Collar Type: One Piece (Clamp)
-
Supplier: RegalRexnord
Description: 2 15/16" Mounted Spherical Roller Bearing, Special Two Piece Split Ductile Iron 2-Bolt Pillow Block Expansion Unit, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
- Nominal Shaft / Bore Size: 2.9375 inch
- Base to Bore Center Distance: 3.75 inch
- Center to Center Mounting Hole Distance: 11.25 inch
- Maximum Speed: 1,500 rpm
Find Suppliers by Category Top
Featured Products Top
-
(2)TSP:Two-Piece Split Style Threaded Collar (3)TCN:One-Piece Clamp Style Bearing Locknut Applications: Widely (read more)
Browse Shaft Collars Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Dual-Clamp Design for Reliable Shaft Positioning Double split collars provide a balanced clamping solution where both installation convenience and holding performance matter. By distributing (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Now SIL2-certified, NINVA TSP341-N is built on the proven TTH300 temperature transmitter and delivers a range of new features based on customer feedback. These include a unique remote mount configuration, improved resistance to vibration (read more)
Browse Temperature Indicators Datasheets for ABB Measurement & Analytics -
Japan Series Sprockets Split Taper bushed bore sprockets and split taper bushings secure drive shafts to a base or housing. Split-Taper sprockets have a keyway to help prevent slipping and to mate with Split-Taper bushings. Bushings (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
from the EGT feedthrough in that the single piece insulator/sealant is manufactured from PEEK™. Split compression seal fittings Split (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Type–3 uses a metal drive collar instead of an elastomer to lock the seal’s rotating components to the shaft. 2. Nonuniform Growth of Shaft and Vessel During a metal salt mixing process, the vessel walls and (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
CPC1:One-Piece Clamp Style Rigid Coupling with Keyway CPX2:Two-Piece Clamp Style (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
OFS Type - 1 is ideal for hot and/or wet applications. Its spring-loaded drive collar can accommodate axial shaft growth or shrinkage that is often experienced during thermal cycles. The OFS Type 1 is often used (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
STEEL PATENT PENDING DESIGN DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) WILL NOT MARK SHAFT AVAILABLE IN METRIC OR ENGLISH 25% GREATER HOLDING POWER THAN STD. SPLIT COLLAR (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
A study on the development of a deformable rubber variable preload device
The collar is split into 2 pieces .
-
METHODS FOR MASS REARING AND INVESTIGATING THE HOST RELATIONS OF APHIS FABAE SCOP.
I and 5, upper and lower metal cover-plates, with milled collars cc; 2 , plastic leaf- clamping piece ; 3, metal main-plate, with upper and lower split -pins pp and supporting rod r ending in plastic ball b ; 4, aphid container, made…
-
World town house Peek & Cloppenburg Vienna
For the introduction of highly concentrated support loads (up to about 2 × 13 MN characteristic), that was installing parts also necessary of steel with lastverteilenden collar (images 7 and 8) through the division joint of 5 cms separately aus- .
Indicates content that may require registration and/or purchase.