-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite Model 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff frequency range from 170Hz to 25.6MHz with 2 digits of resolution. The 3955 is a 4-pole,
- Low Pass Cutoff Frequency: 0.17 to 2,560 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Number of Poles: 4
-
Supplier: ValueTronics International, Inc.
Description: up to 26dB Noise: Typically <250µV referred to input Stopband Attenuation: >100dB Remote Control: GPIB The Krohn-Hite 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff
- Filter Type: Low Pass
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of co-located
- Frequency (Fc): 2,400 MHz
- Insertion Loss: 0.25 dB
- Filter Type: Bandpass
-
-
Supplier: Networks International Corporation
Description: Type: Lowpass Center Frequency: 353.000 (MHz) Poles: 11 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)
- Filter Type: Low Pass
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of co-located
- Frequency (Fc): 2,400 MHz
- Insertion Loss: 0.25 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high
- Frequency (Fc): 2,462 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high
- Frequency (Fc): 2,422 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3A, 3B, 3C and 3D Series of continuous-time fixed-frequency precision active filter modules provide filtering in a 1 to 8-poles and 16-pole compact package, with the choice of cutoff frequencies, customer selectable from 1Hz to 2MHz low-pass and 1Hz
- Low Pass Cutoff Frequency: 0.001 to 200 kHz
- High Pass Cutoff Frequency: 0.001 to 200 kHz
- Operating Temperature: 32 to 158 F
- Number of Poles: 2, 4
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 10 mV/g triax, ±500 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, 2-pole low pass filter w 10 kHz corner freq, 5 grams
- Acceleration: 500 g
- Frequency Range: 5,000 Hz
- Measurement Axes: Triaxial
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 10 mV/g triax, ±500 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, 2-pole low pass filter w 2 kHz corner freq, 5 grams
- Acceleration: 500 g
- Frequency Range: 1,000 Hz
- Measurement Axes: Triaxial
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 10 mV/g triax, ±500 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, 2-pole low pass filter w 2 kHz corner freq, 5 grams, no cable incl.
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 6000.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Length: 2.300 (in) Width: 0.500 (in) Height: 0.500 (in) NIC's C Band Cavity Filters are designed with high performance in harsh military enviornmental conditions. They offer high Q, low
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 1176.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Length: 0.570 (in) Width: 0.500 (in) Height: 0.196 (in) Low Cost GPS Notch filter. The filter rejectshe L5 GPS band from 1163.5 MHz - 1188.5 MHz by 30dBc and passes frequencies from 200
- Filter Type: Bandpass
-
Supplier: Skyworks Solutions, Inc.
Description: device is optimized for GSM/EDGE, TD-SCDMA, and WCDMA/LTE applications. The SKY18120-11 consists of an SP9T switch, GSM transmit signal low-pass harmonic filters, and a GPIO controller. The low current consumption makes this device very suitable for battery operated
- Frequency Range: 400 to 2,700 MHz
- Features: Other
- Package Type: Surface Mount
-
Supplier: Dataforth Corporation
Description: Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.003 kHz
-
Supplier: Dataforth Corporation
Description: analog voltage output. Current to voltage conversion is accomplished internal to the module to ensure high accuracy. Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 60dB per decade of normal-mode rejection above 100Hz. A
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.1 kHz
-
Supplier: Dataforth Corporation
Description: of the potentiometer. Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.003 kHz
-
Supplier: Skyworks Solutions, Inc.
Description: device is optimized for both GSM/EDGE and TD-SCDMA systems. The SKY18108-11 consists of an SP9T switch, GSM transmit signal low-pass harmonic filters, and a GPIO controller. The low current consumption makes this device very suitable for battery operated applications. The
- Frequency Range: 400 to 2,700 MHz
- Features: Other
- Package Type: Surface Mount
-
Supplier: Dataforth Corporation
Description: filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 60dB per decade of normal-mode rejection above 100Hz. One pole of this filter is on the system side and the other two are on the isolated field side. A special output
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.1 kHz
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The bi-amplified 15" 2-way HPR152i is a versatile speaker that's at home in nearly any sound reinforcement setting. A high-power low-frequency driver with a 3" voice-coil provides extension down to 47 Hz. The 1.75" (diaphragm) compression driver on a 90° x 60°
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY13404-466LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13498-21 The SKY13404-466LF is a Single Pole, Ten-Throw (SP10T) antenna switch with an integrated General Purpose Input/Output (GPIO) interface and dual
- Frequency Range: 400 to 2,700 MHz
- Isolation (Port to Port): 24 to 45 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: ValueTronics International, Inc.
Description: within linear ranges. High Pass Filter : 3-pole Butterworth, fall off 18 dB/octave Low Pass Filter : 2-pole Butterworth, fall off 12 dB/octave Detector: Quasi RMS: True reading indicated for sinusoidal signals with crest factor < 3 Time
-
Supplier: Jewell Instruments, LLC
Description: of this circuit. Its 2-pole Butterworth low-pass filter can be tuned to your special requirements. Model 84800 will drive its analog voltage output signals over cable lengths longer than 300m. Four mounting holes allow easy packaging in OEM and end-user assemblies.
- Form Factor: Printed Circuit Board (PCB)
- Outputs: Voltage Output
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY5A2105 is a highly integrated, 5.9 GHz front-end module (FEM) incorporating a 5.9 GHz single-pole, quad throw (SP4T) switch, low-noise amplifier (LNA), power amplifier (PA), a band-pass BAW filter (BPF), and a digital step attenuator (DSA) for C-V2X LTE and 5G NR
- Frequency Range: 5,855 to 5,925 MHz
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Cirrus Logic, Inc.
Description: integrating a line driver (operational amplifier) and low pass filter components, the CS4351 and the CS4352 represent a new class of integrated audio DACs. The CS4352 provides a 2VRMS line level output and only requires a one-pole RC filter on the outputs, thus
- Pin Count: 20
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Columbia Research Labs, Inc.
Description: Acceleration, Pressure or Acoustic Sensors ith built in constant current powered electronics. The 5648-X provides a precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass
- Input Voltage: 16 to 32 volts
- Voltage Range: 5 volts
- Number of Channels: 1
- Features: Other
-
Supplier: Columbia Research Labs, Inc.
Description: precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal
- DC Input Voltage: 16 to 32 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
- Output Frequency: 5 to 100 MHz
-
Supplier: ValueTronics International, Inc.
Description: low pass filter that will soften the fast edges while passing the primary audio signal intact. The best approach to this filter is a passive design, as it will handle the fast edges properly, is relatively low cost, and will not require power. A well-designed
-
Supplier: ValueTronics International, Inc.
Description: Flatness: ±0.01 dB, 15 Hz–22 kHz High pass Filters: 22 Hz, 400 Hz, 2-pole Butterworth Low pass Filters: 15 kHz, 20 kHz 6-pole elliptic lowpass Weighting Filters: ANSI-IEC “A” weighting; CCIR QPK; CCIR RMS Residual Noise: –140 dBFS
Find Suppliers by Category Top
Featured Products Top
-
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
The QPQ5230 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high near-in rejection in the adjacent bands. QPQ5230 is specifically designed to enable (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
emission signals of the target fluorophore for each channel, while blocking out the signals of neighboring fluorophores (Figure 2). Flow cytometry emission filters must have passbands with high (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
The Qorvo® QPQ5501 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 2c-4 band and high near-in rejection in the UNII 1-3 and UNII 5-8 band. The filter module is specifically (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
capture performance.particle interceptionefficiency is up to 99.99% 4.Passed the bacterial challenge test,LRV>7. 5.High flux. low extractables.low pressure drop, and long service life 6.The limitations of (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
industry standards require suppression through 5th order harmonics. As such, RF designers need “clean-up filters” with minimal insertion loss to suppress not merely for the 2nd and 3rd order harmonics, but also 4th and 5th order harmonics. CTS low pass filters provide higher order harmonic (read more)
Browse RF Low Pass Filters Datasheets for Richardson RFPD
More Information Top
-
A tactile sensor for localizing transient events in manipulation
Surprisingly, the optimum 2 pole low pass filter 3dB frequency was found to be about 30Hz; this minimized noise while leaving the slip signal undiminished.
-
Design of test bench apparatus for piezoelectric energy harvesters
The signal is processed through a gain stage and a 2 - pole low pass filter stage.
-
Flexure-based nanopositioning systems : integrated design and control
To ensure a roll-off behavior for the resulting controller, a 2 - pole low pass filter with coincident poles at s = - 200 Wd was multiplied with the controller.
-
Modal control with state estimation for advanced LIGO quadruple suspensions
%resonant 2 - pole low pass filter in state space representaion .
-
Monitoring Asthma
The filters for the audio signal consisted of a 4-pole high pass Butterworth filter with a À3dB point at 1200 Hz and a roll off of 24 dB/octave and a 2 - pole low pass filter , with the À3dB point at 5000…
-
Design and implementation of electrokinetic probes for cartilage diagnosis
Figure 2-6: 2 - pole low pass filter with cutoff frequency 15.7 Hz.
-
Dynamic properties of seawater surfactants
The output signals are filtered using a 2 pole low pass Butterworth filter with gain; model 3384 built by built by Krohn-Hite.
Indicates content that may require registration and/or purchase.