-
Supplier: CARLO GAVAZZI Automation Components
Description: indicate the control status of each pole. The optimized design is free of moulding mass to reduce internal mechanical stress. The RA2A..M types have been specially customized for demanding inductive loads. 2-Pole AC Solid State Relay Zero switching For
- Input (Pick-up) Voltage Range: 4.25 volts
- Dropout Voltage: 2 volts
- Maximum Current: 40 amps
- Load Voltage: 24 to 660 volts
-
Supplier: Radwell International
Description: OVERLOAD SOLID STATE RELAY, 35-70AMP, 3POLE. FREE 2 YEAR RADWELL WARRANTY
- Number of Poles: 3
- Overload Protection: Solid State
-
Supplier: Acme Chip Technology Co., Limited
Description: 3POLE 2LEG HYBRID RELAY 240VAC 3
-
-
Supplier: Infineon Technologies AG
Description: 2 Form A Photovoltaic Relay in a 8-pin DIP Package 250 V, 170 mA dual-pole Photovoltaic Relay in a 8-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. Summary of Features HEXFET®
-
Description: 3PSS60A75 S Includes: Heatsink, Fan, and Din-Rail mount 3PSS60A75 R Includes: The above & 2 or 3 pole retro fit bracket Input range: 24-275 VAC/24 - 50 VDC Fan: Standard: 24 V.D.C. @ 1.4 WATTS & 58mA Optional: 120 V.A.C. @ 3.6 WATTS & 55mA Operational ratings: Up to 75 Arms & 600 VAC
-
Supplier: RS Components, Ltd.
Description: SSR 2 POLE-2X DC IN-ZC 230V 50A-CONN IN
- Features: Other
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 1A AC/ 2A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the
-
Supplier: DigiKey
Description: 2-POLE PANEL MOUNT SSR, ZERO-CRO
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin SMT Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY SPST-NO 2A 24VDC 30VDC; Operating Voltage Min:1.5VDC; Operating Voltage Max:24VDC; Control Voltage DC Max:30VDC; Contact Configuration:SPST-NO; Load Current:2A; Switching Mode:Zero Crossing; MSL:-; No. of Poles:1 RoHS Compliant: Yes
-
Supplier: Broadcom Inc.
Description: The ASSR-1611 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in industrial equipment. The relay is a solid-state replacement for single-pole, normally-open, (1 Form A) electromechanical relays.
- Input (Pick-up) Voltage Range: 1.1 to 1.7 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.005 to 0.02 amps
- Maximum Current: 5 amps
-
Supplier: Allied Electronics, Inc.
Description: Solid State Relays 2 Independently Switched Poles Integrated Heatsink, 2x45 A Current Rating Solid state relays with heat sinks integrated directly onto the relay provide an excellent alternative to (environmentally hazardous) mercury
-
Supplier: Allied Electronics, Inc.
Description: Solid State Relays 2 Independently Switched Poles Integrated Heatsink, 2x45 A Current Rating Solid state relays with heat sinks integrated directly onto the relay provide an excellent alternative to (environmentally hazardous) mercury
-
Supplier: Airotronics
Description: THL timers are solid state output units with digital timing. The THL comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired
- Minimum Time Interval: 0.1 seconds
- Maximum Time Interval: 24 hours
- Number of Contacts: 1
- Operating Temperature: -13 to 149 F
-
Supplier: Galco Industrial Electronics
Description: SSR 2 POLE ZS 480V 40A IND
-
Supplier: Broadcom Inc.
Description: The ASSR-5211 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in the industrial equipments.The relay is a solid-state replacement for single-pole, normally-open, (1 Form A) electromechanical
- Collector Emitter Breakdown Voltage: 5 volts
- Resistance On: 2.5 to 10 ohms
- Operating Temperature: -40 to 85 C
- Input: AC, DC
-
Supplier: Newark, An Avnet Company
Description: 3POLE 2LEG HYBRID RELAY 240VAC 30A 240VAC
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE FLASHER, DPDT, 90FPM, 24VDC; Contact Carrying Power:3W; Contact Configuration:DPDT; Mounting Type:Plug-In; No. of Poles:2; Nom Input Voltage:24V DC; Relay Mounting:Quick Connect ; Time Range:10 to 240FPM
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 995325-BU52792GWZ-E2 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: CMOS Function: Omnipolar Switch Test Condition: 25°C Polarization:
- Features: Other
- Mounting: PC Board
-
Supplier: Radwell International
Description: RELAY, THERMAL OVERLOAD, SOLID STATE, 18-30 AMP, 3 POLE, 1 NORMALLY OPEN, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
- Full Load Current Range: 30 amps
- Features: Solid State Overload Relay
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1A 3V DPDT (2 Form C) DIP,9x14mm Signal Relays ROHS
- Maximum AC Switching Voltage: 125 volts
- DC Coil Voltage: 3 volts
- Make Time (Operate Time): 3 milliseconds
- Break Time (Release Time): 3 milliseconds
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays 1/2 LATCH 2 POLE
- Relay Type: General Application Relay
-
Supplier: TE Connectivity
Description: Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 6 Form A
- Coil Resistance: 220 ohms
- Operating Temperature: -40 to 158 F
- Poles: Double Pole (DP)
-
Description: RELAY TELECOM DPDT 5A 12V
- DC Coil Voltage: 12 volts
- Poles: Double Pole (DP)
- Throw: Double Throw
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: SSR2POLE ZS 230V 25A RES
-
Supplier: CARLO GAVAZZI Automation Components
Description: This product is intended to replace mechanical contactors especially when switching is frequent. The smallest product width in the RGC2, RGC3 range is 54 mm (3xDIN) and goes up to 70 mm. 2-pole and 3-pole switching options are available. Apart from resistive and slightly
- Maximum Current: 85 amps
- Load Voltage: 42 to 600 volts
- Operating Temperature: -40 to 176 F
- Dielectric Strength (Isolation Voltage): 1 kilovolts
-
Supplier: Heilind Electronics, Inc.
Description: SSAW-6C-24B = SS 6 POLE R
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in high-power relay with power contacts, 2 PDTs, coil voltage: 24 V AC
- Maximum AC Switching Power: 4,000 VA
- AC Coil Voltage: 24 volts
- Operating Temperature: 104 to 131 F
- Input Current Range: 0.116 amps
-
Supplier: PHOENIX CONTACT USA
Description: Plug-in high-power relay with power contacts, 2 PDTs, coil voltage: 24 V DC
- Maximum AC Switching Power: 4,000 VA
- DC Coil Voltage: 24 volts
- Operating Temperature: 104 to 158 F
- Input Current Range: 0.056 amps
-
Supplier: PHOENIX CONTACT USA
Description: Pre-assembled relay module with screw connection, consisting of: relay base, power contact relay, and retaining bracket. Contact type: 2 changeover contacts. Input voltage: 125 V DC
- Maximum AC Switching Power: 2,500 VA
- DC Coil Voltage: 125 volts
- Operating Temperature: 104 to 140 F
- Input Current Range: 0.0075 amps
-
Supplier: PHOENIX CONTACT USA
Description: Pre-assembled relay module with push-in connection, consisting of: relay base, power contact relay, and retaining bracket. Contact type: 2 PDTs. Input voltage: 24 V DC
- Maximum AC Switching Power: 2,500 VA
- DC Coil Voltage: 24 volts
- Operating Temperature: 104 to 140 F
- Input Current Range: 0.042 amps
-
Supplier: RS Components, Ltd.
Description: Panasonic TQ2-2M-12V Non-Latching Relay
- Maximum Current: 0.0117 amps
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 F
- Poles: Double Pole (DP)
-
Supplier: Newark, An Avnet Company
Description: SIGNAL RELAY, DPDT, 2A, 12VDC, 2A, SMD; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:TQ Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:125V RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Automotive Relays 17A 24VDC SSR Automotiv 4-pole ISO
Find Suppliers by Category Top
Featured Products Top
-
FTR-E1-HC, a lightweight, 60A 400VDC higher voltage switching relay ideal for both power and automotive applications. With no specific polarity requirement for the connection of load terminals, and a low power consumption of approximately 1.2W at rated coil voltage (read more)
Browse Solid State Relays Datasheets for FCL Components America -
Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use. The new Solid State Relays are available in Panel (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
Vishay’s new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
The G9EA-1-B DC24 should not be used for rapid repetitive control in the same way as a solid-state switch. Its primary role is high-capacity connection, disconnection, isolation, or emergency interruption. Because the relay contains pressurized gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
replacement of the mechanical switch without rewiring or reprogram the PLC. The multi-function 1XTXSW loop powered hybrid transmitter with 2 solid state relays enabled the user to extract the 4-20 mA signal to monitor the temperature trending in the host system and simultaneously use the (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
replacement of the mechanical switch without rewiring or reprogram the PLC. The multi-function 1XTXSW loop powered hybrid transmitter with 2 solid state relays enabled the user to extract the 4-20 mA signal to monitor the temperature trending in the host system and simultaneously use the relay (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
protecting solid-state motor controllers, power semiconductors, automation systems, and industrial power distribution equipment. With voltage ratings up to 600VAC and 500VDC, current ratings from 1A to 600A, and interrupting ratings up to 200kA AC, the VJF series (read more)
Browse Fuses Datasheets for VICFUSE -
workers being exposed to live electrical equipment, significantly enhancing safety protocols in hazardous environments. The P52000 VPD can be tailored to meet the specific needs of many high-voltage applications. Its solid-state relay can control external relays to activate (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
More Information Top
-
Carlo Gavazzi, Inc. - RJD2A23D30E - Sensors, Switches & Relays - Relays - Allied Electronics
Solid State Relays 2 Independently Switched Poles Integrated Heatsink, 2x45 A Current Rating .
-
Exploring simplified, reliable, maintainable power systems for Space Station Freedom
…a range of ratings analogous to the frame sizes of molded-case breakers (say 40, 100, and 225A maximum ratings), and each comprises a 2 - pole circuit breaker for fault … current sensor,and a solid - state overcurrent relay , all mounted on a…
-
Variable frequency drives for commercial laundry machines
Most existing commercial laundry washersuse spe- cial multi-speed motors, normally 2 -18 pole (3600-340rpm), which require a reversing multis- peed starter, overload relay , starting capacitors, and a solid - state switch (Fig. 8).
-
Control Systems for Heating, Ventilating, and Air Conditioning
…temperature, 33, 52, 70 velocity, 71 Sensor-controller system, 26 Sequencetimer, 58 Set point, 2 , 3, 7 Shaded- pole motor, 61 Shutoffhead, 105 … 235 Solenoid valve, 54 Solid - state starter, 256 Specifichumidity, 289 … air, 47-50 Switching relay , 41 Switch, manual, 46…
-
Material Science and Engineering Technology
The relay is a new type of electronic relays in recent years. .... SSR are a series of single- pole , Fig. 2 Hardware circuit of temperature control device normally open, solid state switching devices with no moving parts, capable of tens of millions of cycles of operation.
-
Standard-C hydrogen monitoring system, system design description
The controller output 1provides a nonisolated 5 Vdc pulse for driving external solid state relays . .... The controller output 2 is a single pole double throw relay contact for alarming.
-
RN3A48D15 - Carlo Gavazzi/Electromatic Controls - Solid State Relays | Galco Industrial Electronics
Carlo Gavazzi/Electromatic Controls Series RN Solid State Relays: Learn About Carlo Gavazzi/Electromatic Controls Series RN Solid State Relays Here >. .... • AC Solid State Contactor, 1‑ and 2 poles .
-
Mechanically tri-stable, true single-pole-double-throw (SPDT) switches
Single- pole -double-throw switches . .... Since the first characterization of a micromachined switch was presented in 1991 [1], MEMS micro-switches have attracted a lot of attention because of their superior signal handling properties as compared to solid - state relays and macroscopic, electromagnetic relays [ 2 –5].
Indicates content that may require registration and/or purchase.