-
Supplier: Data Connect Enterprise, Inc.
Description: Features • 24-port, 16-port, and 8- port 10BASE-T hubs with low cost of ownership and high port density • Low cost, flexible “plug and play” Ethernet connectivity solution for workgroups • Rear bonus port provides optional backbone connection of any
- Number of Ports: 8 to 24 #
- Features: Hub, Local Area Network (LAN), Rack Mount
-
Supplier: Tripp Lite by Eaton
Description: Three USB-A ports accept USB peripherals, such as a flash drive, mouse, keyboard or printer. Each port supports USB Battery Charging (BC) specification v1.2, which indicates they provide up to 1.5A for fast charging of mobile devices. All ports support fast USB 3.1 Gen 1
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: The U460-003-3AG USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, MacBook, Chromebook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and connecting to a
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Features: Hub
-
-
Supplier: Tripp Lite by Eaton
Description: Three USB-A ports accept USB peripherals, such as a flash drive, mouse, keyboard or printer. Each port supports USB Battery Charging (BC) specification v1.2, which indicates they provide up to 1.5A for fast charging of mobile devices. All ports support fast USB 3.1 Gen 1
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Features: Hub
-
Supplier: Computer Network Accessories, Inc.
Description: 2 GIGA + 24 Port 10/100 rack mount ethernet switching hub. 24 ports for 10/100Mbps connectivity and 2 ports for 10/100/1000Mbps connectivity. IEEE802.3x compliance with full duplex operation and flow control. Supports NWay protocol and auto detect
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: The U336-U03-GB USB 3.0 SuperSpeed to Gigabit Ethernet NIC Network Adapter allows you to turn a single SuperSpeed USB 3.0 computer port into an RJ45 Gigabit network port. It also creates three new additional USB 3.0 hub ports with each port supporting data
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Features: Hub, Other
-
Supplier: D-Link Systems, Inc.
Description: multiply bandwidth, boost response time, and satisfy heavy load demands. Increased Productivity The DES-1026G comes with 24 10/100 Mbps ports, allowing a small workgroup to flexibly integrate to Ethernet and Fast Ethernet. These intelligent ports detect the network speed
- Number of Ports: 24 #
- Data Rate: 8.8 Gbps
- Network Equipment: Switch
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH, RJ45 X 8, 2.6GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:2.6Gbps RoHS
-
Network Equipment - Ethernet Sw, Rj45X6/ Scx2, 10/100Mbps; No. Of Ports Red Lion Controls -- 87X7197Supplier: Newark, An Avnet Company
Description: ETHERNET SW, RJ45X6/ SCX2, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Input Voltage Type:VDC RoHS
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SW, RJ45X16/ SFPX2, 10/100MBPS; No. of Ports:18Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16, SFP x 2 RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: Non-removable port for cascading hubs or attaching card reader device 1 Upstream port for USB Host connection 1 downstream ports with dual role (host/device) physical interfaces 1 Non-removable port for cascading hubs or attaching card reader device Patented
- Features: Serial Hub
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SW, RJ45/SFP, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 4, SFP x 2; Input Voltage Type:VDC RoHS Compliant:
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • 8-port hardened Ethernet Switch in a “2070” form factor. Six 10/100 copper ports and two 100 Mb fiber ports • Fully contained within a 2070 chassis, draws power from the Model 2070 chassis power supply • All Ethernet cabling is from rear access
- Number of Ports: 8 #
- Form Factor: Board
- Features: Hub, Local Area Network (LAN)
-
Supplier: L-com, Inc.
Description: Ethernet The UPOE-800G is a high-density, rack-mountable managed Ultra PoE injector hub featuring Planet intelligent PoE functions through web user interface for remote management. It provides 8 10/100/1000BASE-T Ethernet ports featuring Ultra PoE injector with a total
- Number of Ports: 8
-
Supplier: L-com, Inc.
Description: Ethernet The UPOE-1600G is a high-density, rack-mountable managed Ultra PoE injector hub featuring Planet intelligent PoE functions through web user interface for remote management. It provides 8 10/100/1000BASE-T Ethernet ports featuring Ultra PoE injector with a total
- Number of Ports: 16
- Output Power: 60.00000000000001 watts
-
Supplier: Data Connect Enterprise, Inc.
Description: Features 48-Port ADSL / ADSL2 / ADSL2+ Subscriber Interface with Built-in POTS Splitter DMT data rate: Downstream up to 25Mbps / Upstream up to 3Mbps 2 x 100Base-T or 2 x. min-GbE Uplink Interfaces Web-based GUI Management Local RS-232 CLI and Ethernet SNMP / Telnet / SSH
- Number of Ports: 48 #
- Data Rate: 0.003 to 0.025 Gbps
- Features: Hub, Local Area Network (LAN), Power-over-Ethernet (PoE) Ready, VPN
-
Supplier: Data Connect Enterprise, Inc.
Description: Features 24-Port ADSL/ADSL2/ADSL2+ subscriber interface with built-in POTS splitter DMT data rate: Downstream up to 25Mbps / Upstream up to 3Mbps 1000Base-T uplink interface Web GUI based management Local RS-232 CLI and Ethernet SNMP / Telnet / SSH management Firmware upgradeable via
- Number of Ports: 24 #
- Data Rate: 0.025 Gbps
- Features: Hub, Local Area Network (LAN), Rack Mount
-
Supplier: DigiKey
Description: 12-PORT MANAGED ETHERNET SWITCH
- Number of Ports: 18 #
- Network Equipment: Switch
-
Supplier: Automation24, Inc.
Description: With Weidmüller ethernet switch IE-SW-BL06-2TX-4POE - 1241380000, receive your data reliably with Fast Ethernet ports. 6 RJ45 data ports allow for connection of multiple data sources, all with 10/100 MBit/s data rates. 4 of 6 ports on the IE-SW-BL06-2TX-4POE -
- Number of Ports: 6 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: one remote USB 2.0 port. Number of devices can be increased using additional USB hubs True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® Smaller overall
- Number of Ports: 1 #
- Network Equipment: Extender / Repeater
-
Supplier: Allied Electronics, Inc.
Description: Ethernet hubs and other appliances in locations where supplying power separately would be inconvenient. The FL IF 2PSE-F module offers two PoE ports for the Modular Managed Switch (MMS). It is an “endspan” device with power sourcing equipment (PSE) integrated in the
-
Supplier: D-Link Systems, Inc.
Description: other Ethernet devices like computers, printers, and Network Attached Storage (NAS) to fit into any type of network application. Power Over Ethernet IEEE 802.3af The DES-1018MP features 16 ports that support the IEEE 802.3af PoE standard. Each of the PoE ports can supply
- Number of Ports: 18 #
- Data Rate: 7.2 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d,
- Number of Ports: 6 #
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with ST Connectors IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in
- Number of Ports: 6 #
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Technology EtherNet/IP™ CIP Messaging Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP DHCP Server with Option 82 Relay, Option 61, and IP Fallback Local
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: Beckhoff Automation LLC
Description: The EK1122 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122 units in a station.
- Data Acquisition: I/O Module
-
Supplier: SFCable.com
Description: USB 2.0 Ethernet Adapter offers the most convenient and efficient way to connect with a laptop or desktop computer to an Ethernet network. Make the connection as easy by plugging one end of the cable into the RJ45 receptacle of the Ethernet Adapter and the other end into
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable, LAN / Ethernet
- Connector Type: RJ-45
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode Fiber Port with SC Connectors Compact Size, Small Footprint IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating
- Number of Ports: 5 #
- Network Equipment: Switch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ETHERNET HUB, 8 PORT, LED INDICATORS, 10-30 VDC, 1 AMP MAX, RJ45 PORTS, CONNECTION HUB. FREE 2 YEAR RADWELL WARRANTY
- Features: Hub, Router
-
Supplier: Embedded Data Systems
Description: • Reads all active devices every 2 seconds • Firmware can be flash upgraded from remote. • Ethernet and WiFi variations available • Manages concurrent client connections safely and reliably. • Debugging functionality helps simplify software integration. • 3 convenient 1-Wire
- Operating Temperature: -40 to 85 C
- Network Protocol: 10Base-T Ethernet
-
Supplier: Beckhoff Automation LLC
Description: The EK1122-0008 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122-0008 units in a
- Data Acquisition: I/O Module
-
Supplier: Radicom Research, Inc.
Description: single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a
- Features: Hub, Local Area Network (LAN), Wireless
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: Cole-Parmer
Description: USB and Ethernet ports for communication and remote control through your tablet, PC, or network.
- Frequency Range: 60 Hz
- Volume: 3.5 liters
- Operating Temperature: 113 to 482 F
- Configuration: Controlled Bath
-
Supplier: Microchip Technology, Inc.
Description: single-ended mode Two configurable Streaming Ports Two serial data pins per port Capable of routing stream data in industry standard formats Sequential mode with max. 512xFs on each of the four streaming port pins available Operating voltages: 1.2 V(**)/1.8 V/3.3 V 88-pin
Find Suppliers by Category Top
Featured Products Top
-
management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution. (read more)
Browse Network Switches Datasheets for Larch Networks -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
9015-8GT2GS-I is a high-performance 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. It is used with multi-axis robots and their peripherals such as (read more)
Browse Network Switches Datasheets for Volktek Corporation -
. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
-vendor systems. Connect your sensor to Pleora’s iPORT NTx-Deca, and the off-the-shelf solution seamlessly handles 10 Gbps video and sensor transport over flexible Copper Cat 6A Ethernet cabling for distances up to 100 meters. GigE Vision 2.0 compliance streamlines interoperability in multi-vendor imaging (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc. -
Signal Channels: 10 rings rated at 2A for standard sensor or control signals. Ethernet Channels: A robust (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems. It supplies 60 (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Adjustable from ultra-low speed to high-speed positioning Positioning Accuracy High-precision indexing for professional measurement applications Control Interfaces Ethernet, RS422, RS485, serial port, fiber optic (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
A case study in local area migration to ATM
5 host ATM adapters; modify 5 hub ports; ATM cabling to 5 devices; 1hub Ethernet- ATM ,adapter; 1hub port 2 hub Ethernet -ATM adapters; 2 hub ports cell-level multiplexer; 4 host ATM adapters; modify 1hub port; ATM cabling to 1device (3…
-
http://www.cisco.com/en/US/docs/ios-xml/ios/interface/command/ir-s3.pdf
Router# show hub ethernet 0 2 Port 2 of 16 is administratively down, link state is down 0 packets input, 0 bytes 0 errors with 0 collisions (0 FCS, 0 alignment, 0 too long, 0 short, 0 runts, 0 late, 0 very…
-
Microchip 120368516 USB Interface IC | Mouser
USB Interface IC USB 2 Port Hub Int 10/100 Ethernet .
-
Quality control of a teleradiology system
2 - Ethernet 8 Port Hubs Fuji LP414 Film Printer .
-
http://repository.up.ac.za/bitstream/handle/2263/24634/dissertation.pdf?sequence=1
Over the 2 years that the project has been running, 4 hubs , 2 PC Ethernet ports and 2 wireless router Ethernet ports were damaged by lightning.
-
Evaluation of a single radio rural mesh network in South Africa
Over the 2 years that the project has been running, 4 hubs , 2 PC Ethernet ports and 2 wireless router Ethernet ports were damaged by lightning.
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_product_01_09_06.pdf
ISDN/ Ethernet Router,4 port hub 2 POTS .
-
TTM111 multifunction terminal
…gain control for each audio terminal or traffic channel; PTT-VOX circuit on each channel; selectable ring tone; muting function Data channels: 1 data port to external DTE, ITU-T V.10; 2 embedded Ethernet 10BaseT hub ports (one hub port can…
-
Hub + 2 NICS for trade or sale
I have a 5 port Stratitec HUB & 2 10/100 Ethernet cards for sale or trade.
-
Network sharing trouble
Main PC with 2 onboard nics connects to a 3Com office connect ethernet hub 4 port 1 the 2 other machines are connected to ports 2 and 3.
Indicates content that may require registration and/or purchase.