-
Supplier: Kyocera Corporation
Description: A Fast Recovery Diodes (FRDs)is a PN junction diode with a shorter reverse recovery time (trr) that is suitable to rectify a high-frequency. Kyocera has developed an FRD adopting an original lifetime control technology and contributes to the reduction of energy use of digital
- VF: 0.95 to 3.2 volts
- IR: 0.01 to 0.05 mA
- trr: 20 to 140 ns
- Tj: -55 to 175 C
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse
- VF: 1.3 to 1.5 volts
- IF: 500 to 3,000 mA
- VR: 50 to 2,000 volts
- IR: 0.005 mA
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of TH Fast Recovery Diodes have a reverse
- VF: 1.2 to 1.3 volts
- IF: 1,000 to 10,000 mA
- VR: 50 to 1,000 volts
- IR: 0.005 to 0.01 mA
-
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse
- VF: 0.98 to 1.75 volts
- IF: 5,000 to 10,000 mA
- VR: 50 to 600 volts
- IR: 0.005 mA
-
Supplier: Frontier Electronics Corp.
Description: Hyper Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Hyper Fast Recovery Diodes
- VF: 1.5 to 2.3 volts
- IF: 5,000 to 10,000 mA
- VR: 600 volts
- IR: 0.003 mA
-
Supplier: Galco Industrial Electronics
Description: PMOD,CA-Diode,1400V,81A,Fast,
- Features: Single
- Diode Type: Step-recovery Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
- VF: 0.98 volts
- IF: 200 mA
- VR: 200 volts
- Pin Count: 6
-
Supplier: ROHM Semiconductor GmbH
Description: RFN2LAM4S is a super fast recovery diode with low forward voltage and low switching loss, suitable for general rectification.
- VF: 1.2 volts
- IF: 1,500 mA
- VR: 400 volts
- Pin Count: 2
-
Supplier: Allied Electronics, Inc.
Description: Diode, Ultra Fast, 2A, 100V, SOD-57
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Fast recovery/high efficiency diode ROHS
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
- VF: 1 volts
- IF: 500 mA
- VR: 200 volts
- Tj: -55 to 150 C
-
Supplier: Newark, An Avnet Company
Description: ULTRA FAST DIODE, 2A, 100V, DO-41; Diode Case Style:DO-41; Diode Configuration:Single; Diode Type:Standard Recovery; Filter Terminals:Axial Leaded; Forward Current If(AV):2A; Forward Surge Current Ifsm Max:35A; No. of Pins:2 RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor USA, LLC
Description: RF1601T2DNZ is Super Fast Recovery Diode for general rectification.
- VF: 0.9 volts
- IF: 8,000 mA
- VR: 200 volts
- Tj: -55 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: 1000V FAST RECOVERY DIODE IN A T-MODULEPACKAGE
-
Supplier: Utmel Electronic Limited
Description: SUPER FAST RECOVERY DIODES
- VF: 0.93 volts
- IF: 6,000 mA
- VR: 200 volts
- IR: 0.01 mA
-
Supplier: Newark, An Avnet Company
Description: ULTRA FAST DIODE, 4A, 400V, D2-PAK; Diode Case Style:TO-263; Diode Configuration:Common Cathode; Diode Type:Standard Recovery; Filter Terminals:Surface Mount; Forward Current If(AV):4A; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAST DIODE, 430A, 1.2KV, DO-200AA; Current Rating:430A; Diode Case Style:DO-200AA; Diode Configuration:Single; Diode Type:Fast Recovery; Forward Current If:430A; Forward Current If(AV):430A; Forward Surge Current Ifsm Max:6.47kA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAST DIODE, 1A, 400V, DO-214AC; Diode Type:Fast Recovery; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; No. of Pins:2 RoHS Compliant: Yes
-
Description: Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
- Tj: -55 to 150 C
- Diode Applications: Rectifier Diode
- Diode Type: Step-recovery Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ULTRA FAST 1A 600V, SMB
-
Supplier: Utmel Electronic Limited
Description: SUPER FAST RECOVERY DIODE (CORRE
- VF: 1.2 volts
- IF: 100 mA
- VR: 250 volts
- IR: 0.01 mA
-
Supplier: Utmel Electronic Limited
Description: SUPER FAST RECOVERY DIODE (AEC-Q
- VF: 0.93 volts
- IF: 16,000 mA
- VR: 200 volts
- IR: 0.01 mA
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
- Diode Applications: Rectifier Diode
- Diode Type: Step-recovery Diodes
-
Supplier: Littelfuse, Inc.
Description: Our soft recovery diodes are available with a range of reverse recovery characteristics tailored to meet the requirements of both freewheeling and snubber applications. These devices are available with blocking voltages up to 6kV and average currents up to 2413A. They contain 24mm to 75mm
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, ULTRA FAST
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: High temperature metallurgically bonded construction Glass apssivated cavity-free junction Superfast recovery time for high efficiency Ultrafast recovery time for high efficiency Low voltage forward, high current capability Hermetically sealed package High surge capability
- VF: 0.95 volts
- IF: 2,000 mA
- IR: 0.002 to 0.05 mA
- trr: 35 ns
-
Supplier: Littelfuse, Inc.
Description: Offers a rugged input rectifier bridge and a Mosfet with a fast diode in boost (PFC) configuration
- Features: Other
-
Supplier: SemiGen
Description: The SemiGen SGP7000 series of PIN Diodes are processed with a high-resistivity epi that have intrinsic layers that range in thickness from 4 micron to 200 micron depending on performance specifications. These devices are typically manufactured with either a robust thermal-oxide passivation or
- Features: Other
- Diode Type: PIN Diodes
- Diode Applications: Switching
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VF: 1 volts
- VR: 16 volts
- IO: 0 amps
- IFSM: 0 amps
-
Supplier: Allied Electronics, Inc.
Description: Features: High Surge Current Capability Stud Cathode and Stud Anode Version Wide Current Range Types Up to 1200 V RoHS Compliant Designed and Qualified for Industrial and Consumer Level Battery Charges Converters Power Supplies Machine Tool Controls
-
Supplier: Nexperia B.V.
Description: Fast recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 2 A Fast recovery time: trr ≤ 500 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability
- VF: 1.3 to 0.0013 volts
- IF: 2.8 mA
- VR: 1,000 volts
- IR: 0.000005 mA
-
Supplier: Nexperia B.V.
Description: Fast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 2 A Fast recovery time: trr ≤ 250 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability
- VF: 1.3 to 0.0013 volts
- IF: 2.8 mA
- VR: 600 volts
- IR: 0.000005 mA
-
Supplier: Richardson RFPD
Description: High Voltage High Current Miniature Rectifiers|•Small size molded packages|•PRV 1,000 to 12,000 volts|•Fast recovery (R series)|•Avalanche characteristics
- IF: 10,000 mA
- trr: 150 ns
- Features: Fast / Ultra Fast Recovery Rectifier, Other
- Diode Applications: Rectifier Diode
-
Supplier: SemiGen
Description: The SemiGen SGP7000 series of PIN Diodes are processed with a high-resistivity epi that have intrinsic layers that range in thickness from 4 micron to 200 micron depending on performance specifications. These devices are typically manufactured with either a robust thermal-oxide passivation or
- Features: Other
- Diode Type: PIN Diodes
- Diode Applications: Switching
Find Suppliers by Category Top
Featured Products Top
-
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The Vishay LL4148-GS18 is a high-quality fast recovery diode designed for various electronic applications. Housed in an SOD-80 MiniMELF package, it offers fast recovery speed and exceptional performance. Key features include: maximum reverse voltage of 75V, average rectified current of 300mA (read more)
Browse Diodes Datasheets for Win Source Electronics -
-sensitive designs. Engineers can trust the MBRA340T3G for its fast recovery time of 200mA (Io), which allows it to operate efficiently in high-speed switching applications. The diode is housed in a compact SMA package, making (read more)
Browse Diodes Datasheets for Win Source Electronics -
Good-Ark Semiconductor’s GSCLAMP0524PE is a quad TVS array designed to protect sensitive high-speed data lines from ESD, cable discharge events, and electrical fast transients. Featuring ultra-low 0.2pF line-to-line capacitance and low leakage current, it maintains high signal integrity in (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc. -
voltage diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. Ultra-fast reverse recovery times of 30ns maximum make them great for high voltage switching power supplies where speed is standard. Contact Us for more (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Modern electronic systems require semiconductor components that deliver high efficiency, fast response, and reliable operation while minimizing power loss and space requirements. Traditional diodes may introduce higher voltage drops and switching losses, limiting performance in power (read more)
Browse Diodes Datasheets for Win Source Electronics -
diode, renowned for its fast switching characteristics and minimal forward voltage drop. This small-signal diode is packaged in a compact SOT-23 format, making it suitable for applications where space optimization and power efficiency are paramount concerns. Designed to operate with a typical (read more)
Browse Diodes Datasheets for Win Source Electronics -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
Engineers can optimize the efficiency of their power designs by carefully selecting the correct type of recovery rectifier diode. For the 200 V domain, Nexperia’s high-end hyper-fast PNE series can make the difference in switch-mode power supplies. In this article, a DC-DC converter (read more)
Browse Diodes Datasheets for Nexperia B.V. -
. The fast recovery times make them great for high voltage switching power supplies where speed is standard. Request a quote online or call us (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Trends in electronics for electric motor control
D1 TO DR = 2A FAST DIODES .
-
EGP20F Datasheet
DIODE FAST GPP 2A 300V DO-15 .
-
STTH2R06RL Datasheet
Ultra Fast Diode 600V 2A DO41 .
-
Electromagnetic interference suppression in a double AC/DC PWM converter with PFC to be used in a linear power system
Fig.10 shows the emission spectrum of a classical not regulated power supply in the same working conditions( 2A resistive load) using fast diodes rectifiers.
-
Siliconix / Vishay - BYV27-100-TR - Diodes - Rectifier & Schottky Diodes - Allied Electronics
Diode , Ultra Fast , 2A , 100V, SOD-57 .
-
Apex Tool Group/Cooper Tools - 532N - Tools - Cutters - Allied Electronics
Diode , Ultra Fast , 2A , 100V, SOD-57 .
-
NTE Electronics, Inc. - NTE177 - Diodes - Bridge Rectifiers - Allied Electronics
Diode , Ultra Fast , 2A , 100V, SOD-57 .
-
Total dose test of commercial off-the-shelf components to be used in power supply for space experiments
MBR3045 is a 45V, 30A dual Schottky rectifier, MBR1545 is a 45V, 7.5A dual Schottky rectifier, B2515L is a 15V, 25A Schottky rectifier, LL4148 is a general pupose small signal diode , ES2B is a lOOV, 2A fast rectifier, 1N5817 is a …
-
Total dose test of commercial off-the-shelf components to be used in power supply for space experiments
MBR3045 is a 45V, 30A dual Schottky rectifier, MBR1545 is a 45V, 7.5A dual Schottkyrectifier, B1545 is a 15V,25A Schottky rectifier, LL4148 is a general pupose small signal diode , ES2B is a lOOV, 2A fast rectifier, 1N5817 is a 20V …
-
Mode locking of a continuous wave neodymium doped fibre laser with a linear external cavity
Fig. 2a shows a typical pulse train monitored using a fast diode and oscilloscope.
Indicates content that may require registration and/or purchase.