-
Supplier: Newark, An Avnet Company
Description: POWER CABLE, ATX PLUG-PCIE SKT, 150M; Connector Type A:ATX 4-pin Plug; Connector Type B:PCI-Ex 8-pin Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
-
Supplier: Amphenol Communications Solutions
Description: PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, Height = 4.2mm, Key M, 1A per pin for power pins, 30μin gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more
-
Supplier: Microchip Technology, Inc.
Description: on-board regulators PCIe switch sense points for monitoring and measuring power rail voltages 12V power provided through 8-pin CPU power connector or 6-pin PCIe connector or PCIe edge connector (add-in card) ChipLink
- Features: Switch
-
-
Supplier: Microchip Technology, Inc.
Description: solutions, and other applications that require low latency, low power and secure PCIe and CXL retiming. Additional Features PCIe and CXL Features Intel PCIe 5.0 Retimer Supplemental Features and Standard BGA Footprint Specification PCIe Express 3.0/4.0/5.0 Compute
- Features: Bus Interface / Adapter
-
Supplier: Microchip Technology, Inc.
Description: Interfaces (TWIs) with SMBus support SFF-8485-compliant SGPIO ports Up to 103 parallel GPIO pins Up to 4 UARTs Up to 2 100/GE MAC port (RMII/GMII) JTAG and EJTAG interface High-Speed I/O PCIe Gen 5 32 GT/s Supports PCIe-compliant link training and manual PHY configuration
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: Interfaces (TWIs) with SMBus support SFF-8485-compliant SGPIO ports Up to 103 parallel GPIO pins Up to 4 UARTs Up to 2 100/GE MAC port (RMII/GMII) JTAG and EJTAG interface High-Speed I/O PCIe Gen 5 32 GT/s Supports PCIe-compliant link training and manual PHY configuration
- Features: Switch
-
Supplier: Xoxide
Description: Load, 110VAC & 25°C Ambient Condition FCC and UL Recognized Includes Unit, Cables, & Documentation Connectors: 1 x 24-Pin Motherboard Connector, 19.5" 1 x 4-Pin +12V Motherboard Connector, 19.5" 4 x 6-Pin PCI-Express Connectors, 19.5" 2 x 8-Pin
-
Supplier: Euresys s.a.
Description: connectors on the bracket. For evaluations, a spider cable is available on request. This adapter enables 4 cameras connections on independent connectors compatible with the other Domino boards camera connectors -HD15-. - One internal 10-pin header video connector -
-
Supplier: Acromag, Inc.
Description: line serving each AcroPack module. ■ Front panel SCSI-2 connectors for field I/O signals ■ Optional isolated power supplies. Support for AcroPacks requiring ±12 V isolated power. ■ Extended temperature range ■ DIP switch card identification ■ Standard 14-pin Xilinx JTAG
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
-
Supplier: ACCES I/O Products, Inc.
Description: is latched. The card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for this board are via a 78-pin D-sub connector. A molded round-wire “Y” cable is typically used to connect this card to termination panels with two 37-pin D-sub connectors.
- Number of ports: 16
- Features: Optical Isolation, Other
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: for this board are via a 78-pin D-sub connector. A molded round-wire “Y” cable is typically used to connect this card to termination panels with two 37-pin D-sub connectors. Applications The PCIe-IDIO Series is excellent for use in a multitude of applications
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features 48 or 24 channel high-current TTL digital I/O lines Change of State (COS) detection and interrupt capabilities Compatible with industry standard 8255 PPI Two 50-pin male headers with 24 digital lines each User interrupt pin on each DIO connector All 48 digital I/O lines
- Number of ports: 48
- Features: Other
- Bus Interface: x1
-
Supplier: ArduSimple
Description: This adapter board: Connects any XBee device UART lines (pins 2 & 3) to USB lines of the mPCIe bus via an FTDI converter. XBee device is powered via pins 1 (PWR) and 10 (GND). Powers your XBee device directly from your mPCIe bus Includes: – XBee to mPCIe adapter
- Supported System: Communications/Networking
- Category: Development Board
-
Supplier: Supermicro Computer, Inc.
Description: LVDS connector onboard 14. 4-pin 12V only power connector
-
Supplier: ACCES I/O Products, Inc.
Description: card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for this board are via a male 37-pin D-sub connector. A ribbon cable can be used to connect this card to termination panels. Accessories SOFTWARE The card is supported for use in most operating systems
- Number of ports: 24
- Features: Other
- Bus Interface: x1
-
Supplier: OnLogic Inc.
Description: passive cooling technology with a flexible expansion bay, protecting the core components from dust and debris in the upper part of the system, while providing space for an additional 2.5" SSD and an actively cooled PCIe Gen 4 x16 expansion slot below. Rugged features include 12 to 48 V DC
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: Xoxide
Description: output of 550 watts, and cool design and lighting, the 550W PCI-X Clear Acrylic Power Supply from Logisys is sure to be a crowd pleaser! Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI Express Overall
-
Supplier: Xoxide
Description: 6-pin PCI Express 2 x 8-pin PCI Express Overall Dimensions 12" x 8.5" x 8" Noise Level Low Acoustical Noise Fans 1 x 135mm Cooling Fan Efficiency 85% Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x 8-pin P8 4 x 6-pin PCI Express 2 x 8-pin PCI Ex
-
Supplier: OnLogic Inc.
Description: connectors. PCIe Gen 4 expansion, either a single x16 slot or dual x8 slots, provides even more customization. Options include advanced networking and high-powered GPUs, or a six disc 2.5" RAID storage array to help manage your mission critical data. Automotive power input and a
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: Xoxide
Description: deadly stream of air flowing through the power supply. If you are looking for a sweet power supply to finish off your show system, look no further then the 550W Acrylic PCI-X Power Supply from Logisys! Max Power 550 Watts Modular No Motherboard Connectors 1 x
-
Supplier: DigiKey
Description: MICRO POWER TOP PCIE GEN 5 POWER
- Voltage Rating: 250 volts
- Current Rating: 9.5 amps
- Number of Contacts: 16 #
- Features: Board Mount Connector, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SAS/PCIe 4.0 (U.2 U.3) Connectors, Storage Server System, 68 Pin, Right Angle, Surface Mount , Header Product overview: PSAS4M2130021TR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect
-
Supplier: Supermicro Computer, Inc.
Description: Type A USB connectors 6. 6x 4-pin PWM Fans w/ Optimal Fan Speed Control 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. 1000W High-efficiency Power Supply
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: Advantech
Description: AMD Ryzen™ Embedded V2000 Processor High perf. Zen CPU 8 cores / 16 threads & 64GB DDR4 SODIMM AMD Radeon Graphics core with up to 7 compute units and Quad 4K display support Supports 8 x PCIe , 2 x M.2 expansion slots, 6 x COM, 2 x USB 2.0, 6 x USB 3.1 connectors Supports 12 voltage
- Max Speed: 3.8 GHz
- Memory Capacity: 64 GB
- Features: Other
-
Supplier: Advantech
Description: design, MIC-6131 is able to support the most powerful XMC with the 75W power consumption*, and doesn’t sacrifice the full fabric bandwidth from the main board. For the XMC pin out, MIC-6131 has the X24S X8D X12D pin field on the VPX connector P2, and enables the vast
- Technology: VPX
-
Supplier: Acromag, Inc.
Description: series modules are 70mm long, this is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Acromag, Inc.
Description: I/O Interface Connector P1 (PCIe Bus): PCIe V2.1 x4 lane (PCIe Gen 2 Switch). J3 (Carrier Field I/O): 68-pin, stacked, CHAMP (TE Connectivity 5787962). P2, 3 (AcroPack Field I/O): 100-pin socket (Samtec SS5-50-3.00-L-D-K-RT). J1, 2 (Mini-PCIe):
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: AAEON Electronics, Inc.
Description: DIMM x 2 Support up to 4GB Intel 945G Integrated Graphics Accelerator PCI-E 10/100/1000Base-TX Ethernet x 6 (2 Ports Bypass Function) & 10/100 Ethernet x 2 Ultra ATA-100 Port x 1 & SATA-II x 2 CompactFlash Type-II Connector & DOM 250W Power with Auto Range Input USB2.0 Port x 6
-
Supplier: Aaeon Systems Inc.
Description: ATA 100 Port x 1 & SATA 3.0Gb/s x 2 CompactFlash Type 2 x 1 & DOM 250W Power With Auto Range Input USB2.0 x 6 (Pin Header x 4), Parallel LCM With Keypad, RS-232, Console x 1 On The Front Panel Watchdog Function 1~255 Sec. Internal 3.5" Disk Drive Bay x 1 PCI-Express [x1], PCI-X, PCI
-
Supplier: ELMA Electronic Inc.
Description: variety OpenVPX profiles. Examples include: SLT3-PAY-1D-14.2.6 SLT3-PER-1F-14.3.2 SLT3-PER-1U-14.3.3 XMC Configuration: 8 lanes are routed from the VPX backplane to the XMC pn5 connector (x1, x2, x4 or x8 PCI-Express configuration supported). 64 I/O pins of the Pn6 connector are
- Module Voltage: 3.3 V
- Bus Width: 32-bit
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: VOXMICRO
Description: Antenna Type Three on board connectors, two for Wi-Fi and a separate one for BT. Choice of U.Fl. or MHF4 RF Output Power, per chain up to 21.5dBm RF Output Power, combined up to 24.5dBm Industry Standards Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® Power
-
Supplier: Aaeon Systems Inc.
Description: ports, two SATA III ports and one CFast™ connector for generous storage. This motherboard supports Gigabit Ethernet for faster network communication. EMB-QM67 equips one PCI-Express[x4] and one PCI-Express Mini Card for expansion to fulfill the demands of high transfer rate of industrial
- Memory Capacity: 0.256 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Acromag, Inc.
Description: series modules are 70mm long, this is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: VOXMICRO
Description: (QCA P/N AR5B22) Communications Interface WLAN via PCI Express Standard 1.1 host I/O + Bluetooth via USB PIN mapping Antenna Type I-PEX / U.FL connectors: CH0 for WLAN and BT coexistence RF Output Power, per chain up to 19dBm RF Output Power, combined up to 21dBm Industry
-
Supplier: Aaeon Systems Inc.
Description: The EMB-9459T supports Intel Atom N270 processor which when paired with the Intel 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs at speeds of 400/533, up to 2GB. One CompactFlash, two
- Memory Capacity: 0.224 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
Find Suppliers by Category Top
Featured Products Top
-
2-Pin Round Type Magnetic Cable Connector – Flexible Connection Solutions for OEM/ODM Projects The 2-Pin Round Type Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
. - Pogo Pin Contact Technology: Spring-loaded pin contacts provide a compact electrical connection structure for 2-pin power transmission. - Electrical Connection: Two-pin configuration supports positive and negative power connections for compatible electronic charging systems. - OEM (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
5-Pin Magnetic Cable Connector – Flexible Connection Solutions for OEM/ODM Projects The 5-Pin 2.54PH Runway Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection. This (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Product Series - Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
services. 1- Customizable Pogo Pin Count 2- Customized Appearance 3- Assembly method 4- Customized Current / Voltage Wide range of application scenarios 1- Consumer Electronics: AI smart glasses, AR/VR devices (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
for projects requiring. This 2-pin T-type magnetic cable connector combines magnetic alignment with pogo pin contact technology, providing a convenient connection interface for charging and power delivery applications. (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Power Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange. Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included. (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
-to-board and cable-to-cable; pin counts of 2, 3 and 4 at 60A per contact, for a combined power level of 240A. Maximum voltage rating of 3,000V delivered by 6-finger Beryllium copper alloy contacts. Connection integrity and good spring force achieves electrical connectivity in a variety of harsh environments (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities Robustness with (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America
More Information Top
-
Confusion | Techie7 - Free Technical Help
For enhanced performance with ATI Overdriveâ¢, a power supply with one 2x3-pin and one 2x4 - pin PCIe ® power connector is required .
-
power supply advice - Techist - All Things Tech
I could use the extra 2x4 pin for it then. .... Re: power supply advice. .... PSU of any brand should have 2-4 6 or 6+2-pin connectors for your GPUs .... pcie -connectors.jpg (53.0 KB, 41 views) .
-
Intel® CoreTM 2 Duo Processor and Intel® GM45 Express Chipset
(with DDR3 System Memory)
Note: Make sure the board is not powered on, and the power supply is disconnected before moving .... It also provides an additional 10 pin LPC header for LPC supported interfaces. .... The expansion card also contains a floppy disk drive connector , parallel port connector, and a serial port .... The Display Port/HDMI signals are multiplexed over PCIe signals of GMCH and are routed to a x16 … ribbon cable from the Mott Canyon 4 card to a 2x8 header (J8E1) and 2x4 header (J8E2).
-
Evolvable Systems: From Biology to Hardware
…of that node account for the modules connected using the front, back, left and right connectors , respectively. .... The Use of Genetic Algorithm to Reduce Power Consumption during Test Application. .... computational system composed of two 4-core Intel Xeon X5355 CPUs (i.e., 2x4 = 8 CPUs in .... Vranken, H., Waayers, T., Fleury, H., Lelouvier, D.: Enhanced Reduced- Pin -Count Test For Full-Scan Design. .... the Pico Computing EC7BP board that contains seven separate Xilinx V5LX50 FPGAs built around a PCIe bridge.
-
High Performance Computing for Computational Science – VECPAR 2010
Both host nodes, each connected via a PCIe 2.0 x16 to the S1070, are equipped with .... Usually, the memory bandwidth is the limiting factor of the computational power of a system. .... asyn- chronous communications to overlap communications by computations (using the cudaMemcpy2DAsync function and pinned CPU memory allocation). .... The NVIDIA S1070 graphical card is composed of four GPUs C1060 with two PCI Express connec- tors driving two GPUs each. .... Each one of the 2x4 matrices above can be splitted into two 2x2 matrices, as indicated below: .
-
Sony Vaio VGN-UX50 Ultra Mobile PC BOM Analysis (iSi)
2x4 .5 SMD. .... Connector . .... Pin Header - 2-Pin, 0.5mm Pitch. .... Power - in Yellow Injection Molded Plastic Housing, w/ Mylar Insulator. .... PCIe Mini - Gold Plated Contacts, in Black Injection Molded Plastic Housing .
-
Computer Architecture
…GPU memory are always a problem in real applications that do not output through the graphics connector . .... With the de- lay of PCIe gen 3.0 and its modest bandwidth improvement of a factor .... Off-chip memory bandwidth is limited by the number of chip-to-board pins on one hand … evaluation platform is a cluster of JS21 blades (nodes), each hosting 4 IBM Power PC 970MP processors … results demonstrate that SUT 2 (Intel Core 2 Duo) and SUT4 (AMD Opteron 2x4 ) provide the highest…
-
BWI Product Information for Hewlett Packard 435460-B21
▪ Loopback Connectors . .... ▪ Power Supplies. .... ▪ Mini- PCIe video capture card. .... ▪ 144- pin SO-DIMM. .... BL480C X/1.60- 2X4 E5310 2GB 1P M1 SAS P400I/256 .
-
Bill of Materials - Dell PowerEdge R710 XL
PERC 6/i SAS RAID Controller, 2x4 Connectors ,. .... Internal, PCIe ,256MB Cache,x4 - based on LSI LSISAS1078 Chip. .... Power Supply. .... Backplane Connector - Receptacle, Right Angle, Power / Data, Gold Plated Pins , w/ Guide Pins .
-
A signal distribution board for the timing and fast control master of the CBM experiment
Inside the ATCA crates, clock, TFC and PCIe information is distributed through the backplane or Ethernet ports. .... onto most commercial off-the-shelve (COTS) FPGA boards in standalone operation which offer two FMC connectors . .... Data US Timing DS 2x4 RJ45 CON. .... the PCB are dedicated for interfacing TFC master board and providing a stable power supply to the … used, the I/Os of one group are for simplicity connected to one Low Pin Count (LPC) FMC…
Indicates content that may require registration and/or purchase.